- Cable Types
- Conductor Material
- Conductor Strand
- Features
- Jacket (Insulation) Diameter
- Jacket (Insulation) Material
- Jacket (Insulation) Thickness
- Jacket Color
- Length
- Mfr
- Operating Temperature
- Package
Attribute column
Manufacturer
Tensility International Corporation Terminal Blocks - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Mfr | Package | Product Status | Operating Temperature | Series | Number of Conductors | Wire Gauge | Note | Voltage | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Conductor Insulation | Shield Type | Shield Coverage | Features | Spool Size | Length | Jacket (Insulation) Thickness | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 30-01763 Tensility International Corporation | 39 |
| - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | - | Hook-Up | Tensility International Corp | Spool | Active | -40°C ~ 105°C | - | - | 24 AWG | - | 600V | Black | 41/0.0031 | - | 0.043 (1.09mm) | - | - | - | - | 1000.7 (305.0m) | 1000.7 (305.0m) | 0.009 (0.23mm) | UL Style 11028 | ||
![]() 30-02856 Tensility International Corporation | 290 |
| - | Copper, Bare | Polyethylene (XLPE), Irradiated; Low Smoke Zero Halogen (LSZH) | - | Multi-Conductor | Tensility International Corp | Bulk | Active | 105°C | - | 2 | 18 AWG | - | 300 V | Black, Red | 41/0.0063 | - | 0.173 (4.39mm) | - | - | - | - | 502.0 (153.0m) | 16.40 (5.00m) | 0.0189 (0.480mm) | UL Style 4384 | ||
![]() 30-02445 Tensility International Corporation | 964 |
| - | Copper, Tinned | Thermoplastic Elastomer (TPE) | Copper, Tinned | Multi-Conductor | PEI-Genesis | Bulk | Active | -40°C ~ 105°C | * | 6 | 24 AWG | - | 300 V | Black | 26/38 | - | 0.173 (4.39mm) | Fluorinated Ethylene-Propylene (FEP) | Spiral | 100% | - | 502.0 (153.0m) | 16.40 (5.00m) | 0.0236 (0.600mm) | UL Style 21296 |