- Cable Types
- Conductor Insulation
- Conductor Material
- Conductor Strand
- Features
- Jacket (Insulation) Diameter
- Jacket (Insulation) Material
- Jacket (Insulation) Thickness
- Jacket Color
- Length
- Mfr
- Number of Conductors
Attribute column
Manufacturer
Tensility International Corporation Terminal Blocks - Accessories - Jumpers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Mfr | Package | Product Status | Operating Temperature | Series | Number of Conductors | Wire Gauge | Voltage | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Conductor Insulation | Shield Type | Shield Coverage | Features | Length | Jacket (Insulation) Thickness | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 30-01569 Tensility International Corporation | 44 |
| - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | Tensility International Corp | Spool | Active | -40°C ~ 105°C | - | 3 | 20 AWG | 300 V | Black | 26/0.0063 | - | 0.071 (1.80mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 65% | Drain Wire, Oil Resistant, UV Resistant | - | 0.0150 (0.381mm) | UL Style 20387 | ||
![]() 30-01596 Tensility International Corporation | 44 |
| - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | Tensility International Corp | Spool | Active | -40°C ~ 105°C | - | 6 | 26 AWG | 300 V | Black | 26/0.0031 | - | 0.051 (1.30mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 65% | Drain Wire, Oil Resistant, UV Resistant | - | 0.0150 (0.381mm) | UL Style 20387 | ||
![]() 30-01585 Tensility International Corporation | 37 |
| - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | Tensility International Corp | Spool | Active | -40°C ~ 105°C | - | 5 | 20 AWG | 300 V | Black | 26/0.0063 | - | 0.071 (1.80mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 65% | Drain Wire, Oil Resistant, UV Resistant | - | 0.0150 (0.381mm) | UL Style 20387 | ||
![]() 30-01599 Tensility International Corporation | 7 |
| - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | Tensility International Corp | Spool | Active | -40°C ~ 105°C | - | 6 | 32 AWG | 300 V | Black | 7/0.0031 | - | 0.209 (5.30mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 65% | Drain Wire, Oil Resistant, UV Resistant | - | 0.0315 (0.800mm) | UL Style 20387 | ||
![]() 30-01595 Tensility International Corporation | 34 |
| - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | Tensility International Corp | Spool | Active | -40°C ~ 105°C | - | 6 | 24 AWG | 300 V | Black | 41/0.0031 | - | 0.055 (1.40mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 65% | Drain Wire, Oil Resistant, UV Resistant | 502.0 (153.0m) | 0.0150 (0.381mm) | UL Style 20387 | ||
![]() 30-01608 Tensility International Corporation | 13 |
| - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | Tensility International Corp | Spool | Active | -40°C ~ 105°C | - | 8 | 18 AWG | 300 V | Black | 41/0.0063 | - | 0.083 (2.11mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 65% | Drain Wire, Oil Resistant, UV Resistant | - | 0.0170 (0.432mm) | UL Style 20387 | ||
![]() 30-01594 Tensility International Corporation | 696 |
| - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | Tensility International Corp | Spool | Active | -40°C ~ 105°C | - | 6 | 22 AWG | 300 V | Black | 17/0.0063 | - | 0.063 (1.60mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 65% | Drain Wire, Oil Resistant, UV Resistant | 502.0 (153.0m) | 0.0150 (0.381mm) | UL Style 20387 | ||
![]() 30-01591 Tensility International Corporation | 44 |
| - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | Tensility International Corp | Spool | Active | -40°C ~ 105°C | - | 5 | 32 AWG | 300 V | Black | 7/0.0031 | - | 0.041 (1.05mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 65% | Drain Wire, Oil Resistant, UV Resistant | - | 0.0150 (0.381mm) | UL Style 20387 | ||
![]() 30-01592 Tensility International Corporation | 37 |
| - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | Tensility International Corp | Spool | Active | -40°C ~ 105°C | - | 6 | 18 AWG | 300 V | Black | 41/0.0063 | - | 0.083 (2.11mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 65% | Drain Wire, Oil Resistant, UV Resistant | - | 0.0150 (0.381mm) | UL Style 20387 | ||
![]() 30-01572 Tensility International Corporation | 13 |
| - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | Tensility International Corp | Spool | Active | -40°C ~ 105°C | - | 3 | 26 AWG | 300 V | Black | 26/0.0031 | - | 0.051 (1.30mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 65% | Drain Wire, Oil Resistant, UV Resistant | - | 0.0150 (0.381mm) | UL Style 20387 | ||
![]() 30-01593 Tensility International Corporation | 13 |
| - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | Tensility International Corp | Spool | Active | -40°C ~ 105°C | - | 6 | 20 AWG | 300 V | Black | 26/0.0063 | - | 0.071 (1.80mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 65% | Drain Wire, Oil Resistant, UV Resistant | - | 0.0150 (0.381mm) | UL Style 20387 | ||
![]() 30-01598 Tensility International Corporation | 13 |
| - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | Tensility International Corp | Spool | Active | -40°C ~ 105°C | - | 6 | 30 AWG | 300 V | Black | 7/0.0039 | - | 0.043 (1.10mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 65% | Drain Wire, Oil Resistant, UV Resistant | - | 0.0150 (0.381mm) | UL Style 20387 |