Filters
  • Cable Types
  • Conductor Material
  • Conductor Strand
  • Features
  • Jacket (Insulation) Diameter
  • Jacket (Insulation) Material
  • Jacket (Insulation) Thickness
  • Jacket Color
  • Length
  • Mfr
  • Operating Temperature
  • Package

Attribute column

Manufacturer

Tensility International Corporation Terminal Blocks - Din Rail, Channel

View Mode:
5 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Conductor Material

Jacket (Insulation) Material

Shield Material

Adjustment range undelayed short-circuit release

Cable entry

Cable Types

Degree of protection (IP)

Degree of protection (IP), front side

Device construction

Mfr

Number of auxiliary contacts as normally closed contact

Number of auxiliary contacts as normally open contact

Overload release current setting

Package

Product Status

Rated permanent current Iu

Type of control element

Type of electrical connection of main circuit

Operating Temperature

Series

Number of Conductors

Wire Gauge

Voltage

Jacket Color

Conductor Strand

Usage

Jacket (Insulation) Diameter

Conductor Insulation

Shield Type

Shield Coverage

Features

Spool Size

Length

Jacket (Insulation) Thickness

Ratings

30-01514
30-01514

Tensility International Corporation

44
-

Copper, Tinned

Polyphenylene Ether, Modified (mPPE)

Aluminum

500 - 1000

-

Multi-Conductor

IP20

-

Built-in device fixed built-in technique

Tensility International Corp

1

1

80 - 100

Spool

Active

100

-

Frame clamp

-40°C ~ 105°C

-

9

18 AWG

600 V

Black

41/0.0063

-

0.323 (8.20mm)

Polyphenylene Ether, Modified (mPPE)

Foil

100%

Drain Wire

-

502.0 (153.0m)

0.0315 (0.800mm)

UL Style 21509

30-02416
30-02416

Tensility International Corporation

7
-

Copper, Tinned

Thermoplastic Elastomer (TPE)

Copper, Tinned

-

Side

Multi-Conductor

-

IP40

-

Tensility International Corp

-

-

-

Spool

Active

160

Long turning handle

Screw connection

-40°C ~ 105°C

-

2

30 AWG

300 V

Black

7/38

-

0.110 (2.79mm)

Fluorinated Ethylene-Propylene (FEP)

Spiral

100%

-

-

502.0 (153.0m)

0.0236 (0.600mm)

UL Style 21296

30-01776
30-01776

Tensility International Corporation

49
-

Copper, Tinned

Polyphenylene Ether, Modified (mPPE)

-

-

-

Hook-Up

-

-

-

Tensility International Corp

-

-

-

Spool

Active

-

-

-

-40°C ~ 105°C

-

-

26 AWG

600V

Blue

-

-

0.031 (0.79mm)

-

-

-

-

1000.7 (305.0m)

1000.7 (305.0m)

0.010 (0.25mm)

UL Style 11028

30-01789
30-01789

Tensility International Corporation

61
-

Copper, Tinned

Polyphenylene Ether, Modified (mPPE)

-

-

-

Hook-Up

-

-

-

Tensility International Corp

-

-

-

Bulk

Active

-

-

-

-40°C ~ 105°C

-

-

28 AWG

600V

Purple

7/0.005

-

0.035 (0.89mm)

-

-

-

-

1000.7 (305.0m)

1000.7 (305.0m)

0.010 (0.25mm)

UL Style 11028

30-01420
30-01420

Tensility International Corporation

12
-

Copper, Tinned

Polyphenylene Ether, Modified (mPPE)

Aluminum

-

-

Multi-Conductor

-

-

-

Tensility International Corp

-

-

-

Spool

Active

-

-

-

-40°C ~ 105°C

-

3

20 AWG

600 V

Black

26/0.0063

-

0.197 (5.00mm)

Polyphenylene Ether, Modified (mPPE)

Foil

100%

Drain Wire

-

502.0 (153.0m)

0.0327 (0.831mm)

UL Style 21509