- Cable Types
- Conductor Insulation
- Conductor Material
- Conductor Strand
- Features
- Jacket (Insulation) Diameter
- Jacket (Insulation) Material
- Jacket (Insulation) Thickness
- Jacket Color
- Length
- Mfr
- Number of Conductors
Attribute column
Manufacturer
Tensility International Corporation Evaluation Boards - Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Conductor Material | Jacket (Insulation) Material | Shield Material | Adjustment range undelayed short-circuit release | Cable Types | Degree of protection (IP) | Device construction | Mfr | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Overload release current setting | Package | Product Status | Rated permanent current Iu | Type of electrical connection of main circuit | Operating Temperature | Series | Number of Conductors | Wire Gauge | Voltage | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Conductor Insulation | Shield Type | Shield Coverage | Features | Length | Jacket (Insulation) Thickness | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 30-01478 Tensility International Corporation | 44 |
| - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Aluminum | 1760 - 1760 | Multi-Conductor | IP20 | Built-in device fixed built-in technique | Tensility International Corp | 0 | 0 | 64 - 160 | Spool | Active | 160 | Frame clamp | -40°C ~ 105°C | - | 6 | 30 AWG | 600 V | Black | 7/0.0039 | - | 0.161 (4.09mm) | Polyphenylene Ether, Modified (mPPE) | Foil | 100% | Drain Wire | 502.0 (153.0m) | 0.0315 (0.800mm) | UL Style 21509 | ||
![]() 30-01464 Tensility International Corporation | 40 |
| - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Aluminum | - | Multi-Conductor | - | - | Tensility International Corp | - | - | - | Bulk | Active | - | - | -40°C ~ 105°C | - | 5 | 32 AWG | 600 V | Black | 7/0.0031 | - | 0.142 (3.61mm) | Polyphenylene Ether, Modified (mPPE) | Foil | 100% | Drain Wire | 502.0 (153.0m) | 0.0291 (0.740mm) | UL Style 21509 |