- Base Product Number
- Current
- Features
- Ingress Protection
- Lamp Color
- Lens Color
- Lens Size
- Lens Style
- Lens Transparency
- Mfr
- Millicandela Rating
- Package
Attribute column
Manufacturer
Tensility International Corporation Panel Indicators, Pilot Lights
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Panel Cutout Shape | Base Product Number | Mfr | Package | Product Status | RoHS | Series | Tolerance | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power Rating | Ingress Protection | Termination Style | Panel Cutout Dimensions | Voltage | Current | Viewing Angle | Lens Style | Lens Size | Millicandela Rating | Lens Transparency | Wavelength - Peak | Lens Color | Lamp Color | Features | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 12-00002 Tensility International Corporation | 376 |
| - | Round | 12-000 | Tensility International Corp | Bulk | Active | - | - | - | LED | - | - | - | - | - | - | Wire Leads - 6 (152.40mm) | 0.17 (4.37mm) | 2.2V | 20mA | 40° | Round with Domed Top | 3mm, T-1 | 400mcd | Diffused | 573nm | Green | Green | mPPE Wire | Vf (Typ), If (Max) | ||
![]() 12-00004 Tensility International Corporation | 193 |
| - | Round | 12-000 | Tensility International Corp | Bulk | Active | Non-Compliant | - | 10 % | LED | 250 kΩ | 125 °C | -55 °C | Cermet | 500 mW | - | Wire Leads - 6 (152.40mm) | 0.17 (4.37mm) | 2V | 20mA | 40° | Round with Domed Top | 3mm, T-1 | 600mcd | Diffused | 595nm | Yellow | Yellow | mPPE Wire | Vf (Typ), If (Max) | ||
![]() 12-00005 Tensility International Corporation | 25 |
| - | Round | 12-000 | Tensility International Corp | Bulk | Active | - | - | - | LED | - | - | - | - | - | - | Wire Leads - 6 (152.40mm) | 0.17 (4.37mm) | 3V | 20mA | 40° | Round with Domed Top | 3mm, T-1 | 2000mcd | Diffused | 460nm | White | White | mPPE Wire | Vf (Typ), If (Max) | ||
![]() 12-00007 Tensility International Corporation | 494 |
| - | Round | 12-000 | Tensility International Corp | Bulk | Active | - | - | - | LED | - | - | - | - | - | - | Wire Leads - 6 (152.40mm) | 0.17 (4.37mm) | 2.2V | 20mA | 40° | Round with Domed Top | 3mm, T-1 | 400mcd | Diffused | 573nm | Green | Green | mPPE Wire | Vf (Typ), If (Max) | ||
![]() 12-00001 Tensility International Corporation | 438 |
| - | Round | 12-000 | Tensility International Corp | Bulk | Active | - | - | - | LED | - | - | - | - | - | - | Wire Leads - 6 (152.40mm) | 0.17 (4.37mm) | 2V | 20mA | 40° | Round with Domed Top | 3mm, T-1 | 600mcd | Diffused | 625nm | Red | Red | mPPE Wire | Vf (Typ), If (Max) |