- Applications
- Approval Agency
- Cord Length
- Efficiency
- Form
- Input Connector
- Input Type
- No Load Power Consumption
- Operating Temperature
- Output Connector
- Polarization
- Power (Watts)
Attribute column
Manufacturer
Tensility International Corporation AC DC Desktop, Wall Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Weight | Operating Temperature | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Applications | Power (Watts) | Approval Agency | Efficiency | Polarization | Input Type | Voltage - Output | Form | Region Utilized | Cord Length | Input Connector | Output Connector | No Load Power Consumption | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 16-00139 Tensility International Corp | 1035 |
| Datasheet | 15 Weeks | 0.216lb 97.98g | 0°C~45°C | 2.50Lx1.63W x 1.18 H 63.5mmx41.5mmx30.0mm | Active | 1 (Unlimited) | ITE (Commercial) | 18W | cULus, FCC | Level VI | Positive Center | Fixed Blade | 9V | Wall Mount (Class II) | North America | 59 1.50m | NEMA 1-15P | Barrel Plug R/A, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | ROHS3 Compliant | ||
![]() 16-00182 Tensility International Corp | 78 |
| Datasheet | 15 Weeks | 0.245lb 111.13g | 0°C~45°C | 2.70Lx1.69W x 1.28 H 68.5mmx43.0mmx32.5mm | Active | 1 (Unlimited) | ITE (Commercial) | 24W | cULus, FCC | Level VI | Positive Center | Fixed Blade | 12V | Wall Mount (Class II) | North America | 59 1.50m | NEMA 1-15P | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | ROHS3 Compliant | ||
![]() 16-00030 Tensility International Corp | 531 |
| Datasheet | 15 Weeks | 0.124lb 56.25g | 0°C~45°C | 2.01Lx1.44W x 0.98 H 51.0mmx36.5mmx25.0mm | Active | 1 (Unlimited) | ITE (Commercial) | 6W | cULus, FCC | Level VI | Positive Center | Fixed Blade | 12V | Wall Mount (Class II) | North America | 59 1.50m | NEMA 1-15P | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | ROHS3 Compliant | ||
![]() 16-00082 Tensility International Corp | 99 |
| Datasheet | 15 Weeks | 0.155lb 70.31g | 0°C~45°C | 2.19Lx1.56W x 1.06 H 55.5mmx39.5mmx27.0mm | Active | 1 (Unlimited) | ITE (Commercial) | 12W | cULus, FCC | Level VI | Positive Center | Fixed Blade | 12V | Wall Mount (Class II) | North America | 59 1.50m | NEMA 1-15P | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | ROHS3 Compliant | ||
![]() 16-00015 Tensility International Corp | 2018 |
| Datasheet | 15 Weeks | 0.122lb 55.34g | 0°C~45°C | 2.01Lx1.44W x 0.98 H 51.0mmx36.5mmx25.0mm | Active | 1 (Unlimited) | ITE (Commercial) | 5W | cULus, FCC | Level VI | Positive Center | Fixed Blade | 5V | Wall Mount (Class II) | North America | 59 1.50m | NEMA 1-15P | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | ROHS3 Compliant | ||
![]() 16-00206 Tensility International Corp | 868 |
| Datasheet | 15 Weeks | 0.228lb 103.42g | 0°C~45°C | 2.70Lx1.69W x 1.28 H 68.5mmx43.0mmx32.5mm | Active | 1 (Unlimited) | ITE (Commercial) | 24W | cULus, FCC | Level VI | Positive Center | Fixed Blade | 24V | Wall Mount (Class II) | North America | 59 1.50m | NEMA 1-15P | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | ROHS3 Compliant | ||
![]() 16-00123 Tensility International Corp | 338 |
| Datasheet | 15 Weeks | 0.21lb 95.25g | 0°C~45°C | 2.50Lx1.63W x 1.18 H 63.5mmx41.5mmx30.0mm | Active | 1 (Unlimited) | ITE (Commercial) | 15W | cULus, FCC | Level VI | Positive Center | Fixed Blade | 5V | Wall Mount (Class II) | North America | 59 1.50m | NEMA 1-15P | Barrel Plug R/A, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | ROHS3 Compliant | ||
![]() 16-00211 Tensility International Corp | 254 |
| Datasheet | 15 Weeks | 0.228lb 103.42g | 0°C~45°C | 2.70Lx1.69W x 1.28 H 68.5mmx43.0mmx32.5mm | Active | 1 (Unlimited) | ITE (Commercial) | 24W | cULus, FCC | Level VI | Positive Center | Fixed Blade | 24V | Wall Mount (Class II) | North America | 59 1.50m | NEMA 1-15P | Barrel Plug R/A, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | ROHS3 Compliant | ||
![]() 16-00210 Tensility International Corp | 1169 |
| Datasheet | 15 Weeks | 0.228lb 103.42g | 0°C~45°C | 2.70Lx1.69W x 1.28 H 68.5mmx43.0mmx32.5mm | Active | 1 (Unlimited) | ITE (Commercial) | 24W | cULus, FCC | Level VI | Positive Center | Fixed Blade | 24V | Wall Mount (Class II) | North America | 59 1.50m | NEMA 1-15P | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | ROHS3 Compliant | ||
![]() 16-00122 Tensility International Corp | 680 |
| Datasheet | 15 Weeks | 0.21lb 95.25g | 0°C~45°C | 2.50Lx1.63W x 1.18 H 63.5mmx41.5mmx30.0mm | Active | 1 (Unlimited) | ITE (Commercial) | 15W | cULus, FCC | Level VI | Positive Center | Fixed Blade | 5V | Wall Mount (Class II) | North America | 59 1.50m | NEMA 1-15P | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | ROHS3 Compliant |