- Differential Output
- ECCN Code
- HTS Code
- Ihs Manufacturer
- Interface IC Type
- JESD-30 Code
- Length
- Number of Functions
- Number of Terminals
- Operating Temperature-Max
- Package Body Material
- Package Code
Attribute column
Manufacturer
THine Interface - Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Interface Standards | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | ECCN Code | HTS Code | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Temperature Grade | Supply Current-Max | Seated Height-Max | Differential Output | Interface IC Type | Driver Number of Bits | Screening Level | Receiver Number of Bits | Receive Delay-Max | Output Low Current-Max | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() THC63LVD827-Z THine | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() THCV214-1TTN THine Electronics Inc | In Stock | - | Datasheet | YES | 48 | THINE ELECTRONICS INC | - | 70 °C | - | PLASTIC/EPOXY | LFQFP | TFQFP, TQFP48,.35SQ | TQFP48,.35SQ | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Contact Manufacturer | QFP | 3.6 V | 3 V | 3.3 V | EAR99 | 8542.39.00.01 | QUAD | GULL WING | 1 | 0.5 mm | unknown | 48 | S-PQFP-G48 | Not Qualified | COMMERCIAL | 70 mA | 1.2 mm | NO | LINE RECEIVER | - | AEC-Q100 | 1 | 5 ns | 0.000004 A | 7 mm | 7 mm | ||
![]() THC63LVD1027D THine Electronics Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() THCV213-5TTN THine Electronics Inc | In Stock | - | Datasheet | YES | 48 | THINE ELECTRONICS INC | GENERAL PURPOSE | 85 °C | -40 °C | PLASTIC/EPOXY | TFQFP | TFQFP, TQFP48,.35SQ | TQFP48,.35SQ | SQUARE | FLATPACK, THIN PROFILE, FINE PITCH | Contact Manufacturer | QFP | 3.6 V | 3 V | 3.3 V | EAR99 | 8542.39.00.01 | QUAD | GULL WING | 1 | 0.5 mm | unknown | 48 | S-PQFP-G48 | Not Qualified | INDUSTRIAL | 90 mA | 1.2 mm | YES | LINE DRIVER | 1 | - | - | - | - | 7 mm | 7 mm |