- Data Rate
- Function
- Input Type
- Mfr
- Mounting Type
- Number of Outputs
- Operating Temperature
- Output Type
- Package
- Package / Case
- Product Status
- Series
Attribute column
Manufacturer
THine Interface - Serializers, Deserializers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Approvals | Base Product Number | Manufacturer | Manufacturer Part Number | Mfr | Package | Product Status | Rad Hardened | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Power Rating | Voltage - Supply | Current Rating | Function | Number of Outputs | Output Type | Failure Rate | Input Type | Data Rate | Number of Inputs | Features | Height | Height Seated (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() THCV231 THine | 8800 |
| - | Surface Mount | 32-VFQFN Exposed Pad | 32-QFN (5x5) | - | - | - | - | THine Solutions, Inc. | Tray | Active | - | - | -40°C ~ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.7V ~ 3.6V | - | Serializer | 1 | V-by-One®HS | - | CMOS/TTL | 4Gbps | 1 | - | - | - | ||
![]() THC63LVDM87 THine | 47 |
| - | Surface Mount | 49-VFBGA | 49-VFBGA (5x5) | - | - | - | - | THine Solutions, Inc. | Tape & Reel (TR) | Active | - | - | -40°C ~ 85°C (TA) | - | THine® | - | - | - | - | - | - | - | - | - | - | - | 1.62V ~ 3.6V | - | Serializer | 4 | LVDS | - | CMOS/TTL | 1.12Gbps | 28 | - | - | - | ||
![]() THCV214 THine | 1150 | - | - | Surface Mount | Axial | Axial | - | - | - | - | THine Solutions, Inc. | Tape & Reel (TR) | Active | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±0.1% | Active | 2 | ±25ppm/°C | 31.4 kOhms | - | - | Metal Film | 0.125W, 1/8W | - | 3V ~ 3.6V | - | Deserializer | 18 | CMOS/TTL | S (0.001%) | LVDS | - | 1 | Military, Moisture Resistant, Weldable | - | -- | ||
![]() THCV216 THine | 1407 | - | - | Surface Mount | 64-TFSOP (0.240, 6.10mm Width) | 64-TSSOP | - | - | - | - | Vishay Beyschlag/Draloric/BC Components | Bulk | Obsolete | No | - | 0°C ~ 70°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.8V, 3.3V | - | Deserializer | 42 | LVDS | - | V-by-One®HS | 3.75Gbps | 2 | - | - | - | ||
![]() THC63LVDF84C-B THine | 577 |
| - | Surface Mount | 56-TFSOP (0.240, 6.10mm Width) | 56-TSSOP | - | - | - | - | THine Solutions, Inc. | Tray | Active | - | 150 V | -40°C ~ 85°C (TA) | - | THine® | - | 1 % | - | - | 100 ppm/°C | 1.1 Ω | 155 °C | -55 °C | Thin Film | - | 250 mW | 3V ~ 3.6V | - | Deserializer | 28 | CMOS/TTL | - | LVDS | 3.1Gbps | 4 | - | 650 µm | - | ||
![]() THCV236 THine | 9 |
| - | Surface Mount | 64-VFQFN Exposed Pad | 64-QFN (9x9) | - | - | - | - | THine Solutions, Inc. | Tray | Active | - | - | -40°C ~ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.7V ~ 3.6V | - | Deserializer | 1 | LVCMOS | - | V-by-One®HS | 4Gbps | 1 | - | - | - | ||
![]() THCV235 THine | 5000 |
| - | Surface Mount | 64-VFQFN Exposed Pad | 64-QFN (9x9) | - | - | - | - | THine Solutions, Inc. | Tray | Active | - | - | -40°C ~ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.7V ~ 3.6V | - | Serializer | 1 | V-by-One®HS | - | LVCMOS | 4Gbps | 1 | - | - | - | ||
![]() THC63LVDF84C THine | 1310 | - | - | Surface Mount | 56-TFSOP (0.240, 6.10mm Width) | 56-TSSOP | - | - | - | - | THine Solutions, Inc. | Tape & Reel (TR) | Active | - | - | -40°C ~ 85°C (TA) | - | THine® | - | - | - | - | - | - | - | - | - | - | - | 3V ~ 3.6V | - | Deserializer | 28 | CMOS/TTL | - | LVDS | 3.1Gbps | 4 | - | - | - | ||
![]() THC63LVDM87-B THine | 410 |
| - | Surface Mount | 49-VFBGA | 49-VFBGA (5x5) | - | - | - | - | THine Solutions, Inc. | Tray | Active | - | - | -40°C ~ 85°C (TA) | - | THine® | - | - | - | - | - | - | - | - | - | - | - | 1.62V ~ 3.6V | - | Serializer | 4 | LVDS | - | CMOS/TTL | 1.12Gbps | 28 | - | - | - | ||
![]() THCV218 THine | 50 | - | - | Surface Mount | 145-TFBGA | 145-TFBGA (12x12) | - | - | - | - | THine Solutions, Inc. | Tape & Reel (TR) | Active | - | - | -20°C ~ 85°C (TA) | - | THine® | - | - | - | - | - | - | - | - | - | - | - | 1.8V, 3.3V | - | Deserializer | 42 | CMOS/TTL | - | V-by-One®HS | 3.4Gbs | 2 | - | - | - | ||
![]() THCV244A-B THine | 389 |
| - | Surface Mount | 64-VFQFN Exposed Pad | 64-QFN (9x9) | - | - | - | - | THine Solutions, Inc. | Tray | Active | - | - | -40°C ~ 105°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.1V ~ 1.3V, 1.7V ~ 3.6V | - | Deserializer | 6 | CSI-2, MIPI | - | V-by-One®HS | 4Gbps | 8 | - | - | - | ||
![]() THC63LVD1027-B THine | 527 |
| - | Surface Mount | 64-TFSOP (0.240, 6.10mm Width) Exposed Pad | 64-TSSOP | - | THC63 | - | - | THine Solutions, Inc. | Tray | Active | - | - | -40°C ~ 85°C (TA) | - | THine® | - | - | - | - | - | - | - | - | - | - | - | 3V ~ 3.6V | - | Serializer/Deserializer | 30 | LVDS | - | LVDS | - | 30 | - | - | - | ||
![]() THCV234-B THine | 356 |
| - | Surface Mount | 48-VFQFN Exposed Pad | 48-QFN (7x7) | - | - | - | - | THine Solutions, Inc. | Tray | Active | - | - | -40°C ~ 105°C | - | THine® V-by-One® HS | - | - | - | - | - | - | - | - | - | - | - | 1.7V ~ 1.98V, 3V ~ 3.6V | - | Deserializer | 6 | LVDS | - | V-by-One®HS | 3.36Gbps | 2 | - | - | - | ||
![]() THCV217 THine | 3 | - | - | Surface Mount | 105-TFBGA | 105-TFBGA (10x10) | - | - | - | - | THine Solutions, Inc. | Tape & Reel (TR) | Active | - | - | - | - | THine® | - | - | - | - | - | - | - | - | - | - | - | 1.8V, 3.3V | - | Serializer | 2 | V-by-One®HS | - | CMOS/TTL | 3.4Gbps | 42 | - | - | - | ||
![]() THCV213 THine | 1000 | - | - | Surface Mount | 48-TQFP | 48-TQFP (7x7) | CSA, IEC, UL | - | Cutler Hammer, Div of Eaton Co | LGE463035G | THine Solutions, Inc. | Tape & Reel (TR) | Active | - | - | 0°C ~ 70°C (TA) | - | Automotive, AEC-Q100, THine® | - | - | - | - | - | - | - | - | - | - | - | 3V ~ 3.6V | 630 A | Serializer | 2 | LVDS | - | CMOS/TTL | - | 18 | - | - | - | ||
![]() THCV215-B THine | 545 |
| - | Surface Mount | 64-TFSOP (0.240, 6.10mm Width) | 64-TSSOP | - | - | - | - | THine Solutions, Inc. | Tray | Active | - | - | 0°C ~ 70°C (TA) | - | THine® | - | - | - | - | - | - | - | - | - | - | - | 1.8V, 3.3V | - | Serializer | 2 | V-by-One®HS | - | LVDS | 3.75Gbps | 42 | - | - | - | ||
![]() THCV235-Q THine | 806 | - | - | Surface Mount | 64-VFQFN Exposed Pad | 64-QFN (9x9) | - | - | - | - | THine Solutions, Inc. | Tray | Active | - | - | -40°C ~ 105°C (TA) | - | Automotive, AEC-Q100, THine® | - | - | - | - | - | - | - | - | - | - | - | 1.7V ~ 3.6V | - | Serializer | 1 | V-by-One®HS | - | CMOS/TTL | 4Gbps | 1 | - | - | - | ||
![]() THCV236-B THine | 969 |
| - | Surface Mount | 64-VFQFN Exposed Pad | 64-QFN (9x9) | - | THCV236 | - | - | THine Solutions, Inc. | Tray | Active | - | - | -40°C ~ 105°C (TA) | - | THine® | - | - | - | - | - | - | - | - | - | - | - | 1.7V ~ 3.6V | - | Deserializer | 1 | CMOS/TTL | - | V-by-One®HS | 4Gbps | 1 | - | - | - | ||
![]() THCV216-B THine | 575 |
| - | Surface Mount | 64-TFSOP (0.240, 6.10mm Width) | 64-TSSOP | - | - | - | - | THine Solutions, Inc. | Tray | Active | - | - | 0°C ~ 70°C (TA) | - | THine® | - | - | - | - | - | - | - | - | - | - | - | 1.8V, 3.3V | - | Deserializer | 42 | LVDS | - | V-by-One®HS | 3.75Gbps | 2 | - | - | - | ||
![]() THC63LVDM83D-Z-B THine | 676 |
| - | Surface Mount | 56-TFSOP (0.240, 6.10mm Width) | 56-TSSOP | - | THC63 | - | - | THine Solutions, Inc. | Tray | Active | - | - | -40°C ~ 105°C (TA) | - | THine® | - | - | - | - | - | - | - | - | - | - | - | 3V ~ 3.6V | - | Serializer | 4 | LVDS | - | CMOS/TTL | 1.12Gbps | 28 | - | - | - |