- Applications
- Approval Agency
- Base Product Number
- Control Features
- Current - Output (Max)
- Efficiency
- Features
- Mfr
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package
Attribute column
Manufacturer
THine RF Misc ICs and Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Mfr | Package | Product Status | Voltage-Output 1 | Operating Temperature | Series | Size / Dimension | Type | Applications | Number of Outputs | Approval Agency | Efficiency | Voltage - Input (Max) | Voltage - Input (Min) | Current - Output (Max) | Control Features | Voltage - Output 2 | Voltage - Output 3 | Voltage - Output 4 | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() THPM4401A THine | 34 |
| - | Surface Mount | 73-BLGA Module | 73-LGA (15.2x9.2) | THPM4401 | THine Solutions, Inc. | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | 0.6 ~ 5V | -40°C ~ 85°C | THine® | 0.60 L x 0.36 W x 0.12 H (15.2mm x 9.2mm x 3.0mm) | Non-Isolated PoL Module | ITE (Commercial) | 1 | - | 94% | 28V | 4V | 8A | - | - | - | - | Adjustable Output | ||
![]() THPM4301A THine | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |