- Approval Agency
- Efficiency
- Features
- Mounting Type
- Number of Outputs
- Power (Watts)
- Ratings
- Series
- Termination Style
- Topology
- Type
- Voltage - Output
Attribute column
Manufacturer
Thomas Research LED Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Weight | Mfr | Package | Product Status | Standard Number | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Max Power Dissipation | Termination Style | Number of Outputs | Approval Agency | Efficiency | Voltage - Input (Max) | Max Output Current | Voltage - Input (Min) | Current - Output (Max) | Voltage - Output | Topology | Dimming | Features | Height | Length | Width | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 050W-052C1400-L03-UN-D2 Thomas Research Products | 38 |
| Datasheet | 12 Weeks | - | Chassis Mount | - | - | - | - | - | -30°C~80°C | 2017 | SelectSYNC™ Intelligent (50W) | 12.75Lx1.17W x 1.03 H 323.9mmx29.7mmx26.2mm | Obsolete | 1 (Unlimited) | - | Constant Current | - | - | 50W | - | Terminal Block | 1 | CE, cULus | 87% | 277VAC | - | 120VAC | - | 10V~54V | AC DC Converter | Analog | OCP, OTP, OVP, SCP | - | - | - | - | IP20 | ||
![]() LED12W-36-C0250-D Thomas Research Products | 40 |
| Datasheet | 13 Weeks | - | Chassis Mount | 0.363lb 164.65g | - | - | - | - | - | 2016 | LED-12W | 4.04Lx1.48W x 0.95 H 102.6mmx37.6mmx24.1mm | Active | 1 (Unlimited) | - | Constant Current | - | - | 9W | - | Wire Leads | 1 | CE, cURus | 77% | 305VAC | - | 108VAC | - | 12V~36V | AC DC Converter | Analog | OCP, OVP, SCP | - | - | - | RoHS Compliant | IP66 | ||
![]() LED50W-040-C1250-D Thomas Research Products | 36 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | -30°C~60°C | 2016 | LED-50W | 7.64Lx1.69W x 0.98 H 194.0mmx43.0mmx25.0mm | Active | 1 (Unlimited) | Wire Leads | Constant Current | - | - | 50W | 50W | Wire Leads | 1 | CE, cULus | 87% | 305VAC | 1.25A | 90VAC | - | 13V~40V | AC DC Converter | Analog | OCP, OVP, SCP | 24.892mm | - | - | RoHS Compliant | IP66 | ||
![]() LED25W-56-C0450-D Thomas Research Products | 122 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | 0.437lb 198.00g | - | - | - | - | - | - | LED-25W | 3.15Lx3.07W x 0.99 H 80.0mmx78.0mmx25.2mm | Active | 1 (Unlimited) | Wire Leads | Constant Current | - | - | 25W | 25W | Wire Leads | 1 | CE, cURus | 84% | 305VAC | 450mA | 90VAC | - | 19V~56V | AC DC Converter | Analog | OCP, OVP, SCP | 25.146mm | - | - | RoHS Compliant | IP66 | ||
![]() LED30W-85-C0350-D Thomas Research Products | 358 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | -30°C~60°C | - | LED-30W | 4.92Lx1.69W x 0.98 H 125.0mmx43.0mmx25.0mm | Active | 1 (Unlimited) | Wire Leads | Constant Current | 60°C | -30°C | 30W | 30W | Wire Leads | 1 | CE, cURus, FCC | 88% | 305VAC | 350mA | 90VAC | - | 28V~85V | AC DC Converter | Analog | OCP, OVP, SCP | 24.892mm | 124.968mm | 42.926mm | RoHS Compliant | IP66 | ||
![]() LED25W-36-C0700-LE Thomas Research Products | 36 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | 0.437lb 198.00g | - | - | - | - | - | 2016 | LED-25W TE/LE | 3.15Lx3.07W x 0.99 H 80.0mmx78.0mmx25.2mm | Active | 1 (Unlimited) | Wire Leads | Constant Current | 60°C | -30°C | 25W | 25W | Wire Leads | 1 | CE, cULus | 84% | 277VAC | 700mA | 100VAC | - | 18V~36V | AC DC Converter | Triac | OCP, OVP, SCP | 25.146mm | 80.01mm | 77.978mm | RoHS Compliant | IP66, NEMA 4 | ||
![]() LED60W-042-C1400-D Thomas Research | In Stock | - | - | - | - | Chassis Mount | - | Thomas Research Products | Bulk | Active | UL 8750 | -30°C ~ 90°C | - | PLED60W | 5.12 L x 2.33 W x 1.47 H (130.0mm x 59.2mm x 37.3mm) | - | - | - | Constant Current | - | - | 60 W | - | Wire Leads | 1 | CE, cURus, FCC | 86% | 305VAC | - | 90VAC | 1.4A | - | AC DC Converter | Analog | OCP, OVP, SCP | - | - | - | - | IP66, NEMA 6 | ||
![]() PLED150W-053-C2800-D3 Thomas Research | In Stock | - | - | - | - | Chassis Mount | - | Thomas Research Products | Bulk | Obsolete | UL 8750 | - | - | PLED150W | 7.60 L x 2.33 W x 1.47 H (193.0mm x 59.2mm x 37.3mm) | - | - | - | Constant Current | - | - | 150 W | - | Wire Leads | 1 | CE, cUL, cURus, FCC, UL | 90% | 277VAC | - | 100VAC | 2.8A | 18 ~ 53V | AC DC Converter | Analog | OCP, OVP, SCP | - | - | - | - | IP66, NEMA 6 | ||
![]() PLED120W-086-C1400-D3 Thomas Research | In Stock | - | - | - | - | Chassis Mount | - | Thomas Research Products | Bulk | Active | UL 8750 | -30°C ~ 90°C | - | PLED120W | 6.80 L x 2.33 W x 1.47 H (172.7mm x 59.2mm x 37.3mm) | - | - | - | Constant Current | - | - | 120 W | - | Wire Leads | 1 | CE, cURus, FCC | 91% | 305VAC | - | 90VAC | 1.4A | 29 ~ 86V | AC DC Converter | Analog | OCP, OVP, SCP | - | - | - | - | IP66, NEMA 6 | ||
![]() LED30W-42-C0700 Thomas Research Products | 80 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | -30°C~60°C | 2013 | LED-30W | 4.92Lx1.69W x 0.98 H 125.0mmx43.0mmx25.0mm | Active | 1 (Unlimited) | Wire Leads | Constant Current | - | - | 30W | 30W | Wire Leads | 1 | CE, cULus | 87% | 305VAC | 700mA | 90VAC | - | 14V~42V | AC DC Converter | - | OCP, OVP, SCP | 24.892mm | - | - | RoHS Compliant | IP66 | ||
![]() LED25W-12-C2080-D Thomas Research Products | 40 |
| Datasheet | 12 Weeks | - | Chassis Mount | 0.437lb 198.00g | - | - | - | - | - | 2016 | LED-25W | 3.15Lx2.44W x 0.99 H 80.0mmx62.0mmx25.2mm | Active | 1 (Unlimited) | - | Constant Current | - | - | 25W | - | Wire Leads | 1 | CE, cURus | 81% | 305VAC | - | 90VAC | - | 4V~12V | AC DC Converter | Analog | OCP, OVP, SCP | - | - | - | RoHS Compliant | IP66 | ||
![]() LED75W-015-C5000-D Thomas Research Products | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | - | - | - | - | -30°C~70°C | - | LED-75W | 6.42Lx2.81W x 1.83 H 173.0mmx71.3mmx46.5mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | 70°C | -30°C | 75W | 75W | Wire Leads | 1 | CE, cULus | 86% | 305VAC | 5A | 90VAC | - | 5V~15V | AC DC Converter | Analog | OCP, OVP, SCP | 46.482mm | 163.068mm | 71.374mm | RoHS Compliant | IP66 | ||
![]() LED30W-18-C1660-D Thomas Research Products | In Stock | - | Datasheet | 12 Weeks | - | Chassis Mount | - | - | - | - | - | - | 2016 | LED-30W | 4.92Lx1.69W x 0.98 H 125.0mmx43.0mmx25.0mm | Active | 1 (Unlimited) | - | Constant Current | - | - | 30W | - | Wire Leads | 1 | CE, cURus, FCC | 85% | 305VAC | - | 90VAC | - | 6V~18V | AC DC Converter | Analog | OCP, OVP, SCP | - | - | - | RoHS Compliant | IP66 | ||
![]() LED25W-36-C0620 Thomas Research Products | In Stock | - | Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | 0.437lb 198.00g | - | - | - | - | - | 2013 | LED-25W | 3.15Lx3.07W x 0.99 H 80.0mmx78.0mmx25.2mm | Active | 1 (Unlimited) | Wire Leads | Constant Current | - | - | 25W | 25W | Wire Leads | 1 | CE, cULus | 84% | 305VAC | 620mA | 90VAC | - | 12V~36V | AC DC Converter | - | OCP, OVP, SCP | 25.146mm | 80.01mm | 77.978mm | RoHS Compliant | IP66 | ||
![]() LED25W-72-C0350-D Thomas Research Products | 303 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | 0.437lb 198.00g | - | - | - | - | - | 2013 | LED-25W | 3.15Lx3.07W x 0.99 H 80.0mmx78.0mmx25.2mm | Active | 1 (Unlimited) | Wire Leads | Constant Current | - | - | 25W | 25W | Wire Leads | 1 | CE, cULus | 86% | 277VAC | 350mA | 100VAC | - | 24V~72V | AC DC Converter | Analog | OCP, OVP, SCP | 25.146mm | - | - | RoHS Compliant | IP66 | ||
![]() LED30W-36-C0830-D Thomas Research Products | In Stock | - | Datasheet | 12 Weeks | - | Chassis Mount | - | - | - | - | - | - | 2016 | LED-30W | 4.92Lx1.69W x 0.98 H 125.0mmx43.0mmx25.0mm | Active | 1 (Unlimited) | - | Constant Current | - | - | 30W | - | Wire Leads | 1 | CE, cURus, FCC | 87% | 305VAC | - | 90VAC | - | 12V~36V | AC DC Converter | Analog | OCP, OVP, SCP | - | - | - | RoHS Compliant | IP66 | ||
![]() LED25W-48-C0520-TE Thomas Research Products | In Stock | - | Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | 0.437lb 198.00g | - | - | - | - | - | 2016 | LED-25W TE/LE | 3.15Lx3.07W x 0.99 H 80.0mmx78.0mmx25.2mm | Active | 1 (Unlimited) | Wire Leads | Constant Current | 60°C | -30°C | 25W | 25W | Wire Leads | 1 | CE, cULus | 85% | 277VAC | 520mA | 100VAC | - | 24V~48V | AC DC Converter | ELV | OCP, OVP, SCP | 25.146mm | - | - | RoHS Compliant | IP66, NEMA 4 | ||
![]() LED60W-170 Thomas Research Products | In Stock | - | Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | -30°C~65°C | 2013 | LED-60W | 7.25Lx2.81W x 1.83 H 184.0mmx71.3mmx46.5mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Voltage | - | - | 60W | 60W | Wire Leads | 1 | CE, cULus | 92% | 305VAC | 450mA | 90VAC | - | 170V | AC DC Converter | - | OCP, OVP, SCP | 46.482mm | - | - | RoHS Compliant | IP66 | ||
![]() LED25W-72-C0350-LE Thomas Research Products | In Stock | - | Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | 0.437lb 198.00g | - | - | - | - | - | 2016 | LED-25W TE/LE | 3.15Lx3.07W x 0.99 H 80.0mmx78.0mmx25.2mm | Active | 1 (Unlimited) | Wire Leads | Constant Current | 60°C | -30°C | 25W | 25W | Wire Leads | 1 | CE, cULus | 86% | 277VAC | 350mA | 100VAC | - | 36V~72V | AC DC Converter | Triac | OCP, OVP, SCP | 25.146mm | - | - | RoHS Compliant | IP66, NEMA 4 | ||
![]() LED60W-12 Thomas Research Products | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | - | - | - | - | -30°C~65°C | - | LED-60W | 6.42Lx2.81W x 1.83 H 163.0mmx71.3mmx46.5mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Voltage | 65°C | -30°C | 60W | 60W | Wire Leads | 1 | CE, CSA, cULus, EN | 87% | 305VAC | 5A | 90VAC | - | 12V | AC DC Converter | - | OCP, OVP, SCP | 46.482mm | 163.068mm | 71.374mm | RoHS Compliant | IP66 |