- Approval Agency
- Efficiency
- Features
- Mounting Type
- Number of Outputs
- Power (Watts)
- Ratings
- Series
- Termination Style
- Topology
- Type
- Voltage - Output
Attribute column
Manufacturer
Thomas Research LED Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Weight | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Max Power Dissipation | Termination Style | Number of Outputs | Approval Agency | Efficiency | Voltage - Input (Max) | Max Output Current | Voltage - Input (Min) | Voltage - Output | Topology | Dimming | Features | Height | Length | Width | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PLED96W-092-C1050-D-HV Thomas Research Products | In Stock | - | Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | - | 1.4lbs 635g | - | 2016 | PLED96W-HV | 8.54Lx2.33W x 1.47 H 217.0mmx59.2mmx37.3mm | Active | 1 (Unlimited) | Wire Leads | Constant Current | - | - | 96W | 96W | Wire Leads | 1 | CE, cURus | 86% | 480VAC | 1.05A | 277VAC | 31V~92V | AC DC Converter | Analog | OCP, OVP, SCP | 37.338mm | - | - | RoHS Compliant | IP66, NEMA 6 | ||
![]() PLED96W-092-C1050 Thomas Research Products | In Stock | - | Datasheet | 14 Weeks | Chassis Mount | Chassis Mount | - | 1.4lbs 635g | -30°C~65°C | 2016 | PLED96W | 5.98Lx2.31W x 1.46 H 152.0mmx58.8mmx37.0mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | - | - | 96W | 96W | Wire Leads | 1 | CE, cULus | 91% | 305VAC | 1.05A | 90VAC | 31V~92V | AC DC Converter | - | OCP, OVP, SCP | 37.338mm | - | - | RoHS Compliant | IP66, NEMA 6 | ||
![]() PLED96W-046 Thomas Research Products | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | 1.4lbs 635g | -30°C~65°C | - | PLED96W | 5.98Lx2.31W x 1.46 H 152.0mmx58.8mmx37.0mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Voltage | - | - | 96W | 96W | Wire Leads | 1 | CE, cULus | 90% | 305VAC | 2.1A | 90VAC | 46V | AC DC Converter | - | OCP, OVP, SCP | 37.338mm | - | - | RoHS Compliant | IP66, NEMA 6 | ||
![]() PLED96W-048-C2000-D Thomas Research Products | 40 |
| Datasheet | 14 Weeks | Chassis Mount | Chassis Mount | - | 1.4lbs 635g | -30°C~65°C | 2016 | PLED96W | 5.98Lx2.31W x 1.46 H 152.0mmx58.8mmx37.0mm | Active | 1 (Unlimited) | Wire Leads | Constant Current | - | - | 96W | 96W | Wire Leads | 1 | CE, cULus | 90% | 305VAC | 2A | 90VAC | 16V~48V | AC DC Converter | Analog | OCP, OVP, SCP | 37.338mm | - | - | RoHS Compliant | IP66, NEMA 6 | ||
![]() PLED96W-054-C1750-D-HV Thomas Research Products | In Stock | - | Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | - | 1.4lbs 635g | - | 2016 | PLED96W-HV | 8.54Lx2.33W x 1.47 H 217.0mmx59.2mmx37.3mm | Active | 1 (Unlimited) | Wire Leads | Constant Current | - | - | 96W | 96W | Wire Leads | 1 | CE, cURus | 85% | 480VAC | 1.75A | 277VAC | 18V~54V | AC DC Converter | Analog | OCP, OVP, SCP | 37.338mm | - | - | RoHS Compliant | IP66, NEMA 6 | ||
![]() PLED96W-274-C0350-D Thomas Research Products | 40 |
| Datasheet | 14 Weeks | Chassis Mount | Chassis Mount | - | 1.4lbs 635g | -30°C~65°C | 2016 | PLED96W | 5.98Lx2.31W x 1.46 H 152.0mmx58.8mmx37.0mm | Active | 1 (Unlimited) | Wire Leads | Constant Current | 65°C | -30°C | 96W | 96W | Wire Leads | 1 | CE, cULus | 92% | 305VAC | 350mA | 90VAC | 92V~274V | AC DC Converter | Analog | OCP, OVP, SCP | 37.338mm | 150.114mm | 58.928mm | RoHS Compliant | IP66, NEMA 6 | ||
![]() PLED96W-054-C1750-HV Thomas Research Products | In Stock | - | Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | - | 1.4lbs 635g | - | - | PLED96W-HV | 8.54Lx2.33W x 1.47 H 217.0mmx59.2mmx37.3mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | - | - | 96W | 96W | Wire Leads | 1 | CE, cURus | 85% | 480VAC | 1.75A | 277VAC | 18V~54V | AC DC Converter | - | OCP, OVP, SCP | 37.338mm | - | - | RoHS Compliant | IP66, NEMA 6 | ||
![]() LED50W-060-C0830 Thomas Research Products | In Stock | - | Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | - | - | -30°C~60°C | 2016 | LED-50W | 7.64Lx1.69W x 0.98 H 194.0mmx43.0mmx25.0mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | 60°C | -30°C | 50W | 50W | Wire Leads | 1 | CE, cULus | 88% | 305VAC | 830mA | 90VAC | 20V~60V | AC DC Converter | - | OCP, OVP, SCP | 24.892mm | 194.056mm | 42.926mm | RoHS Compliant | IP66 | ||
![]() PLED96W-027-HV Thomas Research Products | In Stock | - | Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | - | 1.4lbs 635g | - | - | PLED96W-HV | 8.54Lx2.33W x 1.47 H 217.0mmx59.2mmx37.3mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Voltage | - | - | 96W | 96W | Wire Leads | 1 | CE, cURus | 83% | 480VAC | 3.5A | 277VAC | 27V | AC DC Converter | - | OCP, OVP, SCP | 37.338mm | - | - | RoHS Compliant | IP66, NEMA 6 | ||
![]() LED20W-28-C0700-D Thomas Research Products | 589 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | - | 0.282lb 127.91g | - | 2016 | LED-20W | 3.74Lx1.61W x 0.98 H 95.0mmx41.0mmx25.0mm | Active | 1 (Unlimited) | Wire Leads | Constant Current | - | - | 20W | 20W | Wire Leads | 1 | CE, cURus | 81% | 305VAC | 700mA | 90VAC | 10V~28V | AC DC Converter | Analog | OCP, OVP, SCP | 24.892mm | 94.996mm | 40.894mm | RoHS Compliant | IP66, NEMA 4 | ||
![]() PLED75W-166-C0450-D Thomas Research Products | 37 |
| Datasheet | 14 Weeks | Chassis Mount | Chassis Mount | - | 1.2lbs 544.3g | -30°C~65°C | 2016 | PLED75W | 5.00Lx2.32W x 1.47 H 140.2mmx58.9mmx37.3mm | Active | 1 (Unlimited) | Wire Leads | Constant Current | 65°C | -30°C | 75W | 75W | Wire Leads | 1 | CE, cULus | 92% | 305VAC | 450mA | 90VAC | 56V~166V | AC DC Converter | Analog | OCP, OVP, SCP | 37.338mm | 127mm | 58.928mm | RoHS Compliant | IP66, NEMA 6 | ||
![]() LED12W-12-C1000 Thomas Research Products | 45 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | - | 0.282lb 127.91g | -30°C~60°C | - | LED-12W | 3.35Lx1.42W x 0.91 H 85.0mmx36.0mmx23.0mm | Active | 1 (Unlimited) | Wire Leads | Constant Current | - | - | 12W | 12W | Wire Leads | 1 | CE, cULus | 78% | 305VAC | 1A | 90VAC | 6V~12V | AC DC Converter | - | OCP, OVP, SCP | 23.114mm | - | - | RoHS Compliant | IP66 | ||
![]() LED25W-40-C0500 Thomas Research Products | 70 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | - | 0.437lb 198.00g | - | 2016 | LED-25W | 3.15Lx3.07W x 0.99 H 80.0mmx78.0mmx25.2mm | Active | 1 (Unlimited) | Wire Leads | Constant Current | - | - | 25W | 25W | Wire Leads | 1 | CE, cULus | 84% | 277VAC | 500mA | 100VAC | 13V~40V | AC DC Converter | - | OCP, OVP, SCP | 25.146mm | - | - | RoHS Compliant | IP66, NEMA 4 | ||
![]() PLED75W-027-C2800-D Thomas Research Products | 315 |
| Datasheet | 14 Weeks | Chassis Mount | Chassis Mount | 100 | 1.2lbs 544.3g | -30°C~65°C | - | PLED75W | 5.00Lx2.32W x 1.47 H 140.2mmx58.9mmx37.3mm | Active | 1 (Unlimited) | Wire Leads | Constant Current | - | - | 75W | 75W | Wire Leads | 1 | CE, cULus | 88% | 305VAC | 2.8A | 90VAC | 9V~27V | AC DC Converter | Analog | OCP, OVP, SCP | 37.338mm | - | - | RoHS Compliant | IP66, NEMA 6 | ||
![]() PLED75W-042-C1790-D Thomas Research Products | 66 |
| Datasheet | 14 Weeks | Chassis Mount | Chassis Mount | - | 1.2lbs 544.3g | -30°C~65°C | - | PLED75W | 5.00Lx2.32W x 1.47 H 140.2mmx58.9mmx37.3mm | Active | 1 (Unlimited) | Wire Leads | Constant Current | - | - | 75W | 75W | Wire Leads | 1 | CE, cULus | 89% | 305VAC | 1.79A | 90VAC | 14V~42V | AC DC Converter | Analog | OCP, OVP, SCP | 37.338mm | - | - | RoHS Compliant | IP66, NEMA 6 | ||
![]() PLED96W-213-C0450 Thomas Research Products | In Stock | - | Datasheet | 14 Weeks | Chassis Mount | Chassis Mount | - | 1.4lbs 635g | -30°C~65°C | 2016 | PLED96W | 5.98Lx2.31W x 1.46 H 152.0mmx58.8mmx37.0mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | - | - | 96W | 96W | Wire Leads | 1 | CE, cULus | 92% | 305VAC | 450mA | 90VAC | 71V~213V | AC DC Converter | - | OCP, OVP, SCP | 37.338mm | - | - | RoHS Compliant | IP66, NEMA 6 | ||
![]() PLED96W-274 Thomas Research Products | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | 1.4lbs 635g | -30°C~65°C | - | PLED96W | 5.98Lx2.31W x 1.46 H 152.0mmx58.8mmx37.0mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Voltage | - | - | 96W | 96W | Wire Leads | 1 | CE, cULus | 92% | 305VAC | 350mA | 90VAC | 274V | AC DC Converter | - | OCP, OVP, SCP | 37.338mm | - | - | RoHS Compliant | IP66, NEMA 6 | ||
![]() LED50W-060-C0830-D Thomas Research Products | 40 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | - | - | -30°C~60°C | 2016 | LED-50W | 7.64Lx1.69W x 0.98 H 194.0mmx43.0mmx25.0mm | Active | 1 (Unlimited) | Wire Leads | Constant Current | - | - | 50W | 50W | Wire Leads | 1 | CE, cULus | 88% | 305VAC | 830mA | 90VAC | 20V~60V | AC DC Converter | Analog | OCP, OVP, SCP | 24.892mm | - | - | RoHS Compliant | IP66 | ||
![]() PLED96W-213 Thomas Research Products | In Stock | - | Datasheet | 14 Weeks | Chassis Mount | Chassis Mount | - | 1.4lbs 635g | -30°C~65°C | 2016 | PLED96W | 5.98Lx2.31W x 1.46 H 152.0mmx58.8mmx37.0mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Voltage | 65°C | -30°C | 96W | 96W | Wire Leads | 1 | CE, cULus | 92% | 305VAC | 450mA | 90VAC | 213V | AC DC Converter | - | OCP, OVP, SCP | 37.338mm | 150.114mm | 58.928mm | RoHS Compliant | IP66, NEMA 6 | ||
![]() PLED96W-054-C1750-D Thomas Research Products | 150 |
| Datasheet | 14 Weeks | Chassis Mount | Chassis Mount | - | 1.4lbs 635g | -30°C~65°C | - | PLED96W | 5.98Lx2.31W x 1.46 H 152.0mmx58.8mmx37.0mm | Active | 1 (Unlimited) | Wire Leads | Constant Current | 65°C | -30°C | 96W | 96W | Wire Leads | 1 | CE, cULus | 91% | 305VAC | 1.75A | 90VAC | 18V~54V | AC DC Converter | Analog | OCP, OVP, SCP | 37.338mm | 150.114mm | 58.928mm | RoHS Compliant | IP66, NEMA 6 |