- Approval Agency
- Efficiency
- Features
- Mounting Type
- Number of Outputs
- Power (Watts)
- Ratings
- Series
- Termination Style
- Topology
- Type
- Voltage - Output
Attribute column
Manufacturer
Thomas Research LED Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Weight | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Max Power Dissipation | Termination Style | Number of Outputs | Approval Agency | Efficiency | Voltage - Input (Max) | Max Output Current | Voltage - Input (Min) | Voltage - Output | Topology | Dimming | Features | Height | Length | Width | RoHS Status | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PLED96W-092 Thomas Research Products | 40 |
| Datasheet | 14 Weeks | Chassis Mount | Chassis Mount | - | 1.4lbs 635g | -30°C~65°C | - | PLED96W | 5.98Lx2.31W x 1.46 H 152.0mmx58.8mmx37.0mm | Active | 1 (Unlimited) | Wire Leads | Constant Voltage | - | - | 96W | 96W | Wire Leads | 1 | CE, cULus | 91% | 305VAC | 1.05A | 90VAC | 92V | AC DC Converter | - | OCP, OVP, SCP | 37.338mm | - | - | RoHS Compliant | IP66, NEMA 6 | ||
![]() PLED96W-069-C1400 Thomas Research Products | In Stock | - | Datasheet | 14 Weeks | Chassis Mount | Chassis Mount | - | 1.4lbs 635g | -30°C~65°C | 2016 | PLED96W | 5.98Lx2.31W x 1.46 H 152.0mmx58.8mmx37.0mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | - | - | 96W | 96W | Wire Leads | 1 | CE, cULus | 91% | 305VAC | 1.4A | 90VAC | 23V~69V | AC DC Converter | - | OCP, OVP, SCP | 37.338mm | - | - | RoHS Compliant | IP66, NEMA 6 | ||
![]() PLED96W-020 Thomas Research Products | In Stock | - | Datasheet | 14 Weeks | Chassis Mount | Chassis Mount | - | 1.4lbs 635g | -30°C~65°C | 2016 | PLED96W | 5.98Lx2.31W x 1.46 H 152.0mmx58.8mmx37.0mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Voltage | 65°C | -30°C | 96W | 96W | Wire Leads | 1 | CE, cULus | 87% | 305VAC | 4.8A | 90VAC | 20V | AC DC Converter | - | OCP, OVP, SCP | 37.338mm | 150.114mm | 58.928mm | RoHS Compliant | IP66, NEMA 6 | ||
![]() PLED96W-027 Thomas Research Products | In Stock | - | Datasheet | 14 Weeks | Chassis Mount | Chassis Mount | - | 1.4lbs 635g | -30°C~65°C | 2016 | PLED96W | 5.98Lx2.31W x 1.46 H 152.0mmx58.8mmx37.0mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Voltage | - | - | 96W | 96W | Wire Leads | 1 | CE, cULus | 88% | 305VAC | 3.5A | 90VAC | 27V | AC DC Converter | - | OCP, OVP, SCP | 37.338mm | - | - | RoHS Compliant | IP66, NEMA 6 | ||
![]() LED50W-060 Thomas Research Products | In Stock | - | Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | - | - | -30°C~60°C | 2016 | LED-50W | 7.64Lx1.69W x 0.98 H 194.0mmx43.0mmx25.0mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Voltage | 60°C | -30°C | 50W | 50W | Wire Leads | 1 | CE, cULus | 88% | 305VAC | 830mA | 90VAC | 60V | AC DC Converter | - | OCP, OVP, SCP | 24.892mm | 194.056mm | 42.926mm | RoHS Compliant | IP66 | ||
![]() LED50W-020 Thomas Research Products | In Stock | - | Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | - | - | -30°C~60°C | 2016 | LED-50W | 7.64Lx1.69W x 0.98 H 194.0mmx43.0mmx25.0mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Voltage | 60°C | -30°C | 50W | 50W | Wire Leads | 1 | CE, cULus | 87% | 305VAC | 2.5A | 90VAC | 20V | AC DC Converter | - | OCP, OVP, SCP | 24.892mm | 194.056mm | 42.926mm | RoHS Compliant | IP66 | ||
![]() PLED96W-027-C3500-D Thomas Research Products | 40 |
| Datasheet | 14 Weeks | Chassis Mount | Chassis Mount | 100 | 1.4lbs 635g | -30°C~65°C | 2016 | PLED96W | 5.98Lx2.31W x 1.46 H 152.0mmx58.8mmx37.0mm | Active | 1 (Unlimited) | Wire Leads | Constant Current | - | - | 96W | 96W | Wire Leads | 1 | CE, cULus | 88% | 305VAC | 3.5A | 90VAC | 9V~27V | AC DC Converter | Analog | OCP, OVP, SCP | 37.338mm | - | - | RoHS Compliant | IP66, NEMA 6 | ||
![]() PLED96W-034-C2800 Thomas Research Products | 40 |
| Datasheet | 14 Weeks | Chassis Mount | Chassis Mount | - | 1.4lbs 635g | -30°C~65°C | 2016 | PLED96W | 5.98Lx2.31W x 1.46 H 152.0mmx58.8mmx37.0mm | Active | 1 (Unlimited) | Wire Leads | Constant Current | - | - | 96W | 96W | Wire Leads | 1 | CE, cULus | 89% | 305VAC | 2.8A | 90VAC | 12V~34V | AC DC Converter | - | OCP, OVP, SCP | 37.338mm | - | - | RoHS Compliant | IP66, NEMA 6 | ||
![]() PLED96W-069-HV Thomas Research Products | In Stock | - | Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | - | 1.4lbs 635g | - | - | PLED96W-HV | 8.54Lx2.33W x 1.47 H 217.0mmx59.2mmx37.3mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Voltage | - | - | 96W | 96W | Wire Leads | 1 | CE, cURus | 86% | 480VAC | 1.4A | 277VAC | 69V | AC DC Converter | Analog | OCP, OVP, SCP | 37.338mm | - | - | RoHS Compliant | IP66, NEMA 6 | ||
![]() PLED96W-274-C0350 Thomas Research Products | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | 1.4lbs 635g | -30°C~65°C | - | PLED96W | 5.98Lx2.31W x 1.46 H 152.0mmx58.8mmx37.0mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | - | - | 96W | 96W | Wire Leads | 1 | CE, cULus | 92% | 305VAC | 350mA | 90VAC | 92V~274V | AC DC Converter | - | OCP, OVP, SCP | 37.338mm | - | - | RoHS Compliant | IP66, NEMA 6 | ||
![]() PLED96W-018-C5350-D Thomas Research Products | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | 1.4lbs 635g | -30°C~65°C | - | PLED96W | 5.98Lx2.31W x 1.46 H 152.0mmx58.8mmx37.0mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | - | - | 96W | 96W | Wire Leads | 1 | CE, cULus | 86% | 305VAC | 5.35A | 90VAC | 6V~18V | AC DC Converter | Analog | OCP, OVP, SCP | 37.338mm | - | - | RoHS Compliant | IP66, NEMA 6 | ||
![]() PLED96W-046-C2100 Thomas Research Products | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | 1.4lbs 635g | -30°C~65°C | - | PLED96W | 5.98Lx2.31W x 1.46 H 152.0mmx58.8mmx37.0mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | - | - | 96W | 96W | Wire Leads | 1 | CE, cULus | 90% | 305VAC | 2.1A | 90VAC | 16V~46V | AC DC Converter | - | OCP, OVP, SCP | 37.338mm | - | - | RoHS Compliant | IP66, NEMA 6 | ||
![]() PLED96W-018-C5350 Thomas Research Products | In Stock | - | Datasheet | 14 Weeks | Chassis Mount | Chassis Mount | - | 1.4lbs 635g | -30°C~65°C | 2016 | PLED96W | 5.98Lx2.31W x 1.46 H 152.0mmx58.8mmx37.0mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | - | - | 96W | 96W | Wire Leads | 1 | CE, cULus | 86% | 305VAC | 5.35A | 90VAC | 6V~18V | AC DC Converter | - | OCP, OVP, SCP | 37.338mm | - | - | RoHS Compliant | IP66, NEMA 6 | ||
![]() PLED96W-030-C3150 Thomas Research Products | 36 |
| Datasheet | 14 Weeks | Chassis Mount | Chassis Mount | - | 1.4lbs 635g | -30°C~65°C | 2016 | PLED96W | 5.98Lx2.31W x 1.46 H 152.0mmx58.8mmx37.0mm | Active | 1 (Unlimited) | Wire Leads | Constant Current | - | - | 96W | 96W | Wire Leads | 1 | CE, cULus | 89% | 305VAC | 3.15A | 90VAC | 10V~30V | AC DC Converter | - | OCP, OVP, SCP | 37.338mm | - | - | RoHS Compliant | IP66, NEMA 6 | ||
![]() PLED96W-048-C2000 Thomas Research Products | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | 1.4lbs 635g | -30°C~65°C | - | PLED96W | 5.98Lx2.31W x 1.46 H 152.0mmx58.8mmx37.0mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | - | - | 96W | 96W | Wire Leads | 1 | CE, cULus | 90% | 305VAC | 2A | 90VAC | 16V~48V | AC DC Converter | - | OCP, OVP, SCP | 37.338mm | - | - | RoHS Compliant | IP66, NEMA 6 | ||
![]() LED50W-040 Thomas Research Products | In Stock | - | Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | - | - | -30°C~60°C | 2016 | LED-50W | 7.64Lx1.69W x 0.98 H 194.0mmx43.0mmx25.0mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Voltage | - | - | 50W | 50W | Wire Leads | 1 | CE, cULus | 87% | 305VAC | 1.25A | 90VAC | 40V | AC DC Converter | - | OCP, OVP, SCP | 24.892mm | - | - | RoHS Compliant | IP66 | ||
![]() PLED96W-020-C4800-HV Thomas Research Products | In Stock | - | Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | - | 1.4lbs 635g | - | - | PLED96W-HV | 8.54Lx2.33W x 1.47 H 217.0mmx59.2mmx37.3mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | - | - | 96W | 96W | Wire Leads | 1 | CE, cURus | 81% | 480VAC | 4.8A | 277VAC | 7V~20V | AC DC Converter | - | OCP, OVP, SCP | 37.338mm | - | - | RoHS Compliant | IP66, NEMA 6 | ||
![]() PLED96W-092-C1050-HV Thomas Research Products | In Stock | - | Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | - | 1.4lbs 635g | - | - | PLED96W-HV | 8.54Lx2.33W x 1.47 H 217.0mmx59.2mmx37.3mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | - | - | 96W | 96W | Wire Leads | 1 | CE, cURus | 86% | 480VAC | 1.05A | 277VAC | 31V~92V | AC DC Converter | Analog | OCP, OVP, SCP | 37.338mm | - | - | RoHS Compliant | IP66, NEMA 6 | ||
![]() PLED96W-046-HV Thomas Research Products | In Stock | - | Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | - | 1.4lbs 635g | - | - | PLED96W-HV | 8.54Lx2.33W x 1.47 H 217.0mmx59.2mmx37.3mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Voltage | - | - | 96W | 96W | Wire Leads | 1 | CE, cURus | 85% | 480VAC | 2.1A | 277VAC | 46V | AC DC Converter | - | OCP, OVP, SCP | 37.338mm | - | - | RoHS Compliant | IP66, NEMA 6 | ||
![]() PLED96W-046-C2100-HV Thomas Research Products | In Stock | - | Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | - | 1.4lbs 635g | - | - | PLED96W-HV | 8.54Lx2.33W x 1.47 H 217.0mmx59.2mmx37.3mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | - | - | 96W | 96W | Wire Leads | 1 | CE, cURus | 85% | 480VAC | 2.1A | 277VAC | 16V~46V | AC DC Converter | - | OCP, OVP, SCP | 37.338mm | - | - | RoHS Compliant | IP66, NEMA 6 |