- Approval Agency
- Efficiency
- Features
- Mounting Type
- Number of Outputs
- Power (Watts)
- Ratings
- Series
- Termination Style
- Topology
- Type
- Voltage - Output
Attribute column
Manufacturer
Thomas Research LED Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Weight | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Power (Watts) | Max Power Dissipation | Termination Style | Number of Outputs | Approval Agency | Efficiency | Voltage - Input (Max) | Max Output Current | Voltage - Input (Min) | Voltage - Output | Topology | Dimming | Features | Height | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PLED96W-024-C4000 Thomas Research Products | In Stock | - | Datasheet | 14 Weeks | Chassis Mount | Chassis Mount | 1.4lbs 635g | -30°C~65°C | 2016 | PLED96W | 5.98Lx2.31W x 1.46 H 152.0mmx58.8mmx37.0mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | 96W | 96W | Wire Leads | 1 | CE, cULus | 88% | 305VAC | 4A | 90VAC | 8V~24V | AC DC Converter | - | OCP, OVP, SCP | 37.338mm | RoHS Compliant | IP66, NEMA 6 | ||
![]() PLED96W-018-HV Thomas Research Products | In Stock | - | Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | 1.4lbs 635g | - | - | PLED96W-HV | 8.54Lx2.33W x 1.47 H 217.0mmx59.2mmx37.3mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Voltage | 96W | 96W | Wire Leads | 1 | CE, cURus | 81% | 480VAC | 5.35A | 277VAC | 18V | AC DC Converter | - | OCP, OVP, SCP | 37.338mm | RoHS Compliant | IP66, NEMA 6 | ||
![]() PLED96W-018-C5350-HV Thomas Research Products | In Stock | - | Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | 1.4lbs 635g | - | - | PLED96W-HV | 8.54Lx2.33W x 1.47 H 217.0mmx59.2mmx37.3mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | 96W | 96W | Wire Leads | 1 | CE, cURus | 81% | 480VAC | 5.35A | 277VAC | 6V~18V | AC DC Converter | - | OCP, OVP, SCP | 37.338mm | RoHS Compliant | IP66, NEMA 6 | ||
![]() LED50W-015-C3330 Thomas Research Products | In Stock | - | Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | - | -30°C~60°C | 2016 | LED-50W | 7.64Lx1.69W x 0.98 H 194.0mmx43.0mmx25.0mm | Active | 1 (Unlimited) | Wire Leads | Constant Current | 50W | 50W | Wire Leads | 1 | CE, cULus | 85% | 305VAC | 3.33A | 90VAC | 5V~15V | AC DC Converter | - | OCP, OVP, SCP | 24.892mm | RoHS Compliant | IP66 | ||
![]() PLED96W-034-C2800-D-HV Thomas Research Products | In Stock | - | Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | 1.4lbs 635g | - | 2016 | PLED96W-HV | 8.54Lx2.33W x 1.47 H 217.0mmx59.2mmx37.3mm | Active | 1 (Unlimited) | Wire Leads | Constant Current | 96W | 96W | Wire Leads | 1 | CE, cURus | 84% | 480VAC | 2.8A | 277VAC | 12V~34V | AC DC Converter | Analog | OCP, OVP, SCP | 37.338mm | RoHS Compliant | IP66, NEMA 6 | ||
![]() LED50W-029-C1750 Thomas Research Products | 36 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | - | -30°C~60°C | 2016 | LED-50W | 7.64Lx1.69W x 0.98 H 194.0mmx43.0mmx25.0mm | Active | 1 (Unlimited) | Wire Leads | Constant Current | 50W | 50W | Wire Leads | 1 | CE, cULus | 87% | 305VAC | 1.75A | 90VAC | 9V~29V | AC DC Converter | - | OCP, OVP, SCP | 24.892mm | RoHS Compliant | IP66 | ||
![]() PLED96W-030 Thomas Research Products | 40 |
| Datasheet | 14 Weeks | Chassis Mount | Chassis Mount | 1.4lbs 635g | -30°C~65°C | - | PLED96W | 5.98Lx2.31W x 1.46 H 152.0mmx58.8mmx37.0mm | Active | 1 (Unlimited) | Wire Leads | Constant Voltage | 96W | 96W | Wire Leads | 1 | CE, cULus | 89% | 305VAC | 3.15A | 90VAC | 30V | AC DC Converter | - | OCP, OVP, SCP | 37.338mm | RoHS Compliant | IP66, NEMA 6 | ||
![]() PLED96W-034-C2800-HV Thomas Research Products | In Stock | - | Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | 1.4lbs 635g | - | - | PLED96W-HV | 8.54Lx2.33W x 1.47 H 217.0mmx59.2mmx37.3mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | 96W | 96W | Wire Leads | 1 | CE, cURus | 84% | 480VAC | 2.8A | 277VAC | 12V~34V | AC DC Converter | - | OCP, OVP, SCP | 37.338mm | RoHS Compliant | IP66, NEMA 6 | ||
![]() PLED96W-036-C2660-HV Thomas Research Products | In Stock | - | Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | 1.4lbs 635g | - | - | PLED96W-HV | 8.54Lx2.33W x 1.47 H 217.0mmx59.2mmx37.3mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | 96W | 96W | Wire Leads | 1 | CE, cURus | 84% | 480VAC | 2.66A | 277VAC | 12V~36V | AC DC Converter | - | OCP, OVP, SCP | 37.338mm | RoHS Compliant | IP66, NEMA 6 | ||
![]() PLED96W-274-C0350-HV Thomas Research Products | In Stock | - | Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | 1.4lbs 635g | - | - | PLED96W-HV | 8.54Lx2.33W x 1.47 H 217.0mmx59.2mmx37.3mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | 96W | 96W | Wire Leads | 1 | CE, cURus | 88% | 480VAC | 350mA | 277VAC | 92V~274V | AC DC Converter | - | OCP, OVP, SCP | 37.338mm | RoHS Compliant | IP66, NEMA 6 | ||
![]() PLED96W-020-HV Thomas Research Products | In Stock | - | Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | 1.4lbs 635g | - | - | PLED96W-HV | 8.54Lx2.33W x 1.47 H 217.0mmx59.2mmx37.3mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Voltage | 96W | 96W | Wire Leads | 1 | CE, cURus | 81% | 480VAC | 4.8A | 277VAC | 20V | AC DC Converter | - | OCP, OVP, SCP | 37.338mm | RoHS Compliant | IP66, NEMA 6 | ||
![]() PLED96W-025-C3840-D-HV Thomas Research Products | In Stock | - | Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | 1.4lbs 635g | - | - | PLED96W-HV | 8.54Lx2.33W x 1.47 H 217.0mmx59.2mmx37.3mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | 96W | 96W | Wire Leads | 1 | CE, cURus | 83% | 480VAC | 3.84A | 277VAC | 9V~25V | AC DC Converter | Analog | OCP, OVP, SCP | 37.338mm | RoHS Compliant | IP66, NEMA 6 | ||
![]() LED40W-036-C1100 Thomas Research Products | 98 |
| Datasheet | 12 Weeks | - | Chassis Mount | 0.015lb 6.8g | -30°C~60°C | - | LED-40W | 3.74Lx2.76W x 1.26 H 95.0mmx70.0mmx32.0mm | Active | 1 (Unlimited) | - | Constant Current | 40W | - | Wire Leads | 1 | CE, cURus | 86% | 305VAC | - | 90VAC | 12V~36V | AC DC Converter | - | OCP, OVP, SCP | - | RoHS Compliant | IP66, NEMA 4 | ||
![]() PLED150W-428-C0350-D Thomas Research Products | In Stock | - | Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | 1.6lbs 725.7g | - | 2016 | PLED150W | 7.60Lx2.33W x 1.47 H 193.0mmx59.2mmx37.3mm | Active | 1 (Unlimited) | Wire Leads | Constant Current | 150W | 150W | Wire Leads | 1 | CE, cURus | 92% | 277VAC | 350mA | 100VAC | 142V~428V | AC DC Converter | Analog | OCP, OVP, SCP | 37.338mm | RoHS Compliant | IP66, NEMA 6 | ||
![]() LED09W120-014-C0700-LT Thomas Research Products | In Stock | - | Datasheet | 14 Weeks | Chassis Mount | Chassis Mount | 0.282lb 127.91g | - | 2016 | LED-LT (9W) | 3.35Lx1.42W x 0.90 H 85.0mmx36.0mmx23.0mm | Active | 1 (Unlimited) | Wire Leads | Constant Current | 9W | 9W | Wire Leads | 1 | CE, cURus | 83% | 132VAC | 700mA | 108VAC | 8V~14V | AC DC Converter | ELV, Triac | OCP, OVP, SCP | 22.86mm | RoHS Compliant | IP66 | ||
![]() LED09W230-028-C0350-LT Thomas Research Products | 40 |
| Datasheet | 12 Weeks | - | Chassis Mount | 0.282lb 127.91g | - | 2016 | LED-LT (9W) | 3.35Lx1.42W x 0.90 H 85.0mmx36.0mmx23.0mm | Active | 1 (Unlimited) | - | Constant Current | 9W | - | Wire Leads | 1 | CE, cURus | 84% | 300VAC | - | - | 17V~28V | AC DC Converter | ELV, Triac | OCP, OVP, SCP | - | RoHS Compliant | IP66 | ||
![]() LED09W120-036-C0250-LT Thomas Research Products | 40 |
| Datasheet | 12 Weeks | - | Chassis Mount | 0.282lb 127.91g | - | 2016 | LED-LT (9W) | 3.35Lx1.42W x 0.90 H 85.0mmx36.0mmx23.0mm | Active | 1 (Unlimited) | - | Constant Current | 9W | - | Wire Leads | 1 | CE, cURus | 85% | 132VAC | - | 108VAC | 22V~36V | AC DC Converter | ELV, Triac | OCP, OVP, SCP | - | RoHS Compliant | IP66 | ||
![]() LED12W-12-C1000-D Thomas Research Products | In Stock | - | Datasheet | 12 Weeks | - | Chassis Mount | 0.282lb 127.91g | - | 2016 | LED-12W | - | Active | 1 (Unlimited) | - | Constant Current | 12W | - | Wire Leads | 1 | CE, cURus | 78% | 305VAC | - | 90VAC | 6V~12V | AC DC Converter | Analog | OCP, OVP, SCP | - | RoHS Compliant | IP66 | ||
![]() LED09W120-030-C0300-LT Thomas Research Products | 24 |
| Datasheet | 12 Weeks | - | Chassis Mount | 0.282lb 127.91g | - | 2016 | LED-LT (9W) | 3.35Lx1.42W x 0.90 H 85.0mmx36.0mmx23.0mm | Active | 1 (Unlimited) | - | Constant Current | 9W | - | Wire Leads | 1 | CE, cURus | 85% | 132VAC | - | 108VAC | 18V~30V | AC DC Converter | ELV, Triac | OCP, OVP, SCP | - | RoHS Compliant | IP66 | ||
![]() LED96W-069-C1400-LT Thomas Research Products | 40 |
| Datasheet | 12 Weeks | - | Chassis Mount | 0.687lb 311.62g | - | 2016 | LED-96W-LT | 6.34Lx2.40W x 1.50 H 161.0mmx61.0mmx38.0mm | Active | 1 (Unlimited) | - | Constant Current | 96W | - | Wire Leads | 1 | CE, cURus | 91% | 305VAC | - | 100VAC | 41V~69V | AC DC Converter | ELV, Triac | OCP, OVP, SCP | - | RoHS Compliant | IP66, NEMA 4 |