- Approval Agency
- Efficiency
- Features
- Mounting Type
- Number of Outputs
- Power (Watts)
- Ratings
- Series
- Termination Style
- Topology
- Type
- Voltage - Output
Attribute column
Manufacturer
Thomas Research LED Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Weight | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Max Power Dissipation | Termination Style | Number of Outputs | Approval Agency | Efficiency | Voltage - Input (Max) | Max Output Current | Voltage - Input (Min) | Voltage - Output | Topology | Dimming | Features | Height | Length | Width | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LED09W230-036-C0250-LT Thomas Research Products | 36 |
| Datasheet | 12 Weeks | - | Chassis Mount | 0.282lb 127.91g | - | 2016 | LED-LT (9W) | 3.35Lx1.42W x 0.90 H 85.0mmx36.0mmx23.0mm | Active | 1 (Unlimited) | - | Constant Current | - | - | 9W | - | Wire Leads | 1 | CE, cURus | 85% | 300VAC | - | 208VAC | 22V~36V | AC DC Converter | ELV, Triac | OCP, OVP, SCP | - | - | - | RoHS Compliant | IP66 | ||
![]() LED12W120-024-C0500-LT Thomas Research Products | In Stock | - | Datasheet | 14 Weeks | Chassis Mount | Chassis Mount | - | - | 2016 | LED-LT (12W) | 3.35Lx1.42W x 0.90 H 85.0mmx36.0mmx23.0mm | Active | 1 (Unlimited) | Wire Leads | Constant Current | - | - | 12W | 12W | Wire Leads | 1 | CE, cURus | 83% | 132VAC | 500mA | 108VAC | 14V~24V | AC DC Converter | ELV, Triac | OCP, OVP, SCP | 22.86mm | 85.09mm | 36.068mm | RoHS Compliant | IP66 | ||
![]() LED20W-24-C0830 Thomas Research Products | 36 |
| Datasheet | 12 Weeks | - | Chassis Mount | 0.364lb 165.11g | -30°C~60°C | 2016 | LED-20W | 3.74Lx1.61W x 0.98 H 95.0mmx41.0mmx25.0mm | Active | 1 (Unlimited) | - | Constant Current | - | - | 20W | - | Wire Leads | 1 | CE, cURus | 81% | 305VAC | - | 90VAC | 8V~24V | AC DC Converter | - | OCP, OVP, SCP | - | - | - | RoHS Compliant | IP66, NEMA 4 | ||
![]() PLED120W-057-C2100-D Thomas Research Products | In Stock | - | Datasheet | 8 Weeks | Chassis Mount | Chassis Mount | 1.6lbs 725.7g | - | 2016 | PLED120W | 7.60Lx2.33W x 1.47 H 193.0mmx59.2mmx37.3mm | Active | 1 (Unlimited) | Wire Leads | Constant Current | - | - | 120W | 120W | Wire Leads | 1 | CE, cURus | 90% | 277VAC | 2.1A | 100VAC | 19V~57V | AC DC Converter | Analog | OCP, OVP, SCP | 37.338mm | - | - | RoHS Compliant | IP66, NEMA 6 | ||
![]() LED09W120-030-C0300-LT Thomas Research Products | 24 |
| Datasheet | 12 Weeks | - | Chassis Mount | 0.282lb 127.91g | - | 2016 | LED-LT (9W) | 3.35Lx1.42W x 0.90 H 85.0mmx36.0mmx23.0mm | Active | 1 (Unlimited) | - | Constant Current | - | - | 9W | - | Wire Leads | 1 | CE, cURus | 85% | 132VAC | - | 108VAC | 18V~30V | AC DC Converter | ELV, Triac | OCP, OVP, SCP | - | - | - | RoHS Compliant | IP66 | ||
![]() LED20W-24 Thomas Research Products | 86 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | 0.282lb 127.91g | -30°C~60°C | - | LED-20W | 3.74Lx1.61W x 0.98 H 95.0mmx41.0mmx25.0mm | Active | 1 (Unlimited) | Wire Leads | Constant Voltage | - | - | 20W | 20W | Wire Leads | 1 | CE, cULus | 87% | 305VAC | 830mA | 90VAC | 24V | AC DC Converter | - | OCP, OVP, SCP | 24.892mm | - | - | RoHS Compliant | IP66 | ||
![]() LED20W-28-C0700 Thomas Research Products | 36 |
| Datasheet | 12 Weeks | - | Chassis Mount | 0.282lb 127.91g | - | 2016 | LED-20W | - | Active | 1 (Unlimited) | - | Constant Current | - | - | 20W | - | Wire Leads | 1 | CE, cURus | 81% | 305VAC | - | 90VAC | 10V~28V | AC DC Converter | Analog | OCP, OVP, SCP | - | - | - | RoHS Compliant | IP66, NEMA 4 | ||
![]() PLED96W-046-C2100-D-HV Thomas Research Products | 60 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | 1.4lbs 635g | - | 2016 | PLED96W-HV | 8.54Lx2.33W x 1.47 H 217.0mmx59.2mmx37.3mm | Active | 1 (Unlimited) | Wire Leads | Constant Current | - | - | 96W | 96W | Wire Leads | 1 | CE, cURus | 85% | 480VAC | 2.1A | 277VAC | 16V~46V | AC DC Converter | Analog | OCP, OVP, SCP | 37.338mm | - | - | RoHS Compliant | IP66, NEMA 6 | ||
![]() LED50W-036-C1400 Thomas Research Products | In Stock | - | Datasheet | 12 Weeks | - | Chassis Mount | - | -30°C~65°C | - | LED-50W | 7.64Lx1.69W x 0.98 H 194.0mmx43.0mmx25.0mm | Active | 1 (Unlimited) | - | Constant Current | - | - | 50W | - | Wire Leads | 1 | CE, cULus | 87% | 305VAC | - | 90VAC | 12V~36V | AC DC Converter | - | OCP, OVP, SCP | - | - | - | RoHS Compliant | IP66 | ||
![]() PLED96W-024-C4000-D Thomas Research Products | 59 |
| Datasheet | 14 Weeks | Chassis Mount | Chassis Mount | 1.4lbs 635g | -30°C~65°C | - | PLED96W | 5.98Lx2.31W x 1.46 H 152.0mmx58.8mmx37.0mm | Active | 1 (Unlimited) | Wire Leads | Constant Current | 65°C | -30°C | 96W | 96W | Wire Leads | 1 | CE, cULus | 88% | 305VAC | 4A | 90VAC | 8V~24V | AC DC Converter | Analog | OCP, OVP, SCP | 37.338mm | 150.114mm | 58.928mm | RoHS Compliant | IP66, NEMA 6 | ||
![]() LED20W-24-C0700 Thomas Research Products | 140 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | 0.282lb 127.91g | -30°C~60°C | - | LED-20W | 3.74Lx1.61W x 0.98 H 95.0mmx41.0mmx25.0mm | Active | 1 (Unlimited) | Wire Leads | Constant Current | - | - | 20W | 20W | Wire Leads | 1 | CE, cULus | 87% | 305VAC | 700mA | 90VAC | 12V~24V | AC DC Converter | - | OCP, OVP, SCP | 24.892mm | - | - | RoHS Compliant | IP66 | ||
![]() LED20W-36-C0550 Thomas Research Products | 95 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | 0.282lb 127.91g | -30°C~60°C | 2013 | LED-20W | 3.74Lx1.61W x 0.98 H 95.0mmx41.0mmx25.0mm | Active | 1 (Unlimited) | Wire Leads | Constant Current | - | - | 20W | 20W | Wire Leads | 1 | CE, cULus | 88% | 305VAC | 550mA | 90VAC | 18V~36V | AC DC Converter | - | OCP, OVP, SCP | 24.892mm | - | - | RoHS Compliant | IP66, NEMA 4 | ||
![]() PLED96W-030-C3150-D Thomas Research Products | 36 |
| Datasheet | 14 Weeks | Chassis Mount | Chassis Mount | 1.4lbs 635g | -30°C~65°C | 2016 | PLED96W | 5.98Lx2.31W x 1.46 H 152.0mmx58.8mmx37.0mm | Active | 1 (Unlimited) | Wire Leads | Constant Current | - | - | 96W | 96W | Wire Leads | 1 | CE, cULus | 89% | 305VAC | 3.15A | 90VAC | 10V~30V | AC DC Converter | Analog | OCP, OVP, SCP | 37.338mm | - | - | RoHS Compliant | IP66, NEMA 6 | ||
![]() LED25W-36-C0700 Thomas Research Products | 520 |
| Datasheet | 12 Weeks | - | Chassis Mount | 0.437lb 198.00g | - | 2013 | LED-25W | 3.15Lx3.07W x 0.99 H 80.0mmx78.0mmx25.2mm | Active | 1 (Unlimited) | - | Constant Current | - | - | 25W | - | Wire Leads | 1 | CE, cULus | 84% | 305VAC | - | 90VAC | 12V~36V | AC DC Converter | - | OCP, OVP, SCP | - | - | - | RoHS Compliant | IP66 | ||
![]() LED25W-28-C0850-D Thomas Research Products | 392 |
| Datasheet | 14 Weeks | - | Chassis Mount | 0.437lb 198.00g | - | - | LED-25W | 3.15Lx3.07W x 0.99 H 80.0mmx78.0mmx25.2mm | Active | 1 (Unlimited) | - | Constant Current | - | - | 25W | - | Wire Leads | 1 | CE, cULus | 83% | 305VAC | - | 90VAC | 10V~28V | AC DC Converter | Analog | OCP, OVP, SCP | - | - | - | RoHS Compliant | IP66 | ||
![]() LED25W-24-C1040 Thomas Research Products | 117 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | 0.437lb 198.00g | - | - | LED-25W | 3.15Lx3.07W x 0.99 H 80.0mmx78.0mmx25.2mm | Active | 1 (Unlimited) | Wire Leads | Constant Current | - | - | 25W | 25W | Wire Leads | 1 | CE, cULus | 83% | 305VAC | 1.04A | 90VAC | 8V~24V | AC DC Converter | - | OCP, OVP, SCP | 25.146mm | - | - | RoHS Compliant | IP66 | ||
![]() LED25W-62-C0400-D Thomas Research Products | 42 |
| Datasheet | 12 Weeks | - | Chassis Mount | - | -30°C~90°C | 2016 | LED-25W HL | 3.15Lx2.44W x 1.18 H 80.0mmx62.0mmx30.0mm | Active | 1 (Unlimited) | - | Constant Current | - | - | 24.8W | - | Wire Leads | 1 | CE, cURus | 85% | 305VAC | - | 90VAC | 21V~62V | AC DC Converter | Analog | OCP, OTP, OVP, SCP | - | - | - | RoHS Compliant | IP66 | ||
![]() LED100WPS1-24 Thomas Research Products | 40 |
| Datasheet | 12 Weeks | - | Chassis Mount | 1.1lbs 499g | - | 2016 | - | - | Active | 1 (Unlimited) | - | Constant Voltage | - | - | 100W | - | Wire Leads | 1 | cURus | 88% | 305VAC | - | 108VAC | 24V | AC DC Converter | - | OCP, OVP, SCP | - | - | - | RoHS Compliant | IP20 | ||
![]() LED09W120-020-C0450-LT Thomas Research Products | 40 |
| Datasheet | 14 Weeks | Chassis Mount | Chassis Mount | 0.282lb 127.91g | - | 2016 | LED-LT (9W) | 3.35Lx1.42W x 0.90 H 85.0mmx36.0mmx23.0mm | Active | 1 (Unlimited) | Wire Leads | Constant Current | - | - | 9W | 9W | Wire Leads | 1 | CE, cURus | 84% | 132VAC | 450mA | 108VAC | 12V~20V | AC DC Converter | ELV, Triac | OCP, OVP, SCP | 22.86mm | - | - | RoHS Compliant | IP66 | ||
![]() LED30W-85-C0350 Thomas Research Products | 141 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | - | -30°C~60°C | - | LED-30W | 4.92Lx1.69W x 0.98 H 125.0mmx43.0mmx25.0mm | Active | 1 (Unlimited) | Wire Leads | Constant Current | - | - | 30W | 30W | Wire Leads | 1 | CE, cULus | 88% | 305VAC | 350mA | 90VAC | 28V~85V | AC DC Converter | - | OCP, OVP, SCP | 24.892mm | - | - | RoHS Compliant | IP66 |