- Approval Agency
- Efficiency
- Features
- Mounting Type
- Number of Outputs
- Power (Watts)
- Ratings
- Series
- Termination Style
- Topology
- Type
- Voltage - Output
Attribute column
Manufacturer
Thomas Research LED Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Weight | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Max Power Dissipation | Termination Style | Number of Outputs | Approval Agency | Efficiency | Voltage - Input (Max) | Max Output Current | Voltage - Input (Min) | Voltage - Output | Topology | Dimming | Features | Height | Length | Width | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LED12W120-048-C0250-LT Thomas Research Products | In Stock | - | Datasheet | 14 Weeks | Chassis Mount | Chassis Mount | - | - | 2016 | LED-LT (12W) | 3.35Lx1.42W x 0.90 H 85.0mmx36.0mmx23.0mm | Active | 1 (Unlimited) | Wire Leads | Constant Current | - | - | 12W | 12W | Wire Leads | 1 | CE, cURus | 85% | 132VAC | 250mA | 108VAC | 29V~48V | AC DC Converter | ELV, Triac | OCP, OVP, SCP | 22.86mm | 85.09mm | 36.068mm | RoHS Compliant | IP66 | ||
![]() LED12W120-012-C1000-LT Thomas Research Products | 59 |
| Datasheet | 14 Weeks | Chassis Mount | Chassis Mount | - | - | 2016 | LED-LT (12W) | 3.35Lx1.42W x 0.90 H 85.0mmx36.0mmx23.0mm | Active | 1 (Unlimited) | Wire Leads | Constant Current | - | - | 12W | 12W | Wire Leads | 1 | CE, cURus | 81% | 132VAC | 1A | 108VAC | 7V~12V | AC DC Converter | ELV, Triac | OCP, OVP, SCP | 22.86mm | - | - | RoHS Compliant | IP66 | ||
![]() LED40W-045-C0900-D-HV Thomas Research Products | In Stock | - | Datasheet | 12 Weeks | - | Chassis Mount | 0.687lb 311.62g | - | 2016 | LED-40W-HV | 3.78Lx2.80W x 1.26 H 96.0mmx71.0mmx32.0mm | Active | 1 (Unlimited) | - | Constant Current | - | - | 40W | - | Wire Leads | 1 | cURus | 85% | 528VAC | - | 312VAC | 16V~45V | AC DC Converter | Analog | OCP, OVP, SCP | - | - | - | RoHS Compliant | IP66, NEMA 4 | ||
![]() LED12W-16-C0700-D Thomas Research Products | 36 |
| Datasheet | 12 Weeks | - | Chassis Mount | 0.282lb 127.91g | - | 2016 | LED-12W | - | Active | 1 (Unlimited) | - | Constant Current | - | - | 12W | - | Wire Leads | 1 | CE, cURus | 84% | 305VAC | - | 90VAC | 8V~16V | AC DC Converter | Analog | OCP, OVP, SCP | - | - | - | RoHS Compliant | IP66 | ||
![]() LED35W-054-C0700-D Thomas Research Products | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | 0.551lb 249.93g | -30°C~60°C | 2016 | LED- 35W | 8.39Lx1.05W x 1.02 H 213.0mmx26.8mmx26.0mm | Active | 1 (Unlimited) | Wire Leads | Constant Current | - | - | 35W | 35W | Wire Leads | 1 | CE, cURus | 86% | 305VAC | 700mA | 90VAC | 18V~54V | AC DC Converter | Analog | OCP, OVP, SCP | 25.908mm | - | - | RoHS Compliant | IP66 | ||
![]() LED40W-009 Thomas Research Products | In Stock | - | Datasheet | 12 Weeks | - | Chassis Mount | 0.015lb 6.8g | -30°C~60°C | 2016 | LED-40W | 3.74Lx2.76W x 1.26 H 95.0mmx70.0mmx32.0mm | Active | 1 (Unlimited) | - | Constant Voltage | - | - | 40W | - | Wire Leads | 1 | CE, cURus | 83% | 305VAC | - | 90VAC | 9V | AC DC Converter | - | OCP, OVP, SCP | - | - | - | RoHS Compliant | IP66, NEMA 4 | ||
![]() LED100W-222-C0450-D Thomas Research Products | In Stock | - | Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | - | -30°C~65°C | 2013 | LED-100W | 6.42Lx2.81W x 1.83 H 163.0mmx71.3mmx46.5mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | - | - | 100W | 100W | Wire Leads | 1 | CE, CSA, cULus, EN | 92% | 305VAC | 450mA | 90VAC | 74V~222V | AC DC Converter | Analog | OCP, OVP, SCP | 46.482mm | - | - | RoHS Compliant | IP66 | ||
![]() LED40W230-036-C1100-LT Thomas Research Products | 36 |
| Datasheet | 12 Weeks | - | Chassis Mount | - | - | 2016 | LED-40W-LT | 3.78Lx2.80W x 1.26 H 96.0mmx71.0mmx32.0mm | Active | 1 (Unlimited) | - | Constant Current | - | - | 40W | - | Wire Leads | 1 | CE, cURus | 85% | 277VAC | - | 220VAC | 22V~36V | AC DC Converter | - | OCP, OVP, SCP | - | - | - | RoHS Compliant | IP66, NEMA 4 | ||
![]() LED100W-041-C2450-D Thomas Research Products | In Stock | - | Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | - | -30°C~65°C | 2013 | LED-100W | 6.42Lx2.81W x 1.83 H 163.0mmx71.3mmx46.5mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | - | - | 100W | 100W | Wire Leads | 1 | CE, CSA, cULus, EN | 90% | 305VAC | 2.45A | 90VAC | 13V~41V | AC DC Converter | Analog | OCP, OVP, SCP | 46.482mm | - | - | RoHS Compliant | IP66 | ||
![]() LED16W120-024-C0700-LT Thomas Research Products | 40 |
| Datasheet | 14 Weeks | Chassis Mount | Chassis Mount | 0.364lb 165.11g | - | 2016 | LED-LT (16W) | 3.74Lx1.60W x 0.98 H 95.0mmx41.0mmx25.0mm | Active | 1 (Unlimited) | Wire Leads | Constant Current | - | - | 16W | 16W | Wire Leads | 1 | CE, cURus | 83% | 132VAC | 700mA | 108VAC | 14V~24V | AC DC Converter | ELV, Triac | OCP, OVP, SCP | 24.892mm | - | - | RoHS Compliant | IP66 | ||
![]() LED100W-143-C0700-D Thomas Research Products | In Stock | - | Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | - | -30°C~65°C | 2013 | LED-100W | 6.42Lx2.81W x 1.83 H 163.0mmx71.3mmx46.5mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | - | - | 100W | 100W | Wire Leads | 1 | CE, CSA, cULus, EN | 91% | 305VAC | 700mA | 90VAC | 47V~143V | AC DC Converter | Analog | OCP, OVP, SCP | 46.482mm | - | - | RoHS Compliant | IP66 | ||
![]() LED60W-036-C1670-D Thomas Research Products | In Stock | - | Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | - | -30°C~65°C | 2013 | LED-60W | 7.25Lx2.81W x 1.83 H 184.0mmx71.3mmx46.5mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | - | - | 60W | 60W | Wire Leads | 1 | CE, cULus | 91% | 305VAC | 1.67A | 90VAC | 12V~36V | AC DC Converter | Analog | OCP, OVP, SCP | 46.482mm | - | - | RoHS Compliant | IP66 | ||
![]() LED40W-030-C1400 Thomas Research Products | In Stock | - | Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | 0.015lb 6.8g | -30°C~90°C | 2016 | LED-40W | 3.74Lx2.76W x 1.26 H 95.0mmx70.0mmx32.0mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | - | - | 42W | 42W | Wire Leads | 1 | CE, cURus | 85% | 305VAC | 1.4A | 90VAC | 10V~30V | AC DC Converter | - | OCP, OVP, SCP | 32.004mm | - | - | RoHS Compliant | IP66, NEMA 4 | ||
![]() LED60W-012-C5000-D Thomas Research Products | In Stock | - | Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | - | -30°C~65°C | 2013 | LED-60W | 7.25Lx2.81W x 1.83 H 184.0mmx71.3mmx46.5mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | 65°C | -30°C | 60W | 60W | Wire Leads | 1 | CE, cULus | 87% | 305VAC | 5A | 90VAC | 4V~12V | AC DC Converter | Analog | OCP, OVP, SCP | 46.482mm | 184.15mm | 71.374mm | RoHS Compliant | IP66 | ||
![]() LED40W-036-C1050-D-HV Thomas Research Products | In Stock | - | Datasheet | 12 Weeks | - | Chassis Mount | 0.687lb 311.62g | - | 2016 | LED-40W-HV | 3.78Lx2.80W x 1.26 H 96.0mmx71.0mmx32.0mm | Active | 1 (Unlimited) | - | Constant Current | - | - | 40W | - | Wire Leads | 1 | cURus | 85% | 528VAC | - | 312VAC | 12V~36V | AC DC Converter | Analog | OCP, OVP, SCP | - | - | - | RoHS Compliant | IP66, NEMA 4 | ||
![]() LEG75W-072-C1050-D Thomas Research Products | In Stock | - | Datasheet | 14 Weeks | - | Chassis Mount | 1.6lbs 725.7g | - | - | LEG-75W | 9.47Lx1.80W x 1.32 H 240.5mmx45.8mmx33.5mm | Obsolete | 1 (Unlimited) | - | Constant Current | - | - | 75W | - | Wire Leads | 1 | CE, cURus | 89% | 277VAC | - | 100VAC | 24V~72V | AC DC Converter | Analog | OCP, OVP, SCP | - | - | - | - | IP66 | ||
![]() LED100W-036-C2800 Thomas Research Products | In Stock | - | Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | - | -30°C~65°C | 2013 | LED-100W | 6.42Lx2.81W x 1.83 H 163.0mmx71.3mmx46.5mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | 65°C | -30°C | 100W | 100W | Wire Leads | 1 | CE, CSA, cULus, EN | 90% | 305VAC | 2.8A | 90VAC | 12V~36V | AC DC Converter | - | OCP, OVP, SCP | 46.482mm | 163.068mm | 71.374mm | RoHS Compliant | IP66 | ||
![]() LED40W-048-C0830-D Thomas Research Products | 40 |
| Datasheet | 8 Weeks | Chassis Mount | Chassis Mount | 0.015lb 6.8g | -30°C~60°C | 2016 | LED-40W | 3.74Lx2.76W x 1.26 H 95.0mmx70.0mmx32.0mm | Active | 1 (Unlimited) | Wire Leads | Constant Current | - | - | - | 40W | Wire Leads | 1 | CE, cURus | 86% | 305VAC | 700mA | 90VAC | 16V~48V | AC DC Converter | Analog | OCP, OVP, SCP | 32.004mm | - | - | RoHS Compliant | IP66, NEMA 4 | ||
![]() LED40W-024-C1400 Thomas Research Products | In Stock | - | Datasheet | 12 Weeks | - | Chassis Mount | 0.015lb 6.8g | -30°C~60°C | - | LED-40W | 3.74Lx2.76W x 1.26 H 95.0mmx70.0mmx32.0mm | Active | 1 (Unlimited) | - | Constant Current | - | - | 40W | - | Wire Leads | 1 | CE, cURus | 86% | 305VAC | - | 90VAC | 8V~24V | AC DC Converter | - | OCP, OVP, SCP | - | - | - | RoHS Compliant | IP66, NEMA 4 | ||
![]() LED75W-025-C3000-D Thomas Research Products | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | -30°C~70°C | - | LED-75W | 6.42Lx2.81W x 1.83 H 173.0mmx71.3mmx46.5mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | - | - | 75W | 75W | Wire Leads | 1 | CE, cULus | 88% | 305VAC | 3A | 90VAC | 8V~25V | AC DC Converter | Analog | OCP, OVP, SCP | 46.482mm | - | - | RoHS Compliant | IP66 |