- Approval Agency
- Efficiency
- Features
- Mounting Type
- Number of Outputs
- Power (Watts)
- Ratings
- Series
- Termination Style
- Topology
- Type
- Voltage - Output
Attribute column
Manufacturer
Thomas Research LED Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Weight | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Max Power Dissipation | Termination Style | Number of Outputs | Approval Agency | Efficiency | Voltage - Input (Max) | Max Output Current | Voltage - Input (Min) | Voltage - Output | Topology | Dimming | Features | Height | Length | Width | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LED20W-40-C0350-LE Thomas Research Products | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | 0.282lb 127.91g | -30°C~60°C | 2016 | LED-20W | 3.74Lx1.61W x 0.98 H 95.0mmx41.0mmx25.0mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | 60°C | -30°C | 20W | 20W | Wire Leads | 1 | CE, cULus | 86% | 277VAC | 350mA | 100VAC | 20V~40V | AC DC Converter | Triac | OCP, OVP, SCP | 24.892mm | 94.996mm | 40.894mm | RoHS Compliant | IP66, NEMA 4 | ||
![]() LED75W-085-C0900 Thomas Research Products | In Stock | - | Datasheet | 14 Weeks | Chassis Mount | Chassis Mount | - | -30°C~70°C | 2016 | LED-75W | 6.42Lx2.81W x 1.83 H 173.0mmx71.3mmx46.5mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | 70°C | -30°C | 75W | 75W | Wire Leads | 1 | CE, cULus | 90% | 305VAC | 900mA | 90VAC | 28V~85V | AC DC Converter | - | OCP, OVP, SCP | 46.482mm | 163.068mm | 71.374mm | RoHS Compliant | IP66 | ||
![]() LED75W-020-C3750-D Thomas Research Products | In Stock | - | Datasheet | 14 Weeks | Chassis Mount | Chassis Mount | - | -30°C~70°C | 2016 | LED-75W | 6.42Lx2.81W x 1.83 H 173.0mmx71.3mmx46.5mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | 70°C | -30°C | 75W | 75W | Wire Leads | 1 | CE, cULus | 87% | 305VAC | 3.75A | 90VAC | 7V~20V | AC DC Converter | Analog | OCP, OVP, SCP | 46.482mm | 163.068mm | 71.374mm | RoHS Compliant | IP66 | ||
![]() LED75W-030-C2500-D Thomas Research Products | In Stock | - | Datasheet | 14 Weeks | Chassis Mount | Chassis Mount | - | -30°C~70°C | 2016 | LED-75W | 6.42Lx2.81W x 1.83 H 173.0mmx71.3mmx46.5mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | 70°C | -30°C | 75W | 75W | Wire Leads | 1 | CE, cULus | 89% | 305VAC | 2.5A | 90VAC | 10V~30V | AC DC Converter | Analog | OCP, OVP, SCP | 46.482mm | 163.068mm | 71.374mm | RoHS Compliant | IP66 | ||
![]() LED60W-048-C1250-D Thomas Research Products | In Stock | - | Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | - | -30°C~65°C | 2013 | LED-60W | 7.25Lx2.81W x 1.83 H 184.0mmx71.3mmx46.5mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | 65°C | -30°C | 60W | 60W | Wire Leads | 1 | CE, cULus | 91% | 305VAC | 1.25A | 90VAC | 16V~48V | AC DC Converter | Analog | OCP, OVP, SCP | 46.482mm | 184.15mm | 71.374mm | RoHS Compliant | IP66 | ||
![]() PLED120W-266-C0450-D Thomas Research Products | In Stock | - | Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | 1.6lbs 725.7g | - | - | PLED120W | 7.60Lx2.33W x 1.47 H 193.0mmx59.2mmx37.3mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | - | - | 120W | 120W | Wire Leads | 1 | CE, cURus | 92% | 277VAC | 450mA | 100VAC | 89V~266V | AC DC Converter | Analog | OCP, OVP, SCP | 37.338mm | - | - | RoHS Compliant | IP66, NEMA 6 | ||
![]() PLED120W-266 Thomas Research Products | In Stock | - | Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | 1.6lbs 725.7g | - | - | PLED120W | 7.60Lx2.33W x 1.47 H 193.0mmx59.2mmx37.3mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Voltage | - | - | 120W | 120W | Wire Leads | 1 | CE, cURus | 92% | 277VAC | 450mA | 100VAC | 266V | AC DC Converter | - | OCP, OVP, SCP | 37.338mm | - | - | RoHS Compliant | IP66, NEMA 6 | ||
![]() PLED150W-283-C0530 Thomas Research Products | In Stock | - | Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | 1.6lbs 725.7g | - | - | PLED150W | 7.60Lx2.33W x 1.47 H 193.0mmx59.2mmx37.3mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | - | - | 150W | 150W | Wire Leads | 1 | CE, cURus | 91% | 277VAC | 530mA | 100VAC | 95V~283V | AC DC Converter | - | OCP, OVP, SCP | 37.338mm | - | - | RoHS Compliant | IP66, NEMA 6 | ||
![]() PLED150W-085-C1750 Thomas Research Products | In Stock | - | Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | 1.6lbs 725.7g | - | - | PLED150W | 7.60Lx2.33W x 1.47 H 193.0mmx59.2mmx37.3mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | - | - | 150W | 150W | Wire Leads | 1 | CE, cURus | 90% | 277VAC | 1.75A | 100VAC | 29V~85V | AC DC Converter | - | OCP, OVP, SCP | 37.338mm | - | - | RoHS Compliant | IP66, NEMA 6 | ||
![]() PLED200W-047-C4200-D Thomas Research Products | In Stock | - | Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | 2.1lbs 952.5g | - | - | PLED200W | 9.34Lx2.33W x 1.47 H 237.3mmx59.2mmx37.3mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | - | - | 200W | 200W | Wire Leads | 1 | CE, cURus | 89% | 277VAC | 4.2A | 100VAC | 16V~47V | AC DC Converter | Analog | OCP, OVP, SCP | 37.338mm | - | - | RoHS Compliant | IP66, NEMA 6 | ||
![]() PLED200W-024-C8330 Thomas Research Products | In Stock | - | Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | 2.1lbs 952.5g | - | - | PLED200W | 9.34Lx2.33W x 1.47 H 237.3mmx59.2mmx37.3mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | - | - | 200W | 200W | Wire Leads | 1 | CE, cURus | 88% | 277VAC | 8.33A | 100VAC | 8V~24V | AC DC Converter | - | OCP, OVP, SCP | 37.338mm | - | - | RoHS Compliant | IP66, NEMA 6 | ||
![]() PLED200W-035-C5600 Thomas Research Products | In Stock | - | Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | 2.1lbs 952.5g | - | - | PLED200W | 9.34Lx2.33W x 1.47 H 237.3mmx59.2mmx37.3mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | - | - | 200W | 200W | Wire Leads | 1 | CE, cURus | 89% | 277VAC | 5.6A | 100VAC | 12V~35V | AC DC Converter | - | OCP, OVP, SCP | 37.338mm | - | - | RoHS Compliant | IP66, NEMA 6 | ||
![]() PLED200W-071 Thomas Research Products | In Stock | - | Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | 2.1lbs 952.5g | - | - | PLED200W | 9.34Lx2.33W x 1.47 H 237.3mmx59.2mmx37.3mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Voltage | - | - | 200W | 200W | Wire Leads | 1 | CE, cURus | 90% | 277VAC | 2.8A | 100VAC | 71V | AC DC Converter | - | OCP, OVP, SCP | 37.338mm | - | - | RoHS Compliant | IP66, NEMA 6 | ||
![]() PLED200W-114 Thomas Research Products | In Stock | - | Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | 2.1lbs 952.5g | - | - | PLED200W | 9.34Lx2.33W x 1.47 H 237.3mmx59.2mmx37.3mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Voltage | - | - | 200W | 200W | Wire Leads | 1 | CE, cURus | 91% | 277VAC | 1.75A | 100VAC | 114V | AC DC Converter | - | OCP, OVP, SCP | 37.338mm | - | - | RoHS Compliant | IP66, NEMA 6 | ||
![]() PLED150W-333-C0450 Thomas Research Products | In Stock | - | Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | 1.6lbs 725.7g | - | - | PLED150W | 7.60Lx2.33W x 1.47 H 193.0mmx59.2mmx37.3mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | - | - | 150W | 150W | Wire Leads | 1 | CE, cURus | 92% | 277VAC | 450mA | 100VAC | 111V~333V | AC DC Converter | - | OCP, OVP, SCP | 37.338mm | - | - | RoHS Compliant | IP66, NEMA 6 | ||
![]() TLED25W-036-C0700-D Thomas Research Products | In Stock | - | Datasheet | 12 Weeks | - | Chassis Mount | - | - | 2016 | TLED-25W | 3.78Lx2.44W x 1.18 H 96.0mmx62.0mmx30.0mm | Obsolete | 1 (Unlimited) | - | Constant Current | - | - | 25W | - | Wire Leads | 1 | CE, cURus | 83% | 305VAC | - | 108VAC | 12V~36V | AC DC Converter | Analog | OCP, OVP, SCP | - | - | - | - | IP66 | ||
![]() PLED120W-049-C2450-D Thomas Research Products | In Stock | - | Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | 1.6lbs 725.7g | - | - | PLED120W | 7.60Lx2.33W x 1.47 H 193.0mmx59.2mmx37.3mm | Active | 1 (Unlimited) | Wire Leads | Constant Current | - | - | 120W | 120W | Wire Leads | 1 | CE, cURus | 90% | 277VAC | 2.45A | 100VAC | 17V~49V | AC DC Converter | Analog | OCP, OVP, SCP | 37.338mm | - | - | RoHS Compliant | IP66, NEMA 6 | ||
![]() PLED120W-068-C1750-D Thomas Research Products | In Stock | - | Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | 1.6lbs 725.7g | - | - | PLED120W | 7.60Lx2.33W x 1.47 H 193.0mmx59.2mmx37.3mm | Active | 1 (Unlimited) | Wire Leads | Constant Current | - | - | 120W | 120W | Wire Leads | 1 | CE, cURus | 91% | 277VAC | 1.75A | 100VAC | 23V~68V | AC DC Converter | Analog | OCP, OVP, SCP | 37.338mm | - | - | RoHS Compliant | IP66, NEMA 6 | ||
![]() LED35W-100-C0350-D Thomas Research Products | In Stock | - | Datasheet | 12 Weeks | - | Chassis Mount | 0.551lb 249.93g | - | 2016 | LED-35W | 9.10Lx1.05W x 1.02 H 231.0mmx26.8mmx26.0mm | Active | 1 (Unlimited) | - | Constant Current | - | - | 35W | - | Wire Leads | 1 | CE, cURus | 86% | 305VAC | - | 90VAC | 34V~100V | AC DC Converter | Analog | OCP, OVP, SCP | - | - | - | RoHS Compliant | IP66, NEMA 4 | ||
![]() PLED150W-142-C1050-D Thomas Research Products | 2548 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | 1.6lbs 725.7g | - | 2016 | PLED150W | 7.60Lx2.33W x 1.47 H 193.0mmx59.2mmx37.3mm | Active | 1 (Unlimited) | Wire Leads | Constant Current | - | - | 150W | 150W | Wire Leads | 1 | CE, cURus | 91% | 277VAC | 1.05A | 100VAC | 48V~142V | AC DC Converter | Analog | OCP, OVP, SCP | 37.338mm | - | - | RoHS Compliant | IP66, NEMA 6 |