- Approval Agency
- Efficiency
- Features
- Mounting Type
- Number of Outputs
- Power (Watts)
- Ratings
- Series
- Termination Style
- Topology
- Type
- Voltage - Output
Attribute column
Manufacturer
Thomas Research LED Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Weight | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Max Power Dissipation | Termination Style | Number of Outputs | Approval Agency | Efficiency | Voltage - Input (Max) | Max Output Current | Voltage - Input (Min) | Voltage - Output | Topology | Dimming | Features | Height | Length | Width | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LED50W-111-C0450-D Thomas Research Products | 40 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | - | -30°C~60°C | 2016 | LED-50W | 7.64Lx1.69W x 0.98 H 194.0mmx43.0mmx25.0mm | Active | 1 (Unlimited) | Wire Leads | Constant Current | - | - | 50W | 50W | Wire Leads | 1 | CE, cULus | 89% | 305VAC | 450mA | 90VAC | 37V~111V | AC DC Converter | Analog | OCP, OVP, SCP | 24.892mm | - | - | RoHS Compliant | IP66 | ||
![]() LED50W-048 Thomas Research Products | 40 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | - | -30°C~60°C | 2016 | LED-50W | 7.64Lx1.69W x 0.98 H 194.0mmx43.0mmx25.0mm | Active | 1 (Unlimited) | Wire Leads | Constant Voltage | - | - | 50W | 50W | Wire Leads | 1 | CE, cULus | 88% | 305VAC | 1.05A | 90VAC | 48V | AC DC Converter | - | OCP, OVP, SCP | 24.892mm | - | - | RoHS Compliant | IP66 | ||
![]() LED50W-012-C4200-D Thomas Research Products | In Stock | - | Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | - | -30°C~60°C | 2016 | LED-50W | 7.64Lx1.69W x 0.98 H 194.0mmx43.0mmx25.0mm | Active | 1 (Unlimited) | Wire Leads | Constant Current | - | - | 50W | 50W | Wire Leads | 1 | CE, cULus | 84% | 305VAC | 4.2A | 90VAC | 4V~12V | AC DC Converter | Analog | OCP, OVP, SCP | 24.892mm | - | - | RoHS Compliant | IP66 | ||
![]() LED50W-048-C1050 Thomas Research Products | 40 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | - | -30°C~60°C | 2016 | LED-50W | 7.64Lx1.69W x 0.98 H 194.0mmx43.0mmx25.0mm | Active | 1 (Unlimited) | Wire Leads | Constant Current | - | - | 50W | 50W | Wire Leads | 1 | CE, cULus | 88% | 305VAC | 1.05A | 90VAC | 16V~48V | AC DC Converter | - | OCP, OVP, SCP | 24.892mm | - | - | RoHS Compliant | IP66 | ||
![]() LED50W-015 Thomas Research Products | In Stock | - | Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | - | -30°C~60°C | 2016 | LED-50W | 7.64Lx1.69W x 0.98 H 194.0mmx43.0mmx25.0mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Voltage | 60°C | -30°C | 50W | 50W | Wire Leads | 1 | CE, cULus | 85% | 305VAC | 3.33A | 90VAC | 15V | AC DC Converter | - | OCP, OVP, SCP | 24.892mm | 194.056mm | 42.926mm | RoHS Compliant | IP66 | ||
![]() PLED96W-020-C4800-D Thomas Research Products | In Stock | - | Datasheet | 14 Weeks | Chassis Mount | Chassis Mount | 1.4lbs 635g | -30°C~65°C | 2016 | PLED96W | 5.98Lx2.31W x 1.46 H 152.0mmx58.8mmx37.0mm | Active | 1 (Unlimited) | Wire Leads | Constant Current | - | - | 96W | 96W | Wire Leads | 1 | CE, cULus | 87% | 305VAC | 4.8A | 90VAC | 7V~20V | AC DC Converter | Analog | OCP, OVP, SCP | 37.338mm | - | - | RoHS Compliant | IP66, NEMA 6 | ||
![]() PLED96W-039-HV Thomas Research Products | In Stock | - | Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | 1.4lbs 635g | - | - | PLED96W-HV | 8.54Lx2.33W x 1.47 H 217.0mmx59.2mmx37.3mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Voltage | - | - | 96W | 96W | Wire Leads | 1 | CE, cURus | 84% | 480VAC | 2.45A | 277VAC | 39V | AC DC Converter | - | OCP, OVP, SCP | 37.338mm | - | - | RoHS Compliant | IP66, NEMA 6 | ||
![]() PLED96W-137-C0700 Thomas Research Products | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | 1.4lbs 635g | -30°C~65°C | - | PLED96W | 5.98Lx2.31W x 1.46 H 152.0mmx58.8mmx37.0mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | - | - | 96W | 96W | Wire Leads | 1 | CE, cULus | 92% | 305VAC | 700mA | 90VAC | 46V~137V | AC DC Converter | - | OCP, OVP, SCP | 37.338mm | - | - | RoHS Compliant | IP66, NEMA 6 | ||
![]() PLED96W-069 Thomas Research Products | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | 1.4lbs 635g | -30°C~65°C | - | PLED96W | 5.98Lx2.31W x 1.46 H 152.0mmx58.8mmx37.0mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Voltage | 65°C | -30°C | 96W | 96W | Wire Leads | 1 | CE, cULus | 91% | 305VAC | 1.4A | 90VAC | 69V | AC DC Converter | - | OCP, OVP, SCP | 37.338mm | 150.114mm | 58.928mm | RoHS Compliant | IP66, NEMA 6 | ||
![]() PLED96W-213-C0450-D Thomas Research Products | 36 |
| Datasheet | 14 Weeks | Chassis Mount | Chassis Mount | 1.4lbs 635g | -30°C~65°C | - | PLED96W | 5.98Lx2.31W x 1.46 H 152.0mmx58.8mmx37.0mm | Active | 1 (Unlimited) | Wire Leads | Constant Current | - | - | 96W | 96W | Wire Leads | 1 | CE, cULus | 92% | 305VAC | 450mA | 90VAC | 71V~213V | AC DC Converter | Analog | OCP, OVP, SCP | 37.338mm | - | - | RoHS Compliant | IP66, NEMA 6 | ||
![]() PLED96W-274-HV Thomas Research Products | In Stock | - | Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | 1.4lbs 635g | - | - | PLED96W-HV | 8.54Lx2.33W x 1.47 H 217.0mmx59.2mmx37.3mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Voltage | - | - | 96W | 96W | Wire Leads | 1 | CE, cURus | 88% | 480VAC | 350mA | 277VAC | 274V | AC DC Converter | - | OCP, OVP, SCP | 37.338mm | - | - | RoHS Compliant | IP66, NEMA 6 | ||
![]() PLED96W-024-HV Thomas Research Products | In Stock | - | Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | 1.4lbs 635g | - | - | PLED96W-HV | 8.54Lx2.33W x 1.47 H 217.0mmx59.2mmx37.3mm | Active | 1 (Unlimited) | Wire Leads | Constant Voltage | - | - | 96W | 96W | Wire Leads | 1 | CE, cURus | 81% | 480VAC | 4A | 277VAC | 24V | AC DC Converter | - | OCP, OVP, SCP | 37.338mm | - | - | RoHS Compliant | IP66, NEMA 6 | ||
![]() PLED96W-039-C2450 Thomas Research Products | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | 1.4lbs 635g | -30°C~65°C | - | PLED96W | 5.98Lx2.31W x 1.46 H 152.0mmx58.8mmx37.0mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | - | - | 96W | 96W | Wire Leads | 1 | CE, cULus | 89% | 305VAC | 2.45A | 90VAC | 14V~39V | AC DC Converter | - | OCP, OVP, SCP | 37.338mm | - | - | RoHS Compliant | IP66, NEMA 6 | ||
![]() PLED96W-020-C4800-D-HV Thomas Research Products | In Stock | - | Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | 1.4lbs 635g | - | - | PLED96W-HV | 8.54Lx2.33W x 1.47 H 217.0mmx59.2mmx37.3mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | - | - | 96W | 96W | Wire Leads | 1 | CE, cURus | 81% | 480VAC | 4.8A | 277VAC | 7V~20V | AC DC Converter | - | OCP, OVP, SCP | 37.338mm | - | - | RoHS Compliant | IP66, NEMA 6 | ||
![]() PLED96W-046-C2100-D Thomas Research Products | 247 |
| Datasheet | 14 Weeks | Chassis Mount | Chassis Mount | 1.4lbs 635g | -30°C~65°C | - | PLED96W | 5.98Lx2.31W x 1.46 H 152.0mmx58.8mmx37.0mm | Active | 1 (Unlimited) | Wire Leads | Constant Current | 65°C | -30°C | 96W | 96W | Wire Leads | 1 | CE, cULus | 90% | 305VAC | 2.1A | 90VAC | 16V~46V | AC DC Converter | Analog | OCP, OVP, SCP | 37.338mm | 150.114mm | 58.928mm | RoHS Compliant | IP66, NEMA 6 | ||
![]() PLED96W-069-C1400-D-HV Thomas Research Products | In Stock | - | Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | 1.4lbs 635g | - | 2016 | PLED96W-HV | 8.54Lx2.33W x 1.47 H 217.0mmx59.2mmx37.3mm | Active | 1 (Unlimited) | Wire Leads | Constant Current | - | - | 96W | 96W | Wire Leads | 1 | CE, cURus | 86% | 480VAC | 1.4A | 277VAC | 23V~69V | AC DC Converter | Analog | OCP, OVP, SCP | 37.338mm | - | - | RoHS Compliant | IP66, NEMA 6 | ||
![]() LED50W-042-C1190-D Thomas Research Products | 682 | - | Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | - | -30°C~60°C | 2016 | LED-50W | 7.64Lx1.69W x 0.98 H 194.0mmx43.0mmx25.0mm | Active | 1 (Unlimited) | Wire Leads | Constant Current | - | - | 50W | 50W | Wire Leads | 1 | CE, cULus | 87% | 305VAC | 1.19A | 90VAC | 14V~42V | AC DC Converter | Analog | OCP, OVP, SCP | 24.892mm | - | - | RoHS Compliant | IP66 | ||
![]() LED20W-13-C1540-D Thomas Research Products | 37 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | 0.282lb 127.91g | - | 2016 | LED-20W | 3.74Lx1.61W x 0.98 H 95.0mmx41.0mmx25.0mm | Active | 1 (Unlimited) | Wire Leads | Constant Current | - | - | 20W | 20W | Wire Leads | 1 | CE, cURus | 79% | 305VAC | 1.54A | 90VAC | 4V~13V | AC DC Converter | Analog | OCP, OVP, SCP | 24.892mm | - | - | RoHS Compliant | IP66, NEMA 4 | ||
![]() PLED96W-024-C4000-D-HV Thomas Research Products | 89 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | 1.4lbs 635g | - | 2016 | PLED96W-HV | 8.54Lx2.33W x 1.47 H 217.0mmx59.2mmx37.3mm | Active | 1 (Unlimited) | Wire Leads | Constant Current | - | - | 96W | 96W | Wire Leads | 1 | CE, cURus | 81% | 480VAC | 4A | 277VAC | 8V~24V | AC DC Converter | Analog | OCP, OVP, SCP | 37.338mm | - | - | RoHS Compliant | IP66, NEMA 6 | ||
![]() LED25W-36-C0700-D Thomas Research Products | 612 |
| Datasheet | 12 Weeks | - | Chassis Mount | 0.437lb 198.00g | - | 2013 | LED-25W | 3.15Lx3.07W x 0.99 H 80.0mmx78.0mmx25.2mm | Active | 1 (Unlimited) | - | Constant Current | - | - | 25W | - | Wire Leads | 1 | CE, cULus | 84% | 305VAC | - | 90VAC | 12V~36V | AC DC Converter | Analog | OCP, OVP, SCP | - | - | - | RoHS Compliant | IP66 |