- Approval Agency
- Efficiency
- Features
- Mounting Type
- Number of Outputs
- Power (Watts)
- Ratings
- Series
- Termination Style
- Topology
- Type
- Voltage - Output
Attribute column
Manufacturer
Thomas Research LED Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Weight | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Max Power Dissipation | Termination Style | Number of Outputs | Approval Agency | Efficiency | Voltage - Input (Max) | Max Output Current | Voltage - Input (Min) | Voltage - Output | Topology | Dimming | Features | Height | Length | Width | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PLED200W-095-C2100 Thomas Research Products | In Stock | - | Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | 2.1lbs 952.5g | - | - | PLED200W | 9.34Lx2.33W x 1.47 H 237.3mmx59.2mmx37.3mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | - | - | 200W | 200W | Wire Leads | 1 | CE, cURus | 91% | 277VAC | 2.1A | 100VAC | 32V~95V | AC DC Converter | - | OCP, OVP, SCP | 37.338mm | - | - | RoHS Compliant | IP66, NEMA 6 | ||
![]() LED40W-089-C0450 Thomas Research Products | 8 |
| Datasheet | - | - | Chassis Mount | 0.015lb 6.8g | -30°C~60°C | - | LED-40W | 3.74Lx2.76W x 1.26 H 95.0mmx70.0mmx32.0mm | Obsolete | 1 (Unlimited) | - | Constant Current | - | - | 40W | - | Wire Leads | 1 | CE, cURus | 87% | 305VAC | - | 90VAC | 30V~89V | AC DC Converter | - | OCP, OVP, SCP | - | - | - | - | IP66, NEMA 4 | ||
![]() LED100W-028-C3570 Thomas Research Products | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | -30°C~65°C | - | LED-100W | 6.42Lx2.81W x 1.83 H 163.0mmx71.3mmx46.5mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | - | - | 100W | 100W | Wire Leads | 1 | CE, CSA, cULus, EN | 89% | 305VAC | 3.57A | 90VAC | 9V~28V | AC DC Converter | - | OCP, OVP, SCP | 46.482mm | - | - | RoHS Compliant | IP66 | ||
![]() LED100W-143-C0700 Thomas Research Products | In Stock | - | Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | - | -30°C~65°C | 2013 | LED-100W | 6.42Lx2.81W x 1.83 H 163.0mmx71.3mmx46.5mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | - | - | 100W | 100W | Wire Leads | 1 | CE, CSA, cULus, EN | 91% | 305VAC | 700mA | 90VAC | 47V~143V | AC DC Converter | - | OCP, OVP, SCP | 46.482mm | - | - | RoHS Compliant | IP66 | ||
![]() LED100W-032-C3150 Thomas Research Products | In Stock | - | Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | - | -30°C~65°C | 2016 | LED-100W | 6.42Lx2.81W x 1.83 H 163.0mmx71.3mmx46.5mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | 65°C | -30°C | 100W | 100W | Wire Leads | 1 | CE, CSA, cULus, EN | 90% | 305VAC | 3.15A | 90VAC | 10V~32V | AC DC Converter | - | OCP, OVP, SCP | 46.482mm | 163.068mm | 71.374mm | RoHS Compliant | IP66 | ||
![]() LED100W-024-C4200-D Thomas Research Products | In Stock | - | Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | - | -30°C~65°C | 2013 | LED-100W | 6.42Lx2.81W x 1.83 H 163.0mmx71.3mmx46.5mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | 65°C | -30°C | 100W | 100W | Wire Leads | 1 | CE, CSA, cULus, EN | 89% | 305VAC | 4.2A | 90VAC | 8V~24V | AC DC Converter | Analog | OCP, OVP, SCP | 46.482mm | 163.068mm | 71.374mm | RoHS Compliant | IP66 | ||
![]() LED100W-028-C3570-D Thomas Research Products | In Stock | - | Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | - | -30°C~65°C | 2013 | LED-100W | 6.42Lx2.81W x 1.83 H 163.0mmx71.3mmx46.5mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | - | - | 100W | 100W | Wire Leads | 1 | CE, CSA, cULus, EN | 89% | 305VAC | 3.57A | 90VAC | 9V~28V | AC DC Converter | Analog | OCP, OVP, SCP | 46.482mm | - | - | RoHS Compliant | IP66 | ||
![]() LED100W-048-C2100 Thomas Research Products | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | -30°C~65°C | - | LED-100W | 6.42Lx2.81W x 1.83 H 163.0mmx71.3mmx46.5mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | - | - | 100W | 100W | Wire Leads | 1 | CE, CSA, cULus, EN | 90% | 305VAC | 2.1A | 90VAC | 16V~48V | AC DC Converter | - | OCP, OVP, SCP | 46.482mm | - | - | RoHS Compliant | IP66 | ||
![]() LED100W-048 Thomas Research Products | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | -30°C~65°C | - | LED-100W | 6.42Lx2.81W x 1.83 H 163.0mmx71.3mmx46.5mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Voltage | - | - | 100W | 100W | Wire Leads | 1 | CE, CSA, cULus, EN | 90% | 305VAC | 2.1A | 90VAC | 48V | AC DC Converter | - | OCP, OVP, SCP | 46.482mm | - | - | RoHS Compliant | IP66 | ||
![]() LED100W-286-C0350-D Thomas Research Products | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | -30°C~65°C | - | LED-100W | 6.42Lx2.81W x 1.83 H 163.0mmx71.3mmx46.5mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | - | - | 100W | 100W | Wire Leads | 1 | CE, CSA, cULus, EN | 92% | 305VAC | 350mA | 90VAC | 95V~286V | AC DC Converter | Analog | OCP, OVP, SCP | 46.482mm | - | - | RoHS Compliant | IP66 | ||
![]() LED100W-071-C1400-D Thomas Research Products | In Stock | - | Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | - | -30°C~65°C | 2013 | LED-100W | 6.42Lx2.81W x 1.83 H 163.0mmx71.3mmx46.5mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | - | - | 100W | 100W | Wire Leads | 1 | CE, CSA, cULus, EN | 91% | 305VAC | 1.4A | 90VAC | 23V~71V | AC DC Converter | Analog | OCP, OVP, SCP | 46.482mm | - | - | RoHS Compliant | IP66 | ||
![]() LED40W-024-C1670-D-HV Thomas Research Products | In Stock | - | Datasheet | 12 Weeks | - | Chassis Mount | 0.687lb 311.62g | - | 2016 | LED-40W-HV | 3.78Lx2.80W x 1.26 H 96.0mmx71.0mmx32.0mm | Active | 1 (Unlimited) | - | Constant Current | - | - | 40W | - | Wire Leads | 1 | cURus | 85% | 528VAC | - | 312VAC | 8V~24V | AC DC Converter | Analog | OCP, OVP, SCP | - | - | - | RoHS Compliant | IP66, NEMA 4 | ||
![]() LED96W-024-C4000-LT Thomas Research Products | 36 |
| Datasheet | 12 Weeks | - | Chassis Mount | 0.687lb 311.62g | - | 2016 | LED-96W-LT | 6.34Lx2.40W x 1.50 H 161.0mmx61.0mmx38.0mm | Active | 1 (Unlimited) | - | Constant Current | - | - | 96W | - | Wire Leads | 1 | CE, cURus | 89% | 305VAC | - | 100VAC | 14V~24V | AC DC Converter | ELV, Triac | OCP, OVP, SCP | - | - | - | RoHS Compliant | IP66, NEMA 4 | ||
![]() PLED150W-048-C3150-D Thomas Research Products | 2443 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | 1.6lbs 725.7g | - | - | PLED150W | 7.60Lx2.33W x 1.47 H 193.0mmx59.2mmx37.3mm | Active | 1 (Unlimited) | Wire Leads | Constant Current | - | - | 150W | 150W | Wire Leads | 1 | CE, cURus | 89% | 277VAC | 3.15A | 100VAC | 16V~48V | AC DC Converter | Analog | OCP, OVP, SCP | 37.338mm | - | - | RoHS Compliant | IP66, NEMA 6 | ||
![]() PLED200W-114-C1750 Thomas Research Products | 2958 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | 2.1lbs 952.5g | - | - | PLED200W | 9.34Lx2.33W x 1.47 H 237.3mmx59.2mmx37.3mm | Active | 1 (Unlimited) | Wire Leads | Constant Current | - | - | 200W | 200W | Wire Leads | 1 | CE, cURus | 91% | 277VAC | 1.75A | 100VAC | 38V~114V | AC DC Converter | - | OCP, OVP, SCP | 37.338mm | - | - | RoHS Compliant | IP66, NEMA 6 | ||
![]() LED40W-022-C1820-D Thomas Research Products | In Stock | - | Datasheet | 12 Weeks | - | Chassis Mount | 0.713lb 323.41g | - | 2016 | LED-40W | 3.74Lx2.76W x 1.26 H 95.0mmx70.0mmx32.0mm | Active | 1 (Unlimited) | - | Constant Current | - | - | 40W | - | Wire Leads | 1 | CE, cURus | 86% | 305VAC | - | 90VAC | 7V~22V | AC DC Converter | Analog | OCP, OVP, SCP | - | - | - | RoHS Compliant | IP66, NEMA 4 | ||
![]() LED20W-28-C0700-LE Thomas Research Products | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | 0.282lb 127.91g | -30°C~60°C | - | LED-20W | 3.74Lx1.61W x 0.98 H 95.0mmx41.0mmx25.0mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | 60°C | -30°C | 20W | 20W | Wire Leads | 1 | CE, cULus | 86% | 277VAC | 700mA | 100VAC | 14V~28V | AC DC Converter | Triac | OCP, OVP, SCP | 24.892mm | 94.996mm | 40.894mm | RoHS Compliant | IP66, NEMA 4 | ||
![]() LED75W-048-C1600-D Thomas Research Products | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | -30°C~70°C | - | LED-75W | 6.42Lx2.81W x 1.83 H 173.0mmx71.3mmx46.5mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | - | - | 75W | 75W | Wire Leads | 1 | CE, cULus | 90% | 305VAC | 1.6A | 90VAC | 16V~48V | AC DC Converter | Analog | OCP, OVP, SCP | 46.482mm | - | - | RoHS Compliant | IP66 | ||
![]() LED75W-085-C0900-D Thomas Research Products | In Stock | - | Datasheet | 14 Weeks | Chassis Mount | Chassis Mount | - | -30°C~70°C | 2016 | LED-75W | 6.42Lx2.81W x 1.83 H 173.0mmx71.3mmx46.5mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | - | - | 75W | 75W | Wire Leads | 1 | CE, cULus | 90% | 305VAC | 900mA | 90VAC | 28V~85V | AC DC Converter | Analog | OCP, OVP, SCP | 46.482mm | - | - | RoHS Compliant | IP66 | ||
![]() LED60W-058-C1050-D Thomas Research Products | In Stock | - | Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | - | -30°C~65°C | 2013 | LED-60W | 7.25Lx2.81W x 1.83 H 184.0mmx71.3mmx46.5mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | - | - | 60W | 60W | Wire Leads | 1 | CE, cULus | 91% | 305VAC | 1.05A | 90VAC | 19V~58V | AC DC Converter | Analog | OCP, OVP, SCP | 46.482mm | - | - | RoHS Compliant | IP66 |