- Approval Agency
- Efficiency
- Features
- Mounting Type
- Number of Outputs
- Power (Watts)
- Ratings
- Series
- Termination Style
- Topology
- Type
- Voltage - Output
Attribute column
Manufacturer
Thomas Research LED Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Weight | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Max Power Dissipation | Termination Style | Number of Outputs | Approval Agency | Efficiency | Voltage - Input (Max) | Max Output Current | Voltage - Input (Min) | Voltage - Output | Topology | Dimming | Features | Height | Length | Width | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PLED120W-024-C5000 Thomas Research Products | In Stock | - | Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | 1.6lbs 725.7g | - | - | PLED120W | 7.60Lx2.33W x 1.47 H 193.0mmx59.2mmx37.3mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | - | - | 120W | 120W | Wire Leads | 1 | CE, cURus | 89% | 277VAC | 5A | 100VAC | 8V~24V | AC DC Converter | - | OCP, OVP, SCP | 37.338mm | - | - | RoHS Compliant | IP66, NEMA 6 | ||
![]() PLED150W-142 Thomas Research Products | In Stock | - | Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | 1.6lbs 725.7g | - | - | PLED150W | 7.60Lx2.33W x 1.47 H 193.0mmx59.2mmx37.3mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Voltage | - | - | 150W | 150W | Wire Leads | 1 | CE, cURus | 91% | 277VAC | 1.05A | 100VAC | 142V | AC DC Converter | - | OCP, OVP, SCP | 37.338mm | - | - | RoHS Compliant | IP66, NEMA 6 | ||
![]() PLED150W-283 Thomas Research Products | In Stock | - | Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | 1.6lbs 725.7g | - | - | PLED150W | 7.60Lx2.33W x 1.47 H 193.0mmx59.2mmx37.3mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Voltage | - | - | 150W | 150W | Wire Leads | 1 | CE, cURus | 91% | 277VAC | 530mA | 100VAC | 283V | AC DC Converter | - | OCP, OVP, SCP | 37.338mm | - | - | RoHS Compliant | IP66, NEMA 6 | ||
![]() PLED150W-061-C2450-D Thomas Research Products | In Stock | - | Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | 1.6lbs 725.7g | - | - | PLED150W | 7.60Lx2.33W x 1.47 H 193.0mmx59.2mmx37.3mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | - | - | 150W | 150W | Wire Leads | 1 | CE, cURus | 90% | 277VAC | 2.45A | 100VAC | 21V~61V | AC DC Converter | Analog | OCP, OVP, SCP | 37.338mm | - | - | RoHS Compliant | IP66, NEMA 6 | ||
![]() PLED200W-032 Thomas Research Products | In Stock | - | Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | 2.1lbs 952.5g | - | - | PLED200W | 9.34Lx2.33W x 1.47 H 237.3mmx59.2mmx37.3mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Voltage | - | - | 200W | 200W | Wire Leads | 1 | CE, cURus | 88% | 277VAC | 6.3A | 100VAC | 32V | AC DC Converter | - | OCP, OVP, SCP | 37.338mm | - | - | RoHS Compliant | IP66, NEMA 6 | ||
![]() PLED150W-107-C1400 Thomas Research Products | In Stock | - | Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | 1.6lbs 725.7g | - | - | PLED150W | 7.60Lx2.33W x 1.47 H 193.0mmx59.2mmx37.3mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | - | - | 150W | 150W | Wire Leads | 1 | CE, cURus | 91% | 277VAC | 1.4A | 100VAC | 36V~107V | AC DC Converter | - | OCP, OVP, SCP | 37.338mm | - | - | RoHS Compliant | IP66, NEMA 6 | ||
![]() PLED150W-035-C4200 Thomas Research Products | In Stock | - | Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | 1.6lbs 725.7g | - | - | PLED150W | 7.60Lx2.33W x 1.47 H 193.0mmx59.2mmx37.3mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | - | - | 150W | 150W | Wire Leads | 1 | CE, cURus | 89% | 277VAC | 4.2A | 100VAC | 12V~35V | AC DC Converter | - | OCP, OVP, SCP | 37.338mm | - | - | RoHS Compliant | IP66, NEMA 6 | ||
![]() PLED200W-445 Thomas Research Products | In Stock | - | Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | 2.1lbs 952.5g | - | - | PLED200W | 9.34Lx2.33W x 1.47 H 237.3mmx59.2mmx37.3mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Voltage | - | - | 200W | 200W | Wire Leads | 1 | CE, cURus | 92% | 277VAC | 450mA | 100VAC | 445V | AC DC Converter | - | OCP, OVP, SCP | 37.338mm | - | - | RoHS Compliant | IP66, NEMA 6 | ||
![]() TRC-200S070DT Thomas Research Products | In Stock | - | Datasheet | 12 Weeks | - | Chassis Mount | - | - | 2013 | TRC-200 (200W) | 9.25Lx3.13W x 1.55 H 235.0mmx79.5mmx39.5mm | Obsolete | 1 (Unlimited) | - | Constant Current | - | - | 200W | - | Wire Leads | 1 | CE, cURus | 92% | 305VAC | - | 90VAC | 171V~285V | AC DC Converter | Analog | OTP, OVP, SCP | - | - | - | - | IP67 | ||
![]() LED40W-024-C1670 Thomas Research Products | 36 |
| Datasheet | 12 Weeks | - | Chassis Mount | 0.015lb 6.8g | -30°C~60°C | - | LED-40W | 3.74Lx2.76W x 1.26 H 95.0mmx70.0mmx32.0mm | Active | 1 (Unlimited) | - | Constant Current | - | - | 40W | - | Wire Leads | 1 | CE, cURus | 86% | 305VAC | - | 90VAC | 8V~24V | AC DC Converter | - | OCP, OVP, SCP | - | - | - | RoHS Compliant | IP66, NEMA 4 | ||
![]() PLED60W-012 Thomas Research Products | In Stock | - | Datasheet | 12 Weeks | - | Chassis Mount | - | - | 2016 | PLED60W | 5.12Lx2.33W x 1.47 H 130.0mmx59.2mmx37.3mm | Active | 1 (Unlimited) | - | Constant Voltage | - | - | 60W | - | Wire Leads | 1 | CE, cURus | 84% | 305VAC | - | 90VAC | 12V | AC DC Converter | - | OCP, OVP, SCP | - | - | - | RoHS Compliant | IP66, NEMA 6 | ||
![]() LED40W-040-C1000-HL-SD-HV Thomas Research Products | In Stock | - | Datasheet | 12 Weeks | - | Chassis Mount | 0.805lb 365.14g | - | 2016 | LED-40W-HL-HV | 3.78Lx2.80W x 1.40 H 96.0mmx71.0mmx35.6mm | Active | 1 (Unlimited) | - | Constant Current | - | - | 40W | - | Wire Leads | 1 | cURus | 82% | 528VAC | - | 312VAC | 13V~40V | AC DC Converter | Analog | OCP, OVP, SCP | - | - | - | RoHS Compliant | IP66 | ||
![]() PLED120W-024 Thomas Research Products | 2555 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | 1.6lbs 725.7g | - | - | PLED120W | 7.60Lx2.33W x 1.47 H 193.0mmx59.2mmx37.3mm | Active | 1 (Unlimited) | Wire Leads | Constant Voltage | - | - | 120W | 120W | Wire Leads | 1 | CE, cURus | 89% | 277VAC | 5A | 100VAC | 24V | AC DC Converter | - | OCP, OVP, SCP | 37.338mm | - | - | RoHS Compliant | IP66, NEMA 6 | ||
![]() TRC-096S035DT Thomas Research Products | In Stock | - | Datasheet | 12 Weeks | - | Chassis Mount | - | - | 2013 | TRC-096 (96W) | 6.69Lx2.66W x 1.45 H 170.0mmx67.5mmx37.0mm | Obsolete | 1 (Unlimited) | - | Constant Current | - | - | 96W | - | Wire Leads | 1 | CE, cURus | 92% | 305VAC | - | 90VAC | 137V~274V | AC DC Converter | Analog | OCP, OTP, OVP, SCP | - | - | - | - | IP67 | ||
![]() PLED200W-057-C3500-D Thomas Research Products | 2286 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | 2.1lbs 952.5g | - | - | PLED200W | 9.34Lx2.33W x 1.47 H 237.3mmx59.2mmx37.3mm | Active | 1 (Unlimited) | Wire Leads | Constant Current | - | - | 200W | 200W | Wire Leads | 1 | CE, cURus | 90% | 277VAC | 3.5A | 100VAC | 19V~57V | AC DC Converter | Analog | OCP, OVP, SCP | 37.338mm | - | - | RoHS Compliant | IP66, NEMA 6 | ||
![]() LED20W120-057-C0350-LT Thomas Research Products | 38 |
| Datasheet | 14 Weeks | Chassis Mount | Chassis Mount | 0.364lb 165.11g | - | 2016 | LED-LT (20W) | 3.74Lx1.61W x 0.98 H 95.0mmx41.0mmx25.0mm | Active | 1 (Unlimited) | Wire Leads | Constant Current | - | - | 20W | 20W | Wire Leads | 1 | CE, cURus | 85% | 132VAC | 350mA | 108VAC | 34V~57V | AC DC Converter | ELV, Triac | OCP, OVP, SCP | 24.892mm | - | - | RoHS Compliant | IP66 | ||
![]() LED75W-020-C3750 Thomas Research Products | In Stock | - | Datasheet | 14 Weeks | Chassis Mount | Chassis Mount | - | -30°C~70°C | 2016 | LED-75W | 6.42Lx2.81W x 1.83 H 173.0mmx71.3mmx46.5mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | - | - | 75W | 75W | Wire Leads | 1 | CE, cULus | 87% | 305VAC | 3.75A | 90VAC | 7V~20V | AC DC Converter | - | OCP, OVP, SCP | 46.482mm | - | - | RoHS Compliant | IP66 | ||
![]() LED75W-128-C0600-D Thomas Research Products | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | -30°C~70°C | - | LED-75W | 6.42Lx2.81W x 1.83 H 173.0mmx71.3mmx46.5mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | 70°C | -30°C | 75W | 75W | Wire Leads | 1 | CE, cULus | 91% | 305VAC | 600mA | 90VAC | 42V~128V | AC DC Converter | Analog | OCP, OVP, SCP | 46.482mm | 163.068mm | 71.374mm | RoHS Compliant | IP66 | ||
![]() LED60W-036 Thomas Research Products | In Stock | - | Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | - | -30°C~65°C | 2013 | LED-60W | 7.25Lx2.81W x 1.83 H 184.0mmx71.3mmx46.5mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Voltage | 65°C | -30°C | 60W | 60W | Wire Leads | 1 | CE, cULus | 91% | 305VAC | 1.67A | 90VAC | 36V | AC DC Converter | - | OCP, OVP, SCP | 46.482mm | 184.15mm | 71.374mm | RoHS Compliant | IP66 | ||
![]() LED60W-024-C2500 Thomas Research Products | In Stock | - | Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | - | -30°C~65°C | 2013 | LED-60W | 7.25Lx2.81W x 1.83 H 184.0mmx71.3mmx46.5mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | - | - | 60W | 60W | Wire Leads | 1 | CE, cULus | 90% | 305VAC | 2.5A | 90VAC | 8V~24V | AC DC Converter | - | OCP, OVP, SCP | 46.482mm | - | - | RoHS Compliant | IP66 |