- Approval Agency
- Efficiency
- Features
- Mounting Type
- Number of Outputs
- Power (Watts)
- Ratings
- Series
- Termination Style
- Topology
- Type
- Voltage - Output
Attribute column
Manufacturer
Thomas Research LED Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Weight | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Max Power Dissipation | Termination Style | Number of Outputs | Approval Agency | Efficiency | Voltage - Input (Max) | Max Output Current | Voltage - Input (Min) | Voltage - Output | Topology | Dimming | Features | Height | Length | Width | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TRC-025S035DS Thomas Research Products | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | 0.4lb 181.44g | -30°C~70°C | - | TRC-025 (25W) | 3.07Lx3.15W x 1.02 H 78.0mmx80.0mmx26.0mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | - | - | 25W | 25W | Wire Leads | 1 | CE, cULus, EN | 84% | 305VAC | 350mA | 90VAC | 24V~72V | AC DC Converter | Analog | OCP, OVP, SCP | 25.908mm | - | - | RoHS Compliant | IP66 | ||
![]() LED55WPG1-055-C1500-D2 Thomas Research Products | In Stock | - | Datasheet | 14 Weeks | Chassis Mount | Chassis Mount | - | - | -30°C~80°C | 2016 | LED-55WPG | 4.24Lx2.64W x 1.10 H 107.7mmx67.0mmx28.0mm | Obsolete | 1 (Unlimited) | Terminal Block | Constant Current | - | - | 55W | 55W | Terminal Block | 1 | CE, cURus | 88% | 305VAC | 1.5A | 108VAC | 12V~55V | AC DC Converter | Analog | OVP, SCP | 27.94mm | - | - | RoHS Compliant | - | ||
![]() TRC-040S166DS Thomas Research Products | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | - | - | - | TRC-040DS (40W) | 3.74Lx2.76W x 1.26 H 95.0mmx70.0mmx32.0mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | 60°C | -35°C | 40W | 40W | Wire Leads | 1 | CE, cURus | 86% | 305VAC | 1.66A | 90VAC | 8V~23V | AC DC Converter | Analog | OCP, OVP, SCP | 32.004mm | 94.996mm | 70.104mm | RoHS Compliant | IP66 | ||
![]() LED40W-089-C0450-D Thomas Research Products | 76 |
| Datasheet | 12 Weeks | - | Chassis Mount | - | 0.015lb 6.8g | -30°C~60°C | 2016 | LED-40W | 3.74Lx2.76W x 1.26 H 95.0mmx70.0mmx32.0mm | Active | 1 (Unlimited) | - | Constant Current | - | - | 40W | - | Wire Leads | 1 | CE, cURus | 87% | 305VAC | - | 90VAC | 30V~89V | AC DC Converter | Analog | OCP, OVP, SCP | - | - | - | RoHS Compliant | IP66, NEMA 4 | ||
![]() LED40W-045-C0900-D Thomas Research Products | 229 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | - | 0.015lb 6.8g | -30°C~60°C | 2016 | LED-40W | 3.74Lx2.76W x 1.26 H 95.0mmx70.0mmx32.0mm | Active | 1 (Unlimited) | Wire Leads | Constant Current | - | - | 40W | 40W | Wire Leads | 1 | CE, cURus | 86% | 305VAC | 900mA | 90VAC | 15V~45V | AC DC Converter | Analog | OCP, OVP, SCP | 32.004mm | - | - | RoHS Compliant | IP66, NEMA 4 | ||
![]() LED20W230-028-C0700-LT Thomas Research Products | 40 |
| Datasheet | 12 Weeks | - | Chassis Mount | - | 0.364lb 165.11g | - | 2016 | LED-25W | 3.74Lx0.65W x 0.26 H 95mmx16.5mmx6.5mm | Active | 1 (Unlimited) | - | Constant Current | - | - | 20W | - | Wire Leads | 1 | CE, cURus | 81% | 300VAC | - | 208VAC | 17V~28V | AC DC Converter | ELV, Triac | OCP, OVP, SCP | - | - | - | RoHS Compliant | IP66 | ||
![]() LED40W-040-C1000-D Thomas Research Products | 161 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | - | 0.015lb 6.8g | -30°C~60°C | 2016 | LED-40W | 3.74Lx2.76W x 1.26 H 95.0mmx70.0mmx32.0mm | Active | 1 (Unlimited) | Wire Leads | Constant Current | - | - | 40W | 40W | Wire Leads | 1 | CE, cURus | 85% | 305VAC | 1A | 90VAC | 20V~40V | AC DC Converter | Analog | OCP, OVP, SCP | 32.004mm | - | - | RoHS Compliant | IP66, NEMA 4 | ||
![]() LED40W-114-C0350-D Thomas Research Products | 607 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | - | 0.015lb 6.8g | -30°C~60°C | - | LED-40W | 3.74Lx2.76W x 1.26 H 95.0mmx70.0mmx32.0mm | Active | 1 (Unlimited) | Wire Leads | Constant Current | - | - | 40W | 40W | Wire Leads | 1 | CE, cURus | 87% | 305VAC | 350mA | 90VAC | 38V~114V | AC DC Converter | Analog | OCP, OVP, SCP | 32.004mm | - | - | RoHS Compliant | IP66, NEMA 4 | ||
![]() LED75W-200-C0350-D Thomas Research Products | 116 |
| Datasheet | - | Chassis Mount | Chassis Mount | - | - | -30°C~70°C | - | LED-75W | 6.42Lx2.81W x 1.83 H 163.0mmx71.3mmx46.5mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | 70°C | -30°C | 75W | 75W | Wire Leads | 1 | CE, CSA, cULus, EN | 91% | 305VAC | 350mA | 90VAC | 66V~200V | AC DC Converter | Analog | OCP, OVP, SCP | 46.482mm | 163.068mm | 71.374mm | RoHS Compliant | IP66 | ||
![]() LED50W-111-C0450 Thomas Research Products | 36 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | - | - | -30°C~60°C | 2016 | LED-50W | 7.64Lx1.69W x 0.98 H 194.0mmx43.0mmx25.0mm | Active | 1 (Unlimited) | Wire Leads | Constant Current | - | - | 50W | 50W | Wire Leads | 1 | CE, cULus | 89% | 305VAC | 450mA | 90VAC | 37V~111V | AC DC Converter | - | OCP, OVP, SCP | 24.892mm | - | - | RoHS Compliant | IP66 | ||
![]() TRC-075S035DT Thomas Research Products | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | 107 | 1.7lbs 771.1g | -35°C~70°C | - | TRC-075 (75W) | 6.97Lx2.66W x 1.46 H 177.0mmx67.5mmx37.0mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | 70°C | -35°C | 75W | 75W | Wire Leads | 1 | CE, cULus, EN | 92% | 305VAC | 350mA | 90VAC | 107V~214V | AC DC Converter | Analog | OCP, OTP, OVP, SCP | 37.084mm | 177.038mm | 67.564mm | RoHS Compliant | IP67 | ||
![]() PLED60W-054-C1050-D Thomas Research Products | In Stock | - | Datasheet | 12 Weeks | - | Chassis Mount | - | - | - | 2016 | PLED60W | 5.12Lx2.33W x 1.47 H 130.0mmx59.2mmx37.3mm | Active | 1 (Unlimited) | - | Constant Current | - | - | 60W | - | Wire Leads | 1 | CE, cURus | 88% | 305VAC | - | 90VAC | 18V~54V | AC DC Converter | Analog | OCP, OVP, SCP | - | - | - | RoHS Compliant | IP66, NEMA 6 | ||
![]() TRC-025S140DS Thomas Research Products | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | 0.4lb 181.44g | -30°C~70°C | - | TRC-025 (25W) | 3.07Lx3.15W x 1.02 H 78.0mmx80.0mmx26.0mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | - | - | 25W | 25W | Wire Leads | 1 | CE, cULus, EN | 82% | 305VAC | 1.4A | 90VAC | 6V~18V | AC DC Converter | Analog | OCP, OVP, SCP | 25.908mm | - | - | RoHS Compliant | IP66 | ||
![]() TRV-075S105ST Thomas Research Products | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | - | -35°C~70°C | 2013 | TRV-075 (75W) | 7.24Lx2.66W x 1.44 H 184.0mmx67.5mmx36.5mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Voltage | - | - | 75W | 75W | Wire Leads | 1 | CE, cURus | 92% | 305VAC | 710mA | 90VAC | 105V | AC DC Converter | - | OCP, OTP, OVP, SCP | 36.576mm | - | - | RoHS Compliant | IP67 | ||
![]() TRC-075S045ST Thomas Research Products | In Stock | - | Datasheet | 14 Weeks | Chassis Mount | Chassis Mount | - | 1.7lbs 771.1g | -40°C~70°C | 2013 | TRC-075 (75W) | 5.91Lx2.66W x 1.44 H 150.0mmx67.5mmx36.5mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | - | - | 75W | 75W | Wire Leads | 1 | CE, cULus | 90% | 305VAC | 450mA | 90VAC | 83V~166V | AC DC Converter | - | OCP, OTP, OVP, SCP | 36.576mm | - | - | RoHS Compliant | IP67 | ||
![]() TRC-075S045DT Thomas Research Products | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | 1.7lbs 771.1g | -40°C~70°C | - | TRC-075 (75W) | 5.91Lx2.66W x 1.44 H 150.0mmx67.5mmx36.5mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | - | - | 75W | 75W | Wire Leads | 1 | CE, cULus | 90% | 305VAC | 450mA | 90VAC | 83V~166V | AC DC Converter | Analog | OCP, OTP, OVP, SCP | 36.576mm | - | - | RoHS Compliant | IP67 | ||
![]() S027W-038C1000-R01-UN-DA1 Thomas Research Products | In Stock | - | Datasheet | 12 Weeks | - | Chassis Mount | - | - | -40°C~80°C | - | SelectSYNC™ Intelligent (27W) | 5.70Lx2.30W x 1.30 H 144.8mmx58.4mmx33.0mm | Obsolete | 1 (Unlimited) | - | Constant Current | - | - | 27W | - | Wire Leads | 1 | CE, cULus | 83% | 305VAC | - | 108VAC | 10V~38V | AC DC Converter | Analog, DALI | OCP, OTP, OVP, SCP | - | - | - | - | IP66 | ||
![]() TRC-040S140PS Thomas Research Products | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | - | - | 2015 | TRC-040DS (40W) | 3.74Lx2.76W x 1.26 H 95.0mmx70.0mmx32.0mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | 60°C | -35°C | 40W | 40W | Wire Leads | 1 | CE, cURus | 87% | 305VAC | 1.4A | 90VAC | 10V~25V | AC DC Converter | - | OCP, OVP, SCP | 32.004mm | 94.996mm | 70.104mm | RoHS Compliant | IP66 | ||
![]() TRC-040S070DS Thomas Research Products | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | - | - | 2015 | TRC-040DS (40W) | 3.74Lx2.76W x 1.26 H 95.0mmx70.0mmx32.0mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | 60°C | -35°C | 40W | 40W | Wire Leads | 1 | CE, cURus | 87% | 305VAC | 700mA | 90VAC | 18V~54V | AC DC Converter | Analog | OCP, OVP, SCP | 32.004mm | 94.996mm | 70.104mm | RoHS Compliant | IP66 | ||
![]() TRC-040S035DS Thomas Research Products | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | - | - | 2015 | TRC-040DS (40W) | 3.74Lx2.76W x 1.26 H 95.0mmx70.0mmx32.0mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | 60°C | -35°C | 40W | 40W | Wire Leads | 1 | CE, cURus | 88% | 305VAC | 350mA | 90VAC | 38V~114V | AC DC Converter | Analog | OCP, OVP, SCP | 32.004mm | 94.996mm | 70.104mm | RoHS Compliant | IP66 |