- Approval Agency
- Efficiency
- Features
- Mounting Type
- Number of Outputs
- Power (Watts)
- Ratings
- Series
- Termination Style
- Topology
- Type
- Voltage - Output
Attribute column
Manufacturer
Thomas Research LED Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Weight | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Power (Watts) | Max Power Dissipation | Termination Style | Number of Outputs | Approval Agency | Efficiency | Voltage - Input (Max) | Max Output Current | Voltage - Input (Min) | Voltage - Output | Topology | Dimming | Features | Height | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TRV-075S024ST Thomas Research Products | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | -35°C~70°C | - | TRV-075 (75W) | 7.24Lx2.66W x 1.44 H 184.0mmx67.5mmx36.5mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Voltage | 75W | 75W | Wire Leads | 1 | CE, cURus | 92% | 305VAC | 3.13A | 90VAC | 24V | AC DC Converter | - | OCP, OTP, OVP, SCP | 36.576mm | RoHS Compliant | IP67 | ||
![]() TRC-075S105ST Thomas Research Products | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | 1.7lbs 771.1g | -40°C~70°C | - | TRC-075 (75W) | 5.91Lx2.66W x 1.44 H 150.0mmx67.5mmx36.5mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | 75W | 75W | Wire Leads | 1 | CE, cULus | 89% | 305VAC | 1.05A | 90VAC | 36V~72V | AC DC Converter | - | OCP, OTP, OVP, SCP | 36.576mm | RoHS Compliant | IP67 | ||
![]() LEG120W-171-C0700-D Thomas Research Products | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | 1.7lbs 771.1g | - | 2016 | LEG-120W | 9.47Lx1.80W x 1.32 H 240.5mmx45.8mmx33.5mm | Obsolete | Not Applicable | Wire Leads | Constant Current | 120W | 120W | Wire Leads | 1 | CE, cURus | 90% | 277VAC | 700mA | 120VAC | 57V~171V | AC DC Converter | Analog | OCP, OVP, SCP | 33.528mm | RoHS Compliant | IP66 | ||
![]() TRV-075S048ST Thomas Research Products | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | -35°C~70°C | 2013 | TRV-075 (75W) | 7.24Lx2.66W x 1.44 H 184.0mmx67.5mmx36.5mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Voltage | 75W | 75W | Wire Leads | 1 | CE, cURus | 92% | 305VAC | 1.56A | 90VAC | 48V | AC DC Converter | - | OCP, OTP, OVP, SCP | 36.576mm | RoHS Compliant | IP67 | ||
![]() TRC-075S500DT Thomas Research Products | In Stock | - | Datasheet | 14 Weeks | Chassis Mount | Chassis Mount | 1.7lbs 771.1g | -40°C~70°C | 2013 | TRC-075 (75W) | 5.91Lx2.66W x 1.44 H 150.0mmx67.5mmx36.5mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | 75W | 75W | Wire Leads | 1 | CE, cULus | 87% | 305VAC | 5A | 90VAC | 7V~15V | AC DC Converter | Analog | OCP, OTP, OVP, SCP | 36.576mm | RoHS Compliant | IP67 | ||
![]() TRC-025S045DS Thomas Research Products | In Stock | - | - | 12 Weeks | Chassis Mount | Chassis Mount | 0.4lb 181.44g | -20°C~70°C | - | TRC-025 (25W) | 3.15Lx3.07W x 1.06 H 80.0mmx78.0mmx27.0mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | 25W | 25W | Wire Leads | 1 | CE, cULus | 84% | 305VAC | 450mA | 90VAC | 19V~56V | AC DC Converter | Analog | OCP, OVP, SCP | 26.924mm | RoHS Compliant | IP66 | ||
![]() LBU10-P Thomas Research Products | In Stock | - | - | 12 Weeks | - | Chassis Mount | - | 0°C~55°C | 2017 | LBU | 14.50Lx2.30W x 1.20 H 368.3mmx58.4mmx30.5mm | Obsolete | Not Applicable | - | Constant Current | 10W | - | Screw Terminal | 1 | CSAus | - | 277VAC | - | 120VAC | 20V~56V | AC DC Converter | - | - | - | - | - | ||
![]() LBU7-M Thomas Research Products | In Stock | - | Datasheet | 2 Weeks | - | Chassis Mount | - | 0°C~55°C | - | LBU | 11.63Lx2.38W x 1.54 H 295.4mmx60.5mmx39.1mm | Active | Not Applicable | - | Constant Current | 7W | - | Screw Terminal | 1 | cULus | - | 277VAC | - | 120VAC | - | AC DC Converter | - | - | - | RoHS Compliant | - | ||
![]() LBU7-M2 Thomas Research Products | 90 |
| Datasheet | 2 Weeks | - | Chassis Mount | - | 0°C~55°C | - | LBU | 11.63Lx2.38W x 1.54 H 295.4mmx60.5mmx39.1mm | Active | Not Applicable | - | Constant Current | 7W | - | Screw Terminal | 1 | cULus | - | 277VAC | - | 120VAC | - | AC DC Converter | - | - | - | RoHS Compliant | - | ||
![]() VLED40W-030-C1400-D Thomas Research Products | In Stock | - | Datasheet | - | - | Chassis Mount | 0.772lb 350.17g | - | 2013 | VLED-40W | 3.74Lx2.76W x 1.26 H 95.0mmx70.0mmx32.0mm | Obsolete | 1 (Unlimited) | - | Constant Current | 40W | - | Wire Leads | 1 | CE, cURus | 87% | 305VAC | - | 90VAC | 15V~30V | AC DC Converter | Analog | OCP, OTP, SCP | - | - | IP66 | ||
![]() PLED200W-024 Thomas Research Products | 2350 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | 2.1lbs 952.5g | - | 2016 | PLED200W | 9.34Lx2.33W x 1.47 H 237.3mmx59.2mmx37.3mm | Active | 1 (Unlimited) | Wire Leads | Constant Voltage | 200W | 200W | Wire Leads | 1 | CE, cURus | 88% | 277VAC | 8.33A | 100VAC | 24V | AC DC Converter | - | OCP, OVP, SCP | 37.338mm | RoHS Compliant | IP66, NEMA 6 | ||
![]() LBU7-P Thomas Research Products | 97 |
| Datasheet | 2 Weeks | - | Chassis Mount | - | 5°C~55°C | - | LBU | 11.00Lx2.35W x 1.28 H 279.4mmx59.7mmx32.5mm | Active | Not Applicable | - | Constant Current | 7W | - | Screw Terminal | 1 | cULus | - | 277VAC | - | 120VAC | - | AC DC Converter | - | - | - | RoHS Compliant | - | ||
![]() BLED25W-150-C0160 Thomas Research Products | In Stock | - | Datasheet | 12 Weeks | - | Chassis Mount | 0.282lb 127.91g | - | 2016 | BLED-25W | 3.44Lx1.44W x 0.94 H 87.5mmx36.5mmx24.0mm | Obsolete | 1 (Unlimited) | - | Constant Current | 25W | - | Wire Leads | 1 | cURus | 89% | 305VAC | - | 90VAC | 21V~36V | AC DC Converter | - | - | - | - | IP64 | ||
![]() BLED25W-043-C0580 Thomas Research Products | In Stock | - | Datasheet | 12 Weeks | - | Chassis Mount | 0.282lb 127.91g | - | 2016 | BLED-25W | 3.44Lx1.44W x 0.94 H 87.5mmx36.5mmx24.0mm | Obsolete | 1 (Unlimited) | - | Constant Current | 25W | - | Wire Leads | 1 | cURus | 87% | 305VAC | - | 90VAC | 21V~36V | AC DC Converter | - | - | - | - | IP64 | ||
![]() LBU10-M Thomas Research Products | 51 |
| Datasheet | 2 Weeks | - | Chassis Mount | - | 0°C~55°C | - | LBU | 15.18Lx2.30W x 1.20 H 385.6mmx58.4mmx30.5mm | Active | Not Applicable | - | Constant Current | 10W | - | Wire Leads | - | cULus | - | 277VAC | - | 120VAC | 20V~56V | AC DC Converter | - | - | - | RoHS Compliant | - | ||
![]() TRC-040S128PS Thomas Research Products | In Stock | - | Datasheet | - | - | Chassis Mount | - | - | - | TRC-040DS (40W) | 3.74Lx2.76W x 1.26 H 95.0mmx70.0mmx32.0mm | Obsolete | 1 (Unlimited) | - | Constant Current | 40W | - | Wire Leads | 1 | CE, cURus | 87% | 305VAC | - | 90VAC | 10V~25V | AC DC Converter | - | OCP, OVP, SCP | - | - | IP66 | ||
![]() LEG75W-108-C0700-D Thomas Research Products | 1585 |
| Datasheet | 14 Weeks | - | Chassis Mount | 1.6lbs 725.7g | - | - | LEG-75W | 9.47Lx1.80W x 1.32 H 240.5mmx45.8mmx33.5mm | Obsolete | 1 (Unlimited) | - | Constant Current | 75W | - | Wire Leads | 1 | CE, cURus | 90% | 277VAC | - | 100VAC | 36V~108V | AC DC Converter | Analog | OCP, OVP, SCP | - | - | IP66 | ||
![]() TRC-060S045ST Thomas Research Products | In Stock | - | - | - | Chassis Mount | Chassis Mount | - | -35°C~70°C | - | TRC-060 (60W) | 6.97Lx2.66W x 1.44 H 177.0mmx67.5mmx36.5mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | 60W | 60W | Wire Leads | 1 | CE, cULus | 90% | 305VAC | 450mA | 90VAC | 67V~134V | AC DC Converter | - | OCP, OTP, OVP, SCP | 36.576mm | RoHS Compliant | IP67 | ||
![]() LED35W-036-C1050-D Thomas Research Products | In Stock | - | - | 12 Weeks | - | Chassis Mount | 0.551lb 249.93g | -30°C~60°C | - | LED- 35W | 8.39Lx1.05W x 1.02 H 213.0mmx26.8mmx26.0mm | Active | 1 (Unlimited) | - | Constant Current | 35W | - | Wire Leads | 1 | CE, cURus | 85% | 305VAC | - | 90VAC | 18V~36V | AC DC Converter | Analog | OCP, OVP, SCP | - | RoHS Compliant | IP66 | ||
![]() PLED96W-054-C-1750-D3 Thomas Research Products | In Stock | - | - | 14 Weeks | - | Chassis Mount | - | -30°C~90°C | - | PLED96W | 6.00Lx2.32W x 1.46 H 152.4mmx58.9mmx37.1mm | Obsolete | 1 (Unlimited) | - | Constant Current | 95W | - | Wire Leads | 1 | CE, cURus | 91% | 305VAC | - | 90VAC | 18V~54V | AC DC Converter | Analog | OCP, OTP, OVP | - | - | IP66, NEMA 6 |