- Approval Agency
- Efficiency
- Features
- Mounting Type
- Number of Outputs
- Power (Watts)
- Ratings
- Series
- Termination Style
- Topology
- Type
- Voltage - Output
Attribute column
Manufacturer
Thomas Research LED Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Weight | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Power (Watts) | Max Power Dissipation | Termination Style | Number of Outputs | Approval Agency | Efficiency | Voltage - Input (Max) | Max Output Current | Voltage - Input (Min) | Voltage - Output | Topology | Dimming | Features | Height | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TRC-060S035ST Thomas Research Products | In Stock | - | - | - | Chassis Mount | Chassis Mount | - | -35°C~70°C | - | TRC-060 (60W) | 6.97Lx2.66W x 1.44 H 177.0mmx67.5mmx36.5mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | 60W | 60W | Wire Leads | 1 | CE, cULus | 90% | 305VAC | 350mA | 90VAC | 85V~170V | AC DC Converter | - | OCP, OTP, OVP, SCP | 36.576mm | RoHS Compliant | IP67 | ||
![]() TRC-060S140ST Thomas Research Products | In Stock | - | - | - | Chassis Mount | Chassis Mount | - | -35°C~70°C | - | TRC-060 (60W) | 6.97Lx2.66W x 1.44 H 177.0mmx67.5mmx36.5mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | 60W | 60W | Wire Leads | 1 | CE, cULus | 89% | 305VAC | 1.4A | 90VAC | 21V~43V | AC DC Converter | - | OCP, OTP, OVP, SCP | 36.576mm | RoHS Compliant | IP67 | ||
![]() TRC-060S105ST Thomas Research Products | In Stock | - | - | - | Chassis Mount | Chassis Mount | - | -35°C~70°C | - | TRC-060 (60W) | 6.97Lx2.66W x 1.44 H 177.0mmx67.5mmx36.5mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | 60W | 60W | Wire Leads | 1 | CE, cULus | 89% | 305VAC | 1.05A | 90VAC | 29V~58V | AC DC Converter | - | OCP, OTP, OVP, SCP | 36.576mm | RoHS Compliant | IP67 | ||
![]() TRC-060S330ST Thomas Research Products | In Stock | - | - | - | Chassis Mount | Chassis Mount | - | -35°C~70°C | - | TRC-060 (60W) | 6.97Lx2.66W x 1.44 H 177.0mmx67.5mmx36.5mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | 60W | 60W | Wire Leads | 1 | CE, cULus | 88% | 305VAC | 3.3A | 90VAC | 9V~18V | AC DC Converter | - | OCP, OTP, OVP, SCP | 36.576mm | RoHS Compliant | IP67 | ||
![]() TRC-060S195ST Thomas Research Products | In Stock | - | - | - | Chassis Mount | Chassis Mount | - | -35°C~70°C | - | TRC-060 (60W) | 6.97Lx2.66W x 1.44 H 177.0mmx67.5mmx36.5mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | 60W | 60W | Wire Leads | 1 | CE, cULus | - | 305VAC | 1.95A | 90VAC | 15V~30.8V | AC DC Converter | - | OCP, OTP, OVP, SCP | 36.576mm | RoHS Compliant | IP67 | ||
![]() LED40W-030-C1400-D3 Thomas Research Products | In Stock | - | - | - | - | Chassis Mount | 0.015lb 6.8g | -30°C~60°C | - | LED-40W | 3.74Lx2.76W x 1.26 H 95.0mmx70.0mmx32.0mm | Active | 1 (Unlimited) | - | Constant Current | 42W | - | Wire Leads | 1 | CE, cURus | 85% | 305VAC | - | 90VAC | 10V~30V | AC DC Converter | Analog | OCP, OVP, SCP | - | RoHS Compliant | IP66, NEMA 4 | ||
![]() TRC-060S500ST Thomas Research Products | In Stock | - | - | 14 Weeks | Chassis Mount | Chassis Mount | - | -35°C~70°C | - | TRC-060 (60W) | 6.97Lx2.66W x 1.44 H 177.0mmx67.5mmx36.5mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | 60W | 60W | Wire Leads | 1 | CE, cULus | 87% | 305VAC | 5A | 90VAC | 6V~12V | AC DC Converter | - | OCP, OTP, OVP, SCP | 36.576mm | RoHS Compliant | IP67 | ||
![]() TRC-060S070ST Thomas Research Products | In Stock | - | - | - | Chassis Mount | Chassis Mount | - | -35°C~70°C | - | TRC-060 (60W) | 6.97Lx2.66W x 1.44 H 177.0mmx67.5mmx36.5mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | 60W | 60W | Wire Leads | 1 | CE, cULus | 90% | 305VAC | 700mA | 90VAC | 43V~86V | AC DC Converter | - | OCP, OTP, OVP, SCP | 36.576mm | RoHS Compliant | IP67 | ||
![]() VLED150W-142-C1050-D-HV Thomas Research Products | In Stock | - | - | - | - | Chassis Mount | 2.8lbs 1.3kg | - | - | VLED-150W-HV | 7.24Lx3.46W x 1.71 H 184.0mmx88.0mmx43.5mm | Obsolete | 1 (Unlimited) | - | Constant Current | 150W | - | Wire Leads | 1 | CE, cURus | 90% | 512VAC | - | 312VAC | 53V~107V | AC DC Converter | Analog | OTP, OVP, SCP | - | - | IP67 | ||
![]() LED20W-17-C1050-TE Thomas Research Products | In Stock | - | Datasheet | - | - | Chassis Mount | - | - | - | LED-20W | - | Obsolete | 1 (Unlimited) | - | Constant Current | 20W | - | Wire Leads | 1 | CE, cULus | - | 277VAC | - | 100VAC | - | AC DC Converter | ELV | OCP, OVP, SCP | - | - | IP66, NEMA 4 | ||
![]() LED20W-13-C1500-SP09 Thomas Research Products | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LED20W-17-C1200-LE Thomas Research Products | In Stock | - | Datasheet | - | - | - | - | - | - | LED-20W | - | Obsolete | 1 (Unlimited) | - | Constant Current | 20W | - | - | 1 | - | 84% | 277VAC | - | 100VAC | 8V~16V | AC DC Converter | - | - | - | - | - | ||
![]() LED20W-12-C1660-TE Thomas Research Products | In Stock | - | Datasheet | - | - | Chassis Mount | 0.282lb 127.91g | -30°C~60°C | - | LED-20W | 3.74Lx1.61W x 0.98 H 95.0mmx41.0mmx25.0mm | Obsolete | 1 (Unlimited) | - | Constant Current | 20W | - | Wire Leads | 1 | CE, cULus | 78% | 305VAC | - | 90VAC | 7V~12V | AC DC Converter | ELV | OCP, OVP, SCP | - | - | IP66, NEMA 4 | ||
![]() LED100W-036 Thomas Research Products | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LED20W-17-C0700-LE Thomas Research Products | In Stock | - | Datasheet | - | - | - | - | - | - | LED-20W | - | Obsolete | 1 (Unlimited) | - | Constant Current | 20W | - | - | 1 | - | - | 277VAC | - | 100VAC | - | AC DC Converter | - | - | - | - | - | ||
![]() LED20W-40-C0500-TE Thomas Research Products | In Stock | - | Datasheet | - | - | Chassis Mount | - | - | - | LED-20W | 3.74Lx1.61W x 0.98 H 95.0mmx41.0mmx25.0mm | Obsolete | 1 (Unlimited) | - | Constant Current | 20W | - | Wire Leads | 1 | CE, cULus | 85% | 277VAC | - | 100VAC | 14V~40V | AC DC Converter | ELV | OCP, OVP, SCP | - | - | IP66, NEMA 4 | ||
![]() LED40W-24-C1670-D-SP01 Thomas Research Products | In Stock | - | Datasheet | - | - | Chassis Mount | - | -30°C~90°C | - | LED-40W | 3.74Lx2.76W x 1.26 H 95.0mmx70.1mmx32.0mm | Obsolete | 1 (Unlimited) | - | Constant Current | 40W | - | Wire Leads | 1 | CE, cURus, FCC | 86% | 305VAC | - | 90VAC | 8V~24V | AC DC Converter | - | OCP, OVP, SCP | - | - | IP66 | ||
![]() LED40W-045-C0900-M-D Thomas Research Products | In Stock | - | Datasheet | - | - | Chassis Mount | - | -30°C~60°C | 2016 | LED-40W-M | 3.74Lx2.76W x 1.26 H 95.0mmx70.1mmx32.0mm | Obsolete | 1 (Unlimited) | - | Constant Current | 41W | - | Wire Leads | 1 | CE, cURus | 86% | 305VAC | - | 90VAC | 18V~45V | AC DC Converter | Analog | OCP, OTP, OVP, SCP | - | - | IP66 | ||
![]() LED20W-17-C1050-LE Thomas Research Products | In Stock | - | Datasheet | - | - | - | - | - | - | LED-20W | - | Obsolete | 1 (Unlimited) | - | Constant Current | 20W | - | - | 1 | - | - | 277VAC | - | 100VAC | - | AC DC Converter | - | - | - | - | - | ||
![]() LED20W-36-C0550-TE Thomas Research Products | In Stock | - | Datasheet | - | - | Chassis Mount | 0.282lb 127.91g | - | - | LED-20W | 3.74Lx1.61W x 0.98 H 95.0mmx41.0mmx25.0mm | Obsolete | 1 (Unlimited) | - | Constant Current | 20W | - | Wire Leads | 1 | CE, cULus | 88% | 277VAC | - | 100VAC | 18V~36V | AC DC Converter | ELV | OCP, OVP, SCP | - | - | IP66, NEMA 4 |