- Approval Agency
- Efficiency
- Features
- Mounting Type
- Number of Outputs
- Power (Watts)
- Ratings
- Series
- Termination Style
- Topology
- Type
- Voltage - Output
Attribute column
Manufacturer
Thomas Research LED Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Weight | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Max Power Dissipation | Termination Style | Number of Outputs | Approval Agency | Efficiency | Voltage - Input (Max) | Max Output Current | Voltage - Input (Min) | Voltage - Output | Topology | Dimming | Features | Height | Length | Width | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LED25W-40-C0620 Thomas Research Products | In Stock | - | Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | 0.437lb 198.00g | - | 2016 | LED-25W | 3.15Lx3.07W x 0.99 H 80.0mmx78.0mmx25.2mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | - | - | 25W | 25W | Wire Leads | 1 | CE, cULus | 84% | 277VAC | 620mA | 100VAC | 13V~40V | AC DC Converter | - | OCP, OVP, SCP | 25.146mm | - | - | RoHS Compliant | IP66, NEMA 4 | ||
![]() LED75W-085 Thomas Research Products | In Stock | - | Datasheet | 14 Weeks | Chassis Mount | Chassis Mount | - | -30°C~70°C | 2016 | LED-75W | 6.42Lx2.81W x 1.83 H 173.0mmx71.3mmx46.5mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Voltage | 70°C | -30°C | 75W | 75W | Wire Leads | 1 | CE, cULus | 90% | 305VAC | 900mA | 90VAC | 85V | AC DC Converter | - | OCP, OVP, SCP | 46.482mm | 163.068mm | 71.374mm | RoHS Compliant | IP66 | ||
![]() LED25W-72-C0350-TE Thomas Research Products | In Stock | - | Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | 0.437lb 198.00g | - | 2016 | LED-25W TE/LE | 3.15Lx3.07W x 0.99 H 80.0mmx78.0mmx25.2mm | Active | 1 (Unlimited) | Wire Leads | Constant Current | 60°C | -30°C | 25W | 25W | Wire Leads | 1 | CE, cULus | 86% | 277VAC | 350mA | 100VAC | 36V~72V | AC DC Converter | ELV | OCP, OVP, SCP | 25.146mm | - | - | RoHS Compliant | IP66, NEMA 4 | ||
![]() LED25W-24 Thomas Research Products | 62 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | 0.437lb 198.00g | - | - | LED-25W | 3.15Lx3.07W x 0.99 H 80.0mmx78.0mmx25.2mm | Active | 1 (Unlimited) | Wire Leads | Constant Voltage | - | - | 25W | 25W | Wire Leads | 1 | CE, cULus | 83% | 305VAC | 1.04A | 90VAC | 24V | AC DC Converter | - | OCP, OVP, SCP | 25.146mm | - | - | RoHS Compliant | IP66 | ||
![]() LED30W-24 Thomas Research Products | 102 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | - | -30°C~60°C | 2016 | LED-30W | 4.92Lx1.69W x 0.98 H 125.0mmx43.0mmx25.0mm | Active | 1 (Unlimited) | Wire Leads | Constant Voltage | 60°C | -30°C | 30W | 30W | Wire Leads | 1 | CE, cULus | 85% | 305VAC | 1.25A | 90VAC | 24V | AC DC Converter | - | OCP, OVP, SCP | 24.892mm | 124.968mm | 42.926mm | RoHS Compliant | IP66 | ||
![]() LED75W-018-C4200-D Thomas Research Products | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | -30°C~70°C | - | LED-75W | 6.42Lx2.81W x 1.83 H 173.0mmx71.3mmx46.5mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | 70°C | -30°C | 75W | 75W | Wire Leads | 1 | CE, cULus | 86% | 305VAC | 4.2A | 90VAC | 6V~18V | AC DC Converter | Analog | OCP, OVP, SCP | 46.482mm | 163.068mm | 71.374mm | RoHS Compliant | IP66 | ||
![]() LED60W-043 Thomas Research Products | In Stock | - | Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | - | -30°C~65°C | 2013 | LED-60W | 7.25Lx2.81W x 1.83 H 184.0mmx71.3mmx46.5mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Voltage | 65°C | -30°C | 60W | 60W | Wire Leads | 1 | CE, cULus | 91% | 305VAC | 1.4A | 90VAC | 43V | AC DC Converter | - | OCP, OVP, SCP | 46.482mm | 184.15mm | 71.374mm | RoHS Compliant | IP66 | ||
![]() LED12W-16-C0800 Thomas Research Products | 8 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | 0.282lb 127.91g | -30°C~60°C | 2013 | LED-12W | 3.35Lx1.42W x 0.91 H 85.0mmx36.0mmx23.0mm | Active | 1 (Unlimited) | Wire Leads | Constant Current | - | - | 12W | 12W | Wire Leads | 1 | CE, cURus | 79% | 305VAC | 800mA | 90VAC | 8V~16V | AC DC Converter | - | OCP, OVP, SCP | 23.114mm | - | - | RoHS Compliant | IP66 | ||
![]() LED60W-022 Thomas Research Products | In Stock | - | Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | - | -30°C~65°C | 2013 | LED-60W | 7.25Lx2.81W x 1.83 H 184.0mmx71.3mmx46.5mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Voltage | 65°C | -30°C | 60W | 60W | Wire Leads | 1 | CE, cULus | 89% | 305VAC | 2.72A | 90VAC | 22V | AC DC Converter | - | OCP, OVP, SCP | 46.482mm | 184.15mm | 71.374mm | RoHS Compliant | IP66 | ||
![]() LED60W-134 Thomas Research Products | In Stock | - | Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | - | -30°C~65°C | 2013 | LED-60W | 7.25Lx2.81W x 1.83 H 184.0mmx71.3mmx46.5mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Voltage | 65°C | -30°C | 60W | 60W | Wire Leads | 1 | CE, cULus | 92% | 305VAC | 450mA | 90VAC | 134V | AC DC Converter | - | OCP, OVP, SCP | 46.482mm | 184.15mm | 71.374mm | RoHS Compliant | IP66 | ||
![]() LED25W-20-C1250-D Thomas Research Products | 40 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | 0.437lb 198.00g | - | 2016 | LED-25W | 3.15Lx3.07W x 0.99 H 80.0mmx78.0mmx25.2mm | Active | 1 (Unlimited) | Wire Leads | Constant Current | - | - | 25W | 25W | Wire Leads | 1 | CE, cULus | 83% | 277VAC | 1.25A | 100VAC | 7V~20V | AC DC Converter | Analog | OCP, OVP, SCP | 25.146mm | - | - | RoHS Compliant | IP66, NEMA 4 | ||
![]() LED25W-20-C1250 Thomas Research Products | 36 |
| Datasheet | 8 Weeks | - | Chassis Mount | 0.437lb 198.00g | - | 2016 | LED-25W | 3.15Lx2.44W x 0.99 H 80.0mmx62.0mmx25.2mm | Active | 1 (Unlimited) | - | Constant Current | - | - | 25W | - | Wire Leads | 1 | CE, cURus | 83% | 305VAC | - | 90VAC | 7V~20V | AC DC Converter | - | OCP, OVP, SCP | - | - | - | RoHS Compliant | IP66 | ||
![]() LED60W-020 Thomas Research Products | In Stock | - | Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | - | -30°C~65°C | 2013 | LED-60W | 7.25Lx2.81W x 1.83 H 184.0mmx71.3mmx46.5mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Voltage | - | - | 60W | 60W | Wire Leads | 1 | CE, cULus | 89% | 305VAC | 3A | 90VAC | 20V | AC DC Converter | - | OCP, OVP, SCP | 46.482mm | - | - | RoHS Compliant | IP66 | ||
![]() LED25W-56-C0450 Thomas Research Products | 447 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | 0.437lb 198.00g | - | - | LED-25W | 3.15Lx3.07W x 0.99 H 80.0mmx78.0mmx25.2mm | Active | 1 (Unlimited) | Wire Leads | Constant Current | - | - | 25W | 25W | Wire Leads | 1 | CE, cULus | 84% | 305VAC | 450mA | 90VAC | 19V~56V | AC DC Converter | - | OCP, OVP, SCP | 25.146mm | - | - | RoHS Compliant | IP66 | ||
![]() LED75W-022-C3400 Thomas Research Products | In Stock | - | Datasheet | 14 Weeks | Chassis Mount | Chassis Mount | - | -30°C~70°C | 2016 | LED-75W | 6.42Lx2.81W x 1.83 H 173.0mmx71.3mmx46.5mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | 70°C | -30°C | 75W | 75W | Wire Leads | 1 | CE, cULus | 88% | 305VAC | 3.4A | 90VAC | 7V~22V | AC DC Converter | - | OCP, OVP, SCP | 46.482mm | 163.068mm | 71.374mm | RoHS Compliant | IP66 | ||
![]() LED75W-020 Thomas Research Products | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | -30°C~70°C | - | LED-75W | 6.42Lx2.81W x 1.83 H 173.0mmx71.3mmx46.5mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Voltage | 70°C | -30°C | 75W | 75W | Wire Leads | 1 | CE, cULus | 87% | 305VAC | 3.75A | 90VAC | 20V | AC DC Converter | - | OCP, OVP, SCP | 46.482mm | 163.068mm | 71.374mm | RoHS Compliant | IP66 | ||
![]() PLED96W-213-C0450-D-HV Thomas Research Products | In Stock | - | Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | 1.4lbs 635g | - | - | PLED96W-HV | 8.54Lx2.33W x 1.47 H 217.0mmx59.2mmx37.3mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | - | - | 96W | 96W | Wire Leads | 1 | CE, cURus | 88% | 480VAC | 450mA | 277VAC | 71V~213V | AC DC Converter | Analog | OCP, OVP, SCP | 37.338mm | - | - | RoHS Compliant | IP66, NEMA 6 | ||
![]() PLED75W-214-C0350-D Thomas Research Products | 223 |
| Datasheet | 14 Weeks | Chassis Mount | Chassis Mount | 1.2lbs 544.3g | -30°C~65°C | 2016 | PLED75W | 5.00Lx2.32W x 1.47 H 140.2mmx58.9mmx37.3mm | Active | 1 (Unlimited) | Wire Leads | Constant Current | - | - | 75W | 75W | Wire Leads | 1 | CE, cULus | 92% | 305VAC | 350mA | 90VAC | 72V~214V | AC DC Converter | Analog | OCP, OVP, SCP | 37.338mm | - | - | RoHS Compliant | IP66, NEMA 6 | ||
![]() LED12W-24-C0500 Thomas Research Products | 58 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | 0.282lb 127.91g | -30°C~60°C | 2013 | LED-12W | 3.35Lx1.42W x 0.91 H 85.0mmx36.0mmx23.0mm | Active | 1 (Unlimited) | Wire Leads | Constant Current | 60°C | -30°C | 12W | 12W | Wire Leads | 1 | CE, cULus | 80% | 305VAC | 500mA | 90VAC | 12V~24V | AC DC Converter | - | OCP, OVP, SCP | 23.114mm | 85.09mm | 36.068mm | RoHS Compliant | IP66 | ||
![]() LED25W-40-C0620-D Thomas Research Products | 82 |
| Datasheet | 14 Weeks | Chassis Mount | Chassis Mount | 0.437lb 198.00g | - | 2016 | LED-25W | 3.15Lx3.07W x 0.99 H 80.0mmx78.0mmx25.2mm | Active | 1 (Unlimited) | Wire Leads | Constant Current | - | - | 25W | 25W | Wire Leads | 1 | CE, cULus | 84% | 277VAC | 620mA | 100VAC | 13V~40V | AC DC Converter | Analog | OCP, OVP, SCP | 25.146mm | 80.01mm | 77.978mm | RoHS Compliant | IP66, NEMA 4 |