- Resistance
- Temperature Coefficient
- Ihs Manufacturer
- Manufacturer
- Manufacturer Part Number
- Operating Temperature-Max
- Operating Temperature-Min
- Package Description
- Packing Method
- Part Life Cycle Code
- Rated Power Dissipation (P)
- Reach Compliance Code
Attribute column
Manufacturer
Tocos Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Conductor category | Conductor surface | Core colour | Core identification | Flame retardant | Ihs Manufacturer | Low smoke (according to EN 61034-2) | Manufacturer | Manufacturer Part Number | Manufacturer Series | Material core insulation | Nominal voltage U | Nominal voltage U0 | Operating Temperature-Max | Operating Temperature-Min | Outer diameter approx. | Package Description | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Risk Rank | RoHS | Rohs Code | Rotational Angle | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | HTS Code | Subcategory | Power Rating | Packing Method | Technology | Construction | Resistor Type | Reach Compliance Code | Rated Power Dissipation (P) | Actuator Type | Working Voltage | Size Code | Rated Temperature | Number of Turns | Actuator Orientation | Resistance Law |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() G43ATB202M Tocos | In Stock | - | - | - | - | - | - | - | - | - | - | - | TOKYO COSMOS ELECTRIC CO LTD | - | Tokyo Cosmos Electric Co Ltd | G43ATB202M | G43 | - | - | - | 125 °C | -55 °C | - | SMT, 2018 | 2.5 mm | 5 mm | - | SMT | 4.5 mm | Active | - | - | 5.11 | - | Yes | 210 deg | G43 | 20% | e3 | - | EAR99 | -100,100 ppm/°C | 2000 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | 8533.40.80.50 | Variable Resistors | - | TR | CERMET | Trimmer | TRIMMER | compliant | 0.25 W | - | 200 V | 2018 | - | - | - | - | ||
![]() G43BTB501M Tocos | In Stock | - | - | - | - | - | - | - | - | - | - | - | TOKYO COSMOS ELECTRIC CO LTD | - | Tokyo Cosmos Electric Co Ltd | G43BTB501M | G43 | - | - | - | 125 °C | -55 °C | - | SMT, 2018 | 2.5 mm | 5 mm | - | SMT | 4.5 mm | Active | - | - | 5.1 | - | Yes | 210 deg | G43 | 20% | e3 | - | EAR99 | -100,100 ppm/°C | 500 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | 8533.40.80.50 | Variable Resistors | - | TR | CERMET | Trimmer | TRIMMER | compliant | 0.25 W | - | 200 V | 2018 | - | - | - | - | ||
![]() G43ATB203M Tocos | In Stock | - | - | - | - | - | - | - | - | - | - | - | TOKYO COSMOS ELECTRIC CO LTD | - | Tokyo Cosmos Electric Co Ltd | G43ATB203M | G43 | - | - | - | 125 °C | -55 °C | - | SMT, 2018 | 2.5 mm | 5 mm | - | SMT | 4.5 mm | Active | - | - | 5.11 | - | Yes | 210 deg | G43 | 20% | e3 | - | EAR99 | -100,100 ppm/°C | 20000 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | 8533.40.80.50 | Variable Resistors | - | TR | CERMET | Trimmer | TRIMMER | compliant | 0.25 W | - | 200 V | 2018 | - | - | - | - | ||
![]() GF063UB202K Tocos | In Stock | - | - | NO | FLAT | THROUGH HOLE MOUNT | 3 | Class 5 = flexible | Bare | Red | Colour | According to IEC/EN 60332-1-2 | TOKYO COSMOS ELECTRIC CO LTD | No | Tokyo Cosmos Electric Co Ltd | GF063UB202K | GF063 | Polyvinyl chloride (PVC) | 450 | 300 | 125 °C | -55 °C | 2.4 | , | - | - | RECTANGULAR PACKAGE | - | - | Active | -30 - 80 | -5 - 70 | 5.65 | - | Yes | - | - | 10% | - | Yes | EAR99 | - | 2000 Ω | - | 8533.40.80.50 | - | - | BULK | CERMET | - | TRIMMER | compliant | 0.5 W | SCREW | - | - | 70 °C | 1 | VERTICAL | LINEAR | ||
![]() GF12P8.2SKB503M Tocos | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G43BTB502M Tocos | In Stock | - | - | - | - | - | - | - | - | - | - | - | TOKYO COSMOS ELECTRIC CO LTD | - | Tokyo Cosmos Electric Co Ltd | G43BTB502M | G43 | - | - | - | 125 °C | -55 °C | - | SMT, 2018 | 2.5 mm | 5 mm | - | SMT | 4.5 mm | Active | - | - | 4.38 | - | Yes | 210 deg | G43 | 20% | e3 | - | EAR99 | -100,100 ppm/°C | 5000 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | 8533.40.80.50 | Variable Resistors | - | TR | CERMET | Trimmer | TRIMMER | compliant | 0.25 W | - | 200 V | 2018 | - | - | - | - | ||
![]() G4ATB201M Tocos | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | 100 ppm/°C | 200 Ω | - | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G3ATB103M Tocos | In Stock | - | - | - | - | - | - | - | - | - | - | - | TOKYO COSMOS ELECTRIC CO LTD | - | Tokyo Cosmos Electric Co Ltd | G3ATB103M | G3A | - | - | - | 125 °C | -55 °C | - | SMT, 1312 | 2 mm | 3.4 mm | - | SMT | 3.2 mm | Contact Manufacturer | - | - | 5.76 | - | No | 360 deg | G3A | 20% | e3 | - | EAR99 | -100,100 ppm/°C | 10000 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | 8533.40.80.50 | Variable Resistors | - | TR | CERMET | Sealed | TRIMMER | compliant | 0.125 W | - | 200 V | 1312 | - | - | - | - | ||
![]() G4ATB104M Tocos | In Stock | - | - | - | - | - | - | - | - | - | - | - | TOKYO COSMOS ELECTRIC CO LTD | - | Tokyo Cosmos Electric Co Ltd | G4ATB104M | G4A(MTOL) | - | - | - | 125 °C | -55 °C | - | SMT, 2018 | 2.7 mm | 5 mm | - | SMT | 4.5 mm | Obsolete | - | - | 5.91 | - | No | 360 deg | G4A ( M TOL ) | 20% | e3 | - | EAR99 | -100,100 ppm/°C | 100000 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | 8533.40.80.50 | Variable Resistors | - | TR | CERMET | Sealed | TRIMMER | compliant | 0.25 W | - | 200 V | 2018 | - | - | - | - | ||
![]() G4BTB203M Tocos | In Stock | - | - | - | - | - | - | - | - | - | - | - | TOKYO COSMOS ELECTRIC CO LTD | - | Tokyo Cosmos Electric Co Ltd | G4BTB203M | G4B(MTOL) | - | - | - | 125 °C | -55 °C | - | SMT, 2018 | 2.7 mm | 5 mm | - | SMT | 4.5 mm | Contact Manufacturer | - | - | 5.76 | Non-Compliant | No | 360 deg | G4B ( M TOL ) | 20% | e3 | - | - | 100 ppm/°C | 20 kΩ | Matte Tin (Sn) - with Nickel (Ni) barrier | - | Variable Resistors | 250 mW | TR | CERMET | Sealed | TRIMMER | compliant | 0.25 W | - | 200 V | 2018 | - | - | - | - | ||
![]() G43BTB101M Tocos | In Stock | - | - | - | - | - | - | - | - | - | - | - | TOKYO COSMOS ELECTRIC CO LTD | - | Tokyo Cosmos Electric Co Ltd | G43BTB101M | G43 | - | - | - | 125 °C | -55 °C | - | SMT, 2018 | 2.5 mm | 5 mm | - | SMT | 4.5 mm | Active | - | - | 5.11 | - | Yes | 210 deg | G43 | 20% | e3 | - | EAR99 | -250,250 ppm/°C | 100 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | 8533.40.80.50 | Variable Resistors | - | TR | CERMET | Trimmer | TRIMMER | compliant | 0.25 W | - | 200 V | 2018 | - | - | - | - | ||
![]() G43BTB202M Tocos | In Stock | - | - | - | - | - | - | - | - | - | - | - | TOKYO COSMOS ELECTRIC CO LTD | - | Tokyo Cosmos Electric Co Ltd | G43BTB202M | G43 | - | - | - | 125 °C | -55 °C | - | SMT, 2018 | 2.5 mm | 5 mm | - | SMT | 4.5 mm | Active | - | - | 5.11 | - | Yes | 210 deg | G43 | 20% | e3 | - | EAR99 | -100,100 ppm/°C | 2000 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | 8533.40.80.50 | Variable Resistors | - | TR | CERMET | Trimmer | TRIMMER | compliant | 0.25 W | - | 200 V | 2018 | - | - | - | - | ||
![]() G43BTB102M Tocos | In Stock | - | - | - | - | - | - | - | - | - | - | - | TOKYO COSMOS ELECTRIC CO LTD | - | Tokyo Cosmos Electric Co Ltd | G43BTB102M | G43 | - | - | - | 125 °C | -55 °C | - | SMT, 2018 | 2.5 mm | 5 mm | - | SMT | 4.5 mm | Active | - | - | 5.11 | - | Yes | 210 deg | G43 | 20% | e3 | - | EAR99 | -100,100 ppm/°C | 1000 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | 8533.40.80.50 | Variable Resistors | - | TR | CERMET | Trimmer | TRIMMER | compliant | 0.25 W | - | 200 V | 2018 | - | - | - | - | ||
![]() GV4WTB102K Tocos | In Stock | - | - | - | - | - | - | - | - | - | - | - | TOKYO COSMOS ELECTRIC CO LTD | - | Tokyo Cosmos Electric Co Ltd | GV4WTB102K | - | - | - | - | 150 °C | -65 °C | - | SMT, 1519 | 5.3 mm | 3.9 mm | - | SMT | 4.8 mm | Obsolete | - | - | 5.84 | - | Yes | 4320 deg | GV4W | 10% | e3 | - | EAR99 | -100,100 ppm/°C | 1000 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | 8533.40.80.50 | Variable Resistors | - | TR | CERMET | Top Adjust | TRIMMER | compliant | 0.25 W | - | 300 V | 1519 | - | - | VERTICAL | - | ||
![]() G3ATB101M Tocos | In Stock | - | - | - | - | - | - | - | - | - | - | - | TOKYO COSMOS ELECTRIC CO LTD | - | Tokyo Cosmos Electric Co Ltd | G3ATB101M | G3A | - | - | - | 125 °C | -55 °C | - | SMT, 1312 | 2 mm | 3.4 mm | - | SMT | 3.2 mm | Contact Manufacturer | - | - | 5.76 | - | No | 360 deg | G3A | 20% | e3 | - | - | -250,250 ppm/°C | 100 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | Variable Resistors | - | TR | CERMET | Sealed | TRIMMER | compliant | 0.125 W | - | 200 V | 1312 | - | - | - | - | ||
![]() G3BTB503M Tocos | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | 100 ppm/°C | 50 kΩ | - | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G3BTB101M Tocos | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | 100 ppm/°C | 100 Ω | - | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G4ATB105M Tocos | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | 100 ppm/°C | 1 MΩ | - | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G4BTB105M Tocos | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | 100 ppm/°C | 1 MΩ | - | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G4BTB104M Tocos | In Stock | - | - | - | - | - | - | - | - | - | - | - | TOKYO COSMOS ELECTRIC CO LTD | - | Tokyo Cosmos Electric Co Ltd | G4BTB104M | G4B(MTOL) | - | - | - | 125 °C | -55 °C | - | SMT, 2018 | 2.7 mm | 5 mm | - | SMT | 4.5 mm | Contact Manufacturer | - | - | 5.76 | Non-Compliant | No | 360 deg | G4B ( M TOL ) | 20% | e3 | - | EAR99 | 100 ppm/°C | 100 kΩ | Matte Tin (Sn) - with Nickel (Ni) barrier | 8533.40.80.50 | Variable Resistors | 250 mW | TR | CERMET | Sealed | TRIMMER | compliant | 0.25 W | - | 200 V | 2018 | - | - | - | - |