- Capacitor Type
- Dielectric Material
- ECCN Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Number of Terminals
- Package Description
- Capacitance
- Negative Tolerance
- Operating Temperature-Max
- Operating Temperature-Min
Attribute column
Manufacturer
KEMET TOKIN Tantalum Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Ihs Manufacturer | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part Life Cycle Code | Rohs Code | Series | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | HTS Code | Capacitance | Packing Method | Reach Compliance Code | Capacitor Type | Polarity | Rated (DC) Voltage (URdc) | Size Code | Leakage Current | Ripple Current | Tan Delta | Positive Tolerance | Negative Tolerance | ESR | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DN1C4R7M1S KEMET TOKIN | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T491A475M020AT KEMET TOKIN | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T491A226M006AT KEMET TOKIN | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T491A105M035AT KEMET TOKIN | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T491A225M020AT KEMET TOKIN | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T491A106M010AT KEMET TOKIN | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TEESVA1A106M8R TOKIN Corporation | In Stock | - | Datasheet | YES | J BEND | SURFACE MOUNT | TANTALUM (DRY/SOLID) | 2 | TOKIN CORP | E/SV | 125 °C | -55 °C | CHIP, ROHS COMPLIANT | RECTANGULAR PACKAGE | SMT | Obsolete | Yes | E/SV | - | Yes | EAR99 | - | 8532.21.00.50 | 10 μF | TR, 7 INCH | unknown | TANTALUM CAPACITOR | POLARIZED | 10 V | 1206 | 0.001 mA | - | 0.08 | 20% | 20% | 3200 mΩ | 1.6 mm | 3.2 mm | 1.6 mm | ||
![]() TEPSLB30J686M8R TOKIN Corporation | In Stock | - | Datasheet | YES | J BEND | SURFACE MOUNT | TANTALUM (SOLID POLYMER) | 2 | TOKIN CORP | PS/L | 105 °C | -55 °C | , 1411 | RECTANGULAR PACKAGE | - | Transferred | Yes | - | - | Yes | EAR99 | - | 8532.21.00.50 | 68 μF | TR, 7 INCH | unknown | TANTALUM CAPACITOR | POLARIZED | 6.3 V | 1411 | 0.0428 mA | 1035 mA | 0.08 | 20% | 20% | - | - | - | - | ||
![]() TEPSGD0E337M9-12R TOKIN Corporation | In Stock | - | Datasheet | YES | J BEND | SURFACE MOUNT | TANTALUM (SOLID POLYMER) | 2 | TOKIN CORP | PS/G | 105 °C | -55 °C | CHIP, ROHS COMPLIANT | RECTANGULAR PACKAGE | - | Transferred | Yes | - | e3 | Yes | EAR99 | Matte Tin (Sn) - reflowed over Nickel (Ni) barrier | 8532.21.00.50 | 330 μF | TR, 7 INCH | unknown | TANTALUM CAPACITOR | POLARIZED | 2.5 V | 2917 | 0.0825 mA | 4082 mA | 0.1 | 20% | 20% | - | - | - | - | ||
![]() TEESVA21D225M8R TOKIN Corporation | In Stock | - | Datasheet | YES | J BEND | SURFACE MOUNT | TANTALUM (DRY/SOLID) | 2 | TOKIN CORP | E/SV | 125 °C | -55 °C | CHIP, ROHS COMPLIANT | RECTANGULAR PACKAGE | SMT | Obsolete | Yes | E/SV | - | Yes | EAR99 | - | 8532.21.00.50 | 2.2 μF | TR, 7 INCH | unknown | TANTALUM CAPACITOR | POLARIZED | 20 V | 1206 | 0.0005 mA | - | 0.06 | 20% | 20% | 7000 mΩ | 1.1 mm | 3.2 mm | 1.6 mm | ||
![]() TEESVA20J226M8R TOKIN Corporation | In Stock | - | Datasheet | YES | J BEND | SURFACE MOUNT | TANTALUM (DRY/SOLID) | 2 | TOKIN CORP | E/SV | 125 °C | -55 °C | , 1206 | RECTANGULAR PACKAGE | SMT | Obsolete | Yes | E/SV | - | Yes | EAR99 | - | 8532.21.00.50 | 22 μF | TR, 7 INCH | unknown | TANTALUM CAPACITOR | POLARIZED | 6.3 V | 1206 | 0.0013 mA | - | 0.12 | 20% | 20% | 2800 mΩ | 1.1 mm | 3.2 mm | 1.6 mm | ||
![]() TEPSLD0G227M(40)12R TOKIN Corporation | In Stock | - | Datasheet | YES | J BEND | SURFACE MOUNT | TANTALUM (SOLID POLYMER) | 2 | TOKIN CORP | PS/L | 105 °C | -55 °C | , 2917 | RECTANGULAR PACKAGE | - | Transferred | Yes | - | e3 | Yes | EAR99 | Matte Tin (Sn) - reflowed over Nickel (Ni) barrier | 8532.21.00.50 | 220 μF | TR, 7 INCH | unknown | TANTALUM CAPACITOR | POLARIZED | 4 V | 2917 | - | 1936 mA | 0.1 | 20% | 20% | - | - | - | - | ||
![]() TESVSP0G475M8R TOKIN Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | TANTALUM (DRY/SOLID) | 2 | TOKIN CORP | SV/S | 125 °C | -55 °C | , 0805 | RECTANGULAR PACKAGE | - | Obsolete | - | - | - | - | EAR99 | - | 8532.21.00.50 | 4.7 μF | TR, PLASTIC, 7 INCH | unknown | TANTALUM CAPACITOR | POLARIZED | 4 V | 0805 | 0.0005 mA | - | 0.2 | 20% | 20% | - | - | - | - | ||
![]() TEESVA1E474M8R TOKIN Corporation | In Stock | - | Datasheet | YES | J BEND | SURFACE MOUNT | TANTALUM (DRY/SOLID) | 2 | TOKIN CORP | E/SV | 125 °C | -55 °C | CHIP, ROHS COMPLIANT | RECTANGULAR PACKAGE | SMT | Obsolete | Yes | E/SV | - | Yes | EAR99 | - | 8532.21.00.50 | 0.47 μF | TR, 7 INCH | unknown | TANTALUM CAPACITOR | POLARIZED | 25 V | 1206 | 0.0005 mA | - | 0.04 | 20% | 20% | 19000 mΩ | 1.6 mm | 3.2 mm | 1.6 mm | ||
![]() TEPSLD1A227M(40)12R TOKIN Corporation | In Stock | - | Datasheet | YES | J BEND | SURFACE MOUNT | TANTALUM (SOLID POLYMER) | 2 | TOKIN CORP | PS/L | 105 °C | -55 °C | CHIP, ROHS COMPLIANT | RECTANGULAR PACKAGE | - | Transferred | Yes | - | e3 | Yes | EAR99 | Matte Tin (Sn) - reflowed over Nickel (Ni) barrier | 8532.21.00.50 | 220 μF | TR, 7 INCH | unknown | TANTALUM CAPACITOR | POLARIZED | 10 V | 2917 | 0.22 mA | 1936 mA | 0.1 | 20% | 20% | - | - | - | - | ||
![]() NRA155K10R8 TOKIN Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | TANTALUM (DRY/SOLID) | 2 | TOKIN CORP | R | 125 °C | -55 °C | , 1206 | RECTANGULAR PACKAGE | - | Obsolete | - | - | - | - | EAR99 | - | 8532.21.00.50 | 1.5 μF | TR, PLASTIC, 7 INCH | unknown | TANTALUM CAPACITOR | POLARIZED | 10 V | 1206 | 0.0005 mA | - | 0.04 | 10% | 10% | - | - | - | - | ||
![]() NRC106K16R12 TOKIN Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | TANTALUM (DRY/SOLID) | 2 | TOKIN CORP | R | 125 °C | -55 °C | , 2413 | RECTANGULAR PACKAGE | - | Obsolete | - | - | - | - | EAR99 | - | 8532.21.00.50 | 10 μF | TR, PLASTIC, 7 INCH | unknown | TANTALUM CAPACITOR | POLARIZED | 16 V | 2413 | 0.0016 mA | - | 0.06 | 10% | 10% | - | - | - | - | ||
![]() TEESVB21A476M8R TOKIN Corporation | In Stock | - | Datasheet | YES | J BEND | SURFACE MOUNT | TANTALUM (DRY/SOLID) | 2 | TOKIN CORP | E/SV | 125 °C | -55 °C | CHIP, ROHS COMPLIANT | RECTANGULAR PACKAGE | SMT | Obsolete | Yes | E/SV | - | Yes | EAR99 | - | 8532.21.00.50 | 47 μF | TR, 7 INCH | unknown | TANTALUM CAPACITOR | POLARIZED | 10 V | 1411 | 0.0047 mA | - | 0.08 | 20% | 20% | 1000 mΩ | 1.9 mm | 3.5 mm | 2.8 mm | ||
![]() TEPSLB20G227M8R TOKIN Corporation | In Stock | - | Datasheet | YES | J BEND | SURFACE MOUNT | TANTALUM (SOLID POLYMER) | 2 | TOKIN CORP | PS/L | 105 °C | -55 °C | CHIP, ROHS COMPLIANT | RECTANGULAR PACKAGE | - | Transferred | Yes | - | - | Yes | EAR99 | - | 8532.21.00.50 | 220 μF | TR, 7 INCH | unknown | TANTALUM CAPACITOR | POLARIZED | 4 V | 1411 | 0.088 mA | 1374 mA | 0.08 | 20% | 20% | - | - | - | - | ||
![]() TEESVJ0J225M8R TOKIN Corporation | In Stock | - | Datasheet | YES | J BEND | SURFACE MOUNT | TANTALUM (DRY/SOLID) | 2 | TOKIN CORP | E/SV | 125 °C | -55 °C | , 0603 | RECTANGULAR PACKAGE | SMT | Obsolete | Yes | E/SV | - | Yes | EAR99 | - | 8532.21.00.50 | 2.2 μF | TR, 7 INCH | unknown | TANTALUM CAPACITOR | POLARIZED | 6.3 V | 0603 | 0.0005 mA | - | 0.2 | 20% | 20% | 17500 mΩ | 0.8 mm | 1.6 mm | 0.8 mm |