- Capacitor Type
- Dielectric Material
- ECCN Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Number of Terminals
- Package Description
- Capacitance
- Negative Tolerance
- Operating Temperature-Max
- Operating Temperature-Min
Attribute column
Manufacturer
KEMET TOKIN Tantalum Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Ihs Manufacturer | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part Life Cycle Code | Rohs Code | Series | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | HTS Code | Capacitance | Packing Method | Reach Compliance Code | Capacitor Type | Polarity | Rated (DC) Voltage (URdc) | Size Code | Leakage Current | Ripple Current | Tan Delta | Positive Tolerance | Negative Tolerance | ESR | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NRS475M25R8 TOKIN Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | TANTALUM (DRY/SOLID) | 2 | TOKIN CORP | R | 125 °C | -55 °C | , 1411 | RECTANGULAR PACKAGE | - | Obsolete | - | - | - | - | EAR99 | - | 8532.21.00.50 | 4.7 µF | TR, PLASTIC, 7 INCH | unknown | TANTALUM CAPACITOR | POLARIZED | 25 V | 1411 | 0.0011 mA | - | 0.06 | 20% | 20% | - | - | - | - | ||
![]() NRS156K10R8 TOKIN Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | TANTALUM (DRY/SOLID) | 2 | TOKIN CORP | R | 125 °C | -55 °C | , 1411 | RECTANGULAR PACKAGE | - | Obsolete | - | - | - | - | EAR99 | - | 8532.21.00.50 | 15 µF | TR, PLASTIC, 7 INCH | unknown | TANTALUM CAPACITOR | POLARIZED | 10 V | 1411 | 0.0015 mA | - | 0.08 | 10% | 10% | - | - | - | - | ||
![]() TEESVC1A686M12R TOKIN Corporation | In Stock | - | Datasheet | YES | J BEND | SURFACE MOUNT | TANTALUM (DRY/SOLID) | 2 | TOKIN CORP | E/SV | 125 °C | -55 °C | , 2312 | RECTANGULAR PACKAGE | SMT | Obsolete | Yes | E/SV | - | Yes | EAR99 | - | 8532.21.00.50 | 68 µF | TR, 7 INCH | unknown | TANTALUM CAPACITOR | POLARIZED | 10 V | 2312 | 0.0068 mA | - | 0.08 | 20% | 20% | 700 mΩ | 2.5 mm | 6 mm | 3.2 mm | ||
![]() TEPSGD0E477M9-12R TOKIN Corporation | In Stock | - | Datasheet | YES | J BEND | SURFACE MOUNT | TANTALUM (SOLID POLYMER) | 2 | TOKIN CORP | PS/G | 105 °C | -55 °C | , 2917 | RECTANGULAR PACKAGE | - | Transferred | Yes | - | e3 | Yes | EAR99 | Matte Tin (Sn) - reflowed over Nickel (Ni) barrier | 8532.21.00.50 | 470 µF | TR, 7 INCH | unknown | TANTALUM CAPACITOR | POLARIZED | 2.5 V | 2917 | 0.1175 mA | 4082 mA | 0.1 | 20% | 20% | - | - | - | - | ||
![]() TEPSLB150J157M(35)8R TOKIN Corporation | In Stock | - | Datasheet | - | - | - | TANTALUM (SOLID POLYMER) | - | TOKIN CORP | PS/L | - | - | - | - | - | Transferred | Yes | - | - | Yes | EAR99 | - | - | - | - | unknown | TANTALUM CAPACITOR | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NRD157M10P12 TOKIN Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | TANTALUM (DRY/SOLID) | 2 | TOKIN CORP | R | 125 °C | -55 °C | , 2917 | RECTANGULAR PACKAGE | - | Obsolete | - | - | - | - | EAR99 | - | 8532.21.00.50 | 150 µF | TR, PLASTIC, 13 INCH | unknown | TANTALUM CAPACITOR | POLARIZED | 10 V | 2917 | - | - | 0.1 | 20% | 20% | - | - | - | - | ||
![]() TEESVP1C225M8R TOKIN Corporation | In Stock | - | Datasheet | YES | J BEND | SURFACE MOUNT | TANTALUM (DRY/SOLID) | 2 | TOKIN CORP | E/SV | 125 °C | -55 °C | , 0805 | RECTANGULAR PACKAGE | SMT | Obsolete | Yes | E/SV | - | Yes | EAR99 | - | 8532.21.00.50 | 2.2 µF | TR, 7 INCH | unknown | TANTALUM CAPACITOR | POLARIZED | 16 V | 0805 | 0.0005 mA | - | 0.1 | 20% | 20% | 19000 mΩ | 1.1 mm | 2 mm | 1.25 mm | ||
![]() TEESVB31V335M8R TOKIN Corporation | In Stock | - | Datasheet | YES | J BEND | SURFACE MOUNT | TANTALUM (DRY/SOLID) | 2 | TOKIN CORP | E/SV | 125 °C | -55 °C | , 1411 | RECTANGULAR PACKAGE | SMT | Obsolete | Yes | E/SV | - | Yes | EAR99 | - | 8532.21.00.50 | 3.3 μF | TR, 7 INCH | unknown | TANTALUM CAPACITOR | POLARIZED | 35 V | 1411 | 0.0011 mA | - | 0.06 | 20% | 20% | 3000 mΩ | 1.1 mm | 3.5 mm | 2.8 mm | ||
![]() NRS685M06 TOKIN Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | TANTALUM (DRY/SOLID) | 2 | TOKIN CORP | NR | 125 °C | -55 °C | , 1411 | RECTANGULAR PACKAGE | - | Obsolete | - | - | - | - | EAR99 | - | 8532.21.00.50 | 6.8 µF | BULK | unknown | TANTALUM CAPACITOR | POLARIZED | 6.3 V | 1411 | - | - | 0.06 | 20% | 20% | - | - | - | - | ||
![]() TEESVA1A476M8R TOKIN Corporation | In Stock | - | Datasheet | - | - | - | TANTALUM (DRY/SOLID) | 2 | TOKIN CORP | - | 125 °C | -55 °C | - | - | SMT | Obsolete | Yes | E/SV | - | - | EAR99 | - | - | 47 µF | TR | unknown | TANTALUM CAPACITOR | POLARIZED | 10 V | 1206 | - | - | - | 20% | 20% | 5000 mΩ | 1.6 mm | 3.2 mm | 1.6 mm | ||
![]() NRA475K16 TOKIN Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | TANTALUM (DRY/SOLID) | 2 | TOKIN CORP | NR | 125 °C | -55 °C | , 1206 | RECTANGULAR PACKAGE | - | Obsolete | - | - | - | - | EAR99 | - | 8532.21.00.50 | 4.7 µF | BULK | unknown | TANTALUM CAPACITOR | POLARIZED | 16 V | 1206 | - | - | 0.06 | 10% | 10% | - | - | - | - | ||
![]() TLPSLV0J337M(25)12RE TOKIN Corporation | In Stock | - | Datasheet | YES | J BEND | SURFACE MOUNT | TANTALUM (SOLID POLYMER) | 2 | TOKIN CORP | - | 105 °C | -55 °C | CHIP, ROHS COMPLIANT | RECTANGULAR PACKAGE | - | Transferred | Yes | - | - | - | EAR99 | - | 8532.21.00.50 | 330 µF | TR, 13 INCH | unknown | TANTALUM CAPACITOR | POLARIZED | 6.3 V | 2917 | 0.2079 mA | 2236 mA | 0.1 | 20% | 20% | - | - | - | - | ||
![]() TEESVC1D106M12R TOKIN Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TEESVB21V335M8R TOKIN Corporation | In Stock | - | Datasheet | YES | J BEND | SURFACE MOUNT | TANTALUM (DRY/SOLID) | 2 | TOKIN CORP | E/SV | 125 °C | -55 °C | CHIP, ROHS COMPLIANT | RECTANGULAR PACKAGE | SMT | Obsolete | Yes | E/SV | - | Yes | EAR99 | - | 8532.21.00.50 | 3.3 µF | TR, 7 INCH | unknown | TANTALUM CAPACITOR | POLARIZED | 35 V | 1411 | 0.0011 mA | - | 0.06 | 20% | 20% | 3500 mΩ | 1.9 mm | 3.5 mm | 2.8 mm | ||
![]() NRD475M50R12 TOKIN Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | TANTALUM (DRY/SOLID) | 2 | TOKIN CORP | R | 125 °C | -55 °C | , 2917 | RECTANGULAR PACKAGE | - | Obsolete | - | - | - | - | EAR99 | - | 8532.21.00.50 | 4.7 µF | TR, PLASTIC, 7 INCH | unknown | TANTALUM CAPACITOR | POLARIZED | 50 V | 2917 | - | - | 0.04 | 20% | 20% | - | - | - | - | ||
![]() TEESVA1D225M8R TOKIN Corporation | In Stock | - | Datasheet | YES | J BEND | SURFACE MOUNT | TANTALUM (DRY/SOLID) | 2 | TOKIN CORP | E/SV | 125 °C | -55 °C | CHIP, ROHS COMPLIANT | RECTANGULAR PACKAGE | SMT | Obsolete | Yes | E/SV | - | Yes | EAR99 | - | 8532.21.00.50 | 2.2 µF | TR, 7 INCH | unknown | TANTALUM CAPACITOR | POLARIZED | 20 V | 1206 | 0.0005 mA | - | 0.06 | 20% | 20% | 6000 mΩ | 1.6 mm | 3.2 mm | 1.6 mm | ||
![]() TEPSLC1A476M12R TOKIN Corporation | In Stock | - | Datasheet | YES | J BEND | SURFACE MOUNT | TANTALUM (SOLID POLYMER) | 2 | TOKIN CORP | PS/L | 105 °C | -55 °C | , 2312 | RECTANGULAR PACKAGE | - | Transferred | Yes | - | - | Yes | EAR99 | - | 8532.21.00.50 | 47 µF | TR, 7 INCH | unknown | TANTALUM CAPACITOR | POLARIZED | 10 V | 2312 | - | 1049 mA | 0.09 | 20% | 20% | - | - | - | - | ||
![]() TESVSP0E225M8R TOKIN Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | TANTALUM (DRY/SOLID) | 2 | TOKIN CORP | SV/S | 125 °C | -55 °C | , 0805 | RECTANGULAR PACKAGE | - | Obsolete | - | - | - | - | EAR99 | - | 8532.21.00.50 | 2.2 µF | TR, PLASTIC, 7 INCH | unknown | TANTALUM CAPACITOR | POLARIZED | 2.5 V | 0805 | 0.0005 mA | - | 0.1 | 20% | 20% | - | - | - | - | ||
![]() NRS686M06 TOKIN Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | TANTALUM (DRY/SOLID) | 2 | TOKIN CORP | NR | 125 °C | -55 °C | , 1411 | RECTANGULAR PACKAGE | - | Obsolete | - | - | - | - | EAR99 | - | 8532.21.00.50 | 68 µF | BULK | unknown | TANTALUM CAPACITOR | POLARIZED | 6.3 V | 1411 | 0.0043 mA | - | 0.1 | 20% | 20% | - | - | - | - | ||
![]() TEESVA1C106K8R TOKIN Corporation | In Stock | - | Datasheet | YES | J BEND | SURFACE MOUNT | TANTALUM (DRY/SOLID) | 2 | TOKIN CORP | E/SV | 125 °C | -55 °C | , 1206 | RECTANGULAR PACKAGE | SMT | Obsolete | Yes | E/SV | - | Yes | EAR99 | - | 8532.21.00.50 | 10 µF | TR, 7 INCH | unknown | TANTALUM CAPACITOR | POLARIZED | 16 V | 1206 | 0.0016 mA | - | 0.08 | 10% | 10% | 3200 mΩ | 1.6 mm | 3.2 mm | 1.6 mm |