- Capacitor Type
- Dielectric Material
- ECCN Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Number of Terminals
- Package Description
- Capacitance
- Negative Tolerance
- Operating Temperature-Max
- Operating Temperature-Min
Attribute column
Manufacturer
KEMET TOKIN Tantalum Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Ihs Manufacturer | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part Life Cycle Code | Rohs Code | Series | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | HTS Code | Capacitance | Packing Method | Reach Compliance Code | Capacitor Type | Polarity | Rated (DC) Voltage (URdc) | Size Code | Leakage Current | Ripple Current | Tan Delta | Positive Tolerance | Negative Tolerance | ESR | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TEPSLA20J226M8R TOKIN Corporation | In Stock | - | Datasheet | YES | J BEND | SURFACE MOUNT | TANTALUM (SOLID POLYMER) | 2 | TOKIN CORP | PS/L | 105 °C | -55 °C | , 1206 | RECTANGULAR PACKAGE | - | Transferred | Yes | - | - | Yes | EAR99 | - | 8532.21.00.50 | 22 µF | TR, 7 INCH | unknown | TANTALUM CAPACITOR | POLARIZED | 6.3 V | 1206 | - | 548 mA | 0.06 | 20% | 20% | - | - | - | - | ||
![]() TEESVA0J476K8R TOKIN Corporation | In Stock | - | Datasheet | YES | J BEND | SURFACE MOUNT | TANTALUM (DRY/SOLID) | 2 | TOKIN CORP | E/SV | 125 °C | -55 °C | CHIP, ROHS COMPLIANT | RECTANGULAR PACKAGE | SMT | Obsolete | Yes | E/SV | - | Yes | EAR99 | - | 8532.21.00.50 | 47 µF | TR, 7 INCH | unknown | TANTALUM CAPACITOR | POLARIZED | 6.3 V | 1206 | 0.0029 mA | - | 0.12 | 10% | 10% | 2000 mΩ | 1.6 mm | 3.2 mm | 1.6 mm | ||
![]() TEESVC0J227K12R TOKIN Corporation | In Stock | - | Datasheet | YES | J BEND | SURFACE MOUNT | TANTALUM (DRY/SOLID) | 2 | TOKIN CORP | E/SV | 125 °C | -55 °C | , 2312 | RECTANGULAR PACKAGE | SMT | Obsolete | Yes | E/SV | - | Yes | EAR99 | - | 8532.21.00.50 | 220 µF | TR, 7 INCH | unknown | TANTALUM CAPACITOR | POLARIZED | 6.3 V | 2312 | 0.0138 mA | - | 0.14 | 10% | 10% | 1200 mΩ | 2.5 mm | 6 mm | 3.2 mm | ||
![]() TEESVA0G686M8R TOKIN Corporation | In Stock | - | Datasheet | YES | J BEND | SURFACE MOUNT | TANTALUM (DRY/SOLID) | 2 | TOKIN CORP | E/SV | 125 °C | -55 °C | , 1206 | RECTANGULAR PACKAGE | SMT | Obsolete | Yes | E/SV | - | Yes | EAR99 | - | 8532.21.00.50 | 68 µF | TR, 7 INCH | unknown | TANTALUM CAPACITOR | POLARIZED | 4 V | 1206 | 0.0027 mA | - | 0.12 | 20% | 20% | 2500 mΩ | 1.6 mm | 3.2 mm | 1.6 mm | ||
![]() TEESVA1V684M8R TOKIN Corporation | In Stock | - | Datasheet | YES | J BEND | SURFACE MOUNT | TANTALUM (DRY/SOLID) | 2 | TOKIN CORP | E/SV | 125 °C | -55 °C | CHIP, ROHS COMPLIANT | RECTANGULAR PACKAGE | SMT | Obsolete | Yes | E/SV | - | Yes | EAR99 | - | 8532.21.00.50 | 0.68 µF | TR, 7 INCH | unknown | TANTALUM CAPACITOR | POLARIZED | 35 V | 1206 | 0.0005 mA | - | 0.06 | 20% | 20% | 8000 mΩ | 1.6 mm | 3.2 mm | 1.6 mm | ||
![]() TLPSLV0J227M(25)12RE TOKIN Corporation | In Stock | - | Datasheet | YES | J BEND | SURFACE MOUNT | TANTALUM (SOLID POLYMER) | 2 | TOKIN CORP | - | 105 °C | -55 °C | , 2917 | RECTANGULAR PACKAGE | - | Transferred | Yes | - | - | - | EAR99 | - | 8532.21.00.50 | 220 µF | TR, 13 INCH | unknown | TANTALUM CAPACITOR | POLARIZED | 6.3 V | 2917 | 0.1386 mA | 2236 mA | 0.1 | 20% | 20% | - | - | - | - | ||
![]() TEPSLB20J107M TOKIN Corporation | In Stock | - | Datasheet | YES | J BEND | SURFACE MOUNT | TANTALUM (SOLID POLYMER) | 2 | TOKIN CORP | - | 105 °C | -55 °C | , 1411 | RECTANGULAR PACKAGE | - | Transferred | Yes | - | - | - | EAR99 | - | 8532.21.00.50 | 100 µF | TR, 7 INCH | unknown | TANTALUM CAPACITOR | POLARIZED | 6.3 V | 1411 | 0.063 mA | 1102 mA | 0.08 | 20% | 20% | - | - | - | - | ||
![]() TEESVD21C476M12R TOKIN Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TEPSLV0G227M TOKIN Corporation | In Stock | - | Datasheet | YES | J BEND | SURFACE MOUNT | TANTALUM (SOLID POLYMER) | 2 | TOKIN CORP | - | 105 °C | -55 °C | , 2917 | RECTANGULAR PACKAGE | - | Transferred | Yes | - | - | - | EAR99 | - | 8532.21.00.50 | 220 μF | TR, 7 INCH | unknown | TANTALUM CAPACITOR | POLARIZED | 4 V | 2917 | 0.088 mA | 1667 mA | 0.1 | 20% | 20% | - | - | - | - | ||
![]() NRD106K35R12 TOKIN Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | TANTALUM (DRY/SOLID) | 2 | TOKIN CORP | R | 125 °C | -55 °C | CHIP | RECTANGULAR PACKAGE | - | Obsolete | - | - | - | - | EAR99 | - | 8532.21.00.50 | 10 μF | TR, PLASTIC, 7 INCH | unknown | TANTALUM CAPACITOR | POLARIZED | 35 V | 2917 | 0.0035 mA | - | 0.06 | 10% | 10% | - | - | - | - | ||
![]() TEPSLD0J337M TOKIN Corporation | In Stock | - | Datasheet | YES | J BEND | SURFACE MOUNT | TANTALUM (SOLID POLYMER) | 2 | TOKIN CORP | PS/L | 105 °C | -55 °C | , 2917 | RECTANGULAR PACKAGE | - | Transferred | Yes | - | e3 | - | EAR99 | Matte Tin (Sn) - reflowed over Nickel (Ni) barrier | 8532.21.00.50 | 330 μF | TR, 7 INCH | unknown | TANTALUM CAPACITOR | POLARIZED | 6.3 V | 2917 | - | 1936 mA | 0.1 | 20% | 20% | - | - | - | - | ||
![]() NRC106K16R12 TOKIN Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | TANTALUM (DRY/SOLID) | 2 | TOKIN CORP | R | 125 °C | -55 °C | , 2413 | RECTANGULAR PACKAGE | - | Obsolete | - | - | - | - | EAR99 | - | 8532.21.00.50 | 10 μF | TR, PLASTIC, 7 INCH | unknown | TANTALUM CAPACITOR | POLARIZED | 16 V | 2413 | 0.0016 mA | - | 0.06 | 10% | 10% | - | - | - | - | ||
![]() TEESVB21A476M8R TOKIN Corporation | In Stock | - | Datasheet | YES | J BEND | SURFACE MOUNT | TANTALUM (DRY/SOLID) | 2 | TOKIN CORP | E/SV | 125 °C | -55 °C | CHIP, ROHS COMPLIANT | RECTANGULAR PACKAGE | SMT | Obsolete | Yes | E/SV | - | Yes | EAR99 | - | 8532.21.00.50 | 47 μF | TR, 7 INCH | unknown | TANTALUM CAPACITOR | POLARIZED | 10 V | 1411 | 0.0047 mA | - | 0.08 | 20% | 20% | 1000 mΩ | 1.9 mm | 3.5 mm | 2.8 mm | ||
![]() TEPSLB20G227M8R TOKIN Corporation | In Stock | - | Datasheet | YES | J BEND | SURFACE MOUNT | TANTALUM (SOLID POLYMER) | 2 | TOKIN CORP | PS/L | 105 °C | -55 °C | CHIP, ROHS COMPLIANT | RECTANGULAR PACKAGE | - | Transferred | Yes | - | - | Yes | EAR99 | - | 8532.21.00.50 | 220 μF | TR, 7 INCH | unknown | TANTALUM CAPACITOR | POLARIZED | 4 V | 1411 | 0.088 mA | 1374 mA | 0.08 | 20% | 20% | - | - | - | - | ||
![]() TESVSJ0J225M8R TOKIN Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | TANTALUM (DRY/SOLID) | 2 | TOKIN CORP | SV/S | 125 °C | -55 °C | , 0603 | RECTANGULAR PACKAGE | - | Obsolete | - | - | - | - | EAR99 | - | 8532.21.00.50 | 2.2 μF | TR, PLASTIC, 7 INCH | unknown | TANTALUM CAPACITOR | POLARIZED | 6.3 V | 0603 | 0.0005 mA | - | 0.2 | 20% | 20% | - | - | - | - | ||
![]() TEESVD0J337K12R TOKIN Corporation | In Stock | - | Datasheet | YES | J BEND | SURFACE MOUNT | TANTALUM (DRY/SOLID) | 2 | TOKIN CORP | E/SV | 125 °C | -55 °C | CHIP, ROHS COMPLIANT | RECTANGULAR PACKAGE | SMT | Obsolete | Yes | E/SV | - | Yes | EAR99 | - | 8532.21.00.50 | 330 μF | TR, 7 INCH | unknown | TANTALUM CAPACITOR | POLARIZED | 6.3 V | 2917 | 0.0207 mA | - | 0.14 | 10% | 10% | 500 mΩ | 2.8 mm | 7.3 mm | 4.3 mm | ||
![]() TEESVA21D225M8R TOKIN Corporation | In Stock | - | Datasheet | YES | J BEND | SURFACE MOUNT | TANTALUM (DRY/SOLID) | 2 | TOKIN CORP | E/SV | 125 °C | -55 °C | CHIP, ROHS COMPLIANT | RECTANGULAR PACKAGE | SMT | Obsolete | Yes | E/SV | - | Yes | EAR99 | - | 8532.21.00.50 | 2.2 μF | TR, 7 INCH | unknown | TANTALUM CAPACITOR | POLARIZED | 20 V | 1206 | 0.0005 mA | - | 0.06 | 20% | 20% | 7000 mΩ | 1.1 mm | 3.2 mm | 1.6 mm | ||
![]() TEESVP0J106M8R TOKIN Corporation | In Stock | - | Datasheet | YES | J BEND | SURFACE MOUNT | TANTALUM (DRY/SOLID) | 2 | TOKIN CORP | E/SV | 125 °C | -55 °C | CHIP, ROHS COMPLIANT | RECTANGULAR PACKAGE | SMT | Obsolete | Yes | E/SV | - | Yes | EAR99 | - | 8532.21.00.50 | 10 μF | TR, 7 INCH | unknown | TANTALUM CAPACITOR | POLARIZED | 6.3 V | 0805 | 0.0006 mA | - | 0.2 | 20% | 20% | 6000 mΩ | 1.1 mm | 2 mm | 1.25 mm | ||
![]() TEESVB21V225K8R TOKIN Corporation | In Stock | - | Datasheet | YES | J BEND | SURFACE MOUNT | TANTALUM (DRY/SOLID) | 2 | TOKIN CORP | E/SV | 125 °C | -55 °C | , 1411 | RECTANGULAR PACKAGE | SMT | Obsolete | Yes | E/SV | - | Yes | EAR99 | - | 8532.21.00.50 | 2.2 μF | TR, 7 INCH | unknown | TANTALUM CAPACITOR | POLARIZED | 35 V | 1411 | 0.0007 mA | - | 0.06 | 10% | 10% | 4000 mΩ | 1.9 mm | 3.5 mm | 2.8 mm | ||
![]() TEESVA1V474M8R TOKIN Corporation | In Stock | - | Datasheet | YES | J BEND | SURFACE MOUNT | TANTALUM (DRY/SOLID) | 2 | TOKIN CORP | E/SV | 125 °C | -55 °C | , 1206 | RECTANGULAR PACKAGE | SMT | Obsolete | Yes | E/SV | - | Yes | EAR99 | - | 8532.21.00.50 | 0.47 μF | TR, 7 INCH | unknown | TANTALUM CAPACITOR | POLARIZED | 35 V | 1206 | 0.0005 mA | - | 0.06 | 20% | 20% | 12000 mΩ | 1.6 mm | 3.2 mm | 1.6 mm |