- Capacitance
- Case Style
- Construction
- DCL
- DF
- ESR
- Insulation
- Lead Diameter (nom)
- Length W/Weld
- Mounting Styles
- Operating Temp Range
- Operating Temperature Max Deg. C
Attribute column
Manufacturer
KEMET TOKIN Tantalum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Case Style | DCL | DF | Lead Diameter (nom) | Length W/Weld | Mounting Styles | Operating Temp Range | Operating Temperature Max Deg. C | Operating Temperature Min Deg. C | Product Depth (mm) | Product Diameter (mm) | Seal | Tolerance (+ or -) | Packaging | Capacitance | Construction | Termination Style | Polarity | Voltage | Insulation | ESR | Product Length (mm) | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TEPSLB20J337M(45)8R KEMET TOKIN | In Stock | - | - | 3528-19 | Molded | 415.8(uA) | 8% | Not Required(mm) | Not Required(mm) | Surface Mount | -55C to 105C | 105C | -55C | 2.8(mm) | Not Required(mm) | Not Required | 20% | Tape and Reel | 330UF(pF) | SMT Chip | Not Required | Polar | 6.3VDC | Not Required | 0.045(ohm) | 3.5(mm) | 1.9(mm) | ||
![]() TEPSLB20E337M(15)8R KEMET TOKIN | In Stock | - | - | 3528-21 | Molded | 82.5(uA) | 8% | Not Required(mm) | Not Required(mm) | Surface Mount | -55C to 105C | 105C | -55C | 2.8(mm) | Not Required(mm) | Not Required | 20% | Tape and Reel | 330UF(pF) | SMT Chip | Not Required | Polar | 2.5VDC | Not Required | 0.015(ohm) | 3.5(mm) | 1.9(mm) | ||
![]() TEPSLB21E226M8R KEMET TOKIN | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TEPSLB31A476M8R KEMET TOKIN | In Stock | - | - | 3528-12 | Molded | 47(uA) | 8% | Not Required(mm) | Not Required(mm) | Surface Mount | -55C to 105C | 105C | -55C | 2.8(mm) | Not Required(mm) | Not Required | 20% | Tape and Reel | 47000000(pF) | SMT Chip | Not Required | Polar | 10VDC | Not Required | 0.07(ohm) | 3.5(mm) | 1.1(mm) | ||
![]() TEFPSA31A336M8R KEMET TOKIN | In Stock | - | - | 3216-10 | Molded | 33(uA) | 6% | Not Required(mm) | Not Required(mm) | Surface Mount | -55C to 105C | 105C | -55C | 1.6(mm) | Not Required(mm) | Not Required | 20% | Tape and Reel | 33UF(pF) | SMT Chip | Not Required | Polar | 10VDC | Not Required | 0.2(ohm) | 3.2(mm) | 0.9(mm) | ||
![]() TEPSLA1A476M(45)8R KEMET TOKIN | In Stock | - | - | 3216-16 | Molded | 47(uA) | 8% | Not Required(mm) | Not Required(mm) | Surface Mount | -55C to 105C | 105C | -55C | 1.6(mm) | Not Required(mm) | Not Required | 20% | Tape and Reel | 47UF(pF) | SMT Chip | Not Required | Polar | 10VDC | Not Required | 0.045(ohm) | 3.2(mm) | 1.6(mm) | ||
![]() TEPSLB30J157M(35)8R KEMET TOKIN | In Stock | - | - | - | Molded | 94.5(uA) | 8% | Not Required(mm) | Not Required(mm) | Surface Mount | -55C to 105C | 105C | -55C | 2.8(mm) | Not Required(mm) | Not Required | 20% | - | 150UF(pF) | SMT Chip | Not Required | Polar | 6.3VDC | Not Required | 0.035(ohm) | 3.5(mm) | 1.1(mm) | ||
![]() TEFPSA30J107M(100)8R KEMET TOKIN | In Stock | - | - | 3216-09 | Molded | 63(uA) | 8% | Not Required(mm) | Not Required(mm) | Surface Mount | -55C to 105C | 105C | -55C | 1.6(mm) | Not Required(mm) | Not Required | 20% | Tape and Reel | 100UF(pF) | SMT Chip | Not Required | Polar | 6.3VDC | Not Required | 0.1(ohm) | 3.2(mm) | 0.9(mm) | ||
![]() TEGPSP21A226M8R KEMET TOKIN | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TEPSLB20J227M(25)8R KEMET TOKIN | In Stock | - | - | 3528-19 | Molded | 138.6(uA) | 8% | Not Required(mm) | Not Required(mm) | Surface Mount | -55C to 105C | 105C | -55C | 2.8(mm) | Not Required(mm) | Not Required | 20% | Tape and Reel | 220UF(pF) | SMT Chip | Not Required | Polar | 6.3VDC | Not Required | 0.025(ohm) | 3.5(mm) | 1.9(mm) | ||
![]() TEPSLA0J476M8R KEMET TOKIN | In Stock | - | - | 3216-18 | Molded | 29.6(uA) | 6% | Not Required(mm) | Not Required(mm) | Surface Mount | -55C to 105C | 105C | -55C | 1.6(mm) | Not Required(mm) | Not Required | 20% | Tape and Reel | 47000000(pF) | SMT Chip | Not Required | Polar | 6.3VDC | Not Required | 0.15(ohm) | 3.2(mm) | 1.6(mm) | ||
![]() TEPSLB20J107M(45)8R KEMET TOKIN | In Stock | - | - | 3528-21 | Molded | 63(uA) | 8% | Not Required(mm) | Not Required(mm) | Surface Mount | -55C to 105C | 105C | -55C | 2.8(mm) | Not Required(mm) | Not Required | 20% | Tape and Reel | 100UF(pF) | SMT Chip | Not Required | Polar | 6.3VDC | Not Required | 0.045(ohm) | 3.5(mm) | 1.9(mm) | ||
![]() TEPSLB20J157M(35)8R KEMET TOKIN | In Stock | - | - | 3528-21 | Molded | 94.5(uA) | 8% | Not Required(mm) | Not Required(mm) | Surface Mount | -55C to 105C | 105C | -55C | 2.8(mm) | Not Required(mm) | Not Required | 20% | Tape and Reel | 150000000(pF) | SMT Chip | Not Required | Polar | 6.3VDC | Not Required | 0.035(ohm) | 3.5(mm) | 1.9(mm) | ||
![]() TEPSGB20E337M9-8R KEMET TOKIN | In Stock | - | - | 3528-19 | Molded | 82.5(uA) | 8% | Not Required(mm) | Not Required(mm) | Surface Mount | -55C to 105C | 105C | -55C | 2.8(mm) | Not Required(mm) | Not Required | 20% | Tape and Reel | 330UF(pF) | SMT Chip | Not Required | Polar | 2.5VDC | Not Required | 0.09(ohm) | 3.5(mm) | 1.9(mm) | ||
![]() TEGPSP20J476M8R KEMET TOKIN | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TEPSLB31E685M8R KEMET TOKIN | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape and Reel | - | - | - | - | - | - | - | - | - | ||
![]() TEPSLB21E156M8R KEMET TOKIN | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TEPSLA0J107M(45)8R KEMET TOKIN | In Stock | - | - | 3216-16 | Molded | 63(uA) | 8% | Not Required(mm) | Not Required(mm) | Surface Mount | -55C to 105C | 105C | -55C | 1.6(mm) | Not Required(mm) | Not Required | 20% | Tape and Reel | 100UF(pF) | SMT Chip | Not Required | Polar | 6.3VDC | Not Required | 0.045(ohm) | 3.2(mm) | 1.6(mm) | ||
![]() TEPSLB30J476M8R KEMET TOKIN | In Stock | - | - | 3528-12 | Molded | 29.6(uA) | 8% | Not Required(mm) | Not Required(mm) | Surface Mount | -55C to 105C | 105C | -55C | 2.8(mm) | Not Required(mm) | Not Required | 20% | Tape and Reel | 47000000(pF) | SMT Chip | Not Required | Polar | 6.3VDC | Not Required | 0.07(ohm) | 3.5(mm) | 1.1(mm) | ||
![]() TEPSLB21E685M8R KEMET TOKIN | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |