- Capacitance
- Case Style
- Construction
- DCL
- DF
- ESR
- Insulation
- Lead Diameter (nom)
- Length W/Weld
- Mounting Styles
- Operating Temp Range
- Operating Temperature Max Deg. C
Attribute column
Manufacturer
KEMET TOKIN Tantalum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Case Style | DCL | DF | Lead Diameter (nom) | Length W/Weld | Mounting Styles | Operating Temp Range | Operating Temperature Max Deg. C | Operating Temperature Min Deg. C | Product Depth (mm) | Product Diameter (mm) | Seal | Tolerance (+ or -) | Packaging | Capacitance | Construction | Termination Style | Polarity | Voltage | Insulation | ESR | Product Length (mm) | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TEFPSA30J476M8R KEMET TOKIN | In Stock | - | - | 3216-10 | Molded | 29.6(uA) | 6% | Not Required(mm) | Not Required(mm) | Surface Mount | -55C to 105C | 105C | -55C | 1.6(mm) | Not Required(mm) | Not Required | 20% | Tape and Reel | 47UF(pF) | SMT Chip | Not Required | Polar | 6.3VDC | Not Required | 0.2(ohm) | 3.2(mm) | 0.9(mm) | ||
![]() TEPSLB31C336M(55)8R KEMET TOKIN | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TEFPSA31A476M8R KEMET TOKIN | In Stock | - | - | 3216-10 | Molded | 47(uA) | 6% | Not Required(mm) | Not Required(mm) | Surface Mount | -55C to 105C | 105C | -55C | 1.6(mm) | Not Required(mm) | Not Required | 20% | Tape and Reel | 47UF(pF) | SMT Chip | Not Required | Polar | 10VDC | Not Required | 0.2(ohm) | 3.2(mm) | 0.9(mm) | ||
![]() TEPSLB30J107M(45)8R KEMET TOKIN | In Stock | - | - | - | Molded | 63(uA) | 8% | Not Required(mm) | Not Required(mm) | Surface Mount | -55C to 105C | 105C | -55C | 2.8(mm) | Not Required(mm) | Not Required | 20% | - | 100UF(pF) | SMT Chip | Not Required | Polar | 6.3VDC | Not Required | 0.045(ohm) | 3.5(mm) | 1.1(mm) |