- Manufacturer
- RoHS
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Unit Weight
- Product Type
- Subcategory
- Inductance
- DC Resistance (DCR)
- Length
- Max Operating Temperature
Attribute column
Manufacturer
KEMET TOKIN Common Mode Chokes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Category | DC Resistance | Manufacturer | Manufacturer Part Number | Mounting | Package | Product Depth (mm) | Product Diameter (mm) | Rad Hardened | RoHS | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Termination | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Depth | Current Rating | Military Standard | Lead Pitch | Failure Rate | Lead Spacing | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Lead Style | Lead/Base Style | Family | Filter Type | DC Current | Max Frequency | Number of Lines | DC Resistance (DCR) (Max) | Current Rating (Max) | Inductance @ Frequency | Nominal Input Voltage (AC) | Product Length (mm) | Height | Length | Width | Height (Max) | Product Height (mm) | Radiation Hardening | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SU9V-01100 Tokin | In Stock | - | Datasheet | Through Hole | Through Hole | Vertical, 4 PC Pin | Filters | 8 ohm | - | - | - | - | 11 mm | Not Required mm | No | Compliant | -25°C ~ 120°C | Bulk | SU | 0.669" L x 0.433" W (17.00mm x 11.00mm) | Active | Radial | Common Mode | - | 120 °C | -25 °C | 11 mm | 100 mA | Not Required | 8 mm | Not Required | 8 mm | 10000 uH | 0.001 MHz | 8 Ω | 100 mA | 100 mA | Pin | Pin | Common Mode Chokes | Power Line | 100 mA | - | 2 | 8 Ohm | 100mA | 10mH @ 1kHz | - | 17 mm | 17 mm | 17 mm | 10.9982 mm | 0.669" (17.00mm) | 17 mm | No | No SVHC | - | ||
![]() SS21V-050360 Tokin | In Stock | - | Datasheet | - | Through Hole | Vertical, 4 PC Pin | Filters | - | - | - | - | - | - | - | - | - | -25°C ~ 120°C | Bulk | SS | 0.807" L x 0.650" W (20.50mm x 16.50mm) | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Common Mode Chokes | Power Line | - | - | 2 | 2.4 Ohm | 500mA | 36mH @ 1kHz | - | - | - | - | - | 1.004" (25.50mm) | - | - | - | - | ||
![]() SU9VF-03060 KEMET TOKIN | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | Radial | - | - | 120 °C | -25 °C | - | - | - | - | - | - | 6 mH | 1 kHz | 2 Ω | 300 mA | 300 mA | - | Pin | - | - | - | - | 2 | - | - | - | - | - | 16.9926 mm | 16.9926 mm | 11 mm | - | - | No | No SVHC | - | ||
![]() SSR21H-06425 KEMET TOKIN | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | Radial | - | - | 120 °C | -25 °C | - | - | - | - | - | - | 42.5 mH | 10 kHz | 890 mΩ | 600 mA | 600 mA | - | Pin | - | - | - | - | 2 | - | - | - | - | - | 14.5034 mm | 23.0124 mm | 23 mm | - | - | No | - | Lead Free | ||
![]() SU9H-10005 KEMET TOKIN | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | Radial | - | - | 120 °C | -25 °C | - | - | - | - | - | - | 500 µH | 1 kHz | 300 mΩ | 1 A | 1 A | - | Pin | - | - | - | - | 2 | - | - | - | - | - | 12.4968 mm | 16.9926 mm | 15.494 mm | - | - | No | No SVHC | - | ||
![]() SSR10VS-05495 KEMET TOKIN | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SU9V-05020 KEMET TOKIN | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SC-05-80J KEMET TOKIN | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SSR10V-17058 KEMET TOKIN | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SU9HF-05030 KEMET TOKIN | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SU9H-R07017 KEMET TOKIN | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SC-02-800 KEMET TOKIN | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SSR10VS-11110 KEMET TOKIN | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SSR10VS-07265 KEMET TOKIN | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SCR-030-0R6A170JH KEMET TOKIN | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SSR10H-08220 KEMET TOKIN | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SC-03-06GJ KEMET TOKIN | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SS35V-45022 KEMET TOKIN | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | Radial | - | - | 120 °C | -25 °C | - | - | - | - | - | - | 2.2 mH | 1 kHz | 60 mΩ | 4.5 A | 4.5 A | - | Pin | - | - | - | - | 2 | - | - | - | - | - | 40.9956 mm | 37.0078 mm | 26.5 mm | - | - | No | No SVHC | Lead Free | ||
![]() SS26V-100250 KEMET TOKIN | In Stock | - | - | Through Hole | - | - | - | - | Johnson Controls | VS047122B-SP300 | Panel | JHSN_DRIV_VSD-II | - | - | - | Compliant | - | - | - | - | - | - | - | 700 mΩ | 120 °C | -25 °C | 15.75 | 1 A | - | - | - | - | 25 mH | - | 700 mΩ | 1 A | - | - | - | - | - | - | 320 Hz | 2 | - | - | - | 208 VAC | - | 31.496 mm | 26.0096 mm | 10.90625 | - | - | - | - | Lead Free | ||
![]() SC-01-20GS KEMET TOKIN | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | Radial | - | - | 105 °C | -25 °C | 8.5 mm | 1 A | - | - | - | - | 2 mH | 100 kHz | 180 mΩ | 1 A | 1 A | - | Pin | - | - | - | - | 2 | - | - | - | - | - | 15.0114 mm | 8.5 mm | 8.509 mm | - | - | No | No SVHC | - |