- Test Frequency
- Tolerance
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- DC Resistance
- ECCN Code
- HTS Code
- Inductance-Nom (L)
- Inductor Type
- Number of Functions
- Number of Terminals
Attribute column
Manufacturer
KEMET TOKIN Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Surface Mount | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Number of Terminals | Core Material | DC Resistance | Ihs Manufacturer | Manufacturer Lifecycle Status | Number of I/Os | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | RoHS | Rohs Code | Special Features | Voltage, Rating | Packaging | Tolerance | Pbfree Code | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Power Rating | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Military Standard | Case Code (Metric) | Case Code (Imperial) | Operating Supply Voltage | Inductance | ELV | Test Frequency | DC Resistance (DCR) | Nominal Supply Current | Max DC Current | Inductor Application | Terminal Placement | Number of Resistors | Propagation Delay | Logic Function | Data Rate | Inductor Type | Case/Size Code | Shielded | Rated Current-Max | Inductance Tolerance | Inductance-Nom (L) | DC Current | RMS Current (Irms) | Number of Drivers | Number of Transceivers | Number of Receivers | Number of Transmitters | Saturation Current | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MPC1055LR36C KEMET TOKIN | In Stock | - | - | - | Surface Mount | - | - | 2 | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 20 % | - | - | SMD/SMT | - | - | - | 120 °C | -20 °C | - | - | - | - | Unshielded | - | 10 mm | - | - | 32 A | - | - | - | - | 360 nH | - | 100 kHz | 750 µΩ | - | 32 A | - | - | - | - | - | - | - | - | - | - | 20 % | - | - | 32 A | - | - | - | - | 35 A | 5.5 mm | 5.5118 mm | 11.5062 mm | 10.0076 mm | No | No SVHC | Contains Lead, Lead Free | ||
![]() MPLCG0630L1R0 KEMET TOKIN | In Stock | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 20 % | - | - | SMD/SMT | - | - | - | 120 °C | -20 °C | Wirewound | - | - | - | Unshielded | - | 6.7 mm | - | - | 11.9 A | - | - | - | - | 1 µH | - | 100 kHz | 9 mΩ | - | 11.9 A | - | - | - | - | - | - | - | - | - | - | 20 % | - | - | 11.9 A | - | - | - | - | 11.3 A | 3 mm | 2.9972 mm | 7.493 mm | 6.7056 mm | No | No SVHC | Lead Free | ||
![]() MPLCG0530L2R2 KEMET TOKIN | In Stock | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 20 % | - | - | SMD/SMT | - | - | - | 120 °C | -20 °C | Wirewound | - | - | - | Unshielded | - | 5 mm | - | - | 4.5 A | - | - | - | - | 2.2 µH | - | 100 kHz | 36.4 mΩ | - | 4.5 A | - | - | - | - | - | - | - | - | - | - | 20 % | - | - | 4.5 A | - | - | - | - | 5 A | 3 mm | 2.9972 mm | 5.5118 mm | 5.0038 mm | No | No SVHC | - | ||
![]() MPLC0730L4R7 KEMET TOKIN | In Stock | - | - | Production (Last Updated: 4 days ago) | Surface Mount | - | - | - | 5.499807 mg | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | 100 V | Tape and Reel | 0.1 % | - | 2 | Solder | - | 10 ppm/°C | 374 kΩ | 155 °C | -55 °C | Thin Film | - | 100 mW | - | Unshielded | - | 1.25 mm | - | - | 5 A | Not | 2012 | 0805 | - | 4.7 µH | Compliant | 100 kHz | 41 mΩ | - | 5 A | - | - | 1 | - | - | - | - | - | - | - | 20 % | - | 5 A | 5 A | - | - | - | - | 5.6 A | 550 µm | 2.9972 mm | 2 mm | 1.25 mm | No | No SVHC | Contains Lead | ||
![]() MPLC1040L3R3 KEMET TOKIN | In Stock | - | - | - | Surface Mount | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 20 % | - | - | SMD/SMT | - | - | - | 120 °C | -20 °C | Wirewound | - | - | - | Unshielded | - | 10 mm | - | - | 8.8 A | - | - | - | - | 3.3 µH | - | 100 kHz | 14 mΩ | - | 8.8 A | - | - | - | - | - | - | - | - | - | - | 20 % | - | - | 8.8 A | - | - | - | - | 9.3 A | 4 mm | 3.9878 mm | 11.5062 mm | 10 mm | No | No SVHC | Contains Lead | ||
![]() MPLC1040L4R7 KEMET TOKIN | In Stock | - | - | - | Surface Mount | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 20 % | - | - | SMD/SMT | - | - | - | 120 °C | -20 °C | Wirewound | - | - | - | Unshielded | - | 10 mm | - | - | 8 A | - | - | - | - | 4.7 µH | - | 100 kHz | 19 mΩ | - | 8 A | - | - | - | - | - | - | - | - | - | - | 20 % | - | - | 8 A | - | - | - | - | 8 A | 4 mm | 3.9878 mm | 11.5 mm | 10 mm | No | No SVHC | Contains Lead | ||
![]() MPLC0730LR75 KEMET TOKIN | In Stock | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 20 % | - | - | SMD/SMT | - | - | - | 120 °C | -20 °C | Wirewound | - | - | - | Unshielded | - | - | - | - | - | - | - | - | - | 750 nH | - | 100 kHz | 41 mΩ | - | 10.6 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 mm | 2.9972 mm | 7.7 mm | 6.7 mm | - | - | - | ||
![]() MPLCG0530LR47 KEMET TOKIN | In Stock | - | - | - | Surface Mount | - | - | - | - | - | - | Composite | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 20 % | - | - | SMD/SMT | - | - | - | 120 °C | -20 °C | Wirewound | - | - | - | Unshielded | - | 5 mm | - | - | - | - | - | - | - | 470 nH | - | 100 kHz | 9 mΩ | - | 9.3 A | - | - | - | - | - | - | - | - | - | - | 20 % | - | - | 9.3 A | - | - | - | - | 8.7 A | 3 mm | 2.9972 mm | 5.5 mm | 5 mm | No | No SVHC | - | ||
![]() MPCG0740LR42 KEMET TOKIN | In Stock | - | - | - | Surface Mount | - | - | 2 | - | - | - | Composite, Metal | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 20 % | - | - | SMD/SMT | - | - | - | 120 °C | -20 °C | - | - | - | - | Unshielded | - | 6.7 mm | - | - | 22 A | - | - | - | - | 420 nH | - | 100 kHz | 1.55 mΩ | - | 22 A | - | - | - | - | - | - | - | - | - | - | 20 % | - | - | 22 A | - | - | - | - | 20 A | 4 mm | 3.9878 mm | 8.001 mm | 6.7 mm | No | No SVHC | - | ||
![]() MPC1040LR36C KEMET TOKIN | In Stock | - | - | EOL (Last Updated: 1 month ago) | Surface Mount | - | - | 28 | - | - | - | Ferrite | - | - | LAST TIME BUY (Last Updated: 1 month ago) | 18 | - | - | - | - | - | - | - | - | Compliant | - | - | - | Bulk | 20 % | - | - | SMD/SMT | - | - | - | 70 °C | 0 °C | - | - | - | - | Unshielded | - | 10 mm | - | - | 25.5 A | - | - | - | 5 V | 360 nH | - | 100 kHz | 1.05 mΩ | 15 mA | 25.5 A | - | - | - | 40 µs | Receiver, Transceiver | 120 kbps | - | - | - | - | 20 % | - | - | 25.5 A | 4 | 1 | 5 | 4 | 30 A | 4 mm | 3.9878 mm | 11.5062 mm | 10.0076 mm | No | No SVHC | Lead Free | ||
![]() SSB64-151 TOKIN Corporation | In Stock | - | Datasheet | - | - | YES | ONE SURFACE | - | - | RECTANGULAR PACKAGE | 2 | FERRITE | 1.1 Ω | TOKIN CORP | - | - | 105 °C | -20 °C | ROHS COMPLIANT | 6 mm | 8 mm | SMT | 6.3 mm | Transferred | - | Yes | INDUCTANCE MEASURED AT 1 MA DC CURRENT | - | - | 10% | Yes | - | - | EAR99 | - | - | - | - | - | 8504.50.80.00 | - | TR | - | 1 | - | Open Style | unknown | - | - | - | - | - | - | - | 0.01 MHz | - | - | - | DC-DC CONVERTER | DUAL ENDED | - | - | - | - | GENERAL PURPOSE INDUCTOR | 3225 | NO | 0.3 A | - | 150 μH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PLFC0735P-470A TOKIN Corporation | In Stock | - | Datasheet | - | - | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 2 | NICKEL-ZINC | 0.375 Ω | TOKIN CORP | - | - | 80 °C | -25 °C | - | - | - | - | - | Transferred | - | - | - | - | - | 20% | - | - | - | EAR99 | - | - | - | - | - | 8504.50.80.00 | - | - | - | 1 | - | - | unknown | - | - | - | - | - | - | - | 0.1 MHz | - | - | - | POWER INDUCTOR | DUAL ENDED | - | - | - | - | GENERAL PURPOSE INDUCTOR | - | YES | - | - | 47 μH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PLFC1260P-8R2A TOKIN Corporation | In Stock | - | Datasheet | - | - | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 2 | NICKEL-ZINC | 0.019 Ω | TOKIN CORP | - | - | 80 °C | -25 °C | - | - | - | - | - | Transferred | - | - | - | - | - | 30% | - | - | - | EAR99 | - | - | - | - | - | 8504.50.80.00 | - | - | - | 1 | - | - | unknown | - | - | - | - | - | - | - | 0.1 MHz | - | - | - | POWER INDUCTOR | DUAL ENDED | - | - | - | - | GENERAL PURPOSE INDUCTOR | - | YES | - | - | 8.2 μH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PLC-1055-220S TOKIN Corporation | In Stock | - | Datasheet | - | - | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 2 | - | 0.062 Ω | TOKIN CORP | - | - | 120 °C | -20 °C | - | - | - | - | - | Transferred | - | Yes | INDUCTANCE IS MEASURED AT 1MA DC CURRENT | - | - | 20% | Yes | - | - | EAR99 | - | - | - | - | - | 8504.50.80.00 | - | - | - | 1 | - | - | unknown | - | - | - | - | - | - | - | 0.1 MHz | - | - | - | POWER INDUCTOR | DUAL ENDED | - | - | - | - | GENERAL PURPOSE INDUCTOR | - | NO | - | - | 22 µH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PF-470L TOKIN Corporation | In Stock | - | Datasheet | - | - | YES | J BEND | - | - | CYLINDRICAL PACKAGE | 2 | FERRITE | 0.16 Ω | TOKIN CORP | - | - | 80 °C | -25 °C | - | - | - | - | - | Transferred | - | - | - | - | - | 20% | - | - | - | EAR99 | - | - | - | - | - | 8504.50.80.00 | - | - | - | 1 | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | POWER INDUCTOR | DUAL ENDED | - | - | - | - | GENERAL PURPOSE INDUCTOR | - | YES | 1.6 A | - | 47 µH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() C.PI-1365-0R7 TOKIN Corporation | In Stock | - | Datasheet | - | - | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 3 | NICKEL-ZINC FERRITE | 0.0011 Ω | TOKIN CORP | - | - | - | - | - | - | - | - | - | Transferred | - | - | - | - | - | 30% | - | - | - | EAR99 | - | - | - | - | - | 8504.50.80.00 | - | - | - | 1 | - | - | unknown | - | - | - | - | - | - | - | 0.1 MHz | - | - | - | HIGH CURRENT INDUCTOR | DUAL ENDED | - | - | - | - | GENERAL PURPOSE INDUCTOR | - | NO | 30 A | - | 0.7 µH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PF-820MTO TOKIN Corporation | In Stock | - | Datasheet | - | - | YES | J BEND | - | - | RECTANGULAR PACKAGE | 2 | FERRITE | 0.38 Ω | TOKIN CORP | - | - | 80 °C | -25 °C | - | - | - | - | - | Transferred | - | - | - | - | - | 20% | - | - | - | EAR99 | - | - | - | - | - | 8504.50.80.00 | - | - | - | 1 | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | POWER INDUCTOR | DUAL ENDED | - | - | - | - | GENERAL PURPOSE INDUCTOR | - | YES | 1.15 A | - | 82 µH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SN-S3M-1010T TOKIN Corporation | In Stock | - | Datasheet | - | - | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 2 | POWDERED METAL | 0.08 Ω | TOKIN CORP | - | - | 85 °C | -20 °C | - | - | - | SMT | - | Transferred | - | Yes | - | - | - | 20% | - | - | - | EAR99 | - | - | - | - | - | 8504.50.80.00 | - | - | - | 1 | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | FILTER CHOKE | DUAL ENDED | - | - | - | - | GENERAL PURPOSE INDUCTOR | - | NO | 1 A | - | 10 µH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PLC-0745-6R8S TOKIN Corporation | In Stock | - | Datasheet | - | - | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 2 | - | 0.04 Ω | TOKIN CORP | - | - | 120 °C | -20 °C | - | - | - | - | - | Transferred | - | Yes | INDUCTANCE IS MEASURED AT 1MA DC CURRENT | - | - | 30% | Yes | - | - | EAR99 | - | - | - | - | - | 8504.50.80.00 | - | - | - | 1 | - | - | unknown | - | - | - | - | - | - | - | 0.1 MHz | - | - | - | POWER INDUCTOR | DUAL ENDED | - | - | - | - | GENERAL PURPOSE INDUCTOR | - | NO | - | - | 6.8 µH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PLFC1035P-100A TOKIN Corporation | In Stock | - | Datasheet | - | - | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 2 | NICKEL-ZINC | 0.075 Ω | TOKIN CORP | - | - | 80 °C | -25 °C | - | - | - | - | - | Transferred | - | - | - | - | - | 20% | - | - | - | EAR99 | - | - | - | - | - | 8504.50.80.00 | - | - | - | 1 | - | - | unknown | - | - | - | - | - | - | - | 0.1 MHz | - | - | - | POWER INDUCTOR | DUAL ENDED | - | - | - | - | GENERAL PURPOSE INDUCTOR | - | YES | - | - | 10 µH | - | - | - | - | - | - | - | - | - | - | - | - | - | - |