- Test Frequency
- Tolerance
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- DC Resistance
- ECCN Code
- HTS Code
- Inductance-Nom (L)
- Inductor Type
- Number of Functions
- Number of Terminals
Attribute column
Manufacturer
KEMET TOKIN Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Housing Material | Shape/Size Description | Number of Terminals | Core Material | Approvals | DC Resistance | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Mounting | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Product Status | RoHS | Rohs Code | Special Features | Operating Temperature | Series | Size / Dimension | Tolerance | Pbfree Code | Termination | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Frequency | Frequency Stability | Military Standard | ESR (Equivalent Series Resistance) | Note | Inductance | Test Frequency | DC Resistance (DCR) | Load Capacitance | Operating Mode | Max DC Current | Inductor Application | Terminal Placement | Frequency Tolerance | Inductor Type | Forward Voltage | Luminous Intensity | Case/Size Code | Shielded | Rated Current-Max | Inductance Tolerance | Inductance-Nom (L) | DC Current | RMS Current (Irms) | Saturation Current | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PLC-1245-8R2S TOKIN Corporation | In Stock | - | Datasheet | - | - | - | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | - | - | 0.031 Ω | TOKIN CORP | - | - | - | - | 120 °C | -20 °C | - | - | - | - | - | - | Transferred | - | - | Yes | INDUCTANCE IS MEASURED AT 1MA DC CURRENT | - | - | - | 30% | Yes | - | EAR99 | - | - | - | - | 8504.50.80.00 | - | - | 1 | - | - | unknown | - | - | - | - | - | - | - | 0.1 MHz | - | - | - | - | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | - | - | - | NO | - | - | 8.2 µH | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PLC-1055-220 TOKIN Corporation | In Stock | - | Datasheet | - | - | - | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | - | - | 0.062 Ω | TOKIN CORP | - | - | - | - | 120 °C | -25 °C | - | - | - | - | - | - | Transferred | - | - | Yes | INDUCTANCE MEASURED AT 1 MA DC CURRENT | - | - | - | 20% | Yes | - | EAR99 | - | - | - | - | 8504.50.80.00 | - | - | 1 | - | - | unknown | - | - | - | - | - | - | - | 0.1 MHz | - | - | - | - | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | - | - | - | NO | - | - | 22 µH | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MB.PI-0755-4R7P TOKIN Corporation | In Stock | - | Datasheet | - | - | - | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 3 | - | - | 20.4 Ω | TOKIN CORP | - | - | - | - | 120 °C | -20 °C | - | - | - | - | - | - | Transferred | - | - | Yes | - | - | - | - | 30% | Yes | - | EAR99 | - | - | - | - | 8504.50.80.00 | - | - | 1 | - | - | unknown | - | - | - | - | - | - | - | 0.1 MHz | - | - | - | - | HIGH CURRENT INDUCTOR | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | NO | - | - | 4.7 µH | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PLC-0735-100S TOKIN Corporation | In Stock | - | Datasheet | - | - | - | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | - | - | 0.084 Ω | TOKIN CORP | - | - | - | - | 120 °C | -20 °C | - | - | - | - | - | - | Transferred | - | - | Yes | INDUCTANCE IS MEASURED AT 1MA DC CURRENT | - | - | - | 20% | Yes | - | EAR99 | - | - | - | - | 8504.50.80.00 | - | - | 1 | - | - | unknown | - | - | - | - | - | - | - | 0.1 MHz | - | - | - | - | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | - | - | - | NO | - | - | 10 µH | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MPLC0730L1R5 KEMET TOKIN | In Stock | - | - | Surface Mount | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | 793 | - | 20 % | - | SMD/SMT | - | Marking label | 120 °C | -20 °C | Wirewound | - | - | Unshielded | - | 6.7 mm | - | - | 8.6 A | - | - | Not | - | n/a | 1.5 µH | 100 kHz | 15 mΩ | - | - | 8.6 A | - | - | - | - | - | - | - | - | - | 20 % | - | 8.6 A | 8.6 A | 8.8 A | 3 mm | 2.9972 mm | 7.7 mm | 6.7056 mm | No | No SVHC | Contains Lead | - | ||
![]() PLFC1055P-181A TOKIN Corporation | In Stock | - | Datasheet | - | - | - | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | NICKEL-ZINC | - | 0.455 Ω | TOKIN CORP | - | - | - | - | 80 °C | -25 °C | - | - | - | - | - | - | Transferred | - | - | - | - | - | - | - | 20% | - | - | EAR99 | - | - | - | - | 8504.50.80.00 | - | - | 1 | - | - | unknown | - | - | - | - | - | - | - | 0.1 MHz | - | - | - | - | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | - | - | - | YES | - | - | 180 μH | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PLFC1055P-470A TOKIN Corporation | In Stock | - | Datasheet | - | - | - | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | NICKEL-ZINC | - | 0.185 Ω | TOKIN CORP | - | - | - | - | 80 °C | -25 °C | - | - | - | - | - | - | Transferred | - | - | - | - | - | - | - | 20% | - | - | EAR99 | - | - | - | - | 8504.50.80.00 | - | - | 1 | - | - | unknown | - | - | - | - | - | - | - | 0.1 MHz | - | - | - | - | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | - | - | - | YES | - | - | 47 µH | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PLFC1255P-150A TOKIN Corporation | In Stock | - | Datasheet | - | - | - | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | NICKEL-ZINC | - | 0.038 Ω | TOKIN CORP | - | - | - | - | 80 °C | -25 °C | - | - | - | - | - | - | Transferred | - | - | - | - | - | - | - | 20% | - | - | EAR99 | - | - | - | - | 8504.50.80.00 | - | - | 1 | - | - | unknown | - | - | - | - | - | - | - | 0.1 MHz | - | - | - | - | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | - | - | - | YES | - | - | 15 µH | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SS11V-13035 TOKIN Corporation | In Stock | - | Datasheet | - | - | - | NO | PRINTED WIRING PIN | - | RECTANGULAR PACKAGE | 4 | - | - | 0.28 Ω | TOKIN CORP | - | - | - | - | 75 °C | -25 °C | - | - | - | - | - | - | Transferred | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | 8504.50.80.00 | - | - | 2 | - | - | unknown | - | - | - | - | - | - | - | 0.001 MHz | - | - | - | - | FILTER CHOKE | DUAL IN-LINE | - | GENERAL PURPOSE INDUCTOR | - | - | - | NO | 1.3 A | - | 3500 µH | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PLC-1245-8R2 TOKIN Corporation | In Stock | - | Datasheet | - | - | - | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | - | - | 0.031 Ω | TOKIN CORP | - | - | - | - | 120 °C | -25 °C | - | - | - | - | - | - | Obsolete | - | - | - | INDUCTANCE MEASURED AT 1MA | - | - | - | 30% | - | - | EAR99 | - | - | - | - | 8504.50.80.00 | - | - | 1 | - | - | unknown | - | - | - | - | - | - | - | 0.1 MHz | - | - | - | - | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | - | - | - | NO | - | - | 8.2 µH | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SSB44-2R2 TOKIN Corporation | In Stock | - | Datasheet | - | - | - | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | 2 | FERRITE | - | 0.1 Ω | TOKIN CORP | - | - | - | - | 105 °C | -20 °C | - | 2619 | 5.5 mm | 6.5 mm | SMT | 4.8 mm | Transferred | - | - | Yes | INDUCTANCE MEASURED AT 1 MA DC CURRENT | - | - | - | 20% | Yes | - | EAR99 | - | - | - | - | 8504.50.80.00 | TR | - | 1 | - | Open Style | unknown | - | - | - | - | - | - | - | 0.01 MHz | - | - | - | - | DC-DC CONVERTER | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | - | - | 2619 | NO | 1.6 A | - | 2.2 µH | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PLC-0745-3R3 TOKIN Corporation | In Stock | - | Datasheet | - | - | - | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | - | - | 0.022 Ω | TOKIN CORP | - | - | - | - | 120 °C | -25 °C | - | - | - | - | - | - | Transferred | - | - | Yes | INDUCTANCE IS MEASURED AT 1MA DC CURRENT | - | - | - | 30% | Yes | - | EAR99 | - | - | - | - | 8504.50.80.00 | - | - | 1 | - | - | unknown | - | - | - | - | - | - | - | 0.1 MHz | - | - | - | - | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | - | - | - | NO | - | - | 3.3 μH | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MPLCH0740L1R0 TOKIN Corporation | In Stock | - | Datasheet | - | - | - | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | - | - | 0.006 Ω | TOKIN CORP | - | - | - | - | 120 °C | -20 °C | - | 3126 | - | - | - | - | Transferred | - | - | Yes | - | - | - | - | 20% | - | - | EAR99 | - | - | - | - | 8504.50.80.00 | - | - | 1 | - | - | unknown | - | - | - | - | - | - | - | 0.1 MHz | - | - | - | - | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | - | - | 3126 | NO | 13.6 A | - | 1 µH | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SU10H-03100 TOKIN Corporation | In Stock | - | Datasheet | - | - | - | NO | PRINTED WIRING PIN | - | RECTANGULAR PACKAGE | 4 | - | - | 3 Ω | TOKIN CORP | - | - | - | - | 80 °C | -25 °C | - | - | - | - | - | - | Transferred | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | 8504.50.80.00 | - | - | 2 | - | - | unknown | - | - | - | - | - | - | - | 0.001 MHz | - | - | - | - | COMMON MODE CHOKE | DUAL IN-LINE | - | COMMON MODE CHOKE | - | - | - | NO | 0.3 A | - | 10000 µH | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PLC-1035-180S TOKIN Corporation | In Stock | - | Datasheet | - | - | - | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | - | - | 0.138 Ω | TOKIN CORP | - | - | - | - | 120 °C | -20 °C | - | - | - | - | - | - | Transferred | - | - | Yes | INDUCTANCE MEASURED AT 1MA DC CURRENT | - | - | - | 20% | Yes | - | EAR99 | - | - | - | - | 8504.50.80.00 | - | - | 1 | - | - | unknown | - | - | - | - | - | - | - | 0.1 MHz | - | - | - | - | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | - | - | - | NO | - | - | 18 μH | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PLC-0735-6R8S TOKIN Corporation | In Stock | - | Datasheet | - | - | - | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | - | - | 0.062 Ω | TOKIN CORP | - | - | - | - | 120 °C | -20 °C | - | - | - | - | - | - | Transferred | - | - | Yes | INDUCTANCE IS MEASURED AT 1MA DC CURRENT | - | - | - | 30% | Yes | - | EAR99 | - | - | - | - | 8504.50.80.00 | - | - | 1 | - | - | unknown | - | - | - | - | - | - | - | 0.1 MHz | - | - | - | - | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | - | - | - | NO | - | - | 6.8 μH | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MPLCH0740L4R7 KEMET TOKIN | In Stock | - | - | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | Suntsu Electronics, Inc. | - | - | - | Bulk | - | - | - | - | - | - | Active | Compliant | - | - | 0°C ~ 70°C | SXT224 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | 20 % | - | SMD/SMT | - | MHz Crystal | 120 °C | -20 °C | Wirewound | - | - | Unshielded | - | 6.9 mm | - | - | 5.8 A | 20 MHz | ±50ppm | Not | 80 Ohms | - | 4.7 µH | 100 kHz | 33 mΩ | 9pF | Fundamental | 5.8 A | - | - | ±30ppm | - | - | - | - | - | - | 20 % | - | 5.8 A | 5.8 A | 6.5 A | 4 mm | 0.026 (0.65mm) | 7.8 mm | 6.7 mm | No | No SVHC | Contains Lead | - | ||
![]() MPLCG0530LR33 KEMET TOKIN | In Stock | - | - | Surface Mount | - | - | - | - | PC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 20 % | - | SMD/SMT | - | - | 120 °C | -20 °C | Wirewound | - | - | Unshielded | - | 5 mm | - | - | 10.3 A | - | - | - | - | - | 330 nH | 100 kHz | 7.3 mΩ | - | - | 10.3 A | - | - | - | - | 2.2 V | 60 mcd | - | - | - | 20 % | - | - | 10.3 A | 8.9 A | 3 mm | 2.9972 mm | 5.5 mm | 5 mm | No | No SVHC | - | IP40 | ||
![]() MPLCG0630L3R3 KEMET TOKIN | In Stock | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 20 % | - | SMD/SMT | - | - | 120 °C | -20 °C | Wirewound | - | - | Unshielded | - | 6.7 mm | - | - | 6.5 A | - | - | Not | - | - | 3.3 µH | 100 kHz | 30 mΩ | - | - | 6.5 A | - | - | - | - | - | - | - | - | - | 20 % | - | 6.5 A | 6.5 A | 6.3 A | 3 mm | 2.9972 mm | 7.5 mm | 6.7056 mm | No | No SVHC | Lead Free | - | ||
![]() MPLCG0530LR22 KEMET TOKIN | In Stock | - | - | Surface Mount | - | - | - | - | - | - | - | - | CE, CSA, UL | - | - | Cutler Hammer, Div of Eaton Corp | PDG53P1200P4DM | - | Panel | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 20 % | - | SMD/SMT | - | - | 120 °C | -20 °C | Wirewound | - | - | Unshielded | - | 5 mm | - | - | 1,200 A | - | - | - | - | - | 220 nH | 100 kHz | 3.7 mΩ | - | - | 14.1 A | - | - | - | - | - | - | - | - | - | 20 % | - | - | 14.1 A | 10.2 A | 3 mm | 2.9972 mm | 5.5 mm | 5 mm | No | No SVHC | - | - |