- Test Frequency
- Tolerance
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- DC Resistance
- ECCN Code
- HTS Code
- Inductance-Nom (L)
- Inductor Type
- Number of Functions
- Number of Terminals
Attribute column
Manufacturer
KEMET TOKIN Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Shape/Size Description | Number of Terminals | DC Resistance | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Rohs Code | Special Features | Tolerance | Pbfree Code | ECCN Code | HTS Code | Number of Functions | Reach Compliance Code | Test Frequency | Inductor Application | Terminal Placement | Inductor Type | Shielded | Rated Current-Max | Inductance-Nom (L) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PLC-1045-4R7 TOKIN Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | 0.023 Ω | TOKIN CORP | 120 °C | -25 °C | - | Transferred | Yes | INDUCTANCE MEASURED AT 1MA DC CURRENT | 30% | Yes | EAR99 | 8504.50.80.00 | 1 | unknown | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | NO | - | 4.7 µH | ||
![]() SBT-0410 TOKIN Corporation | In Stock | - | Datasheet | - | - | - | - | - | NEC TOKIN CORP | - | - | - | Active | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | ||
![]() PLC-1245-2R0 TOKIN Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | 0.013 Ω | TOKIN CORP | 120 °C | -25 °C | - | Obsolete | - | INDUCTANCE MEASURED AT 1MA | 30% | - | EAR99 | 8504.50.80.00 | 1 | unknown | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | NO | - | 2 µH | ||
![]() PLC-1055-6R8 TOKIN Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | 0.026 Ω | TOKIN CORP | 120 °C | -25 °C | ROHS COMPLIANT | Transferred | Yes | INDUCTANCE MEASURED AT 1 MA DC CURRENT | 30% | Yes | EAR99 | 8504.50.80.00 | 1 | unknown | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | NO | - | 6.8 µH | ||
![]() PLC-1255-100S TOKIN Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | 0.025 Ω | TOKIN CORP | 120 °C | -20 °C | - | Transferred | Yes | INDUCTANCE IS MEASURED AT 1MA DC CURRENT | 20% | Yes | EAR99 | 8504.50.80.00 | 1 | unknown | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | NO | - | 10 µH | ||
![]() SS11V-R06270 TOKIN Corporation | In Stock | - | Datasheet | NO | PRINTED WIRING PIN | RECTANGULAR PACKAGE | 4 | 1.3 Ω | TOKIN CORP | 75 °C | -25 °C | - | Transferred | Yes | - | - | - | EAR99 | 8504.50.80.00 | 2 | unknown | 0.001 MHz | FILTER CHOKE | DUAL IN-LINE | GENERAL PURPOSE INDUCTOR | NO | 0.6 A | 27000 µH | ||
![]() SN-S3M-1006AT TOKIN Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | 0.08 Ω | TOKIN CORP | 85 °C | -20 °C | - | Transferred | Yes | - | - | - | EAR99 | 8504.50.80.00 | 1 | unknown | - | FILTER CHOKE | DUAL ENDED | GENERAL PURPOSE INDUCTOR | NO | 1 A | 6 µH |