- Body Breadth
- Body Height
- Body Length or Diameter
- Coil Operate Voltage(DC)
- Coil Release Voltage(DC)
- Coil Voltage(DC)-Max
- Contact (DC) Max Rating R Load
- Contact Current(DC)-Max
- Contact Voltage(DC)-Max
- Contact/Output Supply Type
- ECCN Code
- HTS Code
Attribute column
Manufacturer
KEMET TOKIN Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Material | Number of Terminals | End Contact Material | End Contact Plating | Characteristics | Coil Voltage-Nom | CoilResistance | Color key/ housing | ElectricalLife | Ihs Manufacturer | Maximum current | Number of contacts in group/ number of groups (total contacts) | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Rohs Code | Operating Temperature | Packaging | Series | Pbfree Code | Part Status | ECCN Code | Type | Color | Additional Feature | HTS Code | Capacitance | Packing Method | Depth | Reach Compliance Code | Reference Standard | Body Length or Diameter | Body Breadth | Physical Dimension | Output Type | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Termination Type | Impedance | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Sensor Type | Terminal Screw Finish | Release Time | Contact (DC) Max Rating R Load | Coil Power | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil/Input Supply Type | Turn Off Time | Input Switching Control Type | Contact (AC) Max Power Rating R Load | Contact (DC) Max Power Rating R Load | Relay Function | Coil Voltage(DC)-Max | Coil Current(DC)-Max | Relay Form | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Terminal Length | Height | Length | Width | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ET2F-B3M1S TOKIN Corporation | In Stock | - | Datasheet | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | - | - | - | - | TOKIN CORP | - | - | 125 °C | -40 °C | - | Transferred | Yes | - | - | - | Yes | - | EAR99 | - | - | RELEASE TIME WITH DIODE | 8536.41.00.05 | - | BULK | - | unknown | - | 22 mm | 12.8 mm | 22mm x 12.8mm x 10.5mm | - | - | - | 25 A | SEALED TYPE | 16 V | SOLDER | - | POWER/SIGNAL RELAY | - | - | 2.5 ms | - | 100000 Cycle(s) | 3 ms | 25A@16VDC | 640 mW | - | DC | MOMENTARY | DC | 225 Ω | - | - | - | DPDT | 12 V | 0.053 A | - | 6.5 V | 0.9 V | - | - | - | - | 10.5 mm | ||
![]() EE2-5T TOKIN Corporation | In Stock | - | Datasheet | NO | SURFACE MOUNT-STRAIGHT | - | - | - | - | - | - | 178 Ω | - | 1000000 Cycle(s) | TOKIN CORP | - | - | 85 °C | -40 °C | - | Transferred | - | - | - | - | - | - | EAR99 | - | - | - | 8536.49.00.50 | - | TUBE | - | unknown | - | 15 mm | 7.5 mm | 15mm x 7.5mm x 9mm | - | - | - | 2 A | - | 220 V | SOLDER | - | POWER/SIGNAL RELAY | 2 A | 2A@250VAC | 2 ms | - | - | 1 ms | 2A@220VDC | - | 250 V | AC/DC | LATCHED | - | - | - | - | - | DPDT | 5 V | - | - | 3.75 V | 3.75 V | - | - | - | - | 9 mm | ||
![]() EE2-24NKX TOKIN Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UC2-4.5SNU TOKIN Corporation | In Stock | - | Datasheet | NO | THROUGH HOLE-STRAIGHT MOUNT | conductor/insulation - Cu/PVC | 8 | Silver Alloy | GOLD ALLOY | conductor - multi-strand 7x0.10 mm | 4.5 V | - | - | - | TOKIN CORP | - | - | 85 °C | -40 °C | ROHS COMPLIANT | Transferred | Yes | -40°C ~ 65°C | Box | R-GAGE® Q90R | Yes | Active | EAR99 | Ribbon cable 12-core RC (FRC); pitch - 1.27 mm | gray | - | 8536.49.00.50 | 40 pF/m | TUBE | - | unknown | CSA; TUV; UL | 10.6 mm | 6.5 mm | 10.6mm x 6.5mm x 5.3mm | NPN, PNP | 100 mΩ | 1000000000 Ω | 1 A | - | 220 V | SOLDER | 115 ohm | POWER/SIGNAL RELAY | 1 A | 1A@250VAC | 2 ms | Radar Sensor | 100000 Cycle(s) | 1 ms | 1A@220VDC | 100 mW | 250 V | AC/DC | LATCHED | DC | 202.5 Ω | Random | 37.5VA@250VAC | 30W@220VDC | DPDT | 4.5 V | 0.022 A | 2 FORM C | 3.38 V | 3.38 V | 0.0034010668021336042 inch | 0.87 mm | (reel) - 30.5 m | 15.24 ± 0.3 mm | 5.3 mm | ||
![]() UB2-3NE-L TOKIN Corporation | In Stock | - | Datasheet | NO | SURFACE MOUNT-STRAIGHT | - | - | - | - | - | - | - | red/ black | - | TOKIN CORP | 15 (20) A | 3 (2+1 backlight)/ 1 (3P) | 85 °C | -40 °C | ROHS COMPLIANT | Transferred | Yes | - | - | - | Yes | - | EAR99 | - | - | - | 8536.49.00.50 | - | TAPE AND REEL | 31.6 (without key) mm | unknown | CSA; TUV; UL | 10.6 mm | 5.7 mm | 10.6mm x 5.7mm x 8.8mm | - | - | - | 1 A | - | 220 V | SOLDER | - | POWER/SIGNAL RELAY | 1 A | 1A@250VAC | 2 ms | - | 100000 Cycle(s) | 1 ms | 1A@220VDC | 100 mW | 250 V | AC/DC | MOMENTARY | DC | 90 Ω | - | - | - | DPDT | 3 V | 0.033 A | - | 2.25 V | 0.3 V | - | 30.5 (on bezel) mm | - | 13.5 mm | 8.8 mm |