- Lead Free
- Packaging
- Inductance
- Shielding
- RoHS Status
- Height
- ECCN Code
- HTS Code
- Inductor Application
- Inductor Type
- Number of Functions
- Number of Terminations
Attribute column
Manufacturer
TOKO Adjustable Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Shape/Size Description | Cable Types | Manufacturer | Manufacturer Part Number | Maximum Voltage | Special Features | Packaging | Published | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | HTS Code | Shielding | Number of Functions | Depth | Reach Compliance Code | Current Rating | Lead Length | Inductance | Test Frequency | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Inductance-Nom (L) | IP Rating | Diameter | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 2636 | - | - | - | - | - | - | - | - | PUR | Murrelektronik | 7000-41611-6370170 | 24 VAC;24 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 Amps | - | - | - | - | - | - | - | - | - | IP67 | - | - | 1.7 Meters | - | - | - | - | ||
![]() A119ANS-T1038Z Toko America Inc. | 10445 |
| Datasheet | Through Hole | Through Hole | Radial, Can | - | PRINTED WIRING PIN | PCB MOUNT VERTICAL ADJUSTER | - | - | - | - | INDUCTANCE IS ADJUSTABLE OVER 10% FROM NOMINAL | Bulk | 1997 | 7PH | 0.295Lx0.295W 7.50mmx7.50mm | ±10% | Obsolete | Not Applicable | 6 | EAR99 | 8504.50.80.00 | YES | 1 | - | unknown | - | - | 27μH | 2.52MHz | RF INDUCTOR | DUAL IN-LINE | 80 @ 2.52MHz | 80 | VARIABLE INDUCTOR | - | - | - | 0.472 12.00mm | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() E526HNA-100300 Toko America Inc. | 92 |
| Datasheet | Through Hole | Through Hole | Radial | - | WIRE | PCB MOUNT VERTICAL ADJUSTER | - | - | - | - | - | Bulk | 2002 | MC120 | 0.394Lx0.394W 10.00mmx10.00mm | ±3% | Obsolete | Not Applicable | 4 | EAR99 | 8504.50.80.00 | Shielded | 1 | - | - | - | - | 240nH | 50MHz | RF INDUCTOR | - | 80 @ 50MHz | 80 | VARIABLE INDUCTOR | - | - | - | 0.512 13.00mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 294SN-T1011Z Toko America Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Radial, Horizontal, 4 Leads | - | PRINTED WIRING PIN | PCB MOUNT VERTICAL ADJUSTER | - | - | - | - | INDUCTANCE IS ADJUSTABLE OVER 6% FROM NOMINAL | Bulk | 1997 | 5K | 0.232Lx0.232W 5.90mmx5.90mm | ±6% | Obsolete | Not Applicable | 5 | EAR99 | 8504.50.80.00 | NO | 1 | - | unknown | - | - | 220nH | 45MHz | RF INDUCTOR | DUAL IN-LINE | 45 @ 45MHz | 45 | VARIABLE INDUCTOR | - | - | - | 0.244 6.20mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 294SN-T1014Z Toko America Inc. | 325 |
| Datasheet | Through Hole | Through Hole | Radial, Horizontal, 4 Leads | - | PRINTED WIRING PIN | PCB MOUNT VERTICAL ADJUSTER | - | - | - | - | INDUCTANCE IS ADJUSTABLE OVER 6% FROM NOMINAL | Bulk | 1997 | 5K | 0.232Lx0.232W 5.90mmx5.90mm | ±6% | Obsolete | Not Applicable | 5 | EAR99 | 8504.50.80.00 | NO | 1 | - | unknown | - | - | 680nH | 45MHz | RF INDUCTOR | DUAL IN-LINE | 45 @ 45MHz | 45 | VARIABLE INDUCTOR | - | - | - | 0.244 6.20mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 294SN-T1013Z Toko America Inc. | 3441 |
| Datasheet | Through Hole | Through Hole | Radial, Horizontal, 4 Leads | - | PRINTED WIRING PIN | PCB MOUNT VERTICAL ADJUSTER | - | - | - | - | INDUCTANCE IS ADJUSTABLE OVER 6% FROM NOMINAL | Bulk | 1997 | 5K | 0.232Lx0.232W 5.90mmx5.90mm | ±6% | Obsolete | Not Applicable | 5 | EAR99 | 8504.50.80.00 | Unshielded | 1 | - | - | - | - | 470nH | 45MHz | RF INDUCTOR | DUAL IN-LINE | 45 @ 45MHz | 45 | VARIABLE INDUCTOR | - | - | - | 0.244 6.20mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() A7BRS-T1040Z Toko America Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Radial, Can | - | PRINTED WIRING PIN | PCB MOUNT VERTICAL ADJUSTER | - | - | - | - | INDUCTANCE IS ADJUSTABLE OVER 10% FROM NOMINAL | Bulk | 1997 | 7P | 0.295Lx0.295W 7.50mmx7.50mm | ±10% | Obsolete | Not Applicable | 6 | EAR99 | 8504.50.80.00 | Unshielded | 1 | - | - | - | 3.3mm | 100μH | 0.796MHz | RF INDUCTOR | DUAL IN-LINE | 80 @ 796kHz | 80 | VARIABLE INDUCTOR | - | - | 7.5mm | 0.472 12.00mm | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() A119ANS-T1032Z Toko | In Stock | - | - | Through Hole | - | - | - | PRINTED WIRING PIN | PCB MOUNT VERTICAL ADJUSTER | - | - | - | - | - | Bulk | - | - | - | 10% | - | - | 6 | EAR99 | 8504.50.80.00 | Shielded | 1 | - | - | - | - | 33 μH | 7.96MHz | RF INDUCTOR | DUAL IN-LINE | - | 80 | VARIABLE INDUCTOR | 8.2 µH | - | - | 11.9888mm | 7.493mm | 7.493mm | - | Non-RoHS Compliant | Lead Free | ||
![]() 294SN-T1012Z Toko | In Stock | - | - | Surface Mount, Through Hole | - | - | - | PRINTED WIRING PIN | PCB MOUNT VERTICAL ADJUSTER | - | - | - | - | INDUCTANCE IS ADJUSTABLE OVER 6% FROM NOMINAL | Digi-Reel® | - | - | - | 5% | - | - | 5 | EAR99 | 8504.50.80.00 | Unshielded | 1 | - | - | - | - | 2.2 μH | 45MHz | RF INDUCTOR | DUAL IN-LINE | - | 45 | VARIABLE INDUCTOR | 0.33 µH | - | - | 5.9944mm | 5.9944mm | 5.8928mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 154ANS-T1009Z Toko | In Stock | - | - | Through Hole | - | - | - | WIRE | PCB MOUNT VERTICAL ADJUSTER | - | - | - | - | - | Bulk | - | - | - | 10% | - | - | 6 | EAR99 | 8504.50.80.00 | NO | 1 | - | - | - | - | 10 μH | 2.52MHz | RF INDUCTOR | DUAL IN-LINE | - | 60 | VARIABLE INDUCTOR | 10 µH | - | - | 13.5mm | - | 10.5mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 292KNAS-T1034Z Toko | In Stock | - | - | Through Hole | - | Radial | - | WIRE | PCB MOUNT VERTICAL ADJUSTER | - | - | - | - | - | Bulk | - | - | - | 6% | - | - | 6 | EAR99 | 8504.50.80.00 | Unshielded | 1 | - | - | - | - | 330 nH | 50MHz | RF INDUCTOR | DUAL IN-LINE | - | 50 | VARIABLE INDUCTOR | 0.33 µH | - | - | 6.1976mm | 5.8928mm | 5.8928mm | - | Non-RoHS Compliant | Lead Free | ||
![]() 332PN-T1015Z Toko | In Stock | - | - | Through Hole | - | - | - | PRINTED WIRING PIN | PCB MOUNT VERTICAL ADJUSTER | - | - | - | - | - | Bulk | - | - | - | 5% | - | - | 5 | EAR99 | 8504.50.80.00 | Unshielded | 1 | - | - | - | - | 120 μH | 7.96MHz | RF INDUCTOR | DUAL IN-LINE | - | 55 | VARIABLE INDUCTOR | 1.8 µH | - | - | 6.1976mm | 5.9944mm | 5.9944mm | - | Non-RoHS Compliant | Lead Free | ||
![]() 292CNS-T1043Z Toko | In Stock | - | - | Through Hole | - | - | - | WIRE | PCB MOUNT VERTICAL ADJUSTER | - | - | - | - | - | Bulk | - | - | - | 6% | - | - | 6 | EAR99 | 8504.50.80.00 | Unshielded | 1 | - | - | - | - | 150 nH | 7.96MHz | RF INDUCTOR | DUAL IN-LINE | - | 40 | VARIABLE INDUCTOR | 1.8 µH | - | - | 13.0048mm | 7.7978mm | 7.7978mm | - | Non-RoHS Compliant | Lead Free | ||
![]() 292CNS-T1045Z Toko | In Stock | - | - | Through Hole | - | - | - | WIRE | PCB MOUNT VERTICAL ADJUSTER | - | - | - | - | - | Bulk | - | - | - | 6% | - | - | 6 | EAR99 | 8504.50.80.00 | Unshielded | 1 | - | - | - | - | 330 nH | 7.96MHz | RF INDUCTOR | DUAL IN-LINE | - | 40 | VARIABLE INDUCTOR | 2.7 µH | - | - | 13.0048mm | 7.7978mm | 7.7978mm | - | Non-RoHS Compliant | Lead Free | ||
![]() 292SNS-T1369Z Toko | In Stock | - | - | - | - | - | NO | SOLID LEAD AND PW PIN | PCB MOUNT VERTICAL ADJUSTER | - | - | - | - | INDUCTANCE IS ADJUSTABLE OVER 6% FROM NOMINAL | Bulk | - | - | - | - | - | - | 5 | EAR99 | 8504.50.80.00 | Unshielded | 1 | - | - | - | - | 330 nH | 80MHz | RF INDUCTOR | DUAL IN-LINE | - | 60 | VARIABLE INDUCTOR | 0.33 µH | - | - | 13mm | 7.8mm | 7.8mm | - | Non-RoHS Compliant | Lead Free | ||
![]() E540SNA-15002 Toko America Inc. | 1014 |
| - | Through Hole | Through Hole | Radial | - | - | - | - | - | - | - | - | Bulk | - | MC134 | 0.512Lx0.512W 13.00mmx13.00mm | - | Obsolete | Not Applicable | - | - | - | Shielded | - | - | - | - | - | 422nH | - | - | - | 80 @ 50MHz | - | - | - | - | - | 0.287 7.30mm | 13.0048mm | 13.0048mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 292SNS-T1366Z Toko America Inc. | 25 |
| Datasheet | Through Hole | Through Hole | Radial | - | SOLID LEAD AND PW PIN | PCB MOUNT VERTICAL ADJUSTER | - | - | - | - | INDUCTANCE IS ADJUSTABLE OVER 6% FROM NOMINAL | Bulk | 1997 | 7KMM | 0.307Lx0.307W 7.80mmx7.80mm | ±6% | Obsolete | Not Applicable | 5 | EAR99 | 8504.50.80.00 | Unshielded | 1 | - | unknown | - | - | 100nH | 80MHz | RF INDUCTOR | DUAL IN-LINE | 50 @ 80MHz | 50 | VARIABLE INDUCTOR | - | - | - | 0.512 13.00mm | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() E526HN-100109 Toko America Inc. | In Stock |
| Datasheet | Through Hole | Through Hole | Radial | - | WIRE | PCB MOUNT VERTICAL ADJUSTER | - | - | - | - | - | Bulk | 2002 | MC120 | 0.394Lx0.394W 10.00mmx10.00mm | ±2% | Obsolete | Not Applicable | 4 | EAR99 | 8504.50.80.00 | Unshielded | 1 | - | - | - | - | 530nH | 50MHz | RF INDUCTOR | - | 100 @ 50MHz | 100 | VARIABLE INDUCTOR | - | - | - | 0.512 13.00mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 332PN-T1024Z Toko | In Stock | - | - | Surface Mount, Through Hole | - | - | - | PRINTED WIRING PIN | PCB MOUNT VERTICAL ADJUSTER | - | - | - | - | - | Digi-Reel® | - | - | - | 5% | - | - | 5 | EAR99 | 8504.50.80.00 | Unshielded | 1 | - | - | - | - | 680 nH | 2.52MHz | RF INDUCTOR | DUAL IN-LINE | - | 55 | VARIABLE INDUCTOR | 10 µH | - | - | 5.9944mm | 5.9944mm | 5.8928mm | - | Non-RoHS Compliant | Lead Free | ||
![]() 836BN-0075Z=P3 Toko | In Stock | - | Datasheet | Through Hole | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | 3% | - | - | - | - | - | - | - | 5.8mm | - | - | - | 1.8 μH | - | - | - | - | - | - | - | - | - | 5.3mm | 7.7978mm | 7.7978mm | No | RoHS Compliant | Contains Lead |