- Lead Free
- Packaging
- Inductance
- Shielding
- RoHS Status
- Height
- ECCN Code
- HTS Code
- Inductor Application
- Inductor Type
- Number of Functions
- Number of Terminations
Attribute column
Manufacturer
TOKO Adjustable Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Terminal Shape | Shape/Size Description | Core Material | Special Features | Packaging | Series | Tolerance | Pbfree Code | Number of Terminations | ECCN Code | HTS Code | Shielding | Number of Functions | Inductance | Test Frequency | Inductor Application | Terminal Placement | Quality Factor-Min (at L-nom) | Inductor Type | Case/Size Code | Inductance-Nom (L) | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 294SN-T1015Z Toko | In Stock | - | - | Surface Mount, Through Hole | - | - | PRINTED WIRING PIN | PCB MOUNT VERTICAL ADJUSTER | - | INDUCTANCE IS ADJUSTABLE OVER 6% FROM NOMINAL | Cut Tape (CT) | - | 5% | - | 5 | EAR99 | 8504.50.80.00 | Unshielded | 1 | 120 nH | 30MHz | RF INDUCTOR | DUAL IN-LINE | 45 | VARIABLE INDUCTOR | - | 1 µH | 5.9944mm | 6.1976mm | 5.8928mm | Non-RoHS Compliant | Contains Lead | ||
![]() 5PNR-T1005Z Toko | In Stock | - | - | Surface Mount, Through Hole | - | - | PRINTED WIRING PIN | PCB MOUNT VERTICAL ADJUSTER | - | - | Bulk | - | 5% | - | 5 | EAR99 | 8504.50.80.00 | Unshielded | 1 | 1.2 μH | 2.52MHz | RF INDUCTOR | DUAL IN-LINE | 40 | VARIABLE INDUCTOR | - | 33 µH | 5.9944mm | 5.9944mm | 5.8928mm | Non-RoHS Compliant | Contains Lead | ||
![]() BTKENS-T1046Z Toko | In Stock | - | - | - | - | NO | WIRE | PCB MOUNT VERTICAL ADJUSTER | - | - | Bulk | - | - | yes | 6 | EAR99 | 8504.50.80.00 | YES | 1 | 220 nH | 75MHz | RF INDUCTOR | DUAL IN-LINE | 60 | VARIABLE INDUCTOR | - | 0.22 µH | 13mm | - | 10.5mm | Non-RoHS Compliant | Contains Lead | ||
![]() BTKANS-9447HM Toko | In Stock | - | - | - | - | NO | WIRE | PCB MOUNT VERTICAL ADJUSTER | - | - | Bulk | - | - | - | 6 | EAR99 | 8504.50.80.00 | YES | 1 | 2.2 μH | 7.96MHz | RF INDUCTOR | DUAL IN-LINE | 60 | VARIABLE INDUCTOR | - | 2.2 µH | 13mm | - | 10.5mm | Non-RoHS Compliant | Contains Lead | ||
![]() 119LNSA4451DY Toko | In Stock | - | - | Through Hole | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | 10.9 μH | - | - | - | - | - | - | - | 11.9888mm | 7.493mm | 7.493mm | Non-RoHS Compliant | Lead Free | ||
![]() 126ANS-T1106Z Toko | In Stock | - | - | Through Hole | Radial | - | SOLID LEAD AND PW PIN | PCB MOUNT VERTICAL ADJUSTER | - | - | Bulk | - | 6% | - | 6 | EAR99 | 8504.50.80.00 | Unshielded | 1 | 10 mH | 0.0796MHz | RF INDUCTOR | DUAL IN-LINE | 60 | VARIABLE INDUCTOR | - | 10000 µH | 12.4968mm | 7.493mm | 7.493mm | Non-RoHS Compliant | Lead Free | ||
![]() 292CNS-T1041Z Toko | In Stock | - | - | Through Hole | - | - | WIRE | PCB MOUNT VERTICAL ADJUSTER | - | INDUCTANCE IS ADJUSTABLE OVER 6% FROM NOMINAL | Bulk | - | 2% | - | 6 | EAR99 | 8504.50.80.00 | Unshielded | 1 | 80 nH | 7.96MHz | RF INDUCTOR | DUAL IN-LINE | 40 | VARIABLE INDUCTOR | - | 1.2 µH | 13.0048mm | 7.7978mm | 7.7978mm | Non-RoHS Compliant | Lead Free | ||
![]() E526HNA100312 Toko | In Stock | - | - | Through Hole | - | - | WIRE | PCB MOUNT VERTICAL ADJUSTER | - | - | Bulk | - | 3% | - | 4 | EAR99 | 8504.50.80.00 | Shielded | 1 | 440 nH | 100MHz | RF INDUCTOR | RADIAL | 110 | VARIABLE INDUCTOR | - | 0.08 µH | 13.0048mm | 10.0076mm | 10.0076mm | Non-RoHS Compliant | Contains Lead | ||
![]() RWRS-T1018Z Toko | In Stock | - | - | Through Hole | - | - | WIRE | PCB MOUNT VERTICAL ADJUSTER | - | - | Bulk | - | 10% | - | 6 | EAR99 | 8504.50.80.00 | Unshielded | 1 | 180 μH | 0.796MHz | RF INDUCTOR | DUAL IN-LINE | 100 | VARIABLE INDUCTOR | - | 180 µH | 13.5mm | - | 10.5mm | Non-RoHS Compliant | Contains Lead | ||
![]() CLNS-T1023Z Toko | In Stock | - | - | Through Hole | - | - | WIRE | PCB MOUNT VERTICAL ADJUSTER | FERRITE | - | Bulk | - | 10% | - | 6 | EAR99 | 8504.50.80.00 | Unshielded | 1 | 8.2 mH | 0.252MHz | RF INDUCTOR | DUAL IN-LINE | 80 | VARIABLE INDUCTOR | - | 2700 µH | 13.9954mm | 10.4902mm | 10.4902mm | Non-RoHS Compliant | Lead Free | ||
![]() CLNS-T1026Z Toko | In Stock | - | - | Through Hole | - | - | WIRE | PCB MOUNT VERTICAL ADJUSTER | FERRITE | - | Bulk | - | 10% | - | 6 | EAR99 | 8504.50.80.00 | Unshielded | 1 | 18 mH | 0.252MHz | RF INDUCTOR | DUAL IN-LINE | 80 | VARIABLE INDUCTOR | - | 4700 µH | 13.9954mm | 10.4902mm | 10.4902mm | Non-RoHS Compliant | Lead Free | ||
![]() CLNS-T1024Z Toko | In Stock | - | - | Through Hole | - | - | WIRE | PCB MOUNT VERTICAL ADJUSTER | FERRITE | - | Bulk | - | 10% | - | 6 | EAR99 | 8504.50.80.00 | Unshielded | 1 | 12 mH | 0.252MHz | RF INDUCTOR | DUAL IN-LINE | 80 | VARIABLE INDUCTOR | - | 3300 µH | 13.9954mm | 10.4902mm | 10.4902mm | Non-RoHS Compliant | Lead Free | ||
![]() CLNS-T1027Z Toko | In Stock | - | - | Through Hole | - | - | WIRE | PCB MOUNT VERTICAL ADJUSTER | FERRITE | - | Bulk | - | 10% | - | 6 | EAR99 | 8504.50.80.00 | Unshielded | 1 | 22 mH | 0.252MHz | RF INDUCTOR | DUAL IN-LINE | 80 | VARIABLE INDUCTOR | - | 5600 µH | 13.9954mm | 10.4902mm | 10.4902mm | Non-RoHS Compliant | Lead Free | ||
![]() 332PNT1021Z Toko | In Stock | - | - | Through Hole | - | - | PRINTED WIRING PIN | PCB MOUNT VERTICAL ADJUSTER | - | INDUCTANCE IS ADJUSTABLE OVER 5% FROM NOMINAL | Bulk | - | 10% | - | 5 | EAR99 | 8504.50.80.00 | Unshielded | 1 | 5.6 μH | 7.96MHz | RF INDUCTOR | DUAL IN-LINE | 55 | VARIABLE INDUCTOR | - | 5.6 µH | 6.2mm | 7.493mm | 6mm | RoHS Compliant | Contains Lead | ||
![]() CLNS-T1021Z Toko | In Stock | - | - | Through Hole | - | - | WIRE | PCB MOUNT VERTICAL ADJUSTER | FERRITE | - | Bulk | - | 10% | - | 6 | EAR99 | 8504.50.80.00 | Unshielded | 1 | 5.6 mH | 0.252MHz | RF INDUCTOR | DUAL IN-LINE | 80 | VARIABLE INDUCTOR | - | 1800 µH | 13.9954mm | 10.4902mm | 10.4902mm | Non-RoHS Compliant | Lead Free | ||
![]() A119ANS-17153Y Toko | In Stock | - | - | Through Hole | Radial | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | 10.7 μH | - | - | - | - | - | - | - | 11.9888mm | 7.493mm | 7.493mm | Non-RoHS Compliant | Contains Lead | ||
![]() E528SN-100059 Toko | In Stock | - | - | Through Hole | - | - | WIRE | PCB MOUNT VERTICAL ADJUSTER | Ferrite | - | Bulk | E528SN/DN | 8% | - | 2 | EAR99 | 8504.50.80.00 | Unshielded | 1 | 170 nH | 100MHz | RF INDUCTOR | RADIAL | 90 | VARIABLE INDUCTOR | 3030 | 0.03 µH | 10.0076mm | 7.493mm | 7.493mm | Non-RoHS Compliant | Contains Lead | ||
![]() E526HN-100303 Toko | In Stock | - | - | Through Hole | Radial | - | WIRE | PCB MOUNT VERTICAL ADJUSTER | - | - | Bulk | - | 3% | - | 4 | EAR99 | 8504.50.80.00 | Unshielded | 1 | 80 nH | 100MHz | RF INDUCTOR | - | 130 | VARIABLE INDUCTOR | - | 0.08 µH | 13.0048mm | 10.0076mm | 10.0076mm | Non-RoHS Compliant | Contains Lead | ||
![]() 154ANS-T1007Z Toko | In Stock | - | - | - | - | NO | WIRE | PCB MOUNT VERTICAL ADJUSTER | - | INDUCTANCE IS ADJUSTABLE OVER 10% FROM NOMINAL | Bulk | - | - | - | 6 | EAR99 | 8504.50.80.00 | NO | 1 | 6.8 μH | 7.96MHz | RF INDUCTOR | DUAL IN-LINE | 100 | VARIABLE INDUCTOR | - | 6.8 µH | 13.5mm | - | 10.5mm | Non-RoHS Compliant | Contains Lead | ||
![]() F292CNS-T1055Z Toko | In Stock | - | - | - | - | NO | WIRE | PCB MOUNT VERTICAL ADJUSTER | - | INDUCTANCE IS ADJUSTABLE OVER 6% FROM NOMINAL | Bulk | - | - | - | 6 | EAR99 | 8504.50.80.00 | NO | 1 | 18 μH | 2.52MHz | RF INDUCTOR | DUAL IN-LINE | 35 | VARIABLE INDUCTOR | - | 18 µH | - | - | - | - | Contains Lead |