- Lead Free
- Packaging
- Inductance
- Shielding
- RoHS Status
- Height
- ECCN Code
- HTS Code
- Inductor Application
- Inductor Type
- Number of Functions
- Number of Terminations
Attribute column
Manufacturer
TOKO Adjustable Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Terminal Shape | Shape/Size Description | Core Material | Material-Core | Special Features | Packaging | Series | Tolerance | Number of Terminations | ECCN Code | HTS Code | Shielding | Number of Functions | Depth | Inductance | Test Frequency | Inductor Application | Terminal Placement | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Case/Size Code | Inductance-Nom (L) | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CAN1A901HM Toko | In Stock | - | - | Through Hole | - | - | - | - | - | - | Bulk | - | 5% | - | - | - | - | - | - | 4.7 μH | - | - | - | - | - | - | - | - | 6.1976mm | 5.9944mm | 5.9944mm | Non-RoHS Compliant | Lead Free | ||
![]() RMC-502503NO Toko | In Stock | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | 640 μH | - | - | - | - | - | - | - | - | - | - | - | - | Contains Lead | ||
![]() 7MC8128Z Toko | In Stock | - | - | Surface Mount, Through Hole | - | - | - | - | - | - | Digi-Reel® | - | 3% | - | - | - | - | - | - | 1.8 μH | - | - | - | - | - | - | - | - | 5.5118mm | 6.1976mm | 6.096mm | Non-RoHS Compliant | Lead Free | ||
![]() RWRS-T1017Z Toko | In Stock | - | - | Through Hole | - | WIRE | PCB MOUNT VERTICAL ADJUSTER | - | - | INDUCTANCE IS ADJUSTABLE OVER 10% FROM NOMINAL | Bulk | - | - | 6 | EAR99 | 8504.50.80.00 | Unshielded | 1 | - | 150 μH | 0.796MHz | RF INDUCTOR | DUAL IN-LINE | - | 100 | VARIABLE INDUCTOR | - | 150 µH | 13.5mm | - | 10.5mm | Non-RoHS Compliant | Contains Lead | ||
![]() CLNS-T1039Z Toko | In Stock | - | - | Through Hole | - | WIRE | PCB MOUNT VERTICAL ADJUSTER | FERRITE | - | INDUCTANCE IS ADJUSTABLE OVER 10% FROM NOMINAL | Bulk | - | 3% | 6 | EAR99 | 8504.50.80.00 | Unshielded | 1 | - | 80 nH | 0.0796MHz | RF INDUCTOR | DUAL IN-LINE | - | 70 | VARIABLE INDUCTOR | - | 56000 µH | 10.2108mm | 8.001mm | 8.001mm | Non-RoHS Compliant | Lead Free | ||
![]() #E526HNA-100311 Toko | In Stock | - | - | Through Hole | - | WIRE | PCB MOUNT VERTICAL ADJUSTER | - | - | - | Bulk | - | 3% | 4 | EAR99 | 8504.50.80.00 | Shielded | 1 | - | 310 nH | 100MHz | RF INDUCTOR | RADIAL | - | 90 | VARIABLE INDUCTOR | - | 0.05 µH | 13.0048mm | 10.0076mm | 10.0076mm | Non-RoHS Compliant | Contains Lead, Lead Free | ||
![]() E528DN-100065 Toko | In Stock | - | - | Through Hole | Radial | WIRE | PCB MOUNT VERTICAL ADJUSTER | Ferrite | - | - | Bulk | E528SN/DN | 8% | 2 | EAR99 | 8504.50.80.00 | Unshielded | 1 | - | 130 nH | 57MHz | RF INDUCTOR | - | - | 100 | VARIABLE INDUCTOR | 3030 | 0.13 µH | 10.0076mm | 7.493mm | 7.493mm | Non-RoHS Compliant | Contains Lead | ||
![]() E528DN-100071 Toko | In Stock | - | - | Through Hole | Radial | WIRE | PCB MOUNT VERTICAL ADJUSTER | Ferrite | - | - | Bulk | E528SN/DN | 5% | 2 | EAR99 | 8504.50.80.00 | Unshielded | 1 | - | 450 nH | 45MHz | RF INDUCTOR | - | - | 70 | VARIABLE INDUCTOR | 3030 | 0.45 µH | 10.0076mm | 7.493mm | 7.493mm | Non-RoHS Compliant | Contains Lead | ||
![]() 7MCS-8128Z Toko | In Stock | - | - | Through Hole | - | - | - | - | - | - | Bulk | - | 6% | - | - | - | - | - | - | 220 nH | - | - | - | - | - | - | - | - | 13.0048mm | 7.7978mm | 7.7978mm | Non-RoHS Compliant | Lead Free | ||
![]() E526HN-100304 Toko | In Stock | - | - | Through Hole | - | WIRE | PCB MOUNT VERTICAL ADJUSTER | - | - | - | Bulk | - | 3% | 4 | EAR99 | 8504.50.80.00 | Unshielded | 1 | - | 150 nH | 100MHz | RF INDUCTOR | RADIAL | - | 130 | VARIABLE INDUCTOR | - | 0.13 µH | 13.0048mm | 10.0076mm | 10.0076mm | Non-RoHS Compliant | Contains Lead | ||
![]() E526HNA-100297 Toko | In Stock | - | - | Through Hole | - | WIRE | PCB MOUNT VERTICAL ADJUSTER | - | - | - | Bulk | - | 3% | 4 | EAR99 | 8504.50.80.00 | Shielded | 1 | - | 130 nH | 100MHz | RF INDUCTOR | RADIAL | - | 100 | VARIABLE INDUCTOR | - | 0.14 µH | 13.0048mm | 10.0076mm | 10.0076mm | Non-RoHS Compliant | Contains Lead | ||
![]() E528SN-100063 Toko | In Stock | - | - | Through Hole | - | WIRE | PCB MOUNT VERTICAL ADJUSTER | Ferrite | - | - | Bulk | E528SN/DN | - | 2 | EAR99 | 8504.50.80.00 | Unshielded | 1 | - | 260 nH | 100MHz | RF INDUCTOR | RADIAL | - | 110 | VARIABLE INDUCTOR | 3030 | 0.2 µH | 7.2898mm | 13.0048mm | 13.0048mm | Non-RoHS Compliant | Contains Lead | ||
![]() E528SN-100061 Toko | In Stock | - | - | Through Hole | - | WIRE | PCB MOUNT VERTICAL ADJUSTER | Ferrite | - | - | Bulk | E528SN/DN | 6% | 2 | EAR99 | 8504.50.80.00 | Unshielded | 1 | - | 290 nH | 100MHz | RF INDUCTOR | RADIAL | - | 120 | VARIABLE INDUCTOR | 3030 | 0.1 µH | 10.0076mm | 7.493mm | 7.493mm | Non-RoHS Compliant | Contains Lead | ||
![]() E528SNAS-100072 Toko | In Stock | - | - | Surface Mount, Through Hole | Molded | WIRE | PCB MOUNT VERTICAL ADJUSTER | - | Aluminium | - | Bulk | E528SN/DN | 2% | 2 | EAR99 | 8504.50.80.00 | Shielded | 1 | 8mm | 30 nH | 100MHz | RF INDUCTOR | RADIAL | Pin | 60 | VARIABLE INDUCTOR | 3232 | 0.03 µH | 5.207mm | 7.0104mm | 5.5118mm | RoHS Compliant | Contains Lead | ||
![]() E526HN-100308 Toko | In Stock | - | - | Through Hole | Radial | WIRE | PCB MOUNT VERTICAL ADJUSTER | - | - | - | Bulk | - | 3% | 4 | EAR99 | 8504.50.80.00 | Unshielded | 1 | - | 350 nH | 50MHz | RF INDUCTOR | - | - | 100 | VARIABLE INDUCTOR | - | 0.35 µH | 13.0048mm | 10.0076mm | 10.0076mm | Non-RoHS Compliant | Contains Lead | ||
![]() 126ANS-T1096Z Toko | In Stock | - | - | Through Hole | - | SOLID LEAD AND PW PIN | PCB MOUNT VERTICAL ADJUSTER | - | - | - | Bulk | - | 6% | 6 | EAR99 | 8504.50.80.00 | Unshielded | 1 | - | 5.6 mH | 0.252MHz | RF INDUCTOR | DUAL IN-LINE | - | 60 | VARIABLE INDUCTOR | - | 1500 µH | 12.4968mm | 7.493mm | 7.493mm | Non-RoHS Compliant | Lead Free | ||
![]() 126ANS-T1094Z Toko | In Stock | - | - | Through Hole | - | SOLID LEAD AND PW PIN | PCB MOUNT VERTICAL ADJUSTER | - | - | - | Bulk | - | 6% | 6 | EAR99 | 8504.50.80.00 | Unshielded | 1 | - | 1 μH | 0.252MHz | RF INDUCTOR | DUAL IN-LINE | - | 60 | VARIABLE INDUCTOR | - | 1000 µH | 12.4968mm | 7.493mm | 7.493mm | Non-RoHS Compliant | Lead Free | ||
![]() 5PNR-T1006Z Toko | In Stock | - | - | Surface Mount, Through Hole | - | PRINTED WIRING PIN | PCB MOUNT VERTICAL ADJUSTER | - | - | - | Tape & Reel (TR) | - | 5% | 5 | EAR99 | 8504.50.80.00 | Unshielded | 1 | - | 180 nH | 2.52MHz | RF INDUCTOR | DUAL IN-LINE | - | 40 | VARIABLE INDUCTOR | - | 39 µH | 5.9944mm | 5.9944mm | 5.8928mm | Non-RoHS Compliant | Lead Free | ||
![]() 126ANS-T1110Z Toko | In Stock | - | - | Through Hole | - | SOLID LEAD AND PW PIN | PCB MOUNT VERTICAL ADJUSTER | - | - | INDUCTANCE IS ADJUSTABLE OVER 6% FROM NOMINAL | Bulk | - | 10% | 6 | EAR99 | 8504.50.80.00 | Unshielded | 1 | - | 2.2 mH | 0.0796MHz | RF INDUCTOR | DUAL IN-LINE | - | 60 | VARIABLE INDUCTOR | - | 22000 µH | 13.9954mm | 10.4902mm | 10.4902mm | Non-RoHS Compliant | Lead Free | ||
![]() 332PN-T1013Z Toko | In Stock | - | - | Through Hole | - | PRINTED WIRING PIN | PCB MOUNT VERTICAL ADJUSTER | - | - | - | Bulk | - | - | 5 | EAR99 | 8504.50.80.00 | Unshielded | 1 | - | 217 μH | 7.96MHz | RF INDUCTOR | DUAL IN-LINE | - | 55 | VARIABLE INDUCTOR | - | 1.2 µH | 14.5034mm | 13.0048mm | 13.0048mm | Non-RoHS Compliant | Contains Lead |