- Lead Free
- Packaging
- Inductance
- Shielding
- RoHS Status
- Height
- ECCN Code
- HTS Code
- Inductor Application
- Inductor Type
- Number of Functions
- Number of Terminations
Attribute column
Manufacturer
TOKO Adjustable Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Terminal Shape | Shape/Size Description | Core Material | Special Features | Packaging | Series | Tolerance | Number of Terminations | ECCN Code | HTS Code | Shielding | Number of Functions | Inductance | Test Frequency | Inductor Application | Terminal Placement | Quality Factor-Min (at L-nom) | Inductor Type | Case/Size Code | Inductance-Nom (L) | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() F292CNS-T1059Z Toko | In Stock | - | - | - | - | NO | WIRE | PCB MOUNT VERTICAL ADJUSTER | - | INDUCTANCE IS ADJUSTABLE OVER 6% FROM NOMINAL | Bulk | - | - | 6 | EAR99 | 8504.50.80.00 | NO | 1 | 39 μH | 2.52MHz | RF INDUCTOR | DUAL IN-LINE | 35 | VARIABLE INDUCTOR | - | 39 µH | - | - | - | - | Contains Lead | ||
![]() F292CNS-T1057Z Toko | In Stock | - | - | - | - | NO | WIRE | PCB MOUNT VERTICAL ADJUSTER | - | INDUCTANCE IS ADJUSTABLE OVER 6% FROM NOMINAL | Bulk | - | - | 6 | EAR99 | 8504.50.80.00 | NO | 1 | 27 μH | 2.52MHz | RF INDUCTOR | DUAL IN-LINE | 35 | VARIABLE INDUCTOR | - | 27 µH | - | - | - | - | Contains Lead | ||
![]() F292CNS-T1061Z Toko | In Stock | - | - | - | - | NO | WIRE | PCB MOUNT VERTICAL ADJUSTER | - | INDUCTANCE IS ADJUSTABLE OVER 6% FROM NOMINAL | Bulk | - | - | 6 | EAR99 | 8504.50.80.00 | Unshielded | 1 | 56 μH | 2.52MHz | RF INDUCTOR | DUAL IN-LINE | 35 | VARIABLE INDUCTOR | - | 56 µH | 13mm | - | 7.5mm | Non-RoHS Compliant | Contains Lead | ||
![]() E526HNA-100298 Toko | In Stock | - | - | Surface Mount, Through Hole | - | - | WIRE | PCB MOUNT VERTICAL ADJUSTER | - | - | Bulk | - | 3% | 4 | EAR99 | 8504.50.80.00 | Shielded | 1 | 112 nH | 50MHz | RF INDUCTOR | RADIAL | 80 | VARIABLE INDUCTOR | - | 0.17 µH | 5.0038mm | 5.9944mm | 5.1054mm | Non-RoHS Compliant | Contains Lead | ||
![]() E526HNA-100310 Toko | In Stock | - | - | Through Hole | Radial | - | WIRE | PCB MOUNT VERTICAL ADJUSTER | - | - | Bulk | - | 2% | 4 | EAR99 | 8504.50.80.00 | Shielded | 1 | 30 nH | 100MHz | RF INDUCTOR | - | 80 | VARIABLE INDUCTOR | - | 0.03 µH | 13.0048mm | 10.0076mm | 10.0076mm | Non-RoHS Compliant | Contains Lead | ||
![]() E528SNAS-100073 Toko | In Stock | - | - | Through Hole | - | - | WIRE | PCB MOUNT VERTICAL ADJUSTER | Ferrite | - | Bulk | E528SN/DN | 6% | 2 | EAR99 | 8504.50.80.00 | Shielded | 1 | 130 nH | 100MHz | RF INDUCTOR | RADIAL | 80 | VARIABLE INDUCTOR | 3232 | 0.05 µH | 10.2108mm | 8.001mm | 8.001mm | Non-RoHS Compliant | Contains Lead | ||
![]() E528SNAS-100074 Toko | In Stock | - | - | Through Hole | - | - | WIRE | PCB MOUNT VERTICAL ADJUSTER | Ferrite | - | Bulk | E528SN/DN | 6% | 2 | EAR99 | 8504.50.80.00 | Shielded | 1 | 78 nH | 100MHz | RF INDUCTOR | RADIAL | 90 | VARIABLE INDUCTOR | 3232 | 0.08 µH | 10.2108mm | 8.001mm | 7.5mm | RoHS Compliant | Contains Lead | ||
![]() RWRS-T1023Z Toko | In Stock | - | - | - | - | NO | WIRE | PCB MOUNT VERTICAL ADJUSTER | - | INDUCTANCE IS ADJUSTABLE OVER 10% FROM NOMINAL | Bulk | - | - | 6 | EAR99 | 8504.50.80.00 | NO | 1 | 470 μH | 0.796MHz | RF INDUCTOR | DUAL IN-LINE | 100 | VARIABLE INDUCTOR | - | 470 µH | 13.5mm | - | 10.5mm | Non-RoHS Compliant | Contains Lead | ||
![]() 332PN-T1026Z Toko | In Stock | - | - | Surface Mount | - | - | PRINTED WIRING PIN | PCB MOUNT VERTICAL ADJUSTER | - | - | Cut Tape (CT) | - | 5% | 5 | EAR99 | 8504.50.80.00 | Unshielded | 1 | 1.8 μH | 2.52MHz | RF INDUCTOR | DUAL IN-LINE | 55 | VARIABLE INDUCTOR | - | 15 µH | 5.9944mm | 6.1976mm | 5.8928mm | Non-RoHS Compliant | Lead Free | ||
![]() 332PN-T1014Z Toko | In Stock | - | - | Through Hole | - | - | PRINTED WIRING PIN | PCB MOUNT VERTICAL ADJUSTER | - | INDUCTANCE IS ADJUSTABLE OVER 5% FROM NOMINAL | Bulk | - | - | 5 | EAR99 | 8504.50.80.00 | Unshielded | 1 | 419 μH | 7.96MHz | RF INDUCTOR | DUAL IN-LINE | 55 | VARIABLE INDUCTOR | - | 1.5 µH | 14.5034mm | 13.0048mm | 13.0048mm | Non-RoHS Compliant | Lead Free | ||
![]() 5PNR-T1010Z Toko | In Stock | - | - | Surface Mount, Through Hole | - | - | PRINTED WIRING PIN | PCB MOUNT VERTICAL ADJUSTER | - | - | Bulk | - | 5% | 5 | EAR99 | 8504.50.80.00 | Unshielded | 1 | 180 nH | 2.52MHz | RF INDUCTOR | DUAL IN-LINE | 40 | VARIABLE INDUCTOR | - | 82 µH | 5.9944mm | 5.9944mm | 5.8928mm | Non-RoHS Compliant | Contains Lead | ||
![]() E526HN100309 Toko | In Stock | - | - | Through Hole | - | - | WIRE | PCB MOUNT VERTICAL ADJUSTER | - | - | Bulk | - | 4% | 4 | EAR99 | 8504.50.80.00 | Unshielded | 1 | 50 nH | 50MHz | RF INDUCTOR | RADIAL | 100 | VARIABLE INDUCTOR | - | 0.44 µH | 10.2108mm | 8.001mm | 8.001mm | Non-RoHS Compliant | Contains Lead | ||
![]() 5PNR-T1011Z Toko | In Stock | - | - | Surface Mount, Through Hole | - | - | PRINTED WIRING PIN | PCB MOUNT VERTICAL ADJUSTER | - | - | Bulk | - | 5% | 5 | EAR99 | 8504.50.80.00 | Unshielded | 1 | 180 nH | 0.796MHz | RF INDUCTOR | DUAL IN-LINE | 40 | VARIABLE INDUCTOR | - | 100 µH | 5.9944mm | 5.9944mm | 5.8928mm | Non-RoHS Compliant | Contains Lead | ||
![]() E540SN14001 Toko | In Stock | - | - | Through Hole | Radial | - | - | - | - | - | Bulk | - | - | - | - | - | Unshielded | - | 603 nH | - | - | - | - | - | - | - | 7.2898mm | 13.0048mm | 13.0048mm | Non-RoHS Compliant | Contains Lead |