- Lead Free
- Packaging
- Inductance
- Shielding
- RoHS Status
- Height
- ECCN Code
- HTS Code
- Inductor Application
- Inductor Type
- Number of Functions
- Number of Terminations
Attribute column
Manufacturer
TOKO Adjustable Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Shape/Size Description | Core Material | Special Features | Packaging | Series | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | HTS Code | Shielding | Number of Functions | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | Inductor Application | Terminal Placement | Quality Factor-Min (at L-nom) | Inductor Type | Case/Size Code | Inductance-Nom (L) | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 292KNS-T1375Z Toko | In Stock | - | - | Through Hole | - | - | - | SOLID LEAD AND PW PIN | PCB MOUNT VERTICAL ADJUSTER | - | INDUCTANCE IS ADJUSTABLE OVER 6% FROM NOMINAL | Bulk | - | - | - | - | 5 | EAR99 | 8504.50.80.00 | Unshielded | 1 | - | - | - | 3.3 μH | 7.96MHz | RF INDUCTOR | DUAL IN-LINE | 40 | VARIABLE INDUCTOR | - | 3.3 µH | 6.1976mm | 5.8928mm | 5.8928mm | Non-RoHS Compliant | Lead Free | ||
![]() F292CNS-T1053Z Toko | In Stock | - | - | - | - | - | NO | WIRE | PCB MOUNT VERTICAL ADJUSTER | - | INDUCTANCE IS ADJUSTABLE OVER 6% FROM NOMINAL | Bulk | - | - | - | - | 6 | EAR99 | 8504.50.80.00 | Unshielded | 1 | - | - | - | 12 μH | 2.52MHz | RF INDUCTOR | DUAL IN-LINE | 35 | VARIABLE INDUCTOR | - | 12 µH | - | - | - | - | Contains Lead | ||
![]() 154ANS-T1011Z Toko | In Stock | - | - | - | - | - | NO | WIRE | PCB MOUNT VERTICAL ADJUSTER | - | INDUCTANCE IS ADJUSTABLE OVER 10% FROM NOMINAL | Bulk | - | - | - | - | 6 | EAR99 | 8504.50.80.00 | NO | 1 | - | - | - | 15 μH | 2.52MHz | RF INDUCTOR | DUAL IN-LINE | 60 | VARIABLE INDUCTOR | - | 15 µH | 13.5mm | - | 10.5mm | Non-RoHS Compliant | Contains Lead | ||
![]() CLNS-T1020Z Toko | In Stock | - | - | Through Hole | - | - | - | WIRE | PCB MOUNT VERTICAL ADJUSTER | FERRITE | - | Bulk | - | 10% | - | - | 6 | EAR99 | 8504.50.80.00 | Unshielded | 1 | - | - | - | 4.7 mH | 0.252MHz | RF INDUCTOR | DUAL IN-LINE | 80 | VARIABLE INDUCTOR | - | 1500 µH | 13.9954mm | 10.4902mm | 10.4902mm | Non-RoHS Compliant | Lead Free | ||
![]() E526HNA-100079 Toko | In Stock | - | - | - | - | - | NO | WIRE | PCB MOUNT VERTICAL ADJUSTER | - | - | Bulk | - | - | - | - | 4 | EAR99 | 8504.50.80.00 | Shielded | 1 | - | - | - | 338 nH | 50MHz | RF INDUCTOR | RADIAL | 80 | VARIABLE INDUCTOR | - | 0.33 µH | - | - | - | - | Contains Lead | ||
![]() BTKXNS-T1047Z Toko | In Stock | - | - | - | - | - | NO | WIRE | PCB MOUNT VERTICAL ADJUSTER | - | - | Bulk | BTKXNS | 6% | - | - | 6 | EAR99 | 8504.50.80.00 | Shielded | 1 | 3.5mm | 7mm | 0.7 mm | 330 nH | 45MHz | RF INDUCTOR | DUAL IN-LINE | 60 | VARIABLE INDUCTOR | 4141 | 0.33 µH | 13mm | - | 10.5mm | Non-RoHS Compliant | Contains Lead | ||
![]() A119AN-T1018Z Toko | In Stock | - | - | Through Hole | - | Radial | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | 11.8 μH | - | - | - | - | - | - | - | 11.9888mm | 7.493mm | 7.493mm | Non-RoHS Compliant | Lead Free | ||
![]() RWRS-T1020Z Toko | In Stock | - | - | Through Hole | - | - | - | WIRE | PCB MOUNT VERTICAL ADJUSTER | - | INDUCTANCE IS ADJUSTABLE OVER 10% FROM NOMINAL | Bulk | - | - | - | - | 6 | EAR99 | 8504.50.80.00 | Unshielded | 1 | - | - | - | 270 μH | 0.796MHz | RF INDUCTOR | DUAL IN-LINE | 100 | VARIABLE INDUCTOR | - | 270 µH | 13.5mm | - | 10.5mm | Non-RoHS Compliant | Contains Lead | ||
![]() F292CNS-T1056Z Toko | In Stock | - | - | - | - | - | NO | WIRE | PCB MOUNT VERTICAL ADJUSTER | - | INDUCTANCE IS ADJUSTABLE OVER 6% FROM NOMINAL | Bulk | - | - | - | - | 6 | EAR99 | 8504.50.80.00 | Unshielded | 1 | - | - | - | 22 μH | 2.52MHz | RF INDUCTOR | DUAL IN-LINE | 35 | VARIABLE INDUCTOR | - | 22 µH | 13mm | - | 7.5mm | Non-RoHS Compliant | Contains Lead | ||
![]() 332PNT1025Z Toko | In Stock | - | - | Through Hole | - | - | - | PRINTED WIRING PIN | PCB MOUNT VERTICAL ADJUSTER | - | - | Bulk | - | 5% | - | - | 5 | EAR99 | 8504.50.80.00 | Unshielded | 1 | - | - | - | 68 μH | 2.52MHz | RF INDUCTOR | DUAL IN-LINE | 55 | VARIABLE INDUCTOR | - | 12 µH | 6.1976mm | 5.9944mm | 5.9944mm | Non-RoHS Compliant | Lead Free | ||
![]() RWRS-T1024Z Toko | In Stock | - | - | - | - | - | NO | WIRE | PCB MOUNT VERTICAL ADJUSTER | - | INDUCTANCE IS ADJUSTABLE OVER 10% FROM NOMINAL | Bulk | - | - | - | - | 6 | EAR99 | 8504.50.80.00 | NO | 1 | - | - | - | 560 μH | 0.796MHz | RF INDUCTOR | DUAL IN-LINE | 100 | VARIABLE INDUCTOR | - | 560 µH | 13.5mm | - | 10.5mm | Non-RoHS Compliant | Contains Lead | ||
![]() A119ANS-T1041Z Toko | In Stock | - | - | Through Hole | - | - | - | PRINTED WIRING PIN | PCB MOUNT VERTICAL ADJUSTER | - | - | Bulk | - | 10% | - | - | 6 | EAR99 | 8504.50.80.00 | Shielded | 1 | - | - | - | 270 μH | 2.52MHz | RF INDUCTOR | DUAL IN-LINE | 80 | VARIABLE INDUCTOR | - | 47 µH | 11.9888mm | 7.493mm | 7.493mm | Non-RoHS Compliant | Lead Free | ||
![]() E526HNA-100296 Toko | In Stock | - | - | Through Hole | - | - | - | WIRE | PCB MOUNT VERTICAL ADJUSTER | - | - | Bulk | - | 6% | - | - | 4 | EAR99 | 8504.50.80.00 | Shielded | 1 | - | - | - | 1.5 μH | 100MHz | RF INDUCTOR | RADIAL | 100 | VARIABLE INDUCTOR | - | 0.09 µH | 13.0048mm | 7.7978mm | 7.7978mm | Non-RoHS Compliant | Contains Lead | ||
![]() CLNS-T1034Z Toko | In Stock | - | - | Through Hole | - | - | - | WIRE | PCB MOUNT VERTICAL ADJUSTER | FERRITE | INDUCTANCE IS ADJUSTABLE OVER 10% FROM NOMINAL | Bulk | - | 2% | - | - | 6 | EAR99 | 8504.50.80.00 | Unshielded | 1 | - | - | - | 40 nH | 0.0796MHz | RF INDUCTOR | DUAL IN-LINE | 70 | VARIABLE INDUCTOR | - | 22000 µH | 13.0048mm | 10.0076mm | 10.0076mm | Non-RoHS Compliant | Lead Free | ||
![]() A119ANS-18972Z Toko | In Stock | - | - | - | - | - | NO | WIRE | PCB MOUNT VERTICAL ADJUSTER | - | INDUCTANCE IS ADJUSTABLE OVER 10% FROM NOMINAL | Bulk | - | - | - | - | 4 | EAR99 | 8504.50.80.00 | YES | 1 | - | - | - | 6.8 μH | 7.96MHz | RF INDUCTOR | DUAL IN-LINE | 110 | VARIABLE INDUCTOR | - | 6.8 µH | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 154PC-470033NO Toko | In Stock | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | Unshielded | - | - | - | - | 68 μH | - | - | - | - | - | - | - | - | - | - | - | Contains Lead | ||
![]() E528DNAS-100083 Toko | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | Bulk | - | 8% | - | - | - | - | - | Shielded | - | - | - | - | 200 nH | - | - | - | - | - | - | - | 10.0076mm | 7.493mm | 7.493mm | Non-RoHS Compliant | Contains Lead | ||
![]() 154AC-470072NO Toko | In Stock | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | 8.2 μH | - | - | - | - | - | - | - | - | - | - | - | Contains Lead | ||
![]() E526HNSA-100059 Toko America Inc. | In Stock | - | - | Through Hole | Through Hole | - | - | - | - | - | - | Bulk | MC120 | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | 375nH | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 126ANS-8007Z Toko | In Stock | - | Datasheet | - | - | - | NO | WIRE | PCB MOUNT VERTICAL ADJUSTER | - | INDUCTANCE IS ADJUSTABLE OVER 6% FROM NOMINAL | Bulk | - | - | - | - | 6 | EAR99 | 8504.50.80.00 | NO | 1 | - | - | - | 3.9 mH | 0.252MHz | RF INDUCTOR | DUAL IN-LINE | 85 | VARIABLE INDUCTOR | - | 3900 µH | - | - | - | RoHS Compliant | Contains Lead |