- Lead Free
- Packaging
- Inductance
- Shielding
- RoHS Status
- Height
- ECCN Code
- HTS Code
- Inductor Application
- Inductor Type
- Number of Functions
- Number of Terminations
Attribute column
Manufacturer
TOKO Adjustable Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Shape/Size Description | Special Features | Packaging | Series | Size / Dimension | Tolerance | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | HTS Code | Shielding | Number of Functions | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Case/Size Code | Inductance-Nom (L) | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A119ANS-T1036Z Toko | In Stock | - | - | Through Hole | - | - | - | PRINTED WIRING PIN | PCB MOUNT VERTICAL ADJUSTER | - | Bulk | - | - | 10% | - | - | - | 6 | EAR99 | 8504.50.80.00 | Shielded | 1 | - | - | - | 68 μH | 2.52MHz | RF INDUCTOR | DUAL IN-LINE | - | 80 | VARIABLE INDUCTOR | - | 18 µH | 11.9888mm | 7.493mm | 7.493mm | RoHS Compliant | Lead Free | ||
![]() 292KNAS-T1029Z Toko | In Stock | - | - | Through Hole | - | - | - | WIRE | PCB MOUNT VERTICAL ADJUSTER | - | Bulk | - | - | 6% | - | - | - | 6 | EAR99 | 8504.50.80.00 | Unshielded | 1 | - | - | - | 2.7 μH | 50MHz | RF INDUCTOR | DUAL IN-LINE | - | 35 | VARIABLE INDUCTOR | - | 0.12 µH | 13.0048mm | 7.7978mm | 7.7978mm | Non-RoHS Compliant | Lead Free | ||
![]() F292CNS-T1054Z Toko | In Stock | - | - | - | - | - | NO | WIRE | PCB MOUNT VERTICAL ADJUSTER | INDUCTANCE IS ADJUSTABLE OVER 6% FROM NOMINAL | Bulk | - | - | - | - | - | - | 6 | EAR99 | 8504.50.80.00 | NO | 1 | - | - | - | 15 μH | 2.52MHz | RF INDUCTOR | DUAL IN-LINE | - | 35 | VARIABLE INDUCTOR | - | 15 µH | - | - | - | - | Contains Lead | ||
![]() 292KNAS-T1032Z Toko | In Stock | - | - | Through Hole | - | - | - | WIRE | PCB MOUNT VERTICAL ADJUSTER | - | Bulk | - | - | 6% | - | - | - | 6 | EAR99 | 8504.50.80.00 | Unshielded | 1 | - | - | - | 220 nH | 50MHz | RF INDUCTOR | DUAL IN-LINE | - | 50 | VARIABLE INDUCTOR | - | 0.22 µH | 6.1976mm | 5.8928mm | 5.8928mm | Non-RoHS Compliant | Lead Free | ||
![]() E540SNA-13003 Toko | In Stock | - | - | Through Hole | - | Radial | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | 350 nH | - | - | - | - | - | - | - | - | 7.2898mm | 13.0048mm | 13.0048mm | Non-RoHS Compliant | Contains Lead | ||
![]() F292CNS-T1060Z Toko | In Stock | - | - | - | - | - | NO | WIRE | PCB MOUNT VERTICAL ADJUSTER | INDUCTANCE IS ADJUSTABLE OVER 6% FROM NOMINAL | Bulk | - | - | - | - | - | - | 6 | EAR99 | 8504.50.80.00 | NO | 1 | - | - | - | 47 μH | 2.52MHz | RF INDUCTOR | DUAL IN-LINE | - | 35 | VARIABLE INDUCTOR | - | 47 µH | - | - | - | - | Contains Lead | ||
![]() 292KNS-T1373Z Toko | In Stock | - | - | Through Hole | - | Radial | - | SOLID LEAD AND PW PIN | PCB MOUNT VERTICAL ADJUSTER | - | Bulk | - | - | 6% | - | - | - | 5 | EAR99 | 8504.50.80.00 | Unshielded | 1 | - | - | - | 1.5 μH | 7.96MHz | RF INDUCTOR | DUAL IN-LINE | - | 40 | VARIABLE INDUCTOR | - | 1.5 µH | 13.0048mm | 7.7978mm | 7.7978mm | Non-RoHS Compliant | Lead Free | ||
![]() 292SNS-T1365Z Toko | In Stock | - | - | Through Hole | - | - | - | SOLID LEAD AND PW PIN | PCB MOUNT VERTICAL ADJUSTER | INDUCTANCE IS ADJUSTABLE OVER 2% FROM NOMINAL | Bulk | - | - | 6% | - | - | - | 5 | EAR99 | 8504.50.80.00 | Unshielded | 1 | - | - | - | 4.7 μH | 80MHz | RF INDUCTOR | DUAL IN-LINE | - | 50 | VARIABLE INDUCTOR | - | 0.08 µH | 13.0048mm | 7.7978mm | 7.7978mm | Non-RoHS Compliant | Lead Free | ||
![]() 292CNS-T1051Z Toko | In Stock | - | - | Through Hole | - | - | - | WIRE | PCB MOUNT VERTICAL ADJUSTER | - | Bulk | - | - | 6% | - | - | - | 6 | EAR99 | 8504.50.80.00 | Unshielded | 1 | - | - | - | 3.3 μH | 7.96MHz | RF INDUCTOR | DUAL IN-LINE | - | 40 | VARIABLE INDUCTOR | - | 8.2 µH | 13.0048mm | 7.7978mm | 7.7978mm | Non-RoHS Compliant | Lead Free | ||
![]() BTKXNS-T1048Z Toko | In Stock | - | - | - | - | - | NO | WIRE | PCB MOUNT VERTICAL ADJUSTER | - | Bulk | BTKXNS | - | 6% | - | - | - | 6 | EAR99 | 8504.50.80.00 | Shielded | 1 | 3.5mm | 7mm | 0.7 mm | 470 nH | 45MHz | RF INDUCTOR | DUAL IN-LINE | - | 70 | VARIABLE INDUCTOR | 4141 | 0.47 µH | - | - | - | RoHS Compliant | Contains Lead | ||
![]() 292KNAS-T1039Z Toko | In Stock | - | - | Through Hole | - | - | - | WIRE | PCB MOUNT VERTICAL ADJUSTER | - | Bulk | - | - | 6% | - | - | - | 6 | EAR99 | 8504.50.80.00 | Unshielded | 1 | - | - | - | 8.2 μH | 50MHz | RF INDUCTOR | DUAL IN-LINE | - | 50 | VARIABLE INDUCTOR | - | 0.82 µH | 13.0048mm | 7.7978mm | 7.7978mm | Non-RoHS Compliant | Lead Free | ||
![]() 154ANS-T1014Z Toko | In Stock | - | Datasheet | - | - | - | NO | WIRE | PCB MOUNT VERTICAL ADJUSTER | INDUCTANCE IS ADJUSTABLE OVER 10% FROM NOMINAL | Bulk | - | - | - | - | - | - | 6 | EAR99 | 8504.50.80.00 | Unshielded | 1 | - | - | - | 27 μH | 2.52MHz | RF INDUCTOR | DUAL IN-LINE | - | 60 | VARIABLE INDUCTOR | - | 27 µH | 13.5mm | - | 10.5mm | Non-RoHS Compliant | Contains Lead | ||
![]() A7BRS-T1042Z Toko | In Stock | - | - | - | - | - | NO | PRINTED WIRING PIN | PCB MOUNT VERTICAL ADJUSTER | INDUCTANCE IS ADJUSTABLE OVER 10% FROM NOMINAL | Bulk | - | - | - | no | - | - | 6 | EAR99 | 8504.50.80.00 | YES | 1 | - | - | - | 150 μH | 0.796MHz | RF INDUCTOR | DUAL IN-LINE | - | 80 | VARIABLE INDUCTOR | - | 150 µH | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() BTKANS-9443HM Toko | In Stock | - | - | - | - | - | NO | PRINTED WIRING PIN | PCB MOUNT VERTICAL ADJUSTER | - | Bulk | - | - | - | - | - | - | 6 | EAR99 | 8504.50.80.00 | Shielded | 1 | - | - | - | 4.7 μH | 7.96MHz | RF INDUCTOR | DUAL IN-LINE | - | 70 | VARIABLE INDUCTOR | - | 4.7 µH | 13mm | - | 10.5mm | Non-RoHS Compliant | Contains Lead | ||
![]() BTKANS-9439HM Toko | In Stock | - | - | - | - | - | NO | WIRE | PCB MOUNT VERTICAL ADJUSTER | - | Bulk | - | - | - | - | - | - | 6 | EAR99 | 8504.50.80.00 | YES | 1 | - | - | - | 10 μH | 7.96MHz | RF INDUCTOR | DUAL IN-LINE | - | 70 | VARIABLE INDUCTOR | - | 10 µH | 13mm | - | 10.5mm | Non-RoHS Compliant | Contains Lead | ||
![]() 154ANS-T1019Z Toko | In Stock | - | - | - | - | - | NO | WIRE | PCB MOUNT VERTICAL ADJUSTER | INDUCTANCE IS ADJUSTABLE OVER 10% FROM NOMINAL | Bulk | - | - | - | - | - | - | 6 | EAR99 | 8504.50.80.00 | NO | 1 | - | - | - | 68 μH | 2.52MHz | RF INDUCTOR | DUAL IN-LINE | - | 60 | VARIABLE INDUCTOR | - | 68 µH | 13.5mm | - | 10.5mm | Non-RoHS Compliant | Contains Lead | ||
![]() 292SNS-T1367Z Toko | In Stock | - | - | Through Hole | - | - | - | SOLID LEAD AND PW PIN | PCB MOUNT VERTICAL ADJUSTER | - | Bulk | - | - | 6% | - | - | - | 5 | EAR99 | 8504.50.80.00 | Unshielded | 1 | - | - | - | 10 μH | 80MHz | RF INDUCTOR | DUAL IN-LINE | - | 60 | VARIABLE INDUCTOR | - | 0.15 µH | 13.0048mm | 7.7978mm | 7.7978mm | Non-RoHS Compliant | Lead Free | ||
![]() E526HN-100319 Toko | In Stock | - | - | Through Hole | - | - | - | WIRE | PCB MOUNT VERTICAL ADJUSTER | - | Bulk | - | - | 6% | - | - | - | 4 | EAR99 | 8504.50.80.00 | Unshielded | 1 | - | - | - | 80 nH | 100MHz | RF INDUCTOR | RADIAL | - | 190 | VARIABLE INDUCTOR | - | 0.21 µH | 10.2108mm | 8.001mm | 8.001mm | Non-RoHS Compliant | Contains Lead | ||
![]() A119ANS-T1037Z Toko | In Stock | - | - | Through Hole | - | - | - | PRINTED WIRING PIN | PCB MOUNT VERTICAL ADJUSTER | - | Bulk | - | - | 10% | - | - | - | 6 | EAR99 | 8504.50.80.00 | Shielded | 1 | - | - | - | 82 μH | 2.52MHz | RF INDUCTOR | DUAL IN-LINE | - | 80 | VARIABLE INDUCTOR | - | 22 µH | 11.9888mm | 7.493mm | 7.493mm | Non-RoHS Compliant | Lead Free | ||
![]() E558HN-100099=P3 Toko America Inc. | 1979 |
| Datasheet | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | Tape & Reel (TR) | MC152 | 0.276Lx0.217W 7.00mmx5.50mm | ±10% | - | Obsolete | Not Applicable | - | - | - | Unshielded | - | - | - | - | 73nH | - | - | - | 105 @ 100MHz | - | - | - | - | 0.205 5.20mm | 7.0104mm | 5mm | Non-RoHS Compliant | Contains Lead |