- Lead Free
- Packaging
- Inductance
- Shielding
- RoHS Status
- Height
- ECCN Code
- HTS Code
- Inductor Application
- Inductor Type
- Number of Functions
- Number of Terminations
Attribute column
Manufacturer
TOKO Adjustable Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Terminal Shape | Shape/Size Description | Core Material | Special Features | Packaging | Series | Tolerance | Number of Terminations | ECCN Code | HTS Code | Shielding | Number of Functions | Inductance | Test Frequency | Inductor Application | Terminal Placement | Quality Factor-Min (at L-nom) | Inductor Type | Case/Size Code | Inductance-Nom (L) | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() #126ANS-T1099Z Toko | In Stock | - | Datasheet | Through Hole | - | - | SOLID LEAD AND PW PIN | PCB MOUNT VERTICAL ADJUSTER | - | - | Bulk | - | 6% | 6 | EAR99 | 8504.50.80.00 | Unshielded | 1 | 18 mH | 0.252MHz | RF INDUCTOR | DUAL IN-LINE | 60 | VARIABLE INDUCTOR | - | 2700 µH | 12.4968mm | 7.493mm | 7.493mm | Non-RoHS Compliant | Lead Free | ||
![]() #126ANS-T1098Z Toko | In Stock | - | Datasheet | Through Hole | - | - | SOLID LEAD AND PW PIN | PCB MOUNT VERTICAL ADJUSTER | - | - | Bulk | - | 6% | 6 | EAR99 | 8504.50.80.00 | Unshielded | 1 | 2.2 mH | 0.252MHz | RF INDUCTOR | DUAL IN-LINE | 60 | VARIABLE INDUCTOR | - | 2200 µH | 12.4968mm | 7.493mm | 7.493mm | Non-RoHS Compliant | Lead Free | ||
![]() 294SN-T1010Z Toko | In Stock | - | - | Surface Mount, Through Hole | - | - | PRINTED WIRING PIN | PCB MOUNT VERTICAL ADJUSTER | - | INDUCTANCE IS ADJUSTABLE OVER 6% FROM NOMINAL | Digi-Reel® | - | 5% | 5 | EAR99 | 8504.50.80.00 | Unshielded | 1 | 220 nH | 75MHz | RF INDUCTOR | DUAL IN-LINE | 45 | VARIABLE INDUCTOR | - | 0.15 µH | 5.9944mm | 5.9944mm | 5.8928mm | Non-RoHS Compliant | Contains Lead | ||
![]() #126ANS-T1097Z Toko | In Stock | - | Datasheet | Through Hole | - | - | SOLID LEAD AND PW PIN | PCB MOUNT VERTICAL ADJUSTER | - | - | Bulk | - | 6% | 6 | EAR99 | 8504.50.80.00 | Unshielded | 1 | 6.8 mH | 0.252MHz | RF INDUCTOR | DUAL IN-LINE | 60 | VARIABLE INDUCTOR | - | 1800 µH | 12.4968mm | 7.493mm | 7.493mm | Non-RoHS Compliant | Lead Free | ||
![]() A119ANS-T1035Z Toko | In Stock | - | - | Through Hole | - | - | PRINTED WIRING PIN | PCB MOUNT VERTICAL ADJUSTER | - | INDUCTANCE IS ADJUSTABLE OVER 10% FROM NOMINAL | Bulk | - | 6% | 6 | EAR99 | 8504.50.80.00 | Shielded | 1 | 330 μH | 2.52MHz | RF INDUCTOR | DUAL IN-LINE | 80 | VARIABLE INDUCTOR | - | 15 µH | 11.9888mm | 7.493mm | 7.493mm | Non-RoHS Compliant | Lead Free | ||
![]() A119ANS-18971Z Toko | In Stock | - | - | - | - | NO | WIRE | PCB MOUNT VERTICAL ADJUSTER | - | INDUCTANCE IS ADJUSTABLE OVER 10% FROM NOMINAL | Bulk | - | - | 4 | EAR99 | 8504.50.80.00 | YES | 1 | 5.6 μH | 7.96MHz | RF INDUCTOR | DUAL IN-LINE | 105 | VARIABLE INDUCTOR | - | 5.6 µH | - | - | - | RoHS Compliant | Contains Lead | ||
![]() RUNS-T1028Z Toko | In Stock | - | - | - | - | NO | WIRE | PCB MOUNT VERTICAL ADJUSTER | - | INDUCTANCE IS ADJUSTABLE OVER 10% FROM NOMINAL | Bulk | - | - | 6 | EAR99 | 8504.50.80.00 | Unshielded | 1 | 1.2 mH | 0.252MHz | RF INDUCTOR | DUAL IN-LINE | 50 | VARIABLE INDUCTOR | - | 1200 µH | 13.5mm | - | 10.5mm | Non-RoHS Compliant | Contains Lead | ||
![]() E528DNAS-100078 Toko | In Stock | - | - | Through Hole | - | - | - | - | - | - | Bulk | - | 6% | - | - | - | Shielded | - | 290 nH | - | - | - | - | - | - | - | 10.2108mm | 8.001mm | 8.001mm | Non-RoHS Compliant | Contains Lead | ||
![]() 5PNR-T1007Z Toko | In Stock | - | - | Through Hole | - | - | PRINTED WIRING PIN | PCB MOUNT VERTICAL ADJUSTER | - | - | Bulk | - | 5% | 5 | EAR99 | 8504.50.80.00 | Unshielded | 1 | 82 μH | 2.52MHz | RF INDUCTOR | DUAL IN-LINE | 40 | VARIABLE INDUCTOR | - | 47 µH | 6.1976mm | 5.9944mm | 5.9944mm | Non-RoHS Compliant | Lead Free | ||
![]() E528DN-100070 Toko | In Stock | - | - | Through Hole | - | - | WIRE | PCB MOUNT VERTICAL ADJUSTER | Ferrite | - | Bulk | E528SN/DN | - | 2 | EAR99 | 8504.50.80.00 | Unshielded | 1 | 685 nH | 45MHz | RF INDUCTOR | RADIAL | 80 | VARIABLE INDUCTOR | 3030 | 0.38 µH | 7.2898mm | 13.0048mm | 13.0048mm | Non-RoHS Compliant | Contains Lead | ||
![]() E528DN-100068 Toko | In Stock | - | - | Through Hole | - | - | WIRE | PCB MOUNT VERTICAL ADJUSTER | Ferrite | - | Bulk | E528SN/DN | - | 2 | EAR99 | 8504.50.80.00 | Unshielded | 1 | 545 nH | 57MHz | RF INDUCTOR | RADIAL | 90 | VARIABLE INDUCTOR | 3030 | 0.29 µH | 7.2898mm | 13.0048mm | 13.0048mm | Non-RoHS Compliant | Contains Lead | ||
![]() CLNS-T1036Z Toko | In Stock | - | - | Through Hole | - | - | WIRE | PCB MOUNT VERTICAL ADJUSTER | FERRITE | INDUCTANCE IS ADJUSTABLE OVER 10% FROM NOMINAL | Bulk | - | 3% | 6 | EAR99 | 8504.50.80.00 | Unshielded | 1 | 140 nH | 0.0796MHz | RF INDUCTOR | DUAL IN-LINE | 70 | VARIABLE INDUCTOR | - | 33000 µH | 13.0048mm | 10.0076mm | 10.0076mm | Non-RoHS Compliant | Lead Free | ||
![]() 126ANS-T1103Z Toko | In Stock | - | - | Through Hole | - | - | SOLID LEAD AND PW PIN | PCB MOUNT VERTICAL ADJUSTER | - | INDUCTANCE IS ADJUSTABLE OVER 6% FROM NOMINAL | Bulk | - | 10% | 6 | EAR99 | 8504.50.80.00 | Unshielded | 1 | 1 mH | 0.252MHz | RF INDUCTOR | DUAL IN-LINE | 60 | VARIABLE INDUCTOR | - | 5600 µH | 13.9954mm | 10.4902mm | 10.4902mm | Non-RoHS Compliant | Lead Free | ||
![]() 5PNR-T1012Z Toko | In Stock | - | - | Through Hole | - | - | PRINTED WIRING PIN | PCB MOUNT VERTICAL ADJUSTER | - | - | Bulk | - | 5% | 5 | EAR99 | 8504.50.80.00 | Unshielded | 1 | 680 μH | 0.796MHz | RF INDUCTOR | DUAL IN-LINE | 40 | VARIABLE INDUCTOR | - | 120 µH | 6.1976mm | 5.9944mm | 5.9944mm | Non-RoHS Compliant | Contains Lead | ||
![]() CLN2A900HM Toko | In Stock | - | - | Through Hole | - | - | - | - | - | - | Bulk | - | 3% | - | - | - | - | - | 90 nH | - | - | - | - | - | - | - | 13.0048mm | 10.0076mm | 10.0076mm | Non-RoHS Compliant | Lead Free | ||
![]() E540SNA-10005 Toko | In Stock | - | - | Through Hole | - | - | - | - | - | - | Bulk | - | - | - | - | - | Shielded | - | 260 nH | - | - | - | - | - | - | - | 13mm | - | 7.3mm | Non-RoHS Compliant | Contains Lead | ||
![]() RUNS-T1029Z Toko | In Stock | - | - | - | - | NO | WIRE | PCB MOUNT VERTICAL ADJUSTER | - | INDUCTANCE IS ADJUSTABLE OVER 10% FROM NOMINAL | Bulk | - | - | 6 | EAR99 | 8504.50.80.00 | NO | 1 | 1.5 mH | 0.252MHz | RF INDUCTOR | DUAL IN-LINE | 50 | VARIABLE INDUCTOR | - | 1500 µH | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 292SNS-T1368Z Toko | In Stock | - | - | Through Hole | Radial | - | SOLID LEAD AND PW PIN | PCB MOUNT VERTICAL ADJUSTER | - | - | Bulk | - | 6% | 5 | EAR99 | 8504.50.80.00 | Unshielded | 1 | 220 nH | 80MHz | RF INDUCTOR | DUAL IN-LINE | 60 | VARIABLE INDUCTOR | - | 0.22 µH | 13.0048mm | 7.7978mm | 7.7978mm | Non-RoHS Compliant | Lead Free | ||
![]() 292CNS-T1050Z Toko | In Stock | - | - | Through Hole | - | - | WIRE | PCB MOUNT VERTICAL ADJUSTER | - | - | Bulk | - | 6% | 6 | EAR99 | 8504.50.80.00 | Unshielded | 1 | 150 nH | 7.96MHz | RF INDUCTOR | DUAL IN-LINE | 40 | VARIABLE INDUCTOR | - | 6.8 µH | 6.1976mm | 5.8928mm | 5.8928mm | Non-RoHS Compliant | Lead Free | ||
![]() E526HNA100313 Toko | In Stock | - | - | Through Hole | Radial | - | WIRE | PCB MOUNT VERTICAL ADJUSTER | - | - | Bulk | - | 3% | 4 | EAR99 | 8504.50.80.00 | Shielded | 1 | 70 nH | 100MHz | RF INDUCTOR | - | 110 | VARIABLE INDUCTOR | - | 0.1 µH | 13.0048mm | 10.0076mm | 10.0076mm | RoHS Compliant | Contains Lead |