- Shielded
- Tolerance
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- ECCN Code
- HTS Code
- Inductor Type
- Number of Terminals
- DC Resistance
- Inductance-Nom (L)
- Number of Functions
Attribute column
Manufacturer
TOKO Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Shape/Size Description | Number of Terminals | Core Material | Case Size | DC Resistance | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Q | Rad Hardened | Risk Rank | Rohs Code | Self Resonance Frequency | Special Features | Tolerance (+ or -) | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | HTS Code | Packing Method | Technology | Number of Functions | Construction | Reach Compliance Code | Military Standard | Failure Rate | Inductance | Test Frequency | Inductor Application | Terminal Placement | Quality Factor-Min (at L-nom) | Inductor Type | Case/Size Code | Shielded | Rated Current-Max | Inductance-Nom (L) | DC Current | Self Resonant Frequency | Inductance-Min (L) | Product Length (mm) | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LLQ1608-F6N8J Toko | In Stock | - | - | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | CERAMIC | - | 0.11 Ω | TOKO INC | TOKO Inc | LLQ1608-F6N8J | LLQ1608 | - | 125 °C | -40 °C | 0704 | 1.02 mm | 1.8 mm | SMT | 1.12 mm | Obsolete | - | - | - | - | 7.28 | Yes | 5800 MHz | - | - | - | LLQ1608 | 5% | e3 | Yes | EAR99 | - | Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | TR | - | 1 | Wirewound Chip | unknown | - | - | - | 250 MHz | RF INDUCTOR | DUAL ENDED | 27 | GENERAL PURPOSE INDUCTOR | 0704 | NO | 0.7 A | 0.0068 µH | - | - | - | - | - | ||
![]() LL1005-FHL4N7S Toko | In Stock | - | - | - | - | - | - | - | - | - | TOKO INC | TOKO Inc | LL1005FHL4N7S | LL1005-FHL | - | - | - | - | - | - | - | - | Active | - | - | - | - | 5.58 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | - | - | - | - | ||
![]() LL1005-FHL3N3S Toko | 10000 | - | - | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | CERAMIC | - | 0.16 Ω | TOKO INC | TOKO Inc | LL-1005FHL3N3S | - | - | 125 °C | -55 °C | 0402 | - | - | - | - | Obsolete | - | - | - | - | 5.83 | Yes | 7700 MHz | INDUCTANCE TOLERANCE IS 0.3 NANO HENRY | - | - | - | 9.091% | e3 | Yes | EAR99 | - | Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | - | - | 1 | - | unknown | - | - | - | 100 MHz | RF INDUCTOR | DUAL ENDED | 8 | GENERAL PURPOSE INDUCTOR | 0402 | NO | 0.5 A | 0.0033 µH | - | - | - | - | - | ||
![]() FSLB2520-470K=P2 Toko | 126000 | - | - | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | FERRITE | - | 5.4 Ω | TOKO INC | TOKO Inc | FSLB2520-470KP2 | LLB2520 | - | 85 °C | -40 °C | - | - | - | - | - | Obsolete | - | - | - | - | 5.44 | No | 15 MHz | - | - | - | - | 10% | - | - | EAR99 | - | - | 8504.50.80.00 | - | - | 1 | - | unknown | - | - | - | 1 MHz | RF INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | - | NO | 0.1 A | 47 µH | - | - | - | - | - | ||
![]() FSLB2520-330K=P2 Toko | 1950 | - | - | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | FERRITE | - | 3.8 Ω | TOKO INC | TOKO Inc | FSLB2520-330KP2 | LLB2520 | - | 85 °C | -40 °C | - | - | - | - | - | Obsolete | - | - | - | - | 5.44 | No | 18 MHz | - | - | - | - | 10% | - | - | EAR99 | - | - | 8504.50.80.00 | - | - | 1 | - | unknown | - | - | - | 1 MHz | RF INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | - | NO | 0.13 A | 33 µH | - | - | - | - | - | ||
![]() LLQ2012-FR33J Toko | 910 | - | - | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | CERAMIC | - | 1.4 Ω | TOKO INC | TOKO Inc | LLQ2012-FR33J | LLQ2012 | - | 125 °C | -40 °C | 0907 | 1.42 mm | 2.29 mm | SMT | 1.7 mm | Obsolete | - | - | - | - | 5.82 | Yes | 600 MHz | Q MEASURED AT 250MHZ | - | - | LLQ2012(JK TOL) | 5% | e3 | Yes | EAR99 | - | Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | TR | - | 1 | Wirewound Chip | unknown | - | - | - | 100 MHz | RF INDUCTOR | DUAL ENDED | 48 | GENERAL PURPOSE INDUCTOR | 0907 | NO | 0.31 A | 0.33 µH | - | - | - | - | - | ||
![]() LLM3225-3R3K Toko | In Stock | - | - | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | FERRITE | - | 0.9 Ω | MURATA MANUFACTURING CO LTD | Murata Manufacturing Co Ltd | LLM3225-3R3K | - | - | 85 °C | -40 °C | CHIP, 3225, ROHS COMPLIANT | 2.4 mm | 3.2 mm | SMT | 2.5 mm | Obsolete | - | - | - | - | 5.83 | Yes | 70 MHz | - | - | - | - | 10% | - | - | EAR99 | - | - | 8504.50.80.00 | TR | - | 1 | Chip | compliant | - | - | - | 7.96 MHz | RF INDUCTOR | DUAL ENDED | 35 | GENERAL PURPOSE INDUCTOR | 3225 | NO | 0.265 A | 3.3 µH | - | - | - | - | - | ||
![]() A7503AY-100M Toko | In Stock | - | - | NO | WIRE | CYLINDRICAL PACKAGE | 2 | - | - | 0.036 Ω | TOKO INC | TOKO Inc | A7503AY-100M | 11RHBP | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | 5.66 | Yes | - | - | - | - | - | 20% | - | - | EAR99 | - | - | 8504.50.80.00 | - | - | 1 | - | unknown | - | - | - | 0.001 MHz | RF INDUCTOR | RADIAL | - | GENERAL PURPOSE INDUCTOR | - | YES | 4.32 A | 10 µH | - | - | - | - | - | ||
![]() LLM3225-100K Toko | 970 | - | - | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | FERRITE | - | 1.7 Ω | MURATA MANUFACTURING CO LTD | Murata Manufacturing Co Ltd | LLM3225-100K | - | - | 85 °C | -40 °C | CHIP, 3225, ROHS COMPLIANT | 2.4 mm | 3.2 mm | SMT | 2.5 mm | Obsolete | - | - | - | - | 5.83 | Yes | 27 MHz | - | - | - | - | 10% | - | - | EAR99 | - | - | 8504.50.80.00 | TR | - | 1 | Chip | compliant | - | - | - | 2.52 MHz | RF INDUCTOR | DUAL ENDED | 30 | GENERAL PURPOSE INDUCTOR | 3225 | NO | 0.22 A | 10 µH | - | - | - | - | - | ||
![]() LLQ1608-F82NJ Toko | In Stock | - | - | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | CERAMIC | - | 0.54 Ω | TOKO INC | TOKO Inc | LLQ1608-F82NJ | LLQ1608 | - | 125 °C | -40 °C | 0704 | 1.02 mm | 1.8 mm | SMT | 1.12 mm | Obsolete | - | - | - | - | 5.32 | Yes | 1700 MHz | - | - | - | LLQ1608 | 5% | e3 | Yes | EAR99 | - | Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | TR | - | 1 | Wirewound Chip | unknown | - | - | - | 150 MHz | RF INDUCTOR | DUAL ENDED | 34 | GENERAL PURPOSE INDUCTOR | 0704 | NO | 0.4 A | 0.082 µH | - | - | - | - | - | ||
![]() LL1005-FHL22NJ Toko | 20269 | - | - | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | CERAMIC | - | 0.7 Ω | TOKO INC | TOKO Inc | LL1005-FHL22NJ | LL1005-FHL | - | 125 °C | -55 °C | 0402 | 0.5 mm | 1 mm | SMT | 0.5 mm | Active | - | - | - | - | 5.36 | Yes | 2100 MHz | - | - | - | LL1005-FHL | 5% | e3 | Yes | - | - | TIN OVER NICKEL | - | TR | - | 1 | Multilayer Chip | unknown | - | - | - | 100 MHz | RF INDUCTOR | DUAL ENDED | 10 | GENERAL PURPOSE INDUCTOR | 0402 | NO | 0.3 A | 0.022 µH | - | - | - | - | - | ||
![]() LLQ1608-FR15J Toko | In Stock | - | - | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | CERAMIC | - | 0.92 Ω | TOKO INC | TOKO Inc | LLQ1608-FR15J | LLQ1608 | - | 125 °C | -40 °C | 0704 | 1.02 mm | 1.8 mm | SMT | 1.12 mm | Obsolete | - | - | - | - | 8.04 | Yes | 990 MHz | - | - | - | LLQ1608 | 5% | e3 | Yes | EAR99 | - | Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | TR | - | 1 | Wirewound Chip | unknown | - | - | - | 150 MHz | RF INDUCTOR | DUAL ENDED | 28 | GENERAL PURPOSE INDUCTOR | 0704 | NO | 0.28 A | 0.15 µH | - | - | - | - | - | ||
![]() LLQ2012-F68NG Toko | 2659 | - | - | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | CERAMIC | - | 0.38 Ω | TOKO INC | TOKO Inc | LLQ2012-F68NG | LLQ2012 | - | 125 °C | -40 °C | 0907 | 1.42 mm | 2.29 mm | SMT | 1.7 mm | Obsolete | - | - | - | - | 8.04 | Yes | 1450 MHz | Q MEASURED AT 500MHZ | - | - | LLQ2012(G TOL) | 2% | e3 | Yes | EAR99 | - | Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | TR | - | 1 | Wirewound Chip | unknown | - | - | - | 200 MHz | RF INDUCTOR | DUAL ENDED | 60 | GENERAL PURPOSE INDUCTOR | 0907 | NO | 0.5 A | 0.068 µH | - | - | - | - | - | ||
![]() LLQ1608-F68NJ Toko | 2830 | - | - | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | CERAMIC | - | 0.34 Ω | TOKO INC | TOKO Inc | LLQ1608-F68NJ | LLQ1608 | - | 125 °C | -40 °C | 0704 | 1.02 mm | 1.8 mm | SMT | 1.12 mm | Obsolete | - | - | - | - | 5.36 | Yes | 1700 MHz | - | - | - | LLQ1608 | 5% | e3 | Yes | EAR99 | - | Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | TR | - | 1 | Wirewound Chip | unknown | - | - | - | 200 MHz | RF INDUCTOR | DUAL ENDED | 37 | GENERAL PURPOSE INDUCTOR | 0704 | NO | 0.6 A | 0.068 µH | - | - | - | - | - | ||
![]() LL1005-FHL2N2S Toko | In Stock | - | - | - | - | - | 2 | Ceramic | 0402 | 0.15(ohm) | - | - | - | - | -55C to 125C | - | - | - | - | - | - | - | - | 0.55(mm) | Not Required(mm) | 8 | No | - | - | - | - | 0.3nH | Tape and Reel | - | - | - | - | - | RF Chip | - | - | - | Multi-Layer | - | - | - | Not Required | Not Required | 0.0022(uH) | 100(MHz) | - | - | - | - | - | - | - | - | 500(mA) | 11000(MHz) | - | 1.05(mm) | 0.55(mm) | ||
![]() A7503AY-330M Toko | 160 | - | - | NO | WIRE | CYLINDRICAL PACKAGE | 2 | - | - | 0.115 Ω | TOKO INC | TOKO Inc | A7503AY-330M | 11RHBP | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | 5.64 | Yes | - | - | - | - | - | 20% | - | Yes | EAR99 | - | - | 8504.50.80.00 | - | - | 1 | - | unknown | - | - | - | 0.001 MHz | RF INDUCTOR | RADIAL | - | GENERAL PURPOSE INDUCTOR | - | YES | 2.3 A | 33 µH | - | - | - | - | - | ||
![]() A638AN-0164Z Toko | In Stock | - | - | YES | GULL WING | PCB MOUNT, VERTICAL ADJUSTER | 6 | AMORPHOUS MAGNETIC | - | 1.04 Ω | TOKO INC | TOKO Inc | A638AN-0164Z | 5CCE | - | - | - | 2324 | 6 mm | 5.9 mm | SMT | 6.2 mm | Obsolete | - | - | - | - | 8.57 | Yes | - | INDUCTANCE IS ADJUSTABLE OVER 5% FROM NOMINAL | - | - | 5CCE | - | - | No | EAR99 | - | - | 8504.50.80.00 | - | - | 1 | Bobbin | unknown | - | - | - | 30 MHz | RF INDUCTOR | DUAL IN-LINE | 50 | VARIABLE INDUCTOR | 2324 | NO | - | 1 µH | - | - | 1 µH | - | - | ||
![]() 892NAS-100M Toko | In Stock | - | - | - | - | - | - | - | - | - | TOKO INC | TOKO Inc | 892NAS-100M | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | 5.74 | No | - | - | - | - | - | - | - | No | EAR99 | - | - | 8504.50.80.00 | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A921CY-220M Toko | In Stock | - | - | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | FERRITE | - | 0.115 Ω | TOKO INC | TOKO Inc | A921CY-220M | D63LCB | - | - | - | 2524 | 3 mm | 6.3 mm | SMT | 6.2 mm | Obsolete | - | - | - | - | 5.42 | Yes | - | - | - | - | D63LCB | 20% | - | No | EAR99 | - | - | 8504.50.80.00 | TR, 13 Inch | - | 1 | Chip | unknown | - | - | - | 0.1 MHz | DC-DC CONVERTER | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 2524 | YES | 1.34 A | 22 µH | - | - | - | - | - | ||
![]() 919AS-2R8M Toko | In Stock | - | - | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | Ferrite | - | 0.0107 Ω | TOKO INC | TOKO Inc | 919AS-2R8M | - | - | - | - | 4141 | 4.5 mm | 10.3 mm | SMT | 10.3 mm | Obsolete | - | - | - | - | 5.82 | Yes | - | - | - | - | - | 20% | - | No | EAR99 | - | - | 8504.50.80.00 | TR | - | 1 | Chip | unknown | - | - | - | 0.1 MHz | FILTER CHOKE | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 4141 | YES | 8.3 A | 2.8 µH | - | - | - | - | - |