- Shielded
- Tolerance
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- ECCN Code
- HTS Code
- Inductor Type
- Number of Terminals
- DC Resistance
- Inductance-Nom (L)
- Number of Functions
Attribute column
Manufacturer
TOKO Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Shape/Size Description | Number of Terminals | Core Material | DC Resistance | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Diameter | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Rohs Code | Self Resonance Frequency | Special Features | Tolerance | Pbfree Code | ECCN Code | HTS Code | Packing Method | Number of Functions | Construction | Reach Compliance Code | Lead Length | Lead Spacing | Lead Diameter | Test Frequency | Inductor Application | Terminal Placement | Quality Factor-Min (at L-nom) | Inductor Type | Case/Size Code | Shielded | Rated Current-Max | Inductance-Nom (L) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 16RHBP-101K TOKO Inc | In Stock | - | Datasheet | NO | WIRE | CYLINDRICAL PACKAGE | 2 | - | 0.053 Ω | TOKO INC | - | - | - | - | - | - | - | - | Transferred | Yes | - | - | 10% | Yes | EAR99 | 8504.50.80.00 | - | 1 | - | unknown | - | - | - | 0.001 MHz | FILTER CHOKE | RADIAL | - | GENERAL PURPOSE INDUCTOR | - | YES | 2.9 A | 100 μH | ||
![]() B1000AS-120M=P3 TOKO Inc | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | Ferrite | 0.06 Ω | TOKO INC | - | - | 3232 | - | 5 mm | 8.1 mm | SMT | 8 mm | Obsolete | - | - | - | 20% | - | EAR99 | 8504.50.80.00 | TR | 1 | Magnetically Shielded | unknown | - | - | - | - | DC-DC CONVERTER | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 3232 | YES | 2.6 A | 12 μH | ||
![]() A1032AY-100M TOKO Inc | In Stock | - | Datasheet | YES | WRAPAROUND | CYLINDRICAL PACKAGE | 2 | - | 0.038 Ω | TOKO INC | 125 °C | -55 °C | - | - | - | - | - | - | Transferred | - | - | - | 20% | - | EAR99 | 8504.50.80.00 | - | 1 | - | unknown | - | - | - | 0.1 MHz | DC-DC CONVERTER | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | - | NO | 2.2 A | 10 μH | ||
![]() A823LY-331K=R TOKO Inc | In Stock | - | Datasheet | NO | WIRE | CYLINDRICAL PACKAGE | 2 | - | 0.9 Ω | TOKO INC | - | - | - | - | - | - | - | - | Obsolete | No | 2.3 MHz | - | 10% | - | EAR99 | 8504.50.80.00 | - | 1 | - | unknown | - | - | - | 0.001 MHz | DC-DC CONVERTER | RADIAL | - | GENERAL PURPOSE INDUCTOR | - | NO | 0.33 A | 330 μH | ||
![]() A993AS-220M TOKO Inc | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | 0.37 Ω | TOKO INC | - | - | 1616 | - | - | - | - | - | Transferred | - | - | - | 20% | - | EAR99 | 8504.50.80.00 | - | 1 | - | unknown | - | - | - | 0.1 MHz | DC-DC CONVERTER | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 1616 | YES | 0.55 A | 22 μH | ||
![]() 817CY-180M=P3 TOKO Inc | In Stock | - | Datasheet | YES | ONE SURFACE | CYLINDRICAL PACKAGE | 2 | - | 0.13 Ω | TOKO INC | - | - | - | - | - | - | - | - | Obsolete | No | - | - | 20% | - | EAR99 | 8504.50.80.00 | - | 1 | - | unknown | - | - | - | 0.1 MHz | DC-DC CONVERTER | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | - | YES | 0.67 A | 18 μH | ||
![]() A7502HY-181M TOKO Inc | In Stock | - | Datasheet | NO | WIRE | CYLINDRICAL PACKAGE | 2 | - | 0.15 Ω | TOKO INC | - | - | - | - | - | - | - | - | Transferred | Yes | - | - | 20% | - | EAR99 | 8504.50.80.00 | - | 1 | - | unknown | - | - | - | 0.001 MHz | HIGH CURRENT INDUCTOR | RADIAL | - | GENERAL PURPOSE INDUCTOR | - | YES | 0.9 A | 180 μH | ||
![]() LLV0603-FB2N7S TOKO Inc | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | CERAMIC | 0.25 Ω | TOKO INC | 125 °C | -55 °C | - | - | - | - | - | - | Obsolete | Yes | 20000 MHz | INDUCTANCE TOLERANCE IS 0.3 NANO HENRY | 11.112% | Yes | EAR99 | 8504.50.80.00 | - | 1 | - | unknown | - | - | - | 100 MHz | RF INDUCTOR | DUAL ENDED | 3 | GENERAL PURPOSE INDUCTOR | - | NO | 0.15 A | 0.0027 μH | ||
![]() LL2012-FH3N3K TOKO Inc | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | CERAMIC | 0.1 Ω | TOKO INC | 100 °C | -40 °C | 0805 | - | 0.6 mm | 2 mm | SMT | 1.25 mm | Obsolete | - | 4300 MHz | MULTILAYER | 10% | - | EAR99 | 8504.50.80.00 | TR | 1 | Multilayer Chip | unknown | - | - | - | 100 MHz | RF INDUCTOR | DUAL ENDED | 21 | GENERAL PURPOSE INDUCTOR | 0805 | NO | 0.3 A | 0.0033 μH | ||
![]() 622LY-271K TOKO Inc | In Stock | - | Datasheet | NO | WIRE | CYLINDRICAL PACKAGE | 2 | - | 0.75 Ω | TOKO INC | - | - | - | - | - | - | - | - | Transferred | - | 2.4 MHz | - | 10% | - | EAR99 | 8504.50.80.00 | - | 1 | - | unknown | - | - | - | 0.000796 MHz | DC-DC CONVERTER | RADIAL | - | GENERAL PURPOSE INDUCTOR | - | NO | 0.35 A | 270 μH | ||
![]() 888FU-181M=P3 TOKO Inc | In Stock | - | Datasheet | YES | FLAT | CYLINDRICAL PACKAGE | 2 | - | 9 Ω | TOKO INC | - | - | - | - | - | - | - | - | Obsolete | No | - | - | 20% | - | EAR99 | 8504.50.80.00 | - | 1 | - | unknown | - | - | - | - | IC INVERTER EL LAMP DRIVER | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | - | NO | 0.121 A | 180 μH | ||
![]() 187LY-222K TOKO Inc | In Stock | - | Datasheet | NO | WIRE | CYLINDRICAL PACKAGE | 2 | - | 13 Ω | TOKO INC | - | - | - | 8.3 mm | - | 11.2 mm | Radial | - | Obsolete | Yes | 0.9 MHz | - | 10% | No | EAR99 | 8504.50.80.00 | - | 1 | Cylindrical | unknown | 5 mm | 5 mm | 0.7 mm | 0.252 MHz | RF INDUCTOR | RADIAL | 90 | GENERAL PURPOSE INDUCTOR | - | NO | 0.1 A | 2200 µH | ||
![]() A1007AY-7R5M TOKO Inc | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | 0.038 Ω | TOKO INC | 125 °C | -55 °C | - | - | - | - | - | - | Transferred | - | - | - | 20% | - | EAR99 | 8504.50.80.00 | - | 1 | - | unknown | - | - | - | 0.1 MHz | DC-DC CONVERTER | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | - | YES | 1.9 A | 7.5 µH | ||
![]() C2LA-391K TOKO Inc | In Stock | - | Datasheet | NO | WIRE | CYLINDRICAL PACKAGE | 2 | - | 2.05 Ω | TOKO INC | - | - | - | - | - | - | - | - | Obsolete | No | - | - | 10% | - | EAR99 | 8504.50.80.00 | - | 1 | - | unknown | - | - | - | 0.001 MHz | DC-DC CONVERTER | RADIAL | - | GENERAL PURPOSE INDUCTOR | - | NO | 0.24 A | 390 µH | ||
![]() A1032AY-561K TOKO Inc | In Stock | - | Datasheet | YES | WRAPAROUND | CYLINDRICAL PACKAGE | 2 | - | 1.2 Ω | TOKO INC | 125 °C | -55 °C | - | - | - | - | - | - | Transferred | - | - | - | 10% | - | EAR99 | 8504.50.80.00 | - | 1 | - | unknown | - | - | - | 0.1 MHz | DC-DC CONVERTER | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | - | NO | 0.36 A | 560 µH | ||
![]() PLC-0735-330S TOKO Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A1006AYW-150M TOKO Inc | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | 0.085 Ω | TOKO INC | 125 °C | -55 °C | - | - | - | - | - | - | Transferred | Yes | - | - | 20% | Yes | EAR99 | 8504.50.80.00 | - | 1 | - | unknown | - | - | - | 0.1 MHz | DC-DC CONVERTER | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | - | YES | 1.1 A | 15 µH | ||
![]() A823LY-470K=R TOKO Inc | In Stock | - | Datasheet | NO | WIRE | CYLINDRICAL PACKAGE | 2 | - | 0.17 Ω | TOKO INC | - | - | - | - | - | - | - | - | Obsolete | No | 6.5 MHz | - | 10% | - | EAR99 | 8504.50.80.00 | - | 1 | - | unknown | - | - | - | 0.001 MHz | DC-DC CONVERTER | RADIAL | - | GENERAL PURPOSE INDUCTOR | - | NO | 0.79 A | 47 µH | ||
![]() 1069BS-2R7N=P3 TOKO Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A854CY-150M=P3 TOKO Inc | In Stock | - | Datasheet | YES | ONE SURFACE | CYLINDRICAL PACKAGE | 2 | FERRITE | 0.082 Ω | TOKO INC | - | - | - | - | - | - | - | - | Transferred | - | - | - | 20% | - | EAR99 | 8504.50.80.00 | - | 1 | - | unknown | - | - | - | 0.1 MHz | DC-DC CONVERTER | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | - | YES | 0.89 A | 15 µH |