- Shielded
- Tolerance
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- ECCN Code
- HTS Code
- Inductor Type
- Number of Terminals
- DC Resistance
- Inductance-Nom (L)
- Number of Functions
Attribute column
Manufacturer
TOKO Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Shape/Size Description | Number of Terminals | Core Material | DC Resistance | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Diameter | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Rohs Code | Self Resonance Frequency | Special Features | Tolerance | Pbfree Code | ECCN Code | HTS Code | Packing Method | Number of Functions | Construction | Reach Compliance Code | Lead Length | Lead Spacing | Lead Diameter | Test Frequency | Inductor Application | Terminal Placement | Quality Factor-Min (at L-nom) | Inductor Type | Case/Size Code | Shielded | Rated Current-Max | Inductance-Nom (L) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 262LY-153J TOKO Inc | In Stock | - | Datasheet | NO | WIRE | CYLINDRICAL PACKAGE | 2 | - | 80 Ω | TOKO INC | - | - | - | 8.3 mm | - | 6.2 mm | Radial | - | Obsolete | No | 0.5 MHz | Q IS MEASURED AT 79.6 KHZ | 5% | No | EAR99 | 8504.50.80.00 | - | 1 | Encapsulated | unknown | 2.3 mm | 5 mm | 0.7 mm | 0.1 MHz | RF INDUCTOR | RADIAL | 60 | GENERAL PURPOSE INDUCTOR | - | NO | 0.02 A | 15000 μH | ||
![]() A1008AYW-1R8N TOKO Inc | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | 0.012 Ω | TOKO INC | 125 °C | -55 °C | - | - | - | - | - | - | Transferred | - | - | - | 30% | - | EAR99 | 8504.50.80.00 | - | 1 | - | unknown | - | - | - | 0.1 MHz | DC-DC CONVERTER | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | - | YES | 4.1 A | 1.8 μH | ||
![]() SBPSC-12R817-102A TOKO Inc | In Stock | - | Datasheet | - | - | - | - | - | - | TOKO INC | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LL2012-FH3N3K TOKO Inc | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | CERAMIC | 0.1 Ω | TOKO INC | 100 °C | -40 °C | 0805 | - | 0.6 mm | 2 mm | SMT | 1.25 mm | Obsolete | - | 4300 MHz | MULTILAYER | 10% | - | EAR99 | 8504.50.80.00 | TR | 1 | Multilayer Chip | unknown | - | - | - | 100 MHz | RF INDUCTOR | DUAL ENDED | 21 | GENERAL PURPOSE INDUCTOR | 0805 | NO | 0.3 A | 0.0033 μH | ||
![]() 622LY-271K TOKO Inc | In Stock | - | Datasheet | NO | WIRE | CYLINDRICAL PACKAGE | 2 | - | 0.75 Ω | TOKO INC | - | - | - | - | - | - | - | - | Transferred | - | 2.4 MHz | - | 10% | - | EAR99 | 8504.50.80.00 | - | 1 | - | unknown | - | - | - | 0.000796 MHz | DC-DC CONVERTER | RADIAL | - | GENERAL PURPOSE INDUCTOR | - | NO | 0.35 A | 270 μH | ||
![]() FDA1055-4R7M=P3 TOKO Inc | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 3 | IRON | 0.011 Ω | TOKO INC | - | - | - | - | - | - | - | - | Obsolete | - | - | - | 20% | - | EAR99 | 8504.50.80.00 | - | 1 | - | unknown | - | - | - | 0.1 MHz | HIGH CURRENT INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | - | YES | 9.1 A | 4.7 μH | ||
![]() A823LY-681K=R TOKO Inc | In Stock | - | Datasheet | NO | WIRE | CYLINDRICAL PACKAGE | 2 | - | 2 Ω | TOKO INC | - | - | - | - | - | - | - | - | Obsolete | No | 1.6 MHz | - | 10% | - | EAR99 | 8504.50.80.00 | - | 1 | - | unknown | - | - | - | 0.001 MHz | DC-DC CONVERTER | RADIAL | - | GENERAL PURPOSE INDUCTOR | - | NO | 0.21 A | 680 μH | ||
![]() 824LY-181K TOKO Inc | In Stock | - | Datasheet | NO | WIRE | CYLINDRICAL PACKAGE | 2 | - | 0.25 Ω | TOKO INC | - | - | - | - | - | - | - | - | Obsolete | Yes | 2.1 MHz | - | 10% | - | EAR99 | 8504.50.80.00 | - | 1 | - | unknown | - | - | - | 1 MHz | HIGH CURRENT INDUCTOR | RADIAL | - | GENERAL PURPOSE INDUCTOR | - | NO | 0.85 A | 180 μH | ||
![]() 976AS-2R2M=P5 TOKO Inc | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | 0.17 Ω | TOKO INC | - | - | - | - | - | - | - | - | Obsolete | Yes | - | - | 20% | - | EAR99 | 8504.50.80.00 | - | 1 | - | unknown | - | - | - | - | RF INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | - | NO | 0.9 A | 2.2 μH | ||
![]() FDU1250-R75M=P3 TOKO Inc | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | IRON | 0.0017 Ω | TOKO INC | - | - | - | - | - | - | - | - | Obsolete | - | - | - | 20% | - | EAR99 | 8504.50.80.00 | - | 1 | - | unknown | - | - | - | 0.1 MHz | HIGH CURRENT INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | - | YES | 25.2 A | 0.75 μH | ||
![]() A1009AYW-101M TOKO Inc | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | 0.14 Ω | TOKO INC | 125 °C | -55 °C | - | - | - | - | - | - | Transferred | - | - | - | 20% | - | EAR99 | 8504.50.80.00 | - | 1 | - | unknown | - | - | - | 0.1 MHz | DC-DC CONVERTER | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | - | YES | 1.1 A | 100 μH | ||
![]() A994AY-6R8M TOKO Inc | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | 0.16 Ω | TOKO INC | - | - | - | - | - | - | - | - | Obsolete | Yes | - | - | 20% | Yes | EAR99 | 8504.50.80.00 | - | 1 | - | unknown | - | - | - | - | DC-DC CONVERTER | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | - | YES | 0.85 A | 6.8 μH | ||
![]() A823LY-120K=R TOKO Inc | In Stock | - | Datasheet | NO | WIRE | CYLINDRICAL PACKAGE | 2 | - | 0.05 Ω | TOKO INC | - | - | - | - | - | - | - | - | Obsolete | No | 13 MHz | - | 10% | - | EAR99 | 8504.50.80.00 | - | 1 | - | unknown | - | - | - | 0.001 MHz | DC-DC CONVERTER | RADIAL | - | GENERAL PURPOSE INDUCTOR | - | NO | 1.82 A | 12 μH | ||
![]() A1032AY-681K TOKO Inc | In Stock | - | Datasheet | YES | WRAPAROUND | CYLINDRICAL PACKAGE | 2 | - | 1.6 Ω | TOKO INC | 125 °C | -55 °C | - | - | - | - | - | - | Transferred | - | - | - | 10% | - | EAR99 | 8504.50.80.00 | - | 1 | - | unknown | - | - | - | 0.1 MHz | DC-DC CONVERTER | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | - | NO | 0.3 A | 680 μH | ||
![]() FDUE1040D-1R0M=P3 TOKO Inc | 470 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MDT1608-CH2R2N TOKO Inc | In Stock | - | Datasheet | - | - | - | - | - | - | TOKO INC | - | - | - | - | - | - | - | - | Transferred | - | - | - | - | - | EAR99 | 8504.50.80.00 | - | - | - | unknown | - | - | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | ||
![]() 817CY-180M=P3 TOKO Inc | In Stock | - | Datasheet | YES | ONE SURFACE | CYLINDRICAL PACKAGE | 2 | - | 0.13 Ω | TOKO INC | - | - | - | - | - | - | - | - | Obsolete | No | - | - | 20% | - | EAR99 | 8504.50.80.00 | - | 1 | - | unknown | - | - | - | 0.1 MHz | DC-DC CONVERTER | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | - | YES | 0.67 A | 18 μH | ||
![]() A7502HY-181M TOKO Inc | In Stock | - | Datasheet | NO | WIRE | CYLINDRICAL PACKAGE | 2 | - | 0.15 Ω | TOKO INC | - | - | - | - | - | - | - | - | Transferred | Yes | - | - | 20% | - | EAR99 | 8504.50.80.00 | - | 1 | - | unknown | - | - | - | 0.001 MHz | HIGH CURRENT INDUCTOR | RADIAL | - | GENERAL PURPOSE INDUCTOR | - | YES | 0.9 A | 180 μH | ||
![]() LLV0603-FB2N7S TOKO Inc | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | CERAMIC | 0.25 Ω | TOKO INC | 125 °C | -55 °C | - | - | - | - | - | - | Obsolete | Yes | 20000 MHz | INDUCTANCE TOLERANCE IS 0.3 NANO HENRY | 11.112% | Yes | EAR99 | 8504.50.80.00 | - | 1 | - | unknown | - | - | - | 100 MHz | RF INDUCTOR | DUAL ENDED | 3 | GENERAL PURPOSE INDUCTOR | - | NO | 0.15 A | 0.0027 μH | ||
![]() 646FY-680M=P3 TOKO Inc | In Stock | - | Datasheet | YES | ONE SURFACE | CYLINDRICAL PACKAGE | 2 | - | 0.34 Ω | TOKO INC | - | - | - | - | - | - | - | - | Obsolete | No | - | - | 20% | - | EAR99 | 8504.50.80.00 | - | 1 | - | unknown | - | - | - | 0.1 MHz | DC-DC CONVERTER | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | - | NO | 0.66 A | 68 μH |