- Shielded
- Tolerance
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- ECCN Code
- HTS Code
- Inductor Type
- Number of Terminals
- DC Resistance
- Inductance-Nom (L)
- Number of Functions
Attribute column
Manufacturer
TOKO Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Shape/Size Description | Number of Terminals | Core Material | DC Resistance | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Rohs Code | Self Resonance Frequency | Special Features | Tolerance | Pbfree Code | ECCN Code | HTS Code | Packing Method | Number of Functions | Construction | Reach Compliance Code | Test Frequency | Inductor Application | Terminal Placement | Quality Factor-Min (at L-nom) | Inductor Type | Case/Size Code | Shielded | Rated Current-Max | Inductance-Nom (L) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A1006AYW-220M TOKO Inc | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | 0.12 Ω | TOKO INC | 125 °C | -55 °C | - | - | - | - | - | Transferred | Yes | - | - | 20% | Yes | EAR99 | 8504.50.80.00 | - | 1 | - | unknown | 0.1 MHz | DC-DC CONVERTER | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | - | YES | 0.9 A | 22 μH | ||
![]() A854CY-6R8M=P3 TOKO Inc | In Stock | - | Datasheet | YES | ONE SURFACE | CYLINDRICAL PACKAGE | 2 | FERRITE | 0.044 Ω | TOKO INC | - | - | - | - | - | - | - | Transferred | - | - | - | 20% | - | EAR99 | 8504.50.80.00 | - | 1 | - | unknown | 0.1 MHz | DC-DC CONVERTER | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | - | YES | 1.39 A | 6.8 μH | ||
![]() A1007AY-470M TOKO Inc | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | 0.16 Ω | TOKO INC | 125 °C | -55 °C | - | - | - | - | - | Transferred | - | - | - | 20% | - | EAR99 | 8504.50.80.00 | - | 1 | - | unknown | 0.1 MHz | DC-DC CONVERTER | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | - | YES | 0.88 A | 47 μH | ||
![]() 1117AS-4R7M=P3 TOKO Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LL2012-FH12NK TOKO Inc | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | CERAMIC | 0.22 Ω | TOKO INC | 100 °C | -40 °C | 0805 | 0.85 mm | 2 mm | SMT | 1.25 mm | Obsolete | - | 2250 MHz | MULTILAYER | 10% | - | EAR99 | 8504.50.80.00 | TR | 1 | Multilayer Chip | unknown | 100 MHz | RF INDUCTOR | DUAL ENDED | 21 | GENERAL PURPOSE INDUCTOR | 0805 | NO | 0.3 A | 0.012 μH | ||
![]() A823LY-181K=R TOKO Inc | In Stock | - | Datasheet | NO | WIRE | CYLINDRICAL PACKAGE | 2 | - | 0.6 Ω | TOKO INC | - | - | - | - | - | - | - | Obsolete | No | 2.8 MHz | - | 10% | - | EAR99 | 8504.50.80.00 | - | 1 | - | unknown | 0.001 MHz | DC-DC CONVERTER | RADIAL | - | GENERAL PURPOSE INDUCTOR | - | NO | 0.4 A | 180 μH | ||
![]() FDV0630-4R7M TOKO Inc | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | 0.049 Ω | TOKO INC | - | - | - | - | - | - | - | Obsolete | Yes | - | - | 20% | - | EAR99 | 8504.50.80.00 | - | 1 | - | unknown | 0.1 MHz | DC-DC CONVERTER | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | - | YES | 3.3 A | 4.7 μH | ||
![]() LLQ1608-AR22J TOKO Inc | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | CERAMIC | 2.1 Ω | TOKO INC | 125 °C | -40 °C | - | - | - | - | - | Obsolete | No | 900 MHz | - | 5% | No | EAR99 | 8504.50.80.00 | - | 1 | - | unknown | 100 MHz | RF INDUCTOR | DUAL ENDED | 25 | GENERAL PURPOSE INDUCTOR | - | NO | 0.2 A | 0.22 μH | ||
![]() A916CY-180M=P3 TOKO Inc | 990 | - | Datasheet | YES | WRAPAROUND | CYLINDRICAL PACKAGE | 2 | FERRITE | 0.0679 Ω | TOKO INC | - | - | 2524 | 3.5 mm | 6.3 mm | SMT | 6.2 mm | Obsolete | No | - | LOW PROFILE | 20% | - | EAR99 | 8504.50.80.00 | TR | 1 | Magnetically Shielded | unknown | - | DC-DC CONVERTER | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 2524 | YES | 1.52 A | 18 μH | ||
![]() 1085BAN-2026=P3 TOKO Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A7502HY-820M TOKO Inc | In Stock | - | Datasheet | NO | WIRE | CYLINDRICAL PACKAGE | 2 | - | 0.08 Ω | TOKO INC | - | - | - | - | - | - | - | Transferred | Yes | - | - | 20% | - | EAR99 | 8504.50.80.00 | - | 1 | - | unknown | 0.001 MHz | HIGH CURRENT INDUCTOR | RADIAL | - | GENERAL PURPOSE INDUCTOR | - | YES | 1.21 A | 82 μH | ||
![]() A918CY-330M=P3 TOKO Inc | 719 | - | Datasheet | YES | WRAPAROUND | CYLINDRICAL PACKAGE | 2 | FERRITE | 368 Ω | TOKO INC | - | - | 2524 | 2 mm | 6.3 mm | SMT | 6.2 mm | Obsolete | Yes | - | - | 20% | - | EAR99 | 8504.50.80.00 | TR | 1 | Shielded | unknown | - | DC-DC CONVERTER | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 2524 | YES | 0.61 A | 33 μH | ||
![]() LLS0603-FH4N7S TOKO Inc | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | 0.3 Ω | TOKO INC | 125 °C | -55 °C | 0201 | - | - | - | - | Transferred | - | 4000 MHz | INDUCTANCE TOLERANCE IS 0.3 NANO HENRY | - | - | EAR99 | 8504.50.80.00 | - | 1 | - | unknown | 500 MHz | RF INDUCTOR | DUAL ENDED | 11 | GENERAL PURPOSE INDUCTOR | 0201 | NO | 0.25 A | 0.0047 μH | ||
![]() FDH1040B-R36M=P3 TOKO Inc | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | IRON | 0.0014 Ω | TOKO INC | - | - | 4541 | 4 mm | 11.5 mm | SMT | 10.5 mm | Obsolete | - | - | - | 20% | - | EAR99 | 8504.50.80.00 | TR | 1 | Magnetically Shielded | unknown | 0.1 MHz | DC-DC CONVERTER | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 4541 | YES | 24 A | 0.36 μH | ||
![]() 1239AS-H-4R7N=P2 TOKO Inc | 1645 | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | 0.24 Ω | TOKO INC | 85 °C | -40 °C | CHIP, 2520-12M, HALOGEN FREE AND ROHS COMPLIANT | 1.2 mm | 2.5 mm | SMT | 2 mm | Obsolete | Yes | - | - | 30% | - | EAR99 | 8504.50.80.00 | TR | 1 | Magnetically Shielded | unknown | 1 MHz | RF INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 1008 | YES | 1.3 A | 4.7 μH | ||
![]() A7502HY-151M TOKO Inc | In Stock | - | Datasheet | NO | WIRE | CYLINDRICAL PACKAGE | 2 | - | 0.14 Ω | TOKO INC | - | - | - | - | - | - | - | Transferred | Yes | - | - | 20% | - | EAR99 | 8504.50.80.00 | - | 1 | - | unknown | 0.001 MHz | HIGH CURRENT INDUCTOR | RADIAL | - | GENERAL PURPOSE INDUCTOR | - | YES | 1 A | 150 μH | ||
![]() 1001AS-390M=P5 TOKO Inc | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | 1.77 Ω | TOKO INC | - | - | - | - | - | - | - | Obsolete | - | - | - | 20% | - | EAR99 | 8504.50.80.00 | - | 1 | - | unknown | - | DC-DC CONVERTER | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | - | YES | 0.34 A | 39 μH | ||
![]() LLV0603-F4N7S TOKO Inc | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | CERAMIC | 0.55 Ω | TOKO INC | 125 °C | -55 °C | 0201 | 0.3 mm | 0.6 mm | SMT | 0.3 mm | Obsolete | Yes | 6600 MHz | INDUCTANCE TOLERANCE IS 0.3 NANO HENRY | 6.383% | - | EAR99 | 8504.50.80.00 | TR | 1 | Multilayer | unknown | 100 MHz | RF INDUCTOR | DUAL ENDED | 5 | GENERAL PURPOSE INDUCTOR | 0201 | NO | 0.15 A | 0.0047 μH | ||
![]() FDVE0630-4R7M=P3 TOKO Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A823LY-180K=R TOKO Inc | In Stock | - | Datasheet | NO | WIRE | CYLINDRICAL PACKAGE | 2 | - | 0.061 Ω | TOKO INC | - | - | - | - | - | - | - | Obsolete | No | 11 MHz | - | 10% | - | EAR99 | 8504.50.80.00 | - | 1 | - | unknown | 0.001 MHz | DC-DC CONVERTER | RADIAL | - | GENERAL PURPOSE INDUCTOR | - | NO | 1.54 A | 18 μH |