- Shielded
- Tolerance
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- ECCN Code
- HTS Code
- Inductor Type
- Number of Terminals
- DC Resistance
- Inductance-Nom (L)
- Number of Functions
Attribute column
Manufacturer
TOKO Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Supplier Device Package | Shape/Size Description | Number of Terminals | Core Material | Approvals | DC Resistance | Dimensions | Frequency-Self-Resonant | Ihs Manufacturer | Insulation Materials | Manufacturer | Manufacturer Part Number | Manufacturer Series | Material-Core | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Memory Types | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Self Resonance Frequency | Special Features | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Packing Method | Voltage - Supply | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Base Part Number | Military Standard | Case Code (Metric) | Case Code (Imperial) | Wire Gauge | Configuration | Inductance | Interface | Number of Circuits | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Jacket Color | Quality Factor-Min (at L-nom) | Inductor Type | Case/Size Code | Shielded | DC Resistance (DCR) - Parallel | Rated Current-Max | Taper | Inductance-Nom (L) | DC Current | Number of Taps | Stranding | Temperature Coefficient (Typ) | Resistance (Ohms) | Outer Diameter | Conductor Type | Features | Height | Height Seated (Max) | Length | Insulation Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LLQ1608-F7N5J Toko | In Stock | - | - | - | - | - | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | 2 | CERAMIC | - | 0.106 Ω | - | - | TOKO INC | - | TOKO Inc | LLQ1608-F7N5J | LLQ1608 | - | - | - | - | - | - | 125 °C | -40 °C | 0704 | 1.02 mm | 1.8 mm | SMT | 1.12 mm | Obsolete | 7.34 | - | Yes | 4800 MHz | - | - | - | - | - | LLQ1608 | - | 5% | e3 | Yes | - | - | - | EAR99 | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | TR | - | - | 1 | - | Wirewound Chip | unknown | - | - | - | - | - | - | - | - | - | - | 250 MHz | - | - | - | RF INDUCTOR | DUAL ENDED | - | - | 28 | GENERAL PURPOSE INDUCTOR | 0704 | NO | - | 0.7 A | - | 0.0075 µH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E558AN-100040 Toko | In Stock | - | - | - | - | - | YES | GULL WING | - | PCB MOUNT, VERTICAL ADJUSTER | 2 | BRASS | - | - | - | - | TOKO INC | - | TOKO Inc | E558AN-100040 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 5.92 | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | 8504.50.80.00 | - | - | - | 1 | - | - | unknown | - | - | - | - | - | - | - | - | - | - | 100 MHz | - | - | - | RF INDUCTOR | DUAL ENDED | - | - | 52 | VARIABLE INDUCTOR | - | NO | - | - | - | 0.013 µH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LLQ2012-FR12J Toko | 2900 | - | - | - | - | - | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | 2 | CERAMIC | - | 0.51 Ω | - | - | TOKO INC | - | TOKO Inc | LLQ2012-FR12J | LLQ2012 | - | - | - | - | - | - | 125 °C | -40 °C | 0907 | 1.42 mm | 2.29 mm | SMT | 1.7 mm | Obsolete | 5.81 | - | Yes | 1100 MHz | Q MEASURED AT 250MHZ | - | - | - | - | LLQ2012(JK TOL) | - | 5% | e3 | Yes | - | - | - | EAR99 | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | TR | - | - | 1 | - | Wirewound Chip | unknown | - | - | - | - | - | - | - | - | - | - | 150 MHz | - | - | - | RF INDUCTOR | DUAL ENDED | - | - | 50 | GENERAL PURPOSE INDUCTOR | 0907 | NO | - | 0.4 A | - | 0.12 µH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 919AS-470M Toko | In Stock | - | - | - | - | - | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | Ferrite | - | 0.15 Ω | - | - | TOKO INC | - | TOKO Inc | 919AS-470M | D104C | - | - | - | - | - | - | - | - | 4141 | 4.5 mm | 10.3 mm | SMT | 10.3 mm | Obsolete | 5.66 | - | Yes | - | - | - | - | - | - | D104C | - | 20% | - | No | - | - | - | EAR99 | - | - | - | - | - | 8504.50.80.00 | TR | - | - | 1 | - | Chip | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FILTER CHOKE | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | 4141 | YES | - | 1.8 A | - | 47 µH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 16RHBP-330K Toko | In Stock | - | - | - | - | - | NO | WIRE | - | CYLINDRICAL PACKAGE | 2 | - | - | 0.033 Ω | - | - | TOKO INC | - | TOKO Inc | 16RHBP-330K | 16RHBP | - | - | - | - | - | - | - | - | - | - | - | - | - | Transferred | 5.64 | - | Yes | - | - | - | - | - | - | - | - | 10% | - | Yes | - | - | - | EAR99 | - | - | - | - | - | 8504.50.80.00 | - | - | - | 1 | - | - | unknown | - | - | - | - | - | - | - | - | - | - | 0.001 MHz | - | - | - | FILTER CHOKE | RADIAL | - | - | - | GENERAL PURPOSE INDUCTOR | - | YES | - | 4.1 A | - | 33 µH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LL1608-FSL10NJ Toko | 32000 | - | Datasheet | Surface Mount | - | 0603 | - | WRAPAROUND | - | RECTANGULAR PACKAGE | - | - | - | - | - | 1GHz | - | - | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape and Reel | - | LL1608-FSL | - | 5% | e3 | yes | - | - | 2 | EAR99 | - | Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | 8504.50.80.00 | TR | - | Unshielded | 1 | 950μm | Multilayer Chip | - | - | - | Not | - | - | - | - | 10 nH | - | - | 100MHz | - | 300mA | 600mA | RF INDUCTOR | DUAL ENDED | - | - | 13 | GENERAL PURPOSE INDUCTOR | - | - | 300mOhm | - | - | 0.01 µH | 600mA | - | - | - | - | - | - | - | 950μm | - | 1.75mm | - | No | RoHS Compliant | Lead Free | ||
![]() FSLM2520-R18J=P2 Toko America Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | WRAPAROUND | - | RECTANGULAR PACKAGE | - | Ferrite | - | - | - | 520MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2005 | LLM2520 | 0.106Lx0.087W 2.70mmx2.20mm | ±5% | - | no | Obsolete | 1 (Unlimited) | 2 | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | 1 | - | - | - | 460mA | - | - | 2520 | 1008 | - | - | 180nH | - | - | 25.2MHz | 290mOhm Max | 320mA | - | RF INDUCTOR | DUAL ENDED | 30 @ 25.2MHz | - | 30 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6mm | 0.067 1.70mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 1274AS-H-2R2N=P3 TOKO | 300 |
| - | - | - | 10050 | - | - | - | - | - | Ferrite | - | - | 10 x 10 x 5mm | - | - | - | - | - | - | - | 16.8A | 9.6mΩ | +80°C | - | -40°C | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | DEM10050C | - | ±30% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10mm | - | - | - | - | - | - | - | - | - | 2.2 μH | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | 5mm | - | 10mm | - | - | - | - | ||
Tiny WHSL | 173500 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5 µH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 1000 | - | - | - | - | 14-TSSOP (0.173, 4.40mm Width) | - | - | 14-TSSOP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Volatile | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | -40°C ~ 125°C | Tape & Reel (TR) | - | XDCP™ | - | ±20% | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | 1.2 V ~ 5.5 V, 1.7 V ~ 5.5 V | - | - | - | - | - | - | ISL23328 | - | - | - | - | Potentiometer | 1.5 µH | I²C | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Linear | - | - | 128 | - | 65 ppm/°C | 50k | - | - | Selectable Address | - | - | - | - | - | - | - | ||
![]() 380NB-R18M TOKO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TOKO INC | - | TOKO Inc | 380NB-R18M | - | - | - | - | - | - | - | - | - | 1311 | - | - | - | - | Obsolete | 5.79 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | 8504.50.80.00 | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.3 µH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | UL;CSA | - | - | - | - | PVC | General Cable | 76812.18.03 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | 600 Volts AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Hook-Up Wire | - | - | - | - | - | - | - | - | - | - | - | - | - | 14 AWG | - | 2.2 µH | - | - | - | - | - | - | - | - | - | Red | - | - | - | - | - | - | - | - | - | - | 19/0.0159 | - | - | 0.136 Inches | Stranded | - | - | - | 500 Feet | 0.032 Inches | - | - | - | ||
Tiny WHSL | 1020 |
| - | - | - | 1515 (4040) | - | - | - | - | - | Powdered Iron | - | - | 4 x 4 x 2mm | - | - | - | - | - | - | - | 4.6A | 83mΩ | +100°C | - | -20°C | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | FDSD0420 | - | ±20% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4mm | - | - | - | - | - | - | - | - | - | 4.7 μH | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | 2mm | - | 4mm | - | - | - | - | ||
Tiny WHSL | 17 |
| - | - | - | 1008 (2520) | - | - | - | - | - | Powdered Iron | - | - | 2.5 x 2 x 1mm | - | - | - | Design Analysis | - | - | - | 5.5A | 35mΩ | +125°C | - | -40°C | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | DFE252010P | - | ±20% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2mm | - | - | - | - | - | - | - | - | - | 470 nH | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | 1mm | - | 2.5mm | - | - | - | - | ||
Tiny WHSL | 19879268 |
| - | - | - | 1515 (4040) | - | - | - | - | - | Powdered Iron | - | - | 4 x 4 x 2mm | - | - | - | ABB | - | - | - | 4.9A | 71mΩ | +100°C | - | -20°C | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | FDSD0420 | - | ±20% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4mm | - | - | - | - | - | - | - | - | - | 3.3 μH | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | 2mm | - | 4mm | - | - | - | - | ||
Tiny WHSL | 4479270 |
| - | - | - | 1008 (2520) | - | - | - | - | - | Powdered Iron | - | - | 2.5 x 2 x 1mm | - | - | - | Miscellaneous | - | - | - | 6.4A | 29mΩ | +125°C | - | -40°C | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | DFE252010P | - | ±20% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2mm | - | - | - | - | - | - | - | - | - | 330 nH | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | 1mm | - | 2.5mm | - | - | - | - | ||
![]() 1274AS-H-100M=P3 TOKO | 93 | - | - | - | - | 3939 (100100) | - | - | - | - | - | Ferrite | - | - | 10 x 10 x 5mm | - | - | - | ABB | CBK-2BSLIR10 | - | - | 8.2A | 30.4mΩ | +85°C | - | -40°C | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | DEM10050C | - | ±20% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10mm | - | - | - | - | - | - | - | - | - | 10 μH | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | 5mm | - | 10mm | - | - | - | - | ||
Tiny WHSL | 1000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Design Analysis | DIB001DCYV1K12DKNXCNNXXXHV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.2 µH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 22068259 |
| - | - | - | 2019 (5249) | - | - | - | - | - | Powdered Iron | - | - | 5.2 x 4.9 x 1.2mm | - | - | - | Brady | 58545 | - | - | 5.2A | 68mΩ | +100°C | - | -20°C | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | FDSD0512 | - | ±20% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.9mm | - | - | - | - | - | - | - | - | - | 2.2 μH | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | - | 5.2mm | - | - | - | - |