- Shielded
- Tolerance
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- ECCN Code
- HTS Code
- Inductor Type
- Number of Terminals
- DC Resistance
- Inductance-Nom (L)
- Number of Functions
Attribute column
Manufacturer
TOKO Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Shape/Size Description | Number of Terminals | Core Material | DC Resistance | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Rohs Code | Self Resonance Frequency | Special Features | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | HTS Code | Packing Method | Number of Functions | Construction | Reach Compliance Code | Test Frequency | Inductor Application | Terminal Placement | Quality Factor-Min (at L-nom) | Inductor Type | Case/Size Code | Shielded | Rated Current-Max | Inductance-Nom (L) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 962BS-5R6M=P3 TOKO Inc | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | 0.012 Ω | TOKO INC | - | - | - | - | - | - | - | Transferred | - | - | - | 20% | - | - | EAR99 | - | 8504.50.80.00 | - | 1 | - | unknown | - | HIGH CURRENT INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | - | YES | 6.9 A | 5.6 µH | ||
![]() 1069BS-120M=P3 TOKO Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 817FY-270M=P3 TOKO Inc | In Stock | - | Datasheet | YES | ONE SURFACE | CYLINDRICAL PACKAGE | 2 | - | 0.32 Ω | TOKO INC | - | - | - | - | - | - | - | Obsolete | No | - | - | 20% | - | - | EAR99 | - | 8504.50.80.00 | - | 1 | - | unknown | 0.1 MHz | DC-DC CONVERTER | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | - | NO | 0.77 A | 27 µH | ||
![]() B1015AS-8R2N=P3 TOKO Inc | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | Ferrite | 0.062 Ω | TOKO INC | - | - | 3232 | 4 mm | 8.1 mm | SMT | 8 mm | Obsolete | - | - | - | 30% | - | - | EAR99 | - | 8504.50.80.00 | TR | 1 | Magnetically Shielded | unknown | - | DC-DC CONVERTER | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 3232 | YES | 2.5 A | 8.2 µH | ||
![]() A682AE-270M=P3 TOKO Inc | 2000 | - | Datasheet | YES | GULL WING | CYLINDRICAL PACKAGE | 2 | - | 0.618 Ω | TOKO INC | - | - | - | - | - | - | - | Obsolete | No | - | - | 20% | - | - | EAR99 | - | 8504.50.80.00 | - | 1 | - | unknown | 0.1 MHz | - | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | - | NO | 0.43 A | 27 µH | ||
![]() PLC-1245-8R2S TOKO Inc | In Stock | - | Datasheet | - | - | - | - | - | - | TOKO INC | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | ||
![]() A823LY-471K=R TOKO Inc | In Stock | - | Datasheet | NO | WIRE | CYLINDRICAL PACKAGE | 2 | - | 1.37 Ω | TOKO INC | - | - | - | - | - | - | - | Obsolete | No | 1.9 MHz | - | 10% | - | - | EAR99 | - | 8504.50.80.00 | - | 1 | - | unknown | 0.001 MHz | DC-DC CONVERTER | RADIAL | - | GENERAL PURPOSE INDUCTOR | - | NO | 0.25 A | 470 µH | ||
![]() LLQ1005-F22NK TOKO Inc | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | CERAMIC | 0.3 Ω | TOKO INC | 125 °C | -40 °C | - | - | - | - | - | Obsolete | - | 2800 MHz | - | 10% | - | - | EAR99 | - | 8504.50.80.00 | - | 1 | - | unknown | 250 MHz | RF INDUCTOR | DUAL ENDED | 25 | GENERAL PURPOSE INDUCTOR | - | NO | 0.4 A | 0.022 µH | ||
![]() 181LY-473K TOKO Inc | In Stock | - | Datasheet | NO | WIRE | CYLINDRICAL PACKAGE | 2 | - | 52 Ω | TOKO INC | - | - | - | - | - | - | - | Obsolete | - | 0.12 MHz | Q MEASURED AT 50 KHZ | 10% | - | - | EAR99 | - | 8504.50.80.00 | - | 1 | - | unknown | 0.001 MHz | FILTER CHOKE | RADIAL | 100 | GENERAL PURPOSE INDUCTOR | - | NO | 8 A | 47000 µH | ||
![]() LLQ1608-F39NJ TOKO Inc | In Stock | - | Datasheet | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | CERAMIC | 0.25 Ω | TOKO INC | 125 °C | -40 °C | 0704 | 1.02 mm | 1.8 mm | SMT | 1.12 mm | Obsolete | Yes | 2200 MHz | - | 5% | e3 | Yes | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | TR | 1 | Wirewound Chip | unknown | 250 MHz | RF INDUCTOR | DUAL ENDED | 40 | GENERAL PURPOSE INDUCTOR | 0704 | NO | 0.6 A | 0.039 µH | ||
![]() 1036FB-220M=P3 TOKO Inc | In Stock | - | Datasheet | YES | SINGLE SIDE | CYLINDRICAL PACKAGE | 2 | - | 1.46 Ω | TOKO INC | - | - | - | - | - | - | - | Obsolete | - | - | - | 20% | - | - | EAR99 | - | 8504.50.80.00 | - | 1 | - | unknown | - | DC-DC CONVERTER | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | - | NO | - | 22 µH | ||
![]() 817CY-150M=P3 TOKO Inc | In Stock | - | Datasheet | YES | ONE SURFACE | CYLINDRICAL PACKAGE | 2 | - | 0.11 Ω | TOKO INC | - | - | - | - | - | - | - | Obsolete | No | - | - | 20% | - | - | EAR99 | - | 8504.50.80.00 | - | 1 | - | unknown | 0.1 MHz | DC-DC CONVERTER | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | - | YES | 0.77 A | 15 µH | ||
![]() MDT2520ACR1R0M TOKO Inc | In Stock | - | Datasheet | - | - | - | - | - | - | TOKO INC | - | - | - | - | - | - | - | Transferred | - | - | - | - | - | - | EAR99 | - | 8504.50.80.00 | - | - | - | unknown | - | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | ||
![]() A7502HY-332M TOKO Inc | In Stock | - | Datasheet | NO | WIRE | CYLINDRICAL PACKAGE | 2 | - | 1.65 Ω | TOKO INC | - | - | - | - | - | - | - | Transferred | - | - | - | 20% | - | - | EAR99 | - | 8504.50.80.00 | - | 1 | - | unknown | 0.001 MHz | HIGH CURRENT INDUCTOR | RADIAL | - | GENERAL PURPOSE INDUCTOR | - | YES | 0.17 A | 3300 µH | ||
![]() 817CU-103M=P3 TOKO Inc | In Stock | - | Datasheet | YES | ONE SURFACE | CYLINDRICAL PACKAGE | 2 | - | 64.17 Ω | TOKO INC | - | - | - | - | - | - | - | Transferred | - | - | - | 20% | - | - | EAR99 | - | 8504.50.80.00 | - | 1 | - | unknown | 0.1 MHz | DC-DC CONVERTER | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | - | YES | 0.044 A | 10000 µH | ||
![]() 1098AS-2R2M TOKO Inc | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | 0.081 Ω | TOKO INC | - | - | - | - | - | - | - | Obsolete | Yes | - | - | 20% | - | - | EAR99 | - | 8504.50.80.00 | - | 1 | - | unknown | 0.1 MHz | DC-DC CONVERTER | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | - | YES | 1.9 A | 2.2 µH | ||
![]() B1015AS-6R8N=P3 TOKO Inc | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | Ferrite | 0.051 Ω | TOKO INC | - | - | 3232 | 4 mm | 8.1 mm | SMT | 8 mm | Obsolete | - | - | - | 30% | - | - | EAR99 | - | 8504.50.80.00 | TR | 1 | Magnetically Shielded | unknown | - | DC-DC CONVERTER | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 3232 | YES | 2.7 A | 6.8 µH | ||
![]() 181LY-333K TOKO Inc | In Stock | - | Datasheet | NO | WIRE | CYLINDRICAL PACKAGE | 2 | - | 26 Ω | TOKO INC | - | - | - | - | - | - | - | Obsolete | - | 0.16 MHz | Q MEASURED AT 50 KHZ | 10% | - | - | EAR99 | - | 8504.50.80.00 | - | 1 | - | unknown | 0.001 MHz | FILTER CHOKE | RADIAL | 100 | GENERAL PURPOSE INDUCTOR | - | NO | 9 A | 33000 µH | ||
![]() LLV0603-FB1N5S TOKO Inc | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | CERAMIC | 0.15 Ω | TOKO INC | 125 °C | -55 °C | - | - | - | - | - | Obsolete | Yes | 20000 MHz | INDUCTANCE TOLERANCE IS 0.3 NANO HENRY | 20% | - | Yes | EAR99 | - | 8504.50.80.00 | - | 1 | - | unknown | 100 MHz | RF INDUCTOR | DUAL ENDED | 3 | GENERAL PURPOSE INDUCTOR | - | NO | 0.17 A | 0.0015 µH | ||
![]() C2LA-2R2M TOKO Inc | In Stock | - | Datasheet | NO | WIRE | CYLINDRICAL PACKAGE | 2 | - | 0.018 Ω | TOKO INC | - | - | - | - | - | - | - | Obsolete | No | - | - | 20% | - | - | EAR99 | - | 8504.50.80.00 | - | 1 | - | unknown | 0.001 MHz | DC-DC CONVERTER | RADIAL | - | GENERAL PURPOSE INDUCTOR | - | NO | 3.2 A | 2.2 µH |