- Shielded
- Tolerance
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- ECCN Code
- HTS Code
- Inductor Type
- Number of Terminals
- DC Resistance
- Inductance-Nom (L)
- Number of Functions
Attribute column
Manufacturer
TOKO Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Shape/Size Description | Core Material | Frequency-Self-Resonant | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Material-Core | Operating Temperature (Max.) | Operating Temperature (Min.) | Package Description | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Special Features | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Length | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Quality Factor-Min (at L-nom) | Inductor Type | Q Factor | Case/Size Code | DC Resistance (DCR) - Parallel | Rated Current-Max | Inductance Tolerance | Inductance-Nom (L) | DC Current | Self Resonant Frequency | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LL1005-FHL12NJ Toko | In Stock | - | - | - | - | - | - | - | - | - | Ceramic | - | TOKO INC | TOKO Inc | LL-1005FHL12NJ | - | - | - | 0402 | Obsolete | 5.24 | Compliant | Yes | - | - | - | - | - | 5 % | - | Yes | - | - | - | EAR99 | - | - | 125 °C | -55 °C | - | 8504.50.80.00 | - | - | - | 550 µm | - | unknown | - | - | - | - | - | 12 nH | - | 400 mΩ | - | 300 mA | - | - | - | - | - | - | - | - | - | - | - | 2.8 GHz | 550 µm | - | 1 mm | - | No | - | - | - | ||
![]() LL1608-FSR22J Toko | 4000 | - | - | Through Hole | - | Radial | - | WRAPAROUND | - | RECTANGULAR PACKAGE | - | - | - | - | - | Ferrite | 100°C | -40°C | - | - | - | - | - | MULTILAYER | Bulk | - | LL1608-FS | - | 5% | - | - | - | - | 2 | EAR99 | - | - | - | - | - | 8504.50.80.00 | TR | Unshielded | 1 | - | Chip | - | - | - | - | - | - | 47 μH | 50MHz | - | 30mA | - | RF INDUCTOR | DUAL ENDED | 11 | GENERAL PURPOSE INDUCTOR | - | 0603 | 3Ohm | - | - | 0.22 µH | - | 500MHz | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() LL1608-FH3N3S Toko | In Stock | - | - | Surface Mount | - | - | - | WRAPAROUND | - | RECTANGULAR PACKAGE | CERAMIC | 5.9GHz | - | - | - | - | - | - | - | - | - | - | - | INDUCTANCE TOLERANCE IS 0.3 NANO HENRY | Cut Tape (CT) | - | - | - | 9.091% | - | - | - | - | 2 | EAR99 | - | - | 100°C | -40°C | - | 8504.50.80.00 | TR | Unshielded | 1 | - | Multilayer Chip | - | 1A | - | 1608 | 0603 | - | 3.3 nH | 100MHz | - | - | - | RF INDUCTOR | DUAL ENDED | 12 | GENERAL PURPOSE INDUCTOR | - | - | 120mOhm | 1A | - | 0.0033 µH | - | - | - | 939.8μm | 1.6002mm | 787.4μm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() LL2012-F5N6K Toko | 4000 | - | - | Through Hole | - | Radial | - | WRAPAROUND | - | RECTANGULAR PACKAGE | CERAMIC | 51MHz | - | - | - | - | 100°C | -40°C | - | - | - | - | - | MULTILAYER | Bulk | - | - | - | 20% | - | - | - | - | 2 | EAR99 | - | - | - | - | - | 8504.50.80.00 | - | Unshielded | 1 | - | - | - | - | - | - | - | - | 4.7 μH | 100MHz | - | 2.27A | - | RF INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | - | - | 30mOhm | - | - | 0.0056 µH | - | - | 600μm | - | 2mm | 1.25mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() LL1608-FSR15J Toko | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | 8504.50.80.00 | - | - | - | - | - | - | - | - | - | - | - | 150 nH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() LL1608-FSL82NJ Toko | 5850 | - | - | Surface Mount | - | - | - | WRAPAROUND | - | RECTANGULAR PACKAGE | - | 3.4GHz | - | - | - | Ceramic | - | - | - | - | - | - | - | - | Tape and Reel | - | LL1608-FSL | - | 5% | e3 | yes | - | - | 2 | EAR99 | - | Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | 8504.50.80.00 | TR | Unshielded | 1 | 950μm | Multilayer Chip | - | - | Not | - | 0603 | - | 82 nH | 100MHz | - | 300mA | 300mA | RF INDUCTOR | DUAL ENDED | 15 | GENERAL PURPOSE INDUCTOR | - | - | 1.4Ohm | - | - | 0.082 µH | 300mA | - | 950μm | - | 1.75mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() LL2012-FR33K Toko | In Stock | - | - | Surface Mount | - | - | - | WRAPAROUND | - | RECTANGULAR PACKAGE | - | 360MHz | - | - | - | Ceramic | - | - | - | - | - | - | - | MULTILAYER | Cut Tape (CT) | - | - | - | 10% | - | - | - | - | 2 | EAR99 | - | - | 100°C | -40°C | - | 8504.50.80.00 | - | Unshielded | 1 | - | - | - | 150mA | - | 2012 | 0805 | - | 330 nH | 100MHz | - | - | - | RF INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | - | - | 3Ohm | 0.15A | - | 0.33 µH | - | - | - | 1.397mm | 2.0066mm | 1.2446mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() LL1608-FSL2N7S Toko | 86800 | - | - | - | - | - | - | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | 125 °C | -55 °C | - | - | - | Unshielded | - | 950 µm | - | - | - | - | - | - | - | 2.7 nH | - | 110 mΩ | - | 1 A | - | - | - | - | - | - | - | - | - | - | - | 7.3 GHz | 950 µm | - | 1.6 mm | 800 µm | No | - | - | Lead Free | ||
![]() LL1608-FH33NJ Toko | 4000 | - | - | Surface Mount | - | - | - | - | - | - | - | 1.58GHz | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape (CT) | - | - | - | 5% | - | - | - | - | - | EAR99 | - | - | 100°C | -40°C | - | 8504.50.80.00 | - | Unshielded | - | - | - | - | 600mA | - | 1608 | 0603 | - | 33 nH | 100MHz | - | - | - | - | - | - | - | - | - | 550mOhm | - | - | - | - | - | - | 939.8μm | 1.6002mm | 787.4μm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() #187LY-363K Toko | In Stock | - | Datasheet | Surface Mount | - | Radial | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10% | - | - | - | - | - | - | 80Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.4mm | 36 mH | - | - | - | 30mA | - | - | - | - | 100 | - | 80Ohm | - | 10% | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() 892NAS-150M=P3 Toko | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LL1608-FH1N8S Toko | In Stock | - | - | Surface Mount | - | - | - | - | - | - | - | 5.9GHz | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | Ceramic | 8504.50.80.00 | - | Unshielded | - | - | - | - | - | - | 1608 | 0603 | - | 3.3 nH | - | - | 1A | - | - | - | - | - | - | - | 120mOhm | - | - | - | - | - | 800μm | - | 1.6mm | 800μm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() LL1608-FS3N3S Toko | 2863 | - | - | Surface Mount | - | 0603 | - | WRAPAROUND | 1608 | RECTANGULAR PACKAGE | - | 2.5GHz | - | - | - | - | 100°C | -40°C | - | - | - | - | - | INDUCTANCE TOLERANCE IS 0.3 NANO HENRY | Tape & Reel (TR) | - | - | - | 5% | - | - | - | - | 2 | EAR99 | - | - | - | - | Ceramic | 8504.50.80.00 | TR | Unshielded | 1 | - | Chip | - | - | - | - | - | - | 15 nH | 100MHz | - | 600mA | - | RF INDUCTOR | DUAL ENDED | 12 | GENERAL PURPOSE INDUCTOR | - | - | 400mOhm | - | - | 0.0033 µH | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 919AS-100M=P3 Toko | 12142 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | 20% | - | - | - | - | - | EAR99 | - | - | - | - | - | 8504.50.80.00 | - | - | - | 10.3mm | - | - | - | - | - | - | - | 10 μH | - | - | - | 4.5A | - | - | - | - | - | - | 26.5mOhm | - | - | - | - | - | 4.5mm | - | - | - | No | - | RoHS Compliant | Contains Lead | ||
![]() LL1608-FS12NJ Toko | In Stock | - | - | Surface Mount | - | 0603 | - | WRAPAROUND | 1608 | RECTANGULAR PACKAGE | - | 1.25GHz | - | - | - | - | 100°C | -40°C | - | - | - | - | - | MULTILAYER | Tape & Reel (TR) | - | - | - | 5% | - | - | - | - | 2 | EAR99 | - | - | - | - | Ceramic | 8504.50.80.00 | TR | Unshielded | 1 | - | Chip | - | - | - | - | - | - | 47 nH | 100MHz | - | 500mA | - | RF INDUCTOR | DUAL ENDED | 13 | GENERAL PURPOSE INDUCTOR | - | - | 860mOhm | - | - | 0.012 µH | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() LL1608-FSL22NJ Toko | 4000 | - | Datasheet | Surface Mount | - | 0805 | - | WRAPAROUND | - | RECTANGULAR PACKAGE | - | 1.2GHz | - | - | - | Ceramic | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | LL1608-FSL | - | 5% | e3 | yes | - | - | 2 | EAR99 | - | Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | 8504.50.80.00 | TR | Unshielded | 1 | 950μm | Multilayer Chip | - | - | - | - | - | - | 22 nH | 100MHz | - | 300mA | 600mA | RF INDUCTOR | DUAL ENDED | 13 | GENERAL PURPOSE INDUCTOR | - | 0603 | 540mOhm | - | - | 0.022 µH | - | - | 950μm | - | 1.6mm | 800μm | No | - | RoHS Compliant | Lead Free | ||
![]() LL2012-FR18K Toko | In Stock | - | - | - | - | 0805 | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | CERAMIC | 500MHz | - | - | - | - | 100°C | -40°C | - | - | - | - | - | MULTILAYER | Cut Tape | - | - | - | 10% | - | - | - | - | 2 | EAR99 | - | - | - | - | - | 8504.50.80.00 | - | Unshielded | 1 | - | - | - | - | - | - | - | - | 180 nH | 100MHz | 1.8Ohm | - | - | RF INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | - | - | - | 0.25A | - | 0.18 µH | - | - | 1.1mm | - | 2mm | 1.25mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() LL1005-FHL5N6S Toko | In Stock | - | - | - | - | - | - | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125 °C | -55 °C | - | - | - | - | - | 550 µm | - | - | - | - | - | - | - | 5.6 nH | - | 220 mΩ | - | 400 mA | - | - | - | - | - | - | - | - | - | - | - | 5.1 GHz | 550 µm | - | 1 mm | - | No | - | - | - | ||
![]() PTL2012-F27NT Toko America Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | RECTANGULAR PACKAGE | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape (CT) | 2002 | PTL2012F | 0.079Lx0.049W 2.00mmx1.25mm | 3% | - | - | Obsolete | Not Applicable | 2 | EAR99 | - | - | 125°C | -55°C | Thick Film | 8504.50.80.00 | - | Unshielded | 1 | - | - | - | 200mA | - | - | - | - | 27 nH | 100MHz | 1.8Ohm | - | - | RF INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | - | - | - | 0.2A | - | - | - | 1.65GHz | - | 0.026 0.65mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PTL2012-F22NT Toko America Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | RECTANGULAR PACKAGE | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape (CT) | 2002 | PTL2012F | 0.079Lx0.049W 2.00mmx1.25mm | 3% | - | - | Obsolete | Not Applicable | 2 | EAR99 | - | - | 125°C | -55°C | Thick Film | 8504.50.80.00 | - | NO | 1 | - | - | unknown | 250mA | - | - | - | - | 22 nH | 100MHz | 1.5Ohm | - | - | RF INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | - | - | - | 0.25A | - | - | - | 1.8GHz | - | 0.026 0.65mm | - | - | - | - | Non-RoHS Compliant | Contains Lead |