- Shielded
- Tolerance
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- ECCN Code
- HTS Code
- Inductor Type
- Number of Terminals
- DC Resistance
- Inductance-Nom (L)
- Number of Functions
Attribute column
Manufacturer
TOKO Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Shape/Size Description | Number of Terminals | Core Material | DC Resistance | Frequency-Self-Resonant | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Material-Core | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Self Resonance Frequency | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Packing Method | Shielding | Number of Functions | Depth | Construction | Resistor Type | Reach Compliance Code | Current Rating | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Length | Working Voltage | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | Shielded | DC Resistance (DCR) - Parallel | Rated Current-Max | Inductance Tolerance | Inductance-Nom (L) | DC Current | Self Resonant Frequency | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LLM3225-101J Toko | In Stock | - | - | - | - | - | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | FERRITE | 9 Ω | - | TOKO INC | TOKO Inc | LLM3225-101J | LLM3225 | - | - | - | 85 °C | -40 °C | 3225 | 2.4 mm | 3.2 mm | SMT | 2.5 mm | Transferred | 5.4 | - | Yes | 9 MHz | - | - | - | - | LLM3225 | - | 5% | - | Yes | - | - | - | EAR99 | - | - | - | - | - | - | 8504.50.80.00 | TR | - | 1 | - | Chip | - | unknown | - | - | - | - | - | - | - | 0.796 MHz | - | - | - | RF INDUCTOR | DUAL ENDED | - | 20 | GENERAL PURPOSE INDUCTOR | - | - | 3225 | NO | - | 0.07 A | - | 100 µH | - | - | - | - | - | - | - | - | - | - | ||
![]() LLQ2012-FR68J Toko | In Stock | - | - | - | - | - | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | 2 | Ceramic | 2.2 Ω | - | TOKO INC | TOKO Inc | LLQ2012-FR68J | LLQ2012 | - | - | - | 125 °C | -40 °C | 0907 | 1.42 mm | 2.29 mm | SMT | 1.7 mm | Obsolete | 5.81 | Compliant | Yes | 188 MHz | Q MEASURED AT 50MHZ | - | - | - | LLQ2012(JK TOL) | - | 5 % | e3 | Yes | - | - | - | EAR99 | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | TR | - | 1 | 1.7 mm | Wirewound Chip | - | unknown | - | - | - | - | - | - | 680 nH | 25 MHz | 2.2 Ω | - | 190 mA | RF INDUCTOR | DUAL ENDED | - | 23 | GENERAL PURPOSE INDUCTOR | - | - | 0907 | NO | - | 0.19 A | - | 0.68 µH | - | - | 1.42 mm | - | - | - | No | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | - | - | - | WRAPAROUND | - | RECTANGULAR PACKAGE | - | - | - | 22MHz | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | 5% | - | no | - | - | 2 | EAR99 | - | - | - | 85°C | -40°C | Wirewound | 8504.50.80.00 | - | Unshielded | 1 | 2.2mm | - | - | - | 155mA | - | 2520 | 1008 | - | - | 10 μH | 2.52MHz | - | 130mA | 155mA | RF INDUCTOR | DUAL ENDED | - | 25 | GENERAL PURPOSE INDUCTOR | - | - | - | - | 2.2Ohm | - | - | 10 µH | - | - | 1.6mm | 1.7018mm | 2.5mm | 2mm | No | - | RoHS Compliant | Contains Lead | ||
![]() LLQ2012-FR18J Toko | In Stock | - | - | - | - | - | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | 2 | Ceramic | 0.64 Ω | - | TOKO INC | TOKO Inc | LLQ2012-FR18J | LLQ2012 | - | - | - | 125 °C | -40 °C | 0907 | 1.42 mm | 2.29 mm | SMT | 1.7 mm | Obsolete | 5.83 | Compliant | Yes | 870 MHz | Q MEASURED AT 250MHZ | - | Tape & Reel | - | LLQ2012(JK TOL) | - | 5 % | e3 | Yes | - | - | - | EAR99 | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | TR | - | 1 | 1.7 mm | Wirewound Chip | - | unknown | - | - | - | - | - | - | 180 nH | 100 MHz | 640 mΩ | - | 400 mA | RF INDUCTOR | DUAL ENDED | - | 50 | GENERAL PURPOSE INDUCTOR | - | - | 0907 | NO | - | 0.4 A | - | 0.18 µH | - | - | 1.42 mm | - | - | - | - | - | - | - | ||
![]() #919AS-1R0N=P3 Toko | 500 | - | Datasheet | Surface Mount | - | - | - | WRAPAROUND | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | 30% | - | - | - | - | 2 | EAR99 | - | - | - | - | - | - | 8504.50.80.00 | - | YES | 1 | 10.3mm | - | - | - | - | - | - | - | - | - | 1 μH | - | - | - | 9.7A | - | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | 5.9mOhm | - | - | 1 µH | - | - | 4.5mm | - | - | - | No | - | RoHS Compliant | Contains Lead | ||
![]() 10RB104K Toko | In Stock | - | Datasheet | Surface Mount | - | Radial | - | - | 2 | - | - | - | - | 90kHz | - | - | - | - | - | 85°C | -10°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RV103YN | - | - | e3 | - | - | - | - | EAR99 | - | 82Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8533.40.80.70 | - | - | - | - | Single Turn | POTENTIOMETER | - | - | - | - | - | 4mm | 300V | 100 mH | - | - | - | 9mA | - | - | - | - | - | - | 100 | - | - | 82Ohm | - | 10% | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() 919AS-4R7M=P3 Toko | 500 | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | 20% | - | - | - | - | - | EAR99 | - | - | - | - | - | - | 8504.50.80.00 | - | Shielded | - | 10.3mm | - | - | - | - | - | - | - | - | - | 4.7 μH | - | - | - | 5.2A | - | - | - | - | - | - | - | - | - | 16.2mOhm | - | - | - | - | - | 4.5mm | - | 10.3mm | - | No | - | RoHS Compliant | Contains Lead | ||
![]() LL1608-FSR18J Toko | In Stock | - | - | Through Hole | - | Radial | - | WRAPAROUND | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | Ferrite | 100°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | MULTILAYER | - | Bulk | - | LL1608-FS | - | 5% | - | - | - | - | 2 | EAR99 | - | - | - | - | - | - | 8504.50.80.00 | TR | Unshielded | 1 | - | Chip | - | - | - | - | - | - | - | - | 430 μH | 50MHz | - | 30mA | - | RF INDUCTOR | DUAL ENDED | - | 11 | GENERAL PURPOSE INDUCTOR | - | - | 0603 | - | 9Ohm | - | - | 0.18 µH | - | 600MHz | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() FSLM2520-680J=P2 Toko | In Stock | - | - | Surface Mount | - | - | - | WRAPAROUND | - | RECTANGULAR PACKAGE | - | - | - | 8MHz | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | 5% | - | no | - | - | 2 | EAR99 | - | - | - | 85°C | -40°C | Wirewound | 8504.50.80.00 | - | Unshielded | 1 | 2.2mm | - | - | - | 70mA | - | 2520 | 1008 | - | - | 68 μH | 2.52MHz | - | 55mA | 70mA | RF INDUCTOR | DUAL ENDED | - | 25 | GENERAL PURPOSE INDUCTOR | - | - | - | - | 11.5Ohm | - | - | 68 µH | - | - | 1.6mm | 1.7018mm | 2.5mm | 2mm | No | - | RoHS Compliant | Contains Lead | ||
![]() 892NAS-100MP3 Toko | 64400 | - | - | Surface Mount | - | Nonstandard | - | WRAPAROUND | - | RECTANGULAR PACKAGE | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LOW PROFILE | - | Bulk | - | #892N | - | 20% | - | - | - | - | 2 | EAR99 | - | - | - | - | - | - | 8504.50.80.00 | TR | Unshielded | 1 | 12.3mm | Magnetically Shielded | - | - | 4.2A | - | - | - | - | - | 10 μH | 100kHz | - | 1.01A | 4.2A | HIGH CURRENT INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | - | - | 4848 | - | 22.5mOhm | - | - | 10 µH | - | - | 4.5mm | 4.4958mm | 12.2936mm | 12.2936mm | No | - | RoHS Compliant | Lead Free | ||
![]() 892NAS4R7MP3 Toko | 400 | - | Datasheet | Surface Mount | - | Nonstandard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | 20% | - | - | - | - | - | EAR99 | - | - | - | - | - | - | 8504.50.80.00 | - | Unshielded | - | 12.3mm | - | - | - | 5.6A | - | - | - | - | - | 4.7 μH | 100kHz | - | - | 5.6A | - | - | - | - | - | - | - | - | - | 15.5mOhm | - | - | - | - | - | 4.5mm | 4.4958mm | 12.2936mm | 12.2936mm | No | - | RoHS Compliant | Lead Free | ||
![]() LL1608-FS56NJ Toko | 4000 | - | Datasheet | Surface Mount | - | 0402 | - | WRAPAROUND | 1608 | RECTANGULAR PACKAGE | - | - | - | 5.7GHz | - | - | - | - | - | 100°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | MULTILAYER | - | Tape & Reel (TR) | - | - | - | 5% | - | - | - | - | 2 | EAR99 | - | - | - | - | - | Ceramic | 8504.50.80.00 | TR | Unshielded | 1 | - | Chip | - | - | - | - | - | - | - | - | 4.7 nH | 100MHz | - | 300mA | - | RF INDUCTOR | DUAL ENDED | - | 15 | GENERAL PURPOSE INDUCTOR | - | - | 0603 | - | 250mOhm | - | - | 0.056 µH | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() LL1005-FHL8N2J Toko | 2209 | - | - | - | - | - | - | - | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | 5 % | - | - | - | - | - | - | - | - | - | 125 °C | -55 °C | - | - | - | - | - | 550 µm | - | - | - | - | - | - | - | - | - | 8.2 nH | - | 250 mΩ | - | 400 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 GHz | 550 µm | - | 1 mm | - | - | - | - | - | ||
![]() A920CY-470M=P3 Toko | 20000 | - | Datasheet | Surface Mount | - | 1008 | - | - | - | - | - | - | - | 7.5MHz | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape (CT) | - | - | - | 5% | - | - | - | - | - | EAR99 | - | - | - | - | - | - | 8504.50.80.00 | - | Shielded | - | 6.2mm | - | - | - | 630mA | - | - | - | - | - | 47 μH | - | - | 50mA | 630mA | - | - | - | - | - | 480mA | - | - | - | 290mOhm | - | - | - | - | - | 2.5mm | 2.4892mm | 6.2992mm | 6.1976mm | No | - | RoHS Compliant | Lead Free | ||
![]() LL2012-F3N3K Toko | In Stock | - | - | Surface Mount | - | - | - | WRAPAROUND | - | RECTANGULAR PACKAGE | - | - | - | 1.7GHz | - | - | - | - | - | 100°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | MULTILAYER | - | Tape & Reel (TR) | - | - | - | 10% | - | - | - | - | 2 | EAR99 | - | - | - | - | - | Ceramic | 8504.50.80.00 | - | Unshielded | 1 | - | - | - | - | - | - | 2012 | 0805 | - | - | 22 nH | 100MHz | - | 300mA | - | RF INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | 500mOhm | - | - | 0.0033 µH | - | - | 600μm | - | 2mm | 1.25mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MDT2016-CR1R5M Toko | 3000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | 20 % | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | 1.6 mm | - | - | - | - | - | - | - | - | - | 1.5 µH | - | 100 mΩ | - | 1.95 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 900 µm | - | 2 mm | - | - | - | - | - | ||
![]() LL1608-FSL68NJ Toko | In Stock | - | - | - | - | - | - | - | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | Tape and Reel | - | - | - | 5 % | - | - | - | - | - | - | - | - | - | 125 °C | -55 °C | - | - | - | Unshielded | - | 950 µm | - | - | - | - | Not | 1608 | 0603 | - | - | 68 nH | 100 MHz | 1.2 Ω | - | 400 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | 400 mA | 1.3 GHz | 950 µm | - | 1.75 mm | - | No | - | - | Lead Free | ||
![]() LL1005-FHL6N8J Toko | 9800 | - | - | - | - | - | - | - | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | 5 % | - | - | - | - | - | - | - | - | - | 125 °C | -55 °C | - | - | - | - | - | 550 µm | - | - | - | - | - | - | - | - | - | 6.8 nH | - | 230 mΩ | - | 400 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.7 GHz | 550 µm | - | 1 mm | - | No | - | - | - | ||
![]() LL2012-FHLR39J Toko | 2800 | - | - | - | - | - | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | CERAMIC | 4.5 Ω | - | TOKO INC | TOKO Inc | LL2012-FHLR39J | LL2012-FHL | - | - | - | 100 °C | -40 °C | 0805 | 1.2 mm | 2 mm | SMT | 1.25 mm | Transferred | 5.39 | - | Yes | 270 MHz | - | - | - | - | LL2012-FHL | - | 5% | e3 | Yes | - | - | - | EAR99 | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | TR, 7 Inch | - | 1 | - | Multilayer Chip | - | compliant | - | - | - | - | - | - | - | 25 MHz | - | - | - | RF INDUCTOR | DUAL ENDED | - | 11 | GENERAL PURPOSE INDUCTOR | - | - | 0805 | NO | - | 150 A | - | 0.39 µH | - | - | - | - | - | - | - | - | - | - | ||
![]() LL1608-F12NK Toko America Inc. | 12690 |
| Datasheet | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | RECTANGULAR PACKAGE | - | CERAMIC | - | 2.7GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~100°C | Tape & Reel (TR) | 2003 | LL1608-F | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | - | - | Obsolete | Not Applicable | 2 | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | - | NO | 1 | - | - | - | unknown | 300mA | - | 1608 | 0603 | - | - | 12nH | 100MHz | 400mOhm Max | - | - | RF INDUCTOR | DUAL ENDED | 11 @ 100MHz | - | - | - | - | - | - | - | 0.3A | - | - | - | - | - | 0.037 0.95mm | - | - | - | - | Non-RoHS Compliant | Contains Lead |