- Shielded
- Tolerance
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- ECCN Code
- HTS Code
- Inductor Type
- Number of Terminals
- DC Resistance
- Inductance-Nom (L)
- Number of Functions
Attribute column
Manufacturer
TOKO Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Supplier Device Package | Shape/Size Description | Number of Terminals | Core Material | Case Size | Case Size (Inches) | DC Resistance | Frequency-Self-Resonant | Ihs Manufacturer | Insertion Loss-Max | Manufacturer | Manufacturer Part Number | Manufacturer Series | Material-Core | Operating Temp Range | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Q | Rad Hardened | Risk Rank | RoHS | Rohs Code | Self Resonance Frequency | Special Features | Tolerance (+ or -) | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | HTS Code | Current Rating (Amps) | Packing Method | Technology | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Physical Dimension | Lead Length | Failure Rate | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Filter Type | Case/Size Code | Shielded | DC Resistance (DCR) - Parallel | Rated Current-Max | Inductance-Nom (L) | DC Current | Self Resonant Frequency | Saturation Current | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height (mm) | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LL1608-FH4N7S Toko | In Stock | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | 2.85GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | 5% | - | - | - | - | - | EAR99 | - | - | - | - | Ceramic | - | 8504.50.80.00 | - | - | - | Unshielded | - | - | - | - | - | - | 1608 | 0603 | - | - | - | - | - | 10 nH | - | - | 600mA | - | - | - | - | - | - | - | - | - | - | 260mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Contains Lead | ||
![]() LL2012-F6N8K Toko | 124000 | - | - | - | - | 0805 | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | CERAMIC | - | - | - | - | - | - | - | - | - | - | - | 100°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MULTILAYER | - | - | Tape & Reel (TR) | - | - | - | 10% | - | - | - | - | 2 | EAR99 | - | - | - | - | - | - | 8504.50.80.00 | - | - | - | NO | 1 | - | - | - | - | - | - | - | - | - | - | - | - | 6.8 nH | 100MHz | 0.25Ohm | - | - | RF INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | 0.3A | 0.0068 µH | - | 3650MHz | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() A814AY-120M=P3 Toko America Inc. | 445 |
| Datasheet | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2002 | D10F | 0.445Lx0.382W 11.30mmx9.70mm | ±20% | - | - | Obsolete | Not Applicable | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | - | Unshielded | - | - | - | - | 2.48A | - | - | - | - | - | - | - | - | 12μH | 100kHz | 50mOhm Max | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.197 5.00mm | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() LL1608-FS3N9S Toko | In Stock | - | - | Surface Mount | - | 0603 | - | - | 1608 | - | - | - | - | - | - | - | 2.05GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | 5% | - | - | - | - | - | EAR99 | - | - | - | - | Ceramic | - | 8504.50.80.00 | - | - | - | Unshielded | - | - | - | - | - | - | - | - | - | - | - | - | - | 22 nH | - | - | 600mA | - | - | - | - | - | - | - | - | - | - | 540mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 976AS-4R7M=P5 Toko | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | Tape & Reel | - | - | - | 20 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.8 mm | - | - | - | - | - | - | - | - | - | - | - | 4.7 µH | - | 380 mΩ | - | 660 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2 mm | - | - | - | - | No | - | - | ||
![]() LL1608-FSL5N6S Toko | 3345 | - | - | - | - | - | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 2 | Ceramic | 0603 | 0603 | 0.2(ohm) | - | TOKO INC | - | TOKO Inc | LL1608-FSL5N6S | LL1608FSL | - | -55C to 125C | - | - | 100 °C | -40 °C | 0603 | 0.8 mm | 1.6 mm | SMT | 0.8 mm | Transferred | 0.95(mm) | Not Required(mm) | 12 | No | 5.38 | Compliant | Yes | 4800 MHz | INDUCTANCE TOLERANCE IS 0.3 NANO HENRY | 0.3nH | - | Tape and Reel | - | LL1608-FSL | - | - | e3 | Yes | - | - | - | EAR99 | RF Chip | Tin (Sn) - with Nickel (Ni) barrier | 125 °C | -55 °C | - | - | 8504.50.80.00 | - | TR | Multi-Layer | Unshielded | 1 | 950 µm | Multilayer Chip | compliant | - | Not Required | - | - | - | - | - | Not Required | - | 0.0056(uH) | 100(MHz) | 200 mΩ | - | 600 mA | RF INDUCTOR | DUAL ENDED | - | - | 12 | GENERAL PURPOSE INDUCTOR | - | 0603 | NO | - | 0.6 A | 0.0056 µH | 600(mA) | 4800(MHz) | - | 1.75(mm) | - | 950 µm | - | 1.6 mm | - | 0.95(mm) | No | - | Lead Free | ||
![]() LTF1608L-FP2R4H Toko | In Stock | - | - | - | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | TOKO INC | 0.5 dB | TOKO Inc | LTF1608L-FP2R4H | LTF1608L-FP | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | Obsolete | - | - | - | - | 5.79 | - | Yes | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | TAPE AND REEL | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | L1.6XB0.8XH0.8 (mm)/L0.063XB0.031XH0.031 (inch) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CERAMIC LPF | - | - | - | - | - | - | - | - | - | - | 0.8 mm | - | 1.6 mm | 0.8 mm | - | - | - | Lead Free | ||
![]() LL2012-FR12K Toko | In Stock | - | - | Surface Mount | - | - | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | 360MHz | - | - | - | - | - | - | - | 100°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MULTILAYER | - | - | Cut Tape (CT) | - | - | - | 10% | - | - | - | - | 2 | EAR99 | - | - | - | - | Ceramic | - | 8504.50.80.00 | - | - | - | Unshielded | 1 | - | - | - | - | - | 2012 | 0805 | - | - | - | - | - | 330 nH | 100MHz | - | 150mA | - | RF INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | 3Ohm | - | 0.12 µH | - | - | - | - | - | 1.1mm | - | 2mm | 1.25mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() LLQ2012-F39NJ Toko | In Stock | - | - | - | - | - | YES | ONE SURFACE | - | - | RECTANGULAR PACKAGE | 2 | CERAMIC | - | - | 0.29 Ω | - | TOKO INC | - | TOKO Inc | LLQ2012-F39NJ | LLQ2012 | - | - | - | - | 125 °C | -40 °C | 0907 | 1.42 mm | 2.29 mm | SMT | 1.7 mm | Obsolete | - | - | - | - | 5.8 | - | Yes | 2000 MHz | Q MEASURED AT 500MHZ | - | - | - | - | LLQ2012(JK TOL) | - | 5% | e3 | Yes | - | - | - | EAR99 | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 8504.50.80.00 | - | TR | - | - | 1 | - | Wirewound Chip | unknown | - | - | - | - | - | - | - | - | - | - | 250 MHz | - | - | - | RF INDUCTOR | DUAL ENDED | - | - | 60 | GENERAL PURPOSE INDUCTOR | - | 0907 | NO | - | 0.5 A | 0.039 µH | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LLQ2012-FR10J Toko | In Stock | - | - | - | - | - | YES | ONE SURFACE | - | - | RECTANGULAR PACKAGE | 2 | CERAMIC | - | - | 0.46 Ω | - | TOKO INC | - | TOKO Inc | LLQ2012-FR10J | LLQ2012 | - | - | - | - | 125 °C | -40 °C | 0907 | 1.42 mm | 2.29 mm | SMT | 1.7 mm | Obsolete | - | - | - | - | 5.81 | - | Yes | 1200 MHz | Q MEASURED AT 500MHZ | - | - | - | - | LLQ2012(JK TOL) | - | 5% | e3 | Yes | - | - | - | EAR99 | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 8504.50.80.00 | - | TR | - | - | 1 | - | Wirewound Chip | unknown | - | - | - | - | - | - | - | - | - | - | 150 MHz | - | - | - | RF INDUCTOR | DUAL ENDED | - | - | 65 | GENERAL PURPOSE INDUCTOR | - | 0907 | NO | - | 0.4 A | 0.1 µH | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 636FY-680M=P3 Toko America Inc. | 425 |
| Datasheet | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape (CT) | 2002 | D73F | 0.299Lx0.299W 7.60mmx7.60mm | 20% | - | - | Obsolete | Not Applicable | - | EAR99 | - | - | - | - | Wirewound | - | 8504.50.80.00 | - | - | - | Shielded | - | - | - | unknown | 490mA | - | - | - | - | - | - | - | - | 68 μH | 100kHz | 600mOhm | 29A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 29A | - | - | - | 0.138 3.50mm | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() 300NS-R39M=P2 Toko America Inc. | 164 |
| Datasheet | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | - | - | 1812 | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape (CT) | 2004 | 43FS | 0.177Lx0.126W 4.50mmx3.20mm | 20% | - | - | Obsolete | Not Applicable | - | - | - | - | 60°C | -10°C | Wirewound | - | - | - | - | - | Unshielded | - | - | - | - | 155mA | - | - | - | - | - | - | - | - | 390 nH | 25.2MHz | 590Ohm | 670mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 120MHz | - | - | - | - | 0.126 3.20mm | 4.4958mm | 3.2004mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 187LY-682J Toko America Inc. | In Stock | - | Datasheet | Radial, Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | CYLINDRICAL PACKAGE | - | - | - | - | - | 500kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2003 | 8RB | 0.315Dia 8.00mm | ±5% | - | no | Obsolete | Not Applicable | 2 | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | - | Unshielded | 1 | - | Cylindrical | - | 50mA | - | - | - | 5mm | - | - | - | 700 μm | 6.8mH | 1kHz | 26Ohm Max | - | 50mA | RF INDUCTOR | - | 90 @ 252kHz | Radial | 90 | - | - | - | - | - | - | - | - | - | - | - | 8.3mm | 11.2mm | 0.441 11.20mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() LL1608-FHR10J Toko | In Stock | - | - | - | - | 0603 | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | CERAMIC | - | - | - | 830MHz | - | - | - | - | - | - | - | 100°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MULTILAYER | - | - | Cut Tape | - | LL1608(J TOL) | - | 5% | - | - | - | - | 2 | EAR99 | - | - | - | - | - | - | 8504.50.80.00 | - | TR | - | Unshielded | 1 | - | Multilayer Chip | - | 300mA | - | - | - | - | - | - | - | - | 100 nH | 100MHz | 2.1Ohm | - | - | RF INDUCTOR | DUAL ENDED | - | - | 15 | GENERAL PURPOSE INDUCTOR | - | - | - | - | 0.3A | 0.1 µH | - | - | - | - | - | 800μm | - | 1.6mm | 800μm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() LL1608-FH82NJ Toko | In Stock | - | - | Surface Mount | - | - | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | CERAMIC | - | - | - | 900MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MULTILAYER | - | - | Tape & Reel (TR) | - | - | - | 5% | - | - | - | - | 2 | EAR99 | - | - | 100°C | -40°C | - | - | 8504.50.80.00 | - | TR | - | Unshielded | 1 | - | Multilayer Chip | - | 300mA | - | 1608 | 0603 | - | - | - | - | - | 82 nH | 100MHz | - | - | - | RF INDUCTOR | DUAL ENDED | - | - | 18 | GENERAL PURPOSE INDUCTOR | - | - | - | 1.5Ohm | 0.3A | 0.082 µH | - | - | - | - | - | - | 939.8μm | 1.6002mm | 787.4μm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 187LY-222J Toko | In Stock | - | - | Radial, Through Hole | - | - | - | - | - | - | CYLINDRICAL PACKAGE | - | - | - | - | - | 900kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | 5% | - | no | - | - | 2 | EAR99 | - | - | - | - | Wirewound | - | 8504.50.80.00 | - | - | - | Unshielded | 1 | - | Cylindrical | - | 100mA | - | - | - | 5mm | - | 5mm | - | 700 μm | 2.2 mH | 252kHz | - | - | 100mA | RF INDUCTOR | - | - | Radial | 90 | GENERAL PURPOSE INDUCTOR | - | - | - | 13Ohm | - | 2200 µH | - | - | - | - | 8mm | 11.2mm | 11.2014mm | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() FSLM2520-R33J=P2 Toko | In Stock | - | - | Surface Mount | - | 0603 | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | 180MHz | - | - | - | - | - | Ferrite | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | 5% | - | no | - | - | 2 | EAR99 | - | - | - | - | Ceramic | - | 8504.50.80.00 | - | - | - | Unshielded | 1 | 2.2mm | - | - | - | - | 2520 | 1008 | - | - | - | - | - | 330 nH | 25.2MHz | - | 290mA | 400mA | RF INDUCTOR | DUAL ENDED | - | - | 30 | GENERAL PURPOSE INDUCTOR | - | - | - | 540mOhm | - | 0.33 µH | - | - | - | - | - | 1.6mm | - | 2.5mm | 2mm | - | No | RoHS Compliant | Contains Lead | ||
![]() LL1005-FH8N2K=P3 Toko America Inc. | 2516 |
| Datasheet | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | - | - | 0402 (1005 Metric) | - | - | - | - | - | - | 4.1GHz | - | - | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~100°C | Cut Tape (CT) | 2002 | LL1005-FH | 0.039Lx0.020W 1.00mmx0.50mm | ±10% | - | - | Obsolete | Not Applicable | - | - | Multilayer | - | 100°C | -40°C | - | - | - | 300mA | - | - | Unshielded | - | - | - | - | 300mA | - | 1005 | 0402 | - | - | - | - | - | 8.2nH | 100MHz | 390mOhm Max | 60mA | - | - | - | 12 @ 100MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.024 0.60mm | 990.6μm | 508μm | - | - | Non-RoHS Compliant | Lead Free | ||
![]() FSLU2520-1R8JP2 Toko America Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | - | - | - | - | - | - | - | - | - | 115MHz | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 1996 | FSLU2520 | 0.098Lx0.079W 2.50mmx2.00mm | ±5% | - | - | Obsolete | 1 (Unlimited) | - | - | Wirewound | - | - | - | - | - | - | - | - | - | Unshielded | - | - | - | - | 220mA | - | 2520 | 1008 | - | - | - | - | - | 1.8μH | 7.96MHz | 1.2Ohm Max | - | - | - | - | 30 @ 7.96MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.071 1.80mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() LL1608-F68NK Toko | In Stock | - | - | - | - | 0603 | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | CERAMIC | - | - | - | - | - | - | - | - | - | - | - | 100°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MULTILAYER | - | - | Tape & Reel (TR) | - | - | - | 10% | - | - | - | - | 2 | EAR99 | - | - | - | - | - | - | 8504.50.80.00 | - | - | - | NO | 1 | - | - | - | - | - | - | - | - | - | - | - | - | 68 nH | 100MHz | 1.5Ohm | - | - | RF INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | 0.3A | 0.068 µH | - | 1000MHz | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead |